-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer
- Tj: -65 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product
- Tj: -65 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 11.5W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 11.5W, Diode and Rectifier, RF Diodes. This listing supports
- Tj: -55 to 175 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode Switching 400V 1.4A 1800ns Automotive 2-Pin SOD-123W T/R Product overview: PNS40010ER,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-400V is a family of 400V Ultrafast Soft Recovery Rectifier Diode available in a variety of current and package options
- Features: Other, Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: Rectifier, 400V, 1.5A
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 1200V 400A Std. Recovery
- Package: DO-9
- Features: Other, Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: SILICON CONTROLLED RECTIFIER- 400V 55A TO-218
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER; STANDARD RECOVERY RECTIFIER;3A IF; 1.0 V (MAX.); 400V; CASE 267-03
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER 400V 150A DO-8 CATHODE CASE
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 135A 1.1V@4A 4A 1kV D3K Bridge Rectifiers ROHS
- VF: 1.1 volts
- VR: 1,000 volts
- IR: 0.01 mA
- Tj: -55 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: WeEn Semiconductors Win Source Part Number: 1024567-BT1308W-400D,115 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 5mA Current - On
- VDRM: 400 volts
- TJ: 125 C
- ITSM: 0.8 amps
- IGT: 5 mA
-
Supplier: Nexperia B.V.
Description: High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 400 V Forward current IF ≤ 15 A Typical switching time trr of 32 ns Pt doped life time control Low
- VF: 1.55 to 0.00155 volts
- IF: 21 mA
- VR: 400 volts
- IR: 0.000001 mA
-
Supplier: Nexperia B.V.
Description: High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 400 V Forward current IF ≤ 8 A Typical switching time trr of 14 ns Pt doped life time control Low
- VF: 2.5 to 0.0025 volts
- IF: 11 mA
- VR: 400 volts
- IR: 0.000001 mA
-
Supplier: Nexperia B.V.
Description: High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 400 V Forward current IF ≤ 4 A Typical switching time trr of 14 ns Pt doped life time control Low
- VF: 2.13 to 0.00213 volts
- IF: 5.6 mA
- VR: 400 volts
- IR: 0.000001 mA
-
Supplier: Nexperia B.V.
Description: High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 400 V Forward current IF ≤ 15 A Typical switching time trr of 20 ns Pt doped life time control Low
- VF: 2.4 to 0.0024 volts
- IF: 21 mA
- VR: 400 volts
- IR: 0.000001 mA
-
Supplier: Utmel Electronic Limited
Description: Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, PMDS, 2 PIN
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DPAK
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DPAK
- Features: Other, Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: BRIDGE RECTIFIER, 400V, 6A, SIP ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: Rectifiers 400V 8A Ultrafast
- VF: 2.2 volts
- IF: 8,000 mA
- VR: 400 volts
- IR: 0.01 mA
-
Supplier: DigiKey
Description: Bridge Rectifier Three Phase Standard 400V Chassis Mount Module
- Tj: -40 to 125 C
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Rectifier Diode
-
Description: DIODE GEN PURP 400V 400A SOT227B
- VR: 400 volts
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Rectifier Diode
- Package: SMA
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Switching 800V 2A 2-Pin SOD-57
- VF: 1.1 volts
- IF: 2,000 mA
- IR: 0.005 mA
- trr: 300 ns
-
Supplier: Newark, An Avnet Company
Description: SILICON CONTROLLED RECTIFIER,400V V(DRM),620A I(T),TO-200AB
-
Supplier: Newark, An Avnet Company
Description: RECTIFIER, SINGLE, 400V, 10A; Repetitive Peak Reverse Voltage:400V; Average Forward Current:10A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:400A; Operating Temperature Max:150°CRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SILICON CONTROLLED RECTIFIER,400V V(DRM),500A I(T),TO-200AB
-
Supplier: Utmel Electronic Limited
Description: TRIAC SENS GATE 400V 0.8A SC73
- Number of Thyristors in Package: 1
- VDRM: 400 volts
- TJ: 125 C
- ITSM: 0.8 amps
-
Supplier: Littelfuse, Inc.
Description: The latest additions to the Littelfuse Rectifier Diode family are the new 38mm and 50mm dia die Wespack Rectifier Diodes and the new 96mm large area rectifier diodes. These new designs are constructed using low temperature sintering technology and have an improved package design
- Features: Other, Rectifier Diode
-
Supplier: Gilson Company, Inc.
Description: Vibrating Table consolidates fresh concrete in cylinder and beam molds. Large platform is 20x20x10in (508x508x254mm). Included separate control box has on/off switch, silicon rectifier, and rheostat knob to adjust amplitude of 3,600 VPM vibration. Power cable supplied by user. Load capacity
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE 400V 3A
- VF: 1.3 volts
- VR: 400 volts
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038171-FDLL400 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 300mA Reverse Recovery Time (trr):
- VF: 1.1 volts
- VR: 150 volts
- IR: 0.0001 mA
- trr: 50 ns
-
Supplier: Richardson RFPD
Description: Rectifier Diode|•Reverse voltages up to 3000 V|•Hermetic metal case with ceramic insulator with extra long creepage distances|•Threaded stud ISO M24 x 1.5|•SKN: anode to stud|Typical Applications:|•High voltage rectifier diode, especially for traction applications|•Cooling via
- IF: 700,000 mA
- Features: Other, Rectifier Diode
Find Suppliers by Category Top
Featured Products Top
-
: Universal AC-inputs, 115/230Vac inputs, 47 – 440Hz or custom PFC (Power Factor Corrected) input for EN 61000-3-2 harmonics compliance Single or three-phase inputs DC Outputs: 12Vdc to 250Vdc or custom Output power from a few Watts to multi (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
VD2-400A750V FS-V-gR VD1-200A1200V FSM-K-gR Applications The VD Series is engineered for high-power semiconductor and DC (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Microchip's next-generation 1200V Silicon Carbide IC (SiC) diodes and 700V SiC MOSFETs with high avalanche/repetitive Unclamped Inductive Switching (UIS) 3-phase 380/400V RMS input voltage, 50 Hz or 60 Hz 140 kHz switching frequency 700V DC output voltage (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
-
(50/60±5Hz adaptive control) with ≤15A AC Input Module capacity, functions as a TPS-BM142400SI 14VDC Output Module (171A DC Output Module) and TPS-BM142400SI 15VDC Input Module (112A DC Input Module) with 0.5% Voltage Accuracy Module and 500mV ripple voltage, includes a Forced Air Cooling Module (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
Comparative evaluation of three-phase high power factor AC-DC converter concepts for application in future more electric aircrafts
Fig.3: Dependency of the rectifier output voltage on the output power for UN,rms= 115V and mains frequencies fN= 400Hz , 800Hz as determined by digital simulation.
-
Weihai Guangtai Airport Equipment Co Ltd
The units can be supplied with single and dual transformer rectifiers supplying 28 or 56 V DC. WGJB 90 solid-state 400 Hz GPUs WGJB series solid state converters change the industrial frequency 380V 50Hz into 115V /200VAC 400Hz for aircraft use.
-
Constant frequency aircraft electric power systems with harmonic reduction
The motor-generator set is the same as the conventional case to provide the 115V -AC at 400Hz generator bus under the same AC and DC loads. … pulse thyristor bridges are connected in series to obtain a controlled 12-pulse rectifier using PI controller.
-
A new simplified and uniform space vector PWM method for N-level inverters
The new algorithm is also tested on a 400Hz power supply which is based on a TMS320LF2407 DSP. The DC link-voltage is 512V generated by a three phase rectifier of which the input voltage … … is 13.2 kHz and the output voltage of the power supply is 115V /400Hz after a …
-
Design and Analysis of an Autotransformer Based 24-Pulse Rectifier
The THD is only 5.7%, which is much lower than the result of 6-pulse rectifier . inV = 115V, frequency f = 400Hz , power P = 3KVA; The resistance, induction and capacitance of the load is 30Ω, 16mH and 220μF. mV = 115V ,f=400Hz, R=30Ω.
-
Closed loop input current control of a hybrid 12-pulse rectifier
Fig. 1: Two-switch hybrid 12-pulse rectifier with Line Interface Transformer (LIT). 115V ± 15% ≈ 98 - 132VRMS 400 -800 Hz .
-
Study of a simulation model of AC Constant Power Load
The parameters of simulation are set as follows, the fundamental frequency of input voltage is 400 Hz and amplitude is 100 V. In order to compare the dynamic behavior of the model with that of the practical HPF rectifier , the waveforms from the experimental result of an 115V -400Hz-input- voltage HPF rectifier is shown in Fig. 9, with a step applied into the …
-
Research on Harmonics Suppression in High Power Middle Frequency 400Hz Inverter
… loads has been connected to the output of single-phase inverter and the rectifier has a LC … … filter or controller to ensure a satisfactory waveform in a high power middle frequency 400Hz/ 115V inverter. [1] U. B. Jensen, F. Blaabjerg, and J. K. Pedersen, “A new control method for 400 - Hz ground power units for airplanes,” IEEE Transactions on Industrial Applications, vol.
-
Integrated power conditioning system for MTG and SOFC with improved power quality
The total power provided by the SOFC and MTG was selected to be 440 kW, the ac-bus phase voltage is 115 V (RMS) and the frequency is 400 Hz . RECTIFIER P=440kW Vrms= 115V .
-
Comparative critical analysis of SAF using soft computing and conventional control techniques for high frequency (400 Hz) aircraft system
The system parameters used are as follows [1]: Three-phase source voltage: 115V / 400 Hz Filter inductor=0.25m H Filter capacitor: 5 uF, Dc voltage reference: 400 V Dc capacitor: 4700uF … Based Design of the Active Damping for an LCL-Filter Three-Phase Active Rectifier ”, IEEE Transactions …
Indicates content that may require registration and/or purchase.