Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Refractory bricks -- Dimensions -- Part 5: Skewbacks
-
Supplier: Apogee Ceramics Inc.
Description: Apogee engineers custom refractory and other specialty ceramic shapes that are precisely designed to provide cost-effective solutions to many different engineering applications. From initial development to final product, we work with our clients, taking the time to understand their process in
- Applications: Abrasive / Erosive Wear Protection, Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Structural, Wear Parts / Tooling
-
Supplier: Morgan Advanced Materials
Description: Morgan Thermal Ceramics offers a complete line of vacuum formed ceramic fibre insulating products. Morgan Thermal Ceramics offers a wide range of insulating products which are made from a mixture of refractory ceramic fibre by vacuum forming. This process allows the production of a
-
-
Description: Refractory bricks -- Dimensions -- Part 2: Arch bricks
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and
- Applications: Electrical / HV Parts, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Other
- Coeff. of Thermal Expansion (CTE): 6.00E-6 µm/m-C
- Compressive / Crushing Strength: 10000 psi
- Density: 2.1 g/cc
-
Supplier: U.S. Refractories
Description: U.S. Refractories™ specialize in prototype through small production quantities in a wide variety of sizes, shapes and materials. 210 gallon ball mills Materials include mullites, cordierites, alumina, and porcelain Custom shapes to fit your application
- Material Type: Alumina / Aluminum Oxide
- Max Use / Curie Temperature: 2150 to 3400 C
- Shape / Form: Preforms / Precast
-
Description: Refractory products -- Measurement of dimensions and external defects of refractory bricks -- Part 1: Dimensions and conformity to drawings
-
Description: Refractory bricks -- Dimensions -- Part 4: Dome bricks for electric arc furnace roofs
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to
- Applications: Electrical / HV Parts, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Other
- Coeff. of Thermal Expansion (CTE): 7.00E-6 µm/m-C
- Compressive / Crushing Strength: 4350 psi
- Density: 2.1 g/cc
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to
- Applications: Electrical / HV Parts, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Other
- Coeff. of Thermal Expansion (CTE): 7.00E-6 µm/m-C
- Compressive / Crushing Strength: 2600 psi
- Density: 2.1 g/cc
-
Supplier: Thermal Ceramics
Description: tolerance Typical uses: industrial metal applications and fire protection Kaowool Shapes Custom designed for high-temperature applications up to 1704°C (3100°F) Can be one-time use product or integral part of design Typical uses
- Type: Specialty / Other
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: been fired so that it will remain rigid even when wet. TYPE RS-DD is a rigid sheet that can be moistened with water to impart moldability. TYPE RS-DR is a rigid pre-fired sheet that has been heat-treated to remove all organic binder and is stable to moisture attack. Refractory Sheet Type
- Length: 36 inch
- Material Type: Alumina / Aluminum Oxide
- Max Use / Curie Temperature: Up to 1200 C
- Thermal Conductivity: 0.5481 W/m-K
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4”
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4”
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4”
-
Supplier: Aremco Products, Inc.
Description: Ceramic fiber-reinforced, refractory repair
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials, Other
- Coeff. of Thermal Expansion (CTE): 7.56E6 µm/m-C
- Material Type: Alumina / Aluminum Oxide
- Max Use / Curie Temperature: 1371 C
-
Supplier: CeramSource Inc.
Description: CeramSource offers an variety of graphite nozzles and stopper rods catering to the molten metal transfer for tundishes or continuous casting molds. These products are custom designed, made from alumina graphite materials isostatically pressed. Ladle shroud is designed to protect the molten steel
- Compressive / Crushing Strength: 10153 to 29007 psi
- Density: 2.7 to 4.9 g/cc
- Material Type: Graphite
- Max Use / Curie Temperature: 1650 to 1700 C
-
Supplier: Apogee Ceramics Inc.
Description: With more than 40 years of combined experience in forming, mixing and curing refractory shapes, Apogee has the capability to manufacture to the exact size and shape required for your application. From initial development to final product, we work with our clients, taking the time to
- Fabrication Process: Casting, Machining
- Materials: Alumina (Al2O3), Zirconia (ZrO2)
- Porous Ceramic: Yes
- Services: Ceramic Part Fabrication, Design Assistance, Material Selection
-
Supplier: Filtros Ltd.
Description: For more than 50 years, Filtros Ltd. has manufactured custom designed specialty ceramic refractory. These products are used both as Structural Support and as Kiln Furniture in Sintering/Heat Treating/High Temperature Applications. Our goal is cost effective solutions emphasizing quality,
- Material Form: Ceramic / Inorganic, Fabricated Part / Shaped Stock
-
Supplier: Rath USA Inc.
Description: and reliable processability. Low spray loss with gunning castables and maximum adhesive properties are just some of the quality features. Production of refractory concrete molded parts Shuttle kiln and furnace walls Waste incinerators Solid fuel fired burners Glass production Aluminum
- Max Use: 1100 to 1800 C
- Type: Concrete, Mortar, Powder / Aggregate
-
Supplier: Accuris
Description: DENSE SHAPED REFRACTORY PRODUCTS - PART 12. DETERMINATION OF PYROMETRIC CONE EQUIVALENT (REFRACTORINESS)
-
Supplier: Accuris
Description: METHODS OF TESTING REFRACTORY MATERIALS - PART 11: REFRACTORY MORTARS AND PUTTIES
-
Supplier: Accuris
Description: SPECIFICATION FOR SILICA REFRACTORIES PART 2. REFRACTORIES FOR USEIN GLASS MELTING FURNACES
-
Supplier: Accuris
Description: REFRACTORY MATERIALS - PART 4: REFRACTORY ARCH BRICKS FOR USE IN ROTARY KILNS - DIMENSIONS
-
Supplier: Accuratus Corporation
Description: ). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw
- Applications: Electrical / HV Parts, Refractory / High Temperature Materials
- Bore Diameter (I.D.): 0.2520 inch
- Coeff. of Thermal Expansion (CTE): 5.4 µm/m-C
- Compressive / Crushing Strength: 189998 psi
-
Supplier: General Carbide Corporation
Description: In use as a wear plate in refractory block and concrete rooftile manufacturing, the high abrasion resistance of the CWP grade is far superior to D2 tool steel or Ni-hard plates. The medium particle size used, coupled with an intermediate binder content, provides a wear resistant grade with
- Function & Thickness: Abrasion / Sliding Wear, Impact Protection
- Industry & Application: Crushers & Grinding Mills
- Material: Carbide / Hardmetal
-
Supplier: Sauereisen, Inc.
Description: coating properties of Sauereisen No. 350 make it ideal for assembly and encapsulation of ceramic parts, electric elements and induction heating coils. It can also be used as a wash coating for sand-resin bodies and as a refractory coating. Electric Refractory Cement No. 350 may
- Chemical / Polymer System Type: Ceramic / Inorganic Cement
- Cure Type / Technology: Two Component System, Specialty / Other
- Dielectric Constant (Relative Permittivity): 8.08
- Dielectric Strength: 8.89E-4 to 0.0011 kV/in
-
Supplier: Wahl Refractory Solutions, LLC
Description: excellent qualities. · Resistance to Thermal Shock. · Unsurpassed Impact Toughness. · Extreme Compressive Strength. · Withstands Elevated Temperatures. · Replaces conventional refractory, cast iron, and stainless steel parts. · FiberStone® precast shapes can be bolted to the same
-
Supplier: Rhenium Alloys, Inc.
Description: . Typical Applications • Refractory & Ceramic Composites • Thermo-Electric Materials • Rocket Propulsion Parts • RF Microwave Parts • X-ray Anodes & Targets • Laser Mirrors & Heat Sinks • Carbide and Composite Tools
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Electronics / RF-Microwave, Wear Parts / Tooling, Other
- Metal / Alloy Types: Rhenium / Rhenium Alloy
- Shape / Form: Powder
-
Description: and valve trim, paper and textile equipment components, ballistic armor and more. Its unique properties can make a significant difference in a wide variety of high performance applications. For over 20 years, Saint-Gobain Refractories has been engaged in producing high-performance materials
- Applications: Armor / Ballistic Protection, Refractory / High Temperature Materials, Wear Parts / Tooling, Other
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric
- Welding Accessories: Booth / Curtain, Weld Enclosure / Glovebox, Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric
- Applications: Fire Proofing / Thermal Protection, Other
- Material Type: Glass / Fiberglass
- Structural Features: Thermal Insulation / Fireproofing
-
Supplier: CSA Group
Description: ISO 13765-3:2004 describes a method of determination of joint stability of refractory mortars.
-
Supplier: Elmet Technologies LLC
Description: Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Wear Parts / Tooling, Other
- Features: Corrosion Resistant
- Metal / Alloy Types: Molybdenum / Molybdenum Alloy
- Overall Length: 24 to 110 inch
-
Supplier: Mi-Tech Metals
Description: Today’s market is tough. Super Chatter Free is tougher. Superior performance, excellent value and outstanding durability make Mi-Tech Metals’ Super Chatter Free material the ideal choice for a variety of applications in the most demanding environments. Having an even higher tungsten content than our
- Alloy: Yes
- Applications: Chemical / Materials Processing, Wear Parts / Tooling, Other
- Features: Corrosion Resistant
- Metal / Alloy Types: Tungsten / Tungsten Alloy
Find Suppliers by Category Top
Featured Products Top
-
Saint-Gobain Performance Ceramics & Refractories is built on decades of expertise in cutting-edge materials science and manufacturing. Leveraging the (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Refractory Solutions for Shaft Furnaces At Saint-Gobain, we always strive to deliver the (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
In phosphate and potash mining Ducon equipment is supplied in a wide variety of constructions to meet the particular environmental conditions of abrasion, corrosion, heat and erosion. These constructions include alloys, refractory linings, rubber linings and solid plastic. In phosphate (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
molybdenum, production of tantalum often involves melting operation just like most industrial metals and alloys, which produces less material defects. Also, tantalum has good ductility and machinability compared to other refractory metals. Despite all of these advantages of tantalum, however, applications are often limited to small parts/components due to its high cost. (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
“Many precision parts have been made in common metallic materials. But we machine exotic hard materials and make the same parts.” With that motto, Top Seiko has specialized in ultra-hard materials such as advanced ceramics, glasses, refractory metals, and newly developed high (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
“Many precision parts have been made in common metallic materials. But we machine exotic hard materials and make the same parts.” With that motto, Top Seiko has specialized in ultra-hard materials such as advanced ceramics, glasses, refractory metals, and (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
in ultra-hard materials such as advanced ceramics, glasses, refractory metals, and newly developed high performance materials like composite materials. Based on the machinability characteristic of each material and the complexity of the shape of the part, we determine the most suitable manufacturing (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
TopSeiko has been passionate with Micro Machining in brittle materials such as ceramics, glasses, and refractory metals. With our continuous effort to improve ourmicro-hole drilling capabilities, we can now drill holes as small as 10 micron in ceramics. Moreover (read more)
Browse Micro Machining Services Datasheets for Top Seiko Co., Ltd. -
High Hardness Wear Resistance Scratch Resistance ?Rapid wear causes a part to lose its dimensional accuracy, resulting in frequent replacement of the part. ?High scratch-resistance is required. Hardened Steel Conventional Metal(non-refractory (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
aerospace critical parts. Protomatic is a 3,4,5 Axis Milling, 2,3,8 Axis turning facility, DCC CMMS. Specializing in billet OEM parts for medical and aerospace industry. Experienced with most machinable materials including plastics, aluminum, steels, super alloys, and refractory metals. ISO-9001:2008 and ISO-13485:2003 registered, DDTC licensed, and AS9100 (FAI/FAT requirements). (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc.
Conduct Research Top
-
GLASS TANK REFRACTORY MONITORING
The condition of glass furnace refractories is vitally important to safety and process efficiency, especially. towards the end of the life of the tank. Deterioration of the refractories can increase fuel costs, and may. cause glass break-outs or refractory failure.
-
What is Refractory Cement?
Refractory cement uses binding materials with improved thermodynamic properties to reduce the risk of mechanical failure. Fused minerals like aluminum oxide, or alumina, are used to bind coarse aggregate materials and provide superior temperature resistant properties without reducing
-
Refractory Cement for Critical Component Adhesion
The Adhesive Benefits of Refractory Cement
-
Refractory Cements and Moldables in the Aluminum Industry
Refractory cement and moldables are highly important across a number of industries. This article describes improvements such as the protection against corrosion and the improvement of refractory materials.
-
Mill Ladle Refractory Monitoring (.pdf)
Steel mill ladles have limited lives. As their refractory linings wear or develop breaks due to shock, the outer part of a ladle can be exposed to excessive temperatures. If not caught in time, the result can be ladle disintegration and a molten metal breakout, threatening the lives of workers
-
Ametek Land Monitoring System Reduces Refractory Failures
Ametek Land's latest monitoring system helps to reduce failures and deterioration in glass furnace refractories
-
Using Refractory Cements in High Temperature Applications
Refractory cement is a material that retains its high strength properties at extremely high temperatures. It is often used in applications that require high strength, wear resistance, and thermal resistance.
-
Thermographic Monitoring of Refractory Lined Petroleum Refinery Equipment
. Refractory is a temperature-resistant lining similar to concrete that is used to line refinery equipment that operates at very high temperatures. The refractory lining protects the outer shell of the piping and vessels from the hot gas and catalyst circulating inside the process plant. Failure of refractory
-
Reduce Risk of Failures in Glass Furnace Refractories with Solutions from AMETEK Land
AMETEK Land helps to reduce failures and deterioration in glass furnace refractories with monitoring and detection systems.
More Information Top
-
Dictionary of Ceramics 3rd Edition
A refractory part of a feeder in a glassmaking machine; it forces glass through the orifice and then pulls it upwards after the shearing operation. Needling.
-
Ceramic Materials: Processes Properties and Applications
… and iv) and, as for the effects ii) and iii), the high level of the mechanical stresses (often close to and even exceeding the stresses caused by the normal operation of a part, for example a refractory part in a high temperature …
-
Block parts for glass-making furnaces
Refractory parts of two formats are currently being produced serially: No. 1 (1000 ´ 400 ´ 300 mm) and No. 2 (1000 ´ 400 ´ 200 mm).
-
Technology for machining high-refractory ceramic parts based on silicon nitride
Thus, the proposed two-stage process ensures high effi- ciency of mechanic treatment of highly refractory parts based on silicon nitride with a minimum level of surface de- fects.
-
Glastechnische manufacture errors
That are the also grains of SiC particularly dangerous when they remain as relics of the abrasive of refractory parts processed in the surface, to lead to bubble errors, [238].
-
Encyclopedia of Lubricants and Lubrication
We will describe these lubricants and their application by means of the typical mechanical valve systems and their related refractory parts , as they are commonly used in the flow-control sector of steel works.
-
Grid Enabled Remote Instrumentation
A partially characterized mixture (PCM) in the present context means that one has some information on the most refractory part of the feed.