-
Supplier: Newark, An Avnet Company
Description: INTERFACE MODULE,3PDT 10A,12V DC COIL LED, DIODE, POLARITY PROTECTION DIODE & LOCKABLE TEST ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: INTERFACE MODULE, DPDT 8A, 24V DC COIL, AGNI+GOLD PLATED CONTACT, LED, DIODE & POLARITY PROTECTION DIODE ROHS COMPLIANT: YES
-
Supplier: Littelfuse, Inc.
Description: D1100.0010 is a diode logic unit that is used for tripping a circuit breaker with multiple arc-flash relays. This unit measures 90x50x60 mm.
-
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 10 amps
- Maximum DC Switching Power: 240 watts
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 5 amps
- Maximum DC Switching Power: 120 watts
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 3 amps
- Maximum DC Switching Power: 72 watts
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Supplier: Newark, An Avnet Company
Description: MASTERIN INTERFACE MODULE, DPDT 8A, 24V DC COIL, AGNI CONTACT, LED, DIODE & POLARITY PROTECTION DIODE, PUSH-IN TERMINAL SOCKET ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: MASTERIN INTERFACE MODULE, SPDT 10A, 24V DC COIL, AGNI CONTACT, LED, DIODE & POLARITY PROTECTION DIODE, PUSH-IN TERMINAL SOCKET ROHS COMPLIANT: YES
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 10 amps
- Maximum DC Switching Power: 240 watts
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Supplier: Accuris
Description: RELAYS, HYBRID, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 1.0 AMPERE INTERNAL MOSFET DRIVER WITH ZENER DIODE GATE PROTECTION (ELECTROMECHANICAL OUTPUT) DIODE COIL SUPPRESSION AND TERMINALS WITH 0.100 GRID LEAD SPACING
-
Supplier: Accuris
Description: RELAY, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT LOW LEVEL TO 2.0 AMPERE WITH INTERNAL DIODES FOR COIL TRANSIENT SUPPRESSION AND POLARITY REVERSAL PROTECTION
-
Supplier: Accuris
Description: RELAYS, HYBRID, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 1.0 AMPERE INTERNAL MOSFET DRIVE WITH ZENER DIODE GATE PROTECTION (ELECTROMECHANICAL OUTPUT) DIODE COIL SUPPRESSION AND TERMINALS WITH 0.100 GRID LEAD SPACING
-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 1.0 AMPERE WITH INTERNAL DIODES FOR COIL TRANSIENT SUPPRESSION AND POLARITY REVERSAL PROTECTION
-
Supplier: Littelfuse, Inc.
Description: Battery Isolators for 12-36V dc negative ground systems Electronic components are embedded to give excellent protection from adverse conditions, such as contamination and vibration Integral heat sink provides efficient heat dissipation
-
Supplier: BARTEC
Description: The relay modules offer most up-to-date switching configurations. A suppressor diode on the coil protects the power circuit from peak voltages. High shock and vibration resistance is just as important as the IP 66 protection of the contacts. The relay switches circuits up
- Maximum AC Switching Voltage: 264 volts
- Maximum AC Switching Power: 1,250 VA
- Maximum DC Switching Power: 50 watts
- Operating Temperature: -20 to 40 F
-
Supplier: Radwell International
Description: RELAY, HARMONY ELECTROMECHANICAL, 6-250 VDC, DIODE, PROTECTION MODULE, FOR ALL RUM SOCKETS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Contacts (VRMS) : 225 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 50 - 288 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 125 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact
- Coil Resistance: 500 ohms
- Operating Temperature: -40 to 185 F
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
-
Supplier: Waytek, Inc.
Description: Mechanical Relays & Connectors Manufacturer: Egis Mobile Electric Dual Diode circuit protection ensures flyback voltage does not affect control signal circuitry Bifurcated contacts reduce unnecessary heat buildup, increasing long term reliability Built with reinforced mounting
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 to 257 F
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Radwell International
Description: RELAY MOD, PROTECTION DIODE, 6-250VDC, COMPA. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: VAST STOCK CO., LIMITED
Description: Relay Sockets & Hardware Protection Diode for 70-782 Sockets
-
Supplier: VAST STOCK CO., LIMITED
Description: Relay Sockets & Fixings Protection Diode for 70-782 Sockets
-
Supplier: Waytek, Inc.
Description: Not Certified for Ignition Protection Picker Components PC782-1C-12S-D-X Micro ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Micro Relay Contact Action: SPDT (1C) Voltage Rating: 12VDC NO Current Rating: 30A NC Current Rating:
- Operating Temperature: -40 to 257 F
- Throw: Double Throw
- Features: Other
- Mounting: Panel
-
Supplier: Waytek, Inc.
Description: Not Certified for Ignition Protection Picker PC792E-1A-C-12S-DN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 12VDC NO Current Rating: 50A NC Current Rating: 40A
- Operating Temperature: -40 to 125 F
- Features: Other, Sealed Relay
- Mounting: Panel
- Poles: Single Pole (SP)
-
Supplier: Waytek, Inc.
Description: Not Certified for Ignition Protection Picker PC792E-1C-C-24S-DN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 24V NO Current Rating: 25A NC Current Rating: 20A Terminal
- Operating Temperature: -40 to 125 F
- Throw: Double Throw
- Features: Other, Sealed Relay
- Mounting: Panel
-
Supplier: Comus International
Description: PCB Mounted, DC Loads, 50 to 400V This PCB mounting type has a MOSFET output, suitable for resistive and capacitive loads. For inductive loads a protection circuit (diode or snubber) is recommended.
-
Supplier: Radwell International
Description: (2910514) PLC-INTERFACE, CONSISTING OF A RELAY BASE AND PLUGGABLE POWER CONTACT RELAY, WITH MANUAL OPERATION, INTEGRATED STATUS LED AND FREEWHEELING DIODE, SCREW CONNECTION, 1CHANGEOVER CONTACT, POLARITY PROTECTION DIODE, FREEWHEELING DIODE, INPUT VOLTAG.
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors,
-
Supplier: Richardson RFPD
Description: formed leads are pre-tinned to make the relays ideal for most types of surface mount solder reflow processes. The basic design and internal construction are identical to the series 134 Centigrid® relays, and are capable of meeting Teledyne Relay's T2R® requirements. The series
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: Weidmuller
Description: indicator, reverse polarity protection diode, free-wheeling diode
- Input (Pick-up) Voltage Range: 17 volts
- Dropout Voltage: 15.5 volts
- Maximum Current: 1 amps
- Load Voltage: 24 to 250 volts
-
Supplier: Weidmuller
Description: indicator, reverse polarity protection diode, free-wheeling diode
- Changeover (CO): 1
- Maximum Current: 6 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 250 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: General Purpose Relays EMG 45-DIO 8E/LP Product overview: 2954798 from Phoenix Contact is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing
- Tj: -20 C
- IO: 0.4 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: METZ CONNECT USA Inc.
Description: The diode module is equipped with 4 individual diodes. The modules are used for inverse-polarity protection, decoupling and arc extinction. Features: Individual circuit Connection with screw-type terminals
-
Supplier: PHOENIX CONTACT USA
Description: Relay module, with 1 plug-in base for industrial relays size 1, contact: 4 PDTs, input voltage 24-48 V DC, with light indicator, damping and polarity protection diode
- Operating Temperature: 20 to 50 C
- Features: Other
- Termination Options: Screw Clamp
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Search-friendly keywords include diode, rectifier, Schottky, switching diode, 24 V, Diode and Rectifier, Power Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Relay Modules and Carriers Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays
Find Suppliers by Category Top
Featured Products Top
-
-recovery) mode • Overvoltage protection: Varistor • Flyback topology • Compliant with EN 60950-1 and EN 61204-3 • Parallel working for automatic redundancy – with OR diodes • Dual Polarity and Series connection permissible • 35 mm rail (EN 60715) mount (read more)
Browse Switching Power Supplies Datasheets for Finder S.p.A. con unico socio -
The manufacturer recommends a varistor or a diode combined with a Zener diode for suppressing reverse coil voltage. A conventional flyback diode used alone can slow the relay’s release and reduce its specified interruption performance. (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
, Voltage Output Adjust and Current Limit Adjustments, Inhibit or Enable, Voltage and Current Monitoring, Latching Overcurrent control, Ethernet/USB/RS232/RS485 Digital Interfaces, Output blocking protection diode, High Frequency pulsed load filtering, Series Operation Diode capability, Alarm with Relay (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
wide range of loads from microcontroller or logic-level signals. It offers robust performance with built-in suppression diodes for inductive load protection, making it ideal for applications like industrial control systems, automotive electronics, and home automation (read more)
Browse Transistors Datasheets for Win Source Electronics -
Power Packages have all the wiring done for you - not only isolation diodes, but also switches, meters, adjustments and output monitor circuits. All you need to do is connect the input and output terminals. Applications: Redundant Power should be considered for any equipment where the (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
Programmable Power Supply — the PS630 With fully adjustable output voltage and current controls, our new PS630 uses serial communications to control all aspects of the power supply. Arc and short circuit protection along with low ripple, interlock (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Smart Technologies for Communication
D6 and D7 are the relay protection diodes .
-
Preliminary Failure Modes, Effects and Criticality Analysis (FMECA) of the Brayton Isotope Power System (BIPS) Ground Demonstration System. Report 76-311965
Relay and protec- tion diode are redundantly con- figured (parallel redundancy).
-
Implementation of control and detection algorithms for utility interfaced power conversion systems
Protection diodes and relays were installed as well in case of failures.
-
Web-Based Control & Notification for Home
Automation Alarm Systems
Normally closed diode protected output relays where used to connect to the maintained key switch arm zones (Zn+1), for arming and disarming up to three alarm control panels.
-
Computer Science
Finally, remember that if the load is a motor or relay coil a protection diode is required.
-
A general‐purpose pulsed field controller
To switch the electric field, four high voltage NPN transistors are used, which are driven by dry contact relays protected by a diode and alow pass cir- cuit.
-
CR4 - Thread: Replacing an NPN Sensor with a PNP Sensor
Load here can be a relay coil with protective diode in parallel to the coil.
-
Highly coherent tunable semiconductor lasers in metrology of length
This relay protects the laser diode from spikes and interferences even if the cable is disconnected.
-
Overcurrent Simulation Test for High-Temperature Superconducting Generator
A protection system was composed with discharge resistor, relay , voltage protect diodes , and emergency switch breakers.
-
Over-Current Simulation Test for High Temperature Superconducting Generator
A protection system was composed with discharge resistor, relay , voltage protect diodes and emergency switch breakers.
Indicates content that may require registration and/or purchase.