Products/Services for Removable PVC Bollards
-
Bollards - (206 companies)...into the ground, surface-mounted, or removable. Retractable bollards may be manually or automatically operated, while collapsible bollards can be locked in an upright or down position. Impact Resistance This is a key specification for security... -
Posts, Spacers, and Standoffs - (517 companies)Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other. -
Guardrails and Railings - (519 companies)Guardrails and railings are used as fall protection systems or to establish controlled access zones. -
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. -
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. -
Polyvinyl Chloride Resins - (57 companies)Polyvinyl chloride, typically called PVC, is a brittle, solid plastic used in a wide range of applications and environments. Polyvinyl chloride, typically called PVC, is a brittle, solid plastic used in a wide range of applications and environments...
-
Drain Valves - (197 companies)Drain valves are designed to automatically remove liquids from process lines as necessary. Drain valves remove media from process lines and process or storage tanks. They are used in applications such as compressed air systems where liquid, gas...
-
Laboratory Degassers - (35 companies)Laboratory degassers are used to filter or remove gases from solvents and samples. The primary methods employed include vacuum degassing, flow degassing and helium degassing. Flow degassers function via a gentle flow of dry gas over the surface...
-
Aspirators - (11 companies)Aspirators are suction devices used to remove mucus and other bodily fluids from a patient. Aspirators are medical devices commonly used to remove bodily fluids, such as mucus, from a patient via a vacuum mechanism. The aspirator's portability lends...
-
Drains and Drain Systems - (373 companies)Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions. Drains and drain systems are used to capture and remove water to prevent accidents, flooding, or other hazardous conditions...
Product News
-
Mid-Mountain Materials, Inc.
The Benefits of Removable Insulation Blankets The Benefits of Removable Insulation Blankets. In industrial environments where high-temperature processes are the norm, effective thermal insulation is essential not only for operational efficiency but also for safety, compliance, and sustainability. Removable insulation blankets --also referred to as removable insulation jackets, thermal insulation covers, or reusable insulation systems --offer a versatile and cost-effective solution for managing thermal losses across a wide range... (read more)Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
NewAge Performance Products | NAPP
Clear Nylobrade™ PVC hose Nylobrade (R) NSF Listed Braid Reinforced PVC Hose. Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications. Its NSF certification makes Nylobrade a good choice for drinking water applications, those involving water at temperatures up to 60 C (140 F), and food processing applications. Nylobrade is generally unaffected by most oxidizing and reducing agents. Diluted acids and alkalies have little... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Running Industry Co., Ltd
Flexible PVC coupling connector. J trap. downspout connector. flexible dounts. Material: flexible PVC. 300 stainless steel,. Neoprene,. Size: 1-1/4"x1-1/4". 1-1/2"x1-1/2". 2"x2". 3"x3". 4"x4". 5"x5". 6"x6". 8"x8". 10"x10". 1-1/4"x1-1/2". 2"x1-1/2". 3"x2". 4"x3". 6"x4"... (read more) -
BRIM Electronics, Inc.
BRIMFLEX™ Shrinkable PVC Tubing BRIMFLEX TM SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200 F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20%. SH105 is self-extinguishing, resistant to fungus, most oils, and chemicals, sunlight, moisture, and is non-corrosive. SH105 is suitable for insulating wires, cables, and electronic components, that vary in shapes... (read more)Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
Hamilton Company
Gastight Syringe With Small Removable Needle 5 uL Gastight Syringe, Small Removable Needle, 32 gauge, 2 in, point style 3. The 1700 series syringes are the Gastight version of the original 700 series syringes. This series of syringes are ideal for dispensing volumes from 1 uL up to 500 uL. A variety of different terminations and needle options are available in this series. Compatible with Small RN Hub Needles. Found in these product categories: Hamilton 1700 Series Syringes. Part/REF # 80016 (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Southco
96 Removable Lift-Off Hinges Southco's 96 Removable Lift-Off Hinges are designed for applications requiring quick, convenient door access and simple installation. The lift-off design allows doors to be removed easily without tools, making maintenance and servicing faster. For applications where a fixed solution is required, a non lift-off configuration is also available. The 96 series offers a variety of mounting options --including in-line, offset, front, rear, and flush mount styles --providing flexibility for different... (read more)Browse Hinges (industrial) Datasheets for Southco -
Zhejiang Lisheng Spring Co., Ltd.
Installing and Removing Spiral Retaining Rings . For external rings used on shafts, first clean the shaft and groove area and verify the groove dimensions. Position the first coil in the groove, then progressively spiral the remaining ring around the shaft until fully seated. Check the installed ring to confirm that it is properly positioned and securely retained in the groove. Removing Spiral Retaining Rings. Locate the free end of the retaining ring and carefully lift it from the groove using a flathead screwdriver. Needle-nose pliers... (read more)Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
DynaQuip Controls
Pneumatic Automated PVC Ball Valves DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
NewAge Performance Products | NAPP
The go-to PVC tubing for visual monitoring Clearflo TM 70 is the go-to PVC tubing for reliable visual monitoring. This tubing meets FDA standards, is Phthalate free and REACH and ROHS compliant. Its glass-like clarity allows for the easy visual inspection of sediment buildup or air bubbles, ensuring unobstructed flow. Ideal for transferring fatty liquids and organic waste streams. (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
-
Green procurement in the Asian public sector and the Hong Kong private sector
… mechanical pencil, fuel oils, correction fluid, photocopier, LPG light bus, hybrid electric vehicles, particulate removal device, ink. Non-stock items PVC pipe, PE bag, rechargeable battery, printer cartridge, CFL, air-conditioner, washing machine, water heater, computer, petroleum products, traffic bollard , petroleum passenger car, retread tyre.
-
Packaging for Sustainability
Design for recyclability aims to remove barriers to closed loop recycling to ensure that recovered materials can … … Jars or bottles, up to 100% Quality (suitability for food contact), contamination with PVC Fibre for clothing … … on the market, which may result in an inconsistent product, colour contamination Crates, bollards , outdoor furniture, lumber .
-
Shopping In Floor Jacks & Stands - Big Bruin
Removable plates feature a pull-out side that allows the rack or bollard to slide out of mounted position temporarily to provide full access to machines, racks, loading docks, security areas and more. … Traffic Cone Non-Reflective, 2825-5 Non-Reflective Traffic Cones Tough, weatherproof orange PVC traffic cones have …
-
http://www.architects.uga.edu/sites/default/files/pdf/standards/Division%2032%20Exterior%20Improvements_0.pdf
PVC shall be recessed 1” from face of wall. MANUFACTURED METAL BOLLARDS B. Removable Bollards are generally used to restrict vehicular access on large driveways and sidewalks located on campus.
Indicates content that may require registration and/or purchase.