-
Supplier: MCG SURGE PROTECTION
Description: compact, heavy duty surge suppression. The units clamp excess transient over voltages in less than 5 nanoseconds and automatically reset -- ready for the next transient. A green LED verifies that protection is present. The DC surge protector's low-profile enclosure (4.95" X
- Maximum Surge Current: 4,000 amps
- DC Energy Absorption: 455 joules
- Clamping Voltage: 150 volts
- Number of Protected Lines: 1 #
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- Maximum Surge Current: 400,000 amps
- Clamping Voltage: 60 volts
- Number of Protected Lines: 1 #
- Operating Temperature: -40 to 159.8 F
-
Supplier: TelephoneStuff.com
Description: Mounts on 19" equipment racks to provide point-of-use surge suppression for electronic equipment. Rack Mount Surge Protector Features: - Clamping profile tightly tracks AC sine wave - 6 protected duplex receptacles; (5) in back, (1) in front - Available with easy-access ON/OFF
- Mounting: Rack Mount Type
-
-
Supplier: TelephoneStuff.com
Description: RacMAX 3700 Rack Mountable Surge Protector Premier AC surge protection, 12 AC outlets (4 front, 8 rear), 20 amp, surgegate plus auto-resetting technology, rack mount 1U. Applications: PBX, KSU, Servers, Routers, UPS, Gateways. Features: - 12 AC power outlets (4 Front, 8 Rear),
- Mounting: Rack Mount Type
-
Supplier: TelephoneStuff.com
Description: Premier AC surge protection, 12 AC outlets (4 front, 8 rear), 15 Amp, surgegate plus auto-resetting technology, 1U rack mount. Applications: PBX, KSU, Servers, Routers, UPS, Gateways. Features: - 12 AC power outlets (4 Front, 8 Rear), 15-amps - SurgeGate Plus circuitry (with bypass switch)
- Mounting: Rack Mount Type
-
Supplier: TelephoneStuff.com
Description: Essential Audio/Video 8 Outlet Coax Surge Protector provides reliable surge protection for audio and video equipment. Surge Protector Features: - 8 AC Output Outlets - Protector for Phone Line with Splitter - Receptacle Style is NEMA 5-15R - Dataline
- Standards: CSA Mark, RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: NEMA5-15R/2-ft. AC line cord ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires NEMA5-15R wall receptacle) FORMAT: Corded multi-outlet strip SUPPRESSION: AC: 150V RMS Clamping/180 joules Features 6 outlets 2-ft. cord Surge suppression rating: 180 joules 15 amp resettable circuit
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: transformer spaced outlet SUPPRESSION: AC: 150V RMS Clamping/450 joules/500V UL1449 3rd Edition Features 4 outlets 4-ft. cord Surge suppression rating: 450 joules EMI/RFI noise filtering 15 amp resettable circuit breaker Diagnostic LED confirms surge protection
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: lighted power switch with integrated 15 amp resettable circuit breaker and attractive gray color scheme. PLUG/OUTLETS - Input: NEMA 5-15P/Output: 6 NEMA 5-15R ELECTRICAL - 120VAC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT - Corded metal power
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: lighted power switch with integrated 15 amp resettable circuit breaker and attractive beige housing with black output receptacles and power cord. PLUG/OUTLETS - Input: NEMA 5-15P/Output: 6 NEMA 5-15R ELECTRICAL - 120VAC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Specifically designed to protect sensitive equipment ? up to 600 joules. All models meet UL Standard 1449 with 400 volt rating. Units have visual surge indication and resettable circuit breaker. Heavy-duty metal housing. 15 A circuit breaker protection.
-
Supplier: Allied Electronics, Inc.
Description: Status of the Unit 6 Outlets — 1.250" C to C Receptacles Includes Resettable Circuit Breaker — Provides Overload Protection Lifetime Warranty UL and cUL Recognized to UL 1449 2nd Edition Standards
-
Supplier: Allied Electronics, Inc.
Description: Features: Designed to Fit All Standard 19" Cabinets, Carts and Racks Matte Black Steel Housing 15 A/120 V Units Feature 14/3 SJT Black Cord with NEMA 5-15 Plug 20 A/120 V Units Feature 12/3 SJT Black Cord with NEMA 5-20 Plug Resettable Circuit Breaker Surge Protection LED
-
Supplier: Legrand
Description: Wiremold Sentrex High Performance Surge Protector Series and the Perma Power Computer Grade Surge Protector Series include a wide range of solutions for point-of-use surge protection applications. By dissipating and diverting excess voltage, Sentrex and Perma Power
- Number of Electrical Outlets: 5 #
- Features: 3 kA, All Mode, Electrical Outlets, On / Off Switch, Resettable Circuit Breaker, Type 3, Visual Indicators / LEDs
- Application: Audio and Video Applications, Computer Rooms
- Device Type: Plug-in Style, SPD
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
CR4 - Blog Entry: How to Choose a Surge Protector
It's even better to invest in a circuit breaker -style surge protector that lets you simply hit a reset button to restore electrical service.
-
Photovoltaics System Design and Practice
Although this device provides a relatively simple solution, it needs to be manually reset after being tripped .... A backup surge protector can be realized in a similar manner in such a way that the battery is protected against catastrophic overcharging in the event that the electronic charge controller fails. .... A comparator can trip a solar-generator-side circuit breaker via an operating current trip that is tripped if the gas voltage exceeds 2.4 V per cell, or 14.4 V for 12 V installations or 28.8 V for 24…
-
APC SurgeArrest Essential - surge suppressor | Softchoice
• Resettable circuit breaker . .... • Surge protector .
-
APC SurgeArrest Notebook Pro C6 w/TEL/NET - surge suppressor | Softchoice
• Resettable circuit breaker . .... • Surge protector .
-
APC Audio/Video Power-Saving Surge Protector - surge suppressor | Softchoice
• Resettable circuit breaker . .... • Surge protector .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…snubber assemblies; rheiostats; potentiometers; varistors; resistor holders; base supports; copper resistor plates; potentiometer adjusters; PCBs; impregnated plastic boards; fuses; load bank fuses; circuit protectors; knife switches; 60A interrupters; voltage isolators; ground blocks; surge protectors ; spark arrestors; circuit breakers ; breaker backdoors; motor starter … multimeters; dart digital display units; fluke digital multimeters; locomotive ammeters; analog meters; relay- reset limitors; load meters…
Indicates content that may require registration and/or purchase.