-
Supplier: ASTM International
Description: This specification covers the classification, materials of construction, workmanship, physical requirements, and methods of testing glass-fiber-reinforced polyester composite wall and ceiling panels intended for use in light construction and semi-structural applications. The
-
Supplier: Accuris
Description: High-pressure decorative laminates (HPL) Sheets based on thermosetting resins (Usually called Laminates) Part 7: Compact laminate and HPL composite panels for internal and external wall and ceiling finishes
-
Supplier: Georgia-Pacific Corporation
Description: LEAF® GB line of wood adhesives includes melamine-formaldehyde resins. These resins may be used to help meet certain green building standards in applications such as composite panels, medium density fiberboard (MDF), particleboard (PB) and hardboard (HB). These resins can
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
-
Supplier: Accuris
Description: High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 7: Compact laminate and HPL composite panels for internal and external wall and ceiling finishes
-
Supplier: Accuris
Description: High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 7: Compact laminate and HPL composite panels for internal and external wall and ceiling finishes
-
Supplier: Accuris
Description: Draft BS EN 438-7 High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates). Part 7: Compact laminate and HPL composite panels for internal and external wall and ceiling finishes
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Ceiling Panels Conduit Piping Forms Pellets Processing Method Extrusion
- Tensile Strength (Break): 5,220 psi
- Type: Extrusion Grade Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Features Flame Retardant Uses Ceiling Panels Profiles RoHS Compliance RoHS Compliant Forms Granules Processing Method Injection Molding
- Tensile Strength (Break): 5,660 psi
- Features: Flame Retardant (e.g. UL 94 Rated)
- Type: Molding Resin, Thermoplastic
- Form / Shape: Pellets
-
Supplier: AENOR
Description: High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 7: Compact laminate and HPL composite panels for internal and external wall and ceiling finishes
-
Supplier: AENOR
Description: High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 7: Compact laminate and HPL composite panels for internal and external wall and ceiling finishes
-
Supplier: General Plastics Manufacturing Co.
Description: as liquid kits or sheet stock. They are only available within a finished parts program. General Plastics LAST-A-FOAM® WSF-1010 material satisfies Resin Transfer Molding (RTM) and Vacuum Assisted Resin Transfer Molding (VARTM) core applications in many industries. In defense
- Application: Aerospace
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
Supplier: Cole-Parmer
Description: 24" (61 cm); hood is made of clear acrylic, including hinged sash. Sash opening is 8" (20.3 cm). Attached work surface is phenolic resin. Front panel has the light switch, blower switch, and filter service light. Easily replace filter by removing clips in ceiling of hood; order
- Required Airflow: 158 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: 24" (61 cm); hood is made of clear acrylic, including hinged sash. Sash opening is 8" (20.3 cm). Attached work surface is phenolic resin. Front panel has the light switch, blower switch, and filter service light. Easily replace filter by removing clips in ceiling of hood; order
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: 24" (61 cm); hood is made of clear acrylic, including hinged sash. Sash opening is 8" (20.3 cm). Attached work surface is phenolic resin. Front panel has the light switch, blower switch, and filter service light. Easily replace filter by removing clips in ceiling of hood; order
- Required Airflow: 158 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: 24" (61 cm); hood is made of clear acrylic, including hinged sash. Sash opening is 8" (20.3 cm). Attached work surface is phenolic resin. Front panel has the light switch, blower switch, and filter service light. Easily replace filter by removing clips in ceiling of hood; order
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Allied Electronics, Inc.
Description: Meets IP-54 (WM-T/WME-A Continuous Light Only) Can Be Readily Mounted Vertically or Horizontally to Either Front Panel or Ceilings Integral Audible Alarm Versions Available (80 dB/m. +/-750-930 Hz) WME-AFB Has 2 Selectable, Single-Tone Intermittent Alarms WM-TFB Has 1 Alarm with an
-
Supplier: Allied Electronics, Inc.
Description: Meets IP-54 (WM-T/WME-A Continuous Light Only) Can Be Readily Mounted Vertically or Horizontally to Either Front Panel or Ceilings Integral Audible Alarm Versions Available (80 dB/m. +/-750-930 Hz) WME-AFB Has 2 Selectable, Single-Tone Intermittent Alarms WM-TFB Has 1 Alarm with an
-
Supplier: Allied Electronics, Inc.
Description: Meets IP-54 (WM-T/WME-A Continuous Light Only) Can Be Readily Mounted Vertically or Horizontally to Either Front Panel or Ceilings Integral Audible Alarm Versions Available (80 dB/m. +/-750-930 Hz) WME-AFB Has 2 Selectable, Single-Tone Intermittent Alarms WM-TFB Has 1 Alarm with an
-
Supplier: Hangzhou X-mag Inc.
Description: applications (e.g., instrument panel motors, seat motors and air bag sensors) and home ventilation systems (e.g., ceiling fans). Compression Molding Compression molded magnets involves mixing magnetic powder (such as NdFeB, SmCo or AlNiCo) with a thermosetting epoxy resin
- Maximum Energy Product, BHmax: 1.45 to 12 MGOe
- Residual Induction, Br: 2.2 to 7.6 kilogauss
- Coercive Force, Hc: 2,000 to 6,000 Oersted
- Intrinsic Coercive Force, Hci: 2,600 to 16,000 Oersted
-
Supplier: RDM Industrial Products, Inc.
Description: full-width finger pull. Resin-Chem chemical resistant, fiberglass-reinforced thermoset resin interior liner, white UL approved material Energy Efficient T8 fluorescent light fixture is mounted above a sealed safety glass panel, isolated from interior. Light switch, located on
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: bypass panel (Optional louvered panel available for use with ceiling enclosure option) Lower Metal Air Foil (Optional Stainless) allows for smoother air flow and aids in the removal of heavy fumes, which provides continuous air flow across the work surface with lower airfoil
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: efficient movement with full-width finger pull. Resin-Chem chemical resistant, fiberglass-reinforced thermoset resin interior liner, white UL approved material Energy Efficient T8 fluorescent light fixture is mounted above a sealed safety glass panel, isolated from interior.
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: Dial type that senses static pressure within a space. Typically mounted in exhaust duct with gauge mounted on face of hood. Filler Panels and Ceiling Enclosure Panels to Match Hood
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Tripp Lite by Eaton
Description: Fiberglass-impregnated fans with a high-temp resin help maintain a low heat build-up.Add an Optional Remote Management Accessory for 24/7 Monitoring and ControlInstall the optional SRCOOLNET network module (sold separately) to monitor temperatures, receive alerts, review logs, and control
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
Find Suppliers by Category Top
More Information Top
-
Walls, floors and ceilings.
…wall materials (PVC, glass reinforced plastic, panels (possibly bonded to a steel sheet substrate)); popular floor materials (seamless resin compounds, slip resistant heavy duty vinyl, epoxy resin systems); incorporating a biocide into the wall, ceiling panel or resin of the floor; and…
-
Car body structure of truck (yearbook)
雰 囲 air 改 good KU RO SU is posted in room SHI TO, floaker the improvement of adoption and resinification , adoption of molding ceiling , fultrim 化 of instrument panel of TTO etc indoor atmosphere is being planned.
-
Interior Design: Conceptual Basis
The floor is finished with white epoxy resin , and the vertical panels and ceiling are covered in felt.
-
Sustainable Composite : Fibers, Resins and Applications
Kenaf-fiber reinforced composites with polypropylene resin are used in automobile panels for ceilings , doors, trunks, etc.
-
Transferability of aerospace management skills to the industrialized housing industry.
Technological innovations include one piece cast plaster walls and ceilings , stressed skin floor panels utilizing plywood and resin impregnated honeycomb a one piece utility chase with a single pipe plumbing vent of plastic pipe, and factory assembled electrical harnesses.
-
Bus (synthesis, design, car body structure) (yearbook)
The front panel is performing multi 用 of aluminum NIUMU in substrate of resin , baggage shelf, cooling duct, ceiling lining, side lining and floor.
-
Edible Medicinal and Non-Medicinal Plants
Rice husks boards prepared from CNSL reside based resin as binder are used for false ceilings , as insulating panels and for acous- tic purposes.
-
Present situation of bass body and future (perspective)
There, large resinous molding goods and breath panel is being adopted in bumper and front and rear faceplate * ceiling part.
-
Car body structure of truck (yearbook)
As for cab interior design, is in tendency fultrim 化 proceeds and resinification of parts of instrument panel rotating, the trim of color codinatey 匕 ceiling of trim and instrument panel and door is formed and the expansion of quality sense and…
-
Computational Simulation in Architectural and Environmental Acoustics
A car cabin consists of variety of parts such as window glasses, resin boards, leather or cloth seats, floor mats, ceiling panels , and so on, and their acoustical boundary conditions should be suitably modeled and theboundaryconditionsshouldbequantitativelysetatcorrectvalues.
Indicates content that may require registration and/or purchase.