Products/Services for Retractable Door Stops

  •  
    Door Stops and Holders - (73 companies)
    Door stops and holders are accessories for swinging-style doors that prevent undesired movement of the door. Door stops may prevent a door from opening too far, when or keep a door ajar when it otherwise would close on its own. ...
  • Doors-Image
    Doors - (1347 companies)
    Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types. Doors are made of wood, plastic, metal, or composite...
  •  
    Weatherstripping - (94 companies)
    Weatherstripping is used to seal openings in doors, windows and other applications from water and other elements. This process can block elements completely, or block most while returning or rerouting the rest. Weatherstripping also keeps interior...
  • Locks-Image
    Locks - (516 companies)
    Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks. Description. Locks are used...
  • Bumpers-Image
    Bumpers - (222 companies)
    ...s top. Another common place to find bumpers in commercial or industrial settings is the one used for doors. They include floor and wall mounted door stops with rubber bumpers as well as the rubber bumpers on the bottom half of the doors where carts...
  •  
    Bollards - (206 companies)
    ...retractable bollards permit authorized entry. Folding bollards are hinged at the base so that they can lay flat when not in use. Materials. Concrete and steel - Used for security purposes. Aluminum - Used in landscaping and lighting applications...
  •  
    Door Strikes - (41 companies)
    Door strikes are metal plate devices that are installed within a door jamb to stop and retain a door when closed. Multiple operational configurations are available for differing door bolt options as well as the action of the clasp mechanism...
  •  
    Cabinets and Casework - (797 companies)
    ...are attached against a wall. They may include sliding glass doors or glass back with removable stops. General-purpose storage cabinets are also available with different types of doors. They may feature angled shelves and an integral or separate dust panel...
  •  
    Emergency Stop Switches - (223 companies)
    Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process. Actuation Type. Unlike regular stop switches, emergency stop switches are not solely dependent on springs. Instead...
  •  
    Door Closers - (83 companies)
    ...the surrounding environment. Backcheck is available on some models. This option also acts as a door stop to prevent the door from swinging too far or too fast and damaging the nearby areas. Delayed action closers provide a delay period from when the door...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire