-
Supplier: ABB Inc.
Description: Conveniently Puts Power within Your Reach With the variety of electronics and powered devices today, convenient power outlets in the home and office are critical. While phone chargers,laptops, appliances and other devices are typically located on work surfaces, outlets
-
Supplier: Tripp Lite by Eaton
Description: UL1449 Let-through Rating PHONE: Single telephone line surge suppression (RJ11 jacks, 2 wire, 1 line) Features 1050 joules AC surge suppression shields equipment from the strongest surges and line noise 2 AC outlets with room for 2 transformer plugs without blocking outlets covers
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Retractable plug prevents scratching of expensive portable electronics. Set of RJ45 Ethernet or telephone line suppression jacks protect network lines or dialup and DSL modem lines. TRAVELER100BT offers 2 total outlets in a space saving direct plug-in format and diagnostic LEDs to warn
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
-
Supplier: Tripp Lite by Eaton
Description: and peripherals 2 outlets specially spaced for bulky transformers without blocking other outlets 4 USB ports with 3.4A shared Premium Safety Features Lighted on/off switch provides one-touch control over connected equipment Automatic shutoff permanently cuts power to
- Clamping Voltage: 600 volts
- Standards: IEEE
- Features: Other
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this power and data center? Retractable power and data center opens and closes with one touch, so you can quickly and easily plug your laptop or other electronics Three power outlets and 4 voice/data jacks (jacks not included) to operate up to
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these retractable power reels? Provides an instant power or light source anywhere in your workshop or garage Cord retracts for easy storage using a spring latch or hand crank Easy wall and ceiling mounts give you easy access and free up floor space(excludes
- Type Of Reel: Cable Reel
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these retractable cords? Hard-body reel with fully retractable cord to keep your space neat and organized Available with incandescent light or three-outlet power block, great for workshops, basements or garages Each reel extends at least 20 feet to
- Type Of Reel: Cable Reel
-
Supplier: Visual Sound, Inc.
Description: and tables. Each laptop tray has its own outlet in a 15-outlet power strip. The power strip connects to a 15' retractable power cord, which helps reach power from wherever you need the cart to be. The LT15 Laptop Cart is your solution for total laptop
- Length: 24.75 inch
- Width: 29.5 inch
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: of rooms and between desks and tables. Each laptop tray has its own outlet in a 15-outlet power strip. The power strip connects to a 15' retractable power cord, which helps reach power from wherever you need the cart to be. The LT15 Laptop Cart is
- Length: 24.75 inch
- Width: 26.5 inch
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: recharging (each shelf has it's own outlet) 15' Retractable Cord Reel (15amp) Pull-out laptop storage trays
- Length: 24.75 inch
- Width: 29.5 inch
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: dedicated outlets. A very small footprint with easy rolling balloon wheels ensures that the cart can be used without getting in the way of other classroom activities. Color Options: Wild Cherry/Black, Indigo Organix/Black Storage for 30 laptops Cycle Timer is standard 2 Custom power
- Length: 25 inch
- Width: 26.5 inch
- Features: Industrial
-
Supplier: Tripp Lite by Eaton
Description: The PV4IN1 charges and powers mobile devices such as phones or tablets anywhere, any time. This inverter includes a fold-down plug to charge directly from an AC wall outlet, a plug to charge from a vehicle’s 12V CLA outlet, a 5V USB-A input cord and a 9V battery input for
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- DC Output Power: 100 watts
-
Supplier: Strong Hold Products
Description: Strong Hold's topview cabinet allows users to lock up all their computer accessories at the end of the day. The retractable keyboard drawer unit measures 20" w, 22" d and 3" h. The polycarbonate window allows a clear view of the monitor. A 7 outlet, 15 amps, 110-volt power strip
- Height: 72 inch
- Width: 26 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: Strong Hold's topview cabinet allows users to lock up all their computer accessories at the end of the day. The retractable keyboard drawer unit measures 20" w, 22" d and 3" h. The polycarbonate window allows a clear view of the monitor. A 7 outlet, 15 amps, 110-volt power strip
- Height: 72 inch
- Width: 26 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: TelephoneStuff.com
Description: AC outlets with room for 2 transformer plugs without blocking outlets covers computer and one peripheral - Phone line surge suppression protects both dialup and DSL modems, plus fax machines, cordless phones and more (pair of RJ11 jacks, 2 wire, 1 line, includes 6 ft phone cable) -
- Standards: IEEE
- Features: Plug-in Style
-
Supplier: Strong Hold Products
Description: 3-point locking system. 15 amps, 110-volt power strip with 7 outlets and a fan for filtration come installed. Latch secures the top door that can only be opened when the bottom doors are unlocked. Center shelf perforated helps keep equipment cool. Lower shelf capable of holding up to
- Height: 68 inch
- Width: 26 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: 3-point locking system. 15 amps, 110-volt power strip with 7 outlets and a fan for filtration come installed. Latch secures the top door that can only be opened when the bottom doors are unlocked. Center shelf perforated helps keep equipment cool. Lower shelf capable of holding up to
- Height: 68 inch
- Width: 26 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: TelephoneStuff.com
Description: The Smart On-Line, Sine Wave UPS Systems provide mission critical equipment with the highest level of power protection for rackmount systems. Dual-conversion technology converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a
- Technology: Line-Interactive, On-line (Double-Conversion)
-
Supplier: Quail Electronics
Description: hold the desired length in place. The cord features clear Q-Lock locking receptacle, with LED power light for convenience. Once you plug the 2' static leg into a power source, the LED lights up, reassuring that they are actively receiving electricity. This allows you to check for
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
- Approvals: RoHS Compliant, UL Listing Mark
- Wire Shape: Round
-
Supplier: Quail Electronics
Description: cord to hold the desired length in place. The splitter features (5) clear Q-Lock locking receptacles, with LED power lights for convenience. Once you plug the 2?? static leg into a power source, the LEDs light up, reassuring that they are actively receiving electricity. This allows you
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
- Approvals: RoHS Compliant, UL Listing Mark
- Wire Shape: Round
-
Supplier: Quail Electronics
Description: hold the desired length in place. The cord features clear Q-Lock locking receptacle, with LED power light for convenience. Once you plug the 2' static leg into a power source, the LED lights up, reassuring that they are actively receiving electricity. This allows you to check for
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
- Approvals: RoHS Compliant, UL Listing Mark
- Wire Shape: Round
-
Supplier: Quail Electronics
Description: hold the desired length in place. The cord features clear Q-Lock locking receptacle, with LED power light for convenience. Once you plug the 2' static leg into a power source, the LED lights up, reassuring that they are actively receiving electricity. This allows you to check for
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
- Approvals: RoHS Compliant, UL Listing Mark
- Wire Shape: Round
-
Supplier: Taylor Dynamometer, Inc.
Description: like the dyno room of a heavy-duty shop. Power management system to power up all equipment from a single switch (power management system includes master on/off switch (lighted), 15 foot power cord, NEMA power block with two receptacles, and "quick release" cord
-
Supplier: Sykes
Description: simple control panel Horizontal and vertical adjustment of each lamp Single axle running gear with retractable drawbar Full environmental bund for spillage protection Power outlets in weather-resistant control panel Large universal doors for quick and easy service access CAT or
-
Supplier: Flexicon Corporation
Description: sizes; pneumatically retractable bag hooks; inflatable connector to seal the bag inlet spout; and feed chute outlet port for dust-free air displacement during filling. Performance can be enhanced by adding: powered fill head height adjustment; inflator to expand the bag prior to
- Bulk Container Type: Bag
- Application / Operation: Filling
- Loader / Unloader: Loader / Filler
-
Supplier: Labconco Corporation
Description: vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection;
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: vacuum pull-down with manual override switches; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4"
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4"
- Volume/Capacity: 0.011999995457506678 cubic meters
- Temperature Range: -50 C
- Length: 31 inch
- Width: 32 inch
-
Supplier: Larson Electronics LLC
Description: II, Groups E, F and G; and Class III Hazardous locations. Pneumatic operation means that this fan requires a compressor to operate it. You do not power this unit with an electrical outlet. Instead you connect a compressor that can feed it 38 CFM at 100 PSI. This explosion proof fan has
Find Suppliers by Category Top
Featured Products Top
-
avialable in manual or power rewind reels for longer lengths up to 2" ID hose, and spring rewind retractable reels for shorter lengths up to 1" ID hose. Manual or Power Rewind Reel Features: Heavy-duty reel designed for longer lengths. Choose gear (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Digital Human Modeling
bin, IV pole, rounded corners, biocide exterior surface, retractable power cord, and AC outlets .) (Fig. 1a and Fig.1b shows current and concept cart model.).
-
STRONG HOLD Computer Enclosure,26 x 24 x 72 In,Gray - Computer Cabinets - 5HZR3|26-CC-242-RK - Grainger Industrial Supply
• Includes 7 Outlet Power Strip, Filtration Fan, Retractable Keyboard Drawer, Lower Storage Area with 2 Adjustable Shelves and 3-Point Lock System, Polycarbonate Window .
-
Embraer Legacy 500
Seats have touch-screen passenger control unit, and optional heating, adjustable lumbar support, plus foldout leg rests; retractable worktables; 115 V AC duplex power outlet for each pair of seats.
-
Advances in Water Resources and Hydraulic Engineering
Combining with the initial design scheme of intake and outlet project of power plant, the influence on temperature rise due to retraction (about 30m and 50m) of the second-stage water intake to bank at the time of spring tide and neap…
-
Glacier erosion at convergent margins: a numerical and field study in the Chugach-St.
Elias Mountains of South Alaska
Yann Merrand
Whereas on the shelf, sediments deposited when the glacier is in a retracted position have to be remobilized before the substrate becomes available for erosion, upstream of the gorge outlet decreasing subglacial stream power as climate cools leads to sediment accumulation where…
-
Machine-Machine of end of line, Machines of end of line, of end of ligneConvoyeurs of end of line (for carton crates...) | Techniques of the Ingénieur
It is necessary to the output of the encartonneuses or of the fardeleuses under shrinkable film, to transport now the carton crates filled or packs that can weigh until 10-15 kgs on a - conveyors being able to support of such loads…
-
Lubrication equipment, hand-held lubrication tools and accessories
Features include five-position ad- justable outlet roller arm, spring- powered automatic recoil, angled hose guide for smooth, parallel hose pull-out and retrac- tion and an eight-position ratchet gearing that locks the reel at the desired hose length.
-
People, Capabilities and Systems to
Save Money and Increase Productivity
Features include five-position adjustable outlet roller arm, spring- powered automatic recoil, angled hose guide for smooth, parallel hose pull-out and retraction and an eight-position ratchet gearing that locks the reel at the desired hose length.
-
Hose reels and accessories
Features include five- position adjustable outlet roller arm, spring- powered automatic recoil, angled hose guide for smooth, parallel hose pull-out and re- traction and an eight-position ratchet gear- ing that locks the reel at the desired hose length.
-
Hose Reels
Features include five-position adjustable outlet roller arm, spring- powered automatic recoil, angled hose guide for smooth, parallel hose pull-out and retraction and an eight-position ratchet gearing that locks the reel at the desired hose length.
Indicates content that may require registration and/or purchase.