-
Supplier: Reelcraft Industries, Inc.
Description: Spring Retractable Cable Welding Reel Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 700 AMP rated enclosed slip
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure -
- Voltage: 600 volts
- Hose / Cable Length: 100 ft
- Cable Length: 100 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: that are properly stored in a reel can't be tripped on by employees Extends hose life; hoses that are properly stored aren't exposed to potential damage Self-retracting; all Conductix hose reels are 100% spring retractable; no need to "assist" the hose into the reel; Can
- Hose / Cable Length: 60 ft
- Flange Diameter: 13.5 inch
- Core Diameter: 4.5 inch
- Inside Traverse: 6 inch
-
-
Supplier: Newson Gale
Description: R50 and R75 reels. The R-series of retractable cable reels are supplied in 25 ft. (6.1 m), 50 ft. (9.1 m) and 75 ft. (15.2 m) lengths. The blue powder coated reel is supplied with Cab-Lite cable which has a yellow coating. The stainless steel
-
Supplier: Hannay Reels
Description: To handle live electric cable Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with copper alloy
- Voltage: 600 volts
- Hose / Cable Length: 25 to 120 ft
- Flange Diameter: 19.5 to 29.62 inch
- Core Diameter: 10.5 to 20 inch
-
Supplier: Hannay Reels
Description: For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to
- Hose / Cable Length: 300 to 1,100 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.39 to 0.69 inch
-
Supplier: Hannay Reels
Description: Communication, broadcast, and pro-audio applications. Rugged steel frame and aluminum spool construction. Black, non-reflective matte finish. Slotted divider disc provides 2" wide space for storage of short cable. Unobstructed access to both cable connector ends with slotted
- Hose / Cable Length: 100 to 700 ft
- Flange Diameter: 11.75 to 18 inch
- Core Diameter: 6 to 8 inch
- Hose / Cable Outside Diameter: 0.25 to 0.67 inch
-
Supplier: Hannay Reels
Description: For Onsite Power (live electric cable) Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10 gauge wiring. 4 conductor can be specified as an option.
- Hose / Cable Length: 100 to 250 ft
- Flange Diameter: 18 to 20 inch
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.6 to 0.75 inch
-
Supplier: Hykon Manufacturing Company, Inc.
Description: Handy-to-carry Single Unit Reel takes up very little space, but supports the heaviest roll of wire. Handles unwieldy metallic cable with amazing facility. Romex and similar cables come off the Reel without a twist...ready to be installed flat for a superneat job. All
- Features: Cable Reel, Other
- Material: Steel
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Hykon Manufacturing Company, Inc.
Description: A quick, easy way to mount bulky, heavy cable reels. No tugging or rolling. Just a simple lift on the handles and the reel is set up ready to pulling cable. The REELIFT will not tip when cable is being pulled. NO UPSET, NO BINDING. The great leverage developed
- Features: Cable Reel, Other
- Material: Steel
-
Supplier: Reid Supply
Description: These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an
- Features: Cable Reel
- Material: Steel
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Hykon Manufacturing Company, Inc.
Description: In three sizes to suit many needs. Reel forms a round coil which can be tied before collapsing. The coil off-loads to front. Lengths are approximate. 15" I.D.; 1/4" diameter material--4800'; 1/2" diameter material--1200'; 3/4" diameter material--550'; 1" diameter material--300' Weight: 29 lbs
- Hose / Cable Length: 300 to 4,800 ft
- Core Diameter: 15 inch
- Hose / Cable Outside Diameter: 0.25 to 1 inch
- Cable Length: 300 to 4,800 ft
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C1150 series portable storage reel on wheels is ideal for hose, cable, rope or wire storage. This series can hold up to 900 feet of hose or cable depending on OD. Features: Direct crank rewind and cam-lock drag brake (read more)
Browse Reels Datasheets for Hannay Reels -
steel options are also available along with additional attachments. Features: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Cee-109 1.9" x 4.3", C-109 16 gauge roll formed painted reel bat. This profile is formed in pre-painted material to match an agricultural equipment color scheme. The profile is combined with other mating post to make a finished assembly. Common (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
Stability Designed for 10 RPM operation, the joint delivers smooth, jam-free rotation. This low-speed characteristic matches typical marine rotary equipment such as cable reels, hose reels, rotary cranes, and stabilizer fins. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
manufacturing, textile machinery, rubber & plastic machinery, steel continuous casting, papermaking industry, cranes and lifting equipment. Typical Equipment Applications Automotive slip rings, industrial cable reel slip rings, micro through?hole slip rings (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
protection solutions that offer physical protection to wires and cables, flexibility to bend where wiring needs to go, conduit with colored jacketing to identify critical circuitry, UL-listed and CSA-certified varieties, and halogen-free, low fire hazard solution types. Data (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
tools, waterworks engineers and construction workers often focus on more expensive maintenance equipment — equipment like cameras, crawlers, cables, and cable reels. While diverse high-tech gadgets are essential, you shouldn’t take the trade’s basic tools for granted. If the (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
International Space Station Extravehicular Activity Results to Date: Summary of Spacewalk Anomalies from Assembly Flight 2A through Expedition 4 U.S. EVA 1
Figure 2 - APFR SAFETY TETHER REEL The ISS safety tether reels are 55 feet of self- retracting steel cable worn by spacewalkers as a means to always remain tethered to the ISS in case they inadvertently loose their grasp.
-
New Floating Roof Tank Grounding Method Eliminates Rim Fires
To satisfy this requirement, Lightning Eliminators & Consultants, Inc. of Boulder, Colorado developed the Retractable Grounding Assembly (RGA), a device that … using a wide, thick-braided wire cable , or strap wound on a heavy stainless steel reel , with tension held by…
-
EXPERIMENTAL EVALUATION OF THE FALLOUT RADIATION PROTECTION PROVIDED BY SELECTED STRUCTURES IN THE LOS ANGELES AREA
The Co60was encapsulated in a container, which, in turn, was connected to a 50-ft steel con- trol cable that traveled inside a flexible guide tube. .... This control cable passed over a crank- driven wheel in the control unit, which advanced or retracted the source, making it possible for the operator to stand 25 ft away from the shield and reel the source out to the desired location.
-
Protecting Petroleum Production And Profit As Oil And Gas Companies Expand Into High Lightning-Risk Areas
…arrays were used to prevent lightning strikes to floating roof storage tanks, multiple Retractable Grounding Assemblies™ were .... The RGA, a device that provides a direct connection to the tank roof from the tank wall, uses a wide, thick-braided wire cable wound on a heavy stainless steel reel , with tension held by spring loading.
-
Protecting Petroleum Production And Profit As Oil And Gas Companies Expand Into High Lightning-Risk Areas
…arrays were used to prevent lightning strikes to floating roof storage tanks, multiple Retractable Grounding Assemblies™ were .... The RGA, a device that provides a direct connection to the tank roof from the tank wall, uses a wide, thick-braided wire cable wound on a heavy stainless steel reel , with tension held by spring loading.
-
Hanford Laboratories Operation monthly activities report, October 1961
The carbon steel ball bearing lead screws required to replace the 17-4 PH stainless lead screws .... A reel has been developed which will work over the required 7½-foot of rod travel; however, it has been decided that use of a spiral retractable cable produced by the Spectra-Strip Wire and Cable Corporation might prove more reliable.
-
Innovative Solutions to Difficult Industrial Construction Fall Protection Situations
Passive systems, such as guard rails, properly spaced cables , hole covers, netting… and yes, aerial and scissors .... During the planning phase of a construction project, maximum assembly of structures on the ground, pre-rigged life lines and pre-erected inertial reels or retractable lifelines on steel columns will optimize the effectiveness of active fall protection and take the guesswork…
-
Design, Fabrication, and Testing of a Mechanical Timer in Application of a Stored-Heat Solar
Cooker
Typically used as retractors in tape measures and cable reels , these springs are wound into a tight coil to provide uniform force throughout extension and retraction . .... All of these springs are made of Type 301 stainless steel .
Indicates content that may require registration and/or purchase.