-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR, ROLLER STATOR, HYDRAULIC, SERIES RS, 5.4 CUBIC INCH/REV DISP, REVERSIBLE, 1750-2000 PSI, 1300 IN/LB TORQUE, 420-580 RPM, 10 GPM FLOW RATE, 2 BOLT SAE A MOUNT, 1 INCH DIAMETER SHAFT WOODRUFF KEYED, SAE 10 SIDE PORTS. FREE 2 YEAR RADWELL
-
Supplier: Prince Manufacturing Corp.
Description: High-torque, low speed with gerotor Instantly reversible (by reversing flow) Cross-over for many popular models in the market Features High-torque, low speed with gerotor Instantly reversible by reversing the flow Cross-over for many popular models in the market 2 Bolt Flange 1.0”
- Operating Torque: 69 to 3,392 In-lbs
- Operating Speed: 125 to 800 rpm
- Operating Pressure: 900 to 1,400 psi
- Motor Type: Internal Gear
-
Supplier: Accuris
Description: Installation of Vertical Hydraulic-Turbine-Driven Generators and Reversible Generator/Motors for Pumped Storage Installations
-
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon drum. Its compressed
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: EXAIR
Description: steel pump quickly empties the drum. The High Lift Reversible Drum Vac has the extra power you need to move liquids from below grade work areas, sumps or tanks up to 15 feet! A safe, powerful, and maintenance-free way to recover: Coolant Hydraulic oils Liquid spills Sludge and chips
- Airflow: 43 SCFM
- Vacuum Pressure: 179.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 30 to 110 gallons
-
Supplier: CS UNITEC
Description: High-torque drilling, reaming and driving units • Small side-to-side distancefor working in tight spaces • Self-closing roll throttle • Built-in oiler for motor • Ideal for bridge reaming and drilling applications • One-year warranty Slow-speed Straight Drive Units
- Length: 23.8 inch
- Weight: 37 lbs
- RPM: 180 rpm
- Pneumatic Motor Power: 3 HP
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon drum. Its compressed
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Description: Motor • Reversible Gear Pump • Double-Acting Hydraulic Cylinder (for stroke lengths of 4, 6 and 8) • Simple Pivot Pin Mountings Technical Characteristics: • Forces up to 21.35 kN (4,800 lbf) • Pressure up to 207 bar (3,000 psi) • Speed up to 84 mm/sec (3.3 in/sec) • Meets IP 65
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Description: These radial piston fixed displacement hydraulic motors have been specifically engineered for high mechanical and volumetric efficiency over a wide range of speed and torque. MR motors are combined into 11 different frame sizes, corresponding to 41 standard displacements
- Operating Speed: 60 to 1,300 rpm
- Operating Pressure: 3,045.7917 to 6,091.5834 psi
- Motor Type: Radial Piston
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and speed
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model DS is a manual 6-way 2 position double selector valve. This valve will divert the flow going to two separate hydraulic circuits. For example two double acting cylinders or two reversible hydraulic motors can be operated by one four-way
- Valve Size: 0.75 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 6
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model DRV is a differential poppet type double relief. This valve uses the same relief cartridge as the model RV. The double relief is used in systems that require cross over relief protection such a reversible hydraulic motor, or systems that require a
- Pressure Rating: 3,000 psi
- Controlled Pressure Range: 1,500 to 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: ARGAL s.r.l.
Description: an air actuated motor located in between, for a new architecture where liquid flows through a straight central section, manifolds are eliminated with the associated cost and hydraulic losses, and the overall dimension of the pump is reduced.
- Discharge Size: 0.25 inch
- Maximum Discharge Flow: 2.64 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: HydraCheck Inc.
Description: valve setting! Flows up to 150 GPM (568 Lpm). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter. Specifications:
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature resulting in reduced fuel consumption and lower sound
- Horsepower: 173 HP
- Operating Weight: 45,202.5 lbs
- Travel Speed: 16 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil
- Horsepower: 174 HP
- Operating Weight: 40,131 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil
- Horsepower: 166 HP
- Operating Weight: 37,926 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The Cat C4.4 design improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and
- Horsepower: 145 HP
- Operating Weight: 34,618.5 lbs
- Travel Speed: 21.000000000000004 miles/hr
- Type: Wheeled Excavator
-
Supplier: Jet Edge
Description: and monitors delivery of the abrasive. The drive motor is a sealed reversible unit which operates on hydraulic power to propel the sprocket through the gear reducer. The sprocket follows the track and moves the cutting head along the selected path. The tracks are easily
- Jet Pressure: 55,000 psi
- Abrasive Grain / Media Flow: 3 lbs/min
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Cart / Hand Truck, Portable Machine
-
Supplier: Infineon Technologies AG
Description: Automatic transmission hydraulic system Automotive high-voltage e-compressor Diesel direct injection Home appliances Reversible seatbelt pretensioner Designers who used this product also designed with IPZ40N04S5-3R1 | Automotive MOSFET IPZ40N04S5-5R4 | Automotive MOSFET TLE9844-2QX |
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
Find Suppliers by Category Top
Featured Products Top
-
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
In hazardous-area applications, small hydraulic problems can quickly become major reliability and safety risks. (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
listed configuration; confirm the final motor specification and operating conditions with Power Motor for your application. Applications Bedside lamps Hydraulic valve control Full specifications, outline drawings, and performance (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been in the forefront of technology and energy products. Our goals to (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
are widely used in everyday scenarios, such as the opening and closing mechanisms of automatic doors and the joint drives of robotic arms. While the term “actuator” is used broadly, there are multiple types—including electric, pneumatic, and hydraulic—and their mechanisms and (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
-leading 3-year warranty. More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been in the forefront of technology and energy (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been in the forefront of technology and energy products. Our goals to manufacture the highest quality, superbly engineered, innovative products have been (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fuji Electric delivers high-performance VFD drives and industrial power inverter ac drives that offer automatically controlled motor operations and operating speeds for a wide variety of drive applications in (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
. More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been in the forefront of technology and energy products. Our goals to (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
More Information Top
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
This is by far the most popular design and, in contrast to the reversible hydraulic motor , the pumps ports are not the same size; rather, the inlet port is always larger than the outlet port.
-
Simulation with Entropy Thermodynamics
They experience different forces that are taken up by a brake, or rather by a reversible hydraulic motor .
-
Mechanical Engineers' Handbook Instrumentation Systems Controls and MEMS 3rd Edition Complete Document
Rotary actuators can be either simple reversible hydraulic motors of continuous-rotation type or high-performance type with limited angular displacement.
-
New construction and road machines of the caterpillar company
The elevator is driven by a reversible hydraulic motor installed in its upper part, on which more than 60% of the tractor's engine power is conazmed, and by a two- speed reduction gear providing two operating speeds of the elevator chain, 78…
-
Hydromechanical coupling with a planetary gear mechanism
The use of a standard reversible hydraulic motor is recommended, taking account of the maximum torque at the shaft of the hydraulic machine in Eq. (4) and the liquid flow rate, which determines the cou pling’s triggering speed.
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > REVOLVING SHOVELS AND EXCAVATORS
The propel, traction, or travel drive to the tracks may come from a pair of live axles set across the center of the carbody, or from a pair of reversible hydraulic motors fastened to the track frames.
-
Filtration in the Closed Hydraulic System
Here you see the power output device is a reversible hydraulic motor , with protective relief valves.
-
Field Testing of Inclined Cone Penetration
The reversible hydraulic motor is capable of continuously inserting and retracting the single, continuous, coiled penetration rod.
Indicates content that may require registration and/or purchase.