Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AR Modular RF
Description: The Model KMA2020 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source.
- Operating Frequency: 0.01 to 230 MHz
- Operating Temperature: 60 C
- Supply Voltage: 30 volts
- Supply Current: 18,000 mA
-
Supplier: Richardson RFPD
Description: consideration, but not guaranteed. This amplifier is suitable for broadband mobile jamming and band specific high power applications in the S and C frequency bands. This compact module utilizes the latest high power RF GaN transistors and also features built-in control and
-
Supplier: Richardson RFPD
Description: The HMC-C004 is a GaAs MMIC PHEMT Distributed Driver Amplifier in a miniature, hermetic module with replaceable SMA connectors which operates between 10 MHz and 20 GHz. The self-biased amplifier provides 15 dB of gain, 3 to 4 dB noise figure and +24 dBm of saturated output power
- Frequency Range: 10 to 20,000 MHz
- Maximum Gain: 15 dB
- Output Power( P1dB): 22 dBm
- Noise Figure: 3 dB
-
-
Supplier: Utmel Electronic Limited
Description: RF Amplifier CATV MODULES
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SOT
-
Supplier: Richardson RFPD
Description: The MAMF-011142 is a surface mount E-band transmitter. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF output is a WR12 interface. The module provides 30 dB small signal gain and a saturated output power of
- Noise Figure: 16 dB
- Features: Other
- Applications: Terrestrial RF/Microwave Systems
- Converter Type: Upconverter
-
Supplier: Microchip Technology, Inc.
Description: amplifier module when you may find our line-up of high performance MMIC amplifier modules are an ideal selection for laboratory and instrumentation systems where a high performance broadband RF power amplifier is required. Examples use cases include a post
- Features: Other
-
Supplier: APITech
Description: Wide bandwidth and high efficiency are not the only features offered in our full line of high power amplifiers. Utilizing both in-house chip and wire (hybrid), thin film, and SMT technology, our power amplifiers draw from a wide range of leading edge semiconductors. Amplifiers
-
Supplier: Richardson RFPD
Description: The HMC-C048 is a GaAs MMIC pHEMT Low Noise Amplifier in a miniature, hermetic module which operates between 5 and 9 GHz. This high dynamic range low noise amplifier module provides 22 dB of gain and up to +25 dBm of output IP 3 while operating from a single positive
- Frequency Range: 5,000 to 9,000 MHz
- Maximum Gain: 22.5 dB
- Output Power( P1dB): 14.799999999999999 dBm
- Noise Figure: 1.75 dB
-
Supplier: Skyworks Solutions, Inc.
Description: Multimode Multiband Power Amplifier Module
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: RF Amplifier SOT115 CATV MODULE
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: RF Amplifier IC ISM Module
- Minimum Gain: 38 dB
- Maximum Gain: 38 dB
- Output Power( P1dB): 53.01029995663981 dBm
- Package Type: Connectorized
-
Supplier: Skyworks Solutions, Inc.
Description: SkyLiTE™ Multimode Multiband Power Amplifier Module
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: PAM for J-CDMA
- Frequency Range: 887 to 925 MHz
- Minimum Gain: 27.5 dB
- Maximum Gain: 27.5 dB
- Minimum Operating Voltage: 3.2 volts
-
Supplier: Qorvo
Description: UWB power amplifier module with gain & bypass mode, optimized for UWB Channels 5 & 9 (6.5 GHz & 8 GHz) with AGC control.
- Frequency Range: 6,000 to 8,500 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Noise Figure: 1.8 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193115-RF6818 Categories: RF Amplifiers Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status:
- Features: Other
- RoHS Compliant: RoHS Compliant
- Applications: Terrestrial RF/Microwave Systems
-
Supplier: Win Source Electronics
Description: Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011844-RF9820 Mounting: SMD (SMT) Categories: RF Amplifiers Case / Package: Module Popularity: Low Fake Threat In the Open Market: 70 pct. Supply
- Features: Other
- RoHS Compliant: RoHS Compliant
- Package Type: Surface Mount Technology (SMT)
- Applications: Terrestrial RF/Microwave Systems
-
Supplier: Broadcom Inc.
Description: The Avago MGA-43828 is a fully matched, highly linear power amplifier (PA) designed for use in the 925-960 MHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power-added efficiency (PAE) with integrated power detector and
- Frequency Range: 925 to 960 MHz
- Maximum Gain: 33 dB
- Output Power( P1dB): 26.999999999999996 dBm
- Applications: Mobile / Wireless Systems
-
Supplier: Quarktwin Technology Ltd.
Description: RF Amplifier IC LNA 100MHz ~ 2.5GHz Module
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: The Avago MGA-43024 is a fully matched power amplifier (PA) for use in the WLAN 2401-2473 MHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power added efficiency (PAE) with built-in power detector. The MGA-43024 is an ideal
- Frequency Range: 2,401 to 2,473 MHz
- Minimum Gain: 40.5 dB
- Maximum Gain: 40.5 dB
- Output Power( P1dB): 27.999999999999996 dBm
-
Supplier: Broadcom Inc.
Description: The Avago MGA-43013 is a fully matched power amplifier (PA) for use in the 728-756 MHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power added efficiency (PAE) with built-in power detector. The MGA-43013 is ideal for use as a
- Frequency Range: 728 to 756 MHz
- Minimum Gain: 31 dB
- Maximum Gain: 33.5 dB
- Output Power( P1dB): 26.999999999999996 dBm
-
Supplier: Win Source Electronics
Description: Manufacturer: RFMD Win Source Part Number: 046188-RF7242 Test Frequency: 1.93GHz ~ 1.99GHz Frequency: 1.85GHz ~ 1.91GHz Gain: 28dB Supply Current: 54mA P1dB: 28.5dBm RF Type: Cellular, WCDMA, HSDPA/HSUPA/HSPA+/LTE Categories: RF/IF and RFID Supplier Device Package: Module
- Frequency Range: 1,850 to 1,910 MHz
- Minimum Gain: 28 dB
- Maximum Gain: 28 dB
- Applications: Terrestrial RF/Microwave Systems
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC Rf Module Front End Product overview: RF9820 from RF Micro Devices is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER MODULE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: nRF21540 RF front end module for 2.4 GHz
- Gain Flatness: 13 dB
- Operating Temperature: -40 C
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: The ACPM-9205 is a fully matched 10-pin surface mount Power Amplifier Module developed for CDMA BC0 and meets stringent linearity power up to CDMA2K 26.5dBm. The 2 mm × 2.5 mm form-factor package is self contained, and it incorporates 50-ohm input and output matching networks. Features
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Qorvo
Description: The Qorvo® QM75041 is a highly integrated Sub-6GHz PAMiD compliant to 5G-NR standards focused on Best-in-class 5G performance and ease-of-use (EOU) for platforms targeting advanced RF, including flagship/premium smartphones and data devices. The module consists of a High Band PA,
- Amplifier Type: Power Amplifier
-
Supplier: AR Modular RF
Description: The Model KAW2040 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 100 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller
- Frequency Range: 100 to 500 MHz
- Minimum Gain: 50 dB
- Output Power( P1dB): 50 dBm
- Gain Flatness: 2.5 dB
-
Supplier: Acme Chip Technology Co., Limited
Description: IC RF AMP GSM MODULE
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 8348A is a 26.5 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Up to 25 dBm output power Reduced systematic
- Frequency Range: 26,500 MHz
-
Description: IC RF AMP GPS 10MHZ-3GHZ MODULE
- Frequency Range: 10 to 3,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 18 dB
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1027004-SMA6011 Category: RF/IF and RFID>RF Amplifiers Series: SMA6011 Package: Tray Standard Package: 1 Test Frequency: 1.5GHz ~ 6GHz Frequency: 1.5GHz ~ 6GHz Gain: 14.8dB Noise Figure: 1.5dB Current - Supply: 58mA P1dB: 18dBm RF Type: General
- Frequency Range: 1,500 to 6,000 MHz
- Minimum Gain: 14.8 dB
- Maximum Gain: 14.8 dB
- Noise Figure: 1.5 dB
-
Supplier: Lingto Electronic Limited
Description: VIDEO AMPLIFIERS RF RECEIVER
- Features: Video / Wideband Amplifiers
-
Supplier: Qorvo
Description: Qorvo's QPM1017 is a packaged, high-power C-band amplifier module, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). Covering 5.7 - 7 GHz, the QPM1017 provides 100 W of saturated output power with 18 dB of large signal gain while achieving > 35% power-added
- Frequency Range: 5,700 to 7,000 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Amplifier Type: Power Amplifier
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: QUAD BAND POWER AMPLIFIER MODULE WITH INTERGRATED POWER CONTROL Product overview: AWT6146 from Anadigics is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC RF AMP GPS 12MCOB
- Technology: GPS
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The 1222 module utilizes 48V GaN on SiC devices and is lightweight, highly reliable and rugged. Enable/Disable time is fast at less than 250ns. Gain Settings are Digital or Analog. Built in protections with alarm include: Over Temp Over Voltage Reverse Polarity Over Current Temperature Reporting Current Reporting (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
. kTB Solutions Founded with a passion for RF technology and precision engineering, kTB Solutions has grown into a trusted provider of high-quality RF noise generating modules and instruments. Our team, consisting of experienced PhD and Masters engineers (read more)
Browse RF Amplifiers Datasheets for kTB Solutions -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Amphenol RF offers safe and sustainable industrial-plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in environmentally friendly, chromium-free tin-nickel plating for settings with extreme exposure (read more)
Browse RF Amplifiers Datasheets for DigiKey -
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
Implementation of RF design can be challenging and can often require fine-tuning and adjustments to achieve optimal performance. Design changes can lead to costly redesign or requalification. By extending the life of RF and Microwave ADI components, customers in long-lifecycle applications (read more)
Browse RF Amplifiers Datasheets for Rochester Electronics -
5 GHz 1024 QAM WLAN Front-End Module Skyworks is pleased to introduce the SKY85772-11, a new addition to our family of front-end modules (FEMs) that are designed for growing retail, carrier and (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
Package At Reference: 6 V / 70 mA / 5 GHz: - Gain: 13.5 dB - OIP3: 30 dBm - OP1dB: 16.5 dBm - Evaluation Board Noise Figure: 4.2 dB APPLICATIONS - Microwave Backhaul - C-Band Amplifiers - X-Band Amplifiers - Instrumentation (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Download this article of Make Smart Use Of Preamps In RF Testing Learn more about Shielding (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
available RF Power Amplifier product portfolio for wireless infrastructure that spans multiple levels of integration, including; discrete transistors, multistage IC’s, and multi-chip modules (MCM), as well as leveraging GaN and Silicon LDMOS from the latest cutting edge NXP fabs (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
Conduct Research Top
-
EverythingRF: Qorvo Introduces 5GHz Front End Modules for Wi-Fi 6 Home Mesh Networks
Qorvo, a leading provider of innovative RF solutions that connect the world, is enabling the rapid development of products used in tri-band mesh architectures for home Wi-Fi. The company introduced two new 5 GHz front-end modules (FEMs) that integrate a high-frequency bulk acoustic wave (BAW
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
licensing objectives. Xemod is a privately held, fabless maker of RF power amplifier modules and components based on lateral double-diffused transistor (LDMOS) technology. The company is based in Tempe, Arizona. Nvidia's profits plunge on soaring sales SANTA CLARA, Calif. -- Profits at graphics chip
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. Based on Ampro's EnCore platform, the modules will be designed for Internet- and other network-connected embedded systems. Japan's chip industry to launch reconstruction program Cree takes stake in Xemod; inks deal to develop RF devices DURHAM, N.C. -- Cree Inc. has taken an equity stake and formed
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
STMicroelectronics staffs up for likely FPGA bid Trikon introduces module to extend PVD tool use below 0.15 micron Rivals merge, paving way for unified digital radio spec Dense-Pac claims to stack different IC products in one unit On Semi rolls out dozen new devices in tiny package for wireless
More Information Top
-
An S-band solid-state transmitter for airport surveillance radars
ITTOilfillan has developed an S-band solid-state transmitter, which uses RF amplifier modules employing bipolar silicon transistors, for use in Airport Surveillaace Radars.
-
PF01412A datasheet - Power MOSFET RF amplifier module : Datasheets for Electronic Components and Semiconductors
Power MOSFET RF amplifier module .
-
Multi-component olfactory display with a SAW atomizer and micropumps controlled by a tablet PC
FPGA (Altera, EP3C25U256C8N) supplies RF burst signal to the SAW device through a RF amplifier module (Mitsubishi, RA30H0608M) and control signal to enable or disable the RF amplifier module.
-
Page 5. Semiconductor parts with 141 in root number
Power MOSFET RF amplifier module .
-
Proceedings of the XIX international Linac conference
2.3 RF Amplifier Module .
-
AMMC-5618-W10 Parts - Avnet Express
○ • RF Amplifier Module (2 .
-
Page 4. Semiconductor parts with 041 in root number
Power MOSFET RF amplifier module .
-
9.23.10 -- Changing EW Environment Requires Even Higher RF Power
Datasheet: 30-Watts CW, 10- To 1,000-MHz RF Amplifier Module .
-
Single stage RF amplifier at 5.8GHz ISM band with IEEE 802.11a standard
Figure 1 shows the block diagram of RF amplifier module .
-
Digital transmitters for DVB and DTV
The amplifier cabinet can hold up to 16 hot pluggable RF amplifier modules and has a maximum power capability of 17.5kWpeak, yielding more than 4kWatts average power in digital use.
Indicates content that may require registration and/or purchase.