Products/Services for RF Circulators SuRFace Mount
-
SMT Manufacturing Equipment - (144 companies)SMT manufacturing equipment is used to populate printed circuit boards (PCB) that use surface mount technology (SMT). This includes soldering machines, ovens, component placement, paste depositors and screens, and stencils. SMT manufacturing... -
RF Isolators and RF Circulators - (181 companies)...are designed for use with a waveguide. RF isolators and RF circulators that contain magnets are not designed for mounting near ferrous materials because the close proximity of metals such as iron can change the frequency response. Specifications... -
RF Transformers - (127 companies)...transformers include: transformer type. package type. packing method. center tap options. connector type. Choices for transformer type include telecom, current sense, power, and Balun. Package choices include surface mount, flat pack, through hole... -
RF Inductors - (165 companies)RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications. RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications. Inductors are basic passive...
-
Circulation Heaters - (114 companies)...heat to a heated surface. High-watt density immersion heaters should not be used with extremely viscous materials, explosives, or substances that are not well circulated because the risk of fire or scorching increases as fluid viscosity and heater-watt... -
Radar Systems and Products - (182 companies)...is the continuous measurement of products stored in large tanks or vessels. A radar level measurement device is mounted on the top of a vessel and uses electromagnetic waves beamed downward onto the surface of the material in the tank. The signal reflected back...
-
RF Waveguide Isolators and Circulators - (49 companies)RF waveguide isolators and circulators permit a signal to pass in one direction while providing high isolation to reflected energy in the reverse direction. RF waveguide circulators are passive devices with three or more ports. General...
-
Board Mount RF Filters - (65 companies)...filters are also available. Mounting. There are several mounting styles for RF filters. Surface mount technology (SMT) adds components to a printed circuit board (PCB) by soldering component leads or terminals to the top surface of the board. Through hole...
-
Gloveboxes and Isolators - (113 companies)Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment.
-
Board Mount Electrical Terminations - (12 companies)Board mount electrical terminations include RF terminators, SCSI terminators as well as all other electrical terminators that are surface mount, through hole or any other method meant to be mounted on a printed circuit board. Board mount electrical...
Product News
-
5o.com
5o14150880960 SMT Surface Mount Circulator In mobile communication, satellite communication and RF power?amplifier modules, reflected power caused by antenna?load mismatch flows back into amplifier circuits, which may lead to unstable PA operation or permanent component damage. Featuring ferrite non?reciprocal characteristics, SMT surface?mount circulators govern RF signal flow and isolate transmit?receive channels. They act as vital passive components for power?amplifier protection within high?density RF modules. 5o.com surface?mount... (read more) -
5o.com
Surface Mount Isolator In today's dense RF environment, protecting sensitive equipment from interference and damage is paramount. Our 200 -1875MHz Surface Mount Isolator delivers exceptional performance across this critical frequency band, making it an ideal solution for applications where reliability cannot be compromised. This high-performance component ensures optimal signal integrity while providing robust protection for your most valuable system components, featuring up to 30dB isolation and as low as 0.2dB... (read more) -
UIY Inc.
0.7–10.0 GHz 30W SMT RF Circulator High-Performance SMT Circulator for Microwave & Wireless Systems. UIYSC12A is a compact RF Surface Mount Circulator designed for performance-driven applications in the 0.7 to 10.0GHz range. With a maximum insertion loss of just 0.3dB and a minimum isolation of 23dB, it ensures signal integrity and system efficiency. Supporting up to 30W of power and operating from -40 C to +85 C, it 's ideal for demanding RF environments such as radar systems, wireless infrastructure, and microwave... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
UIY Inc.
1920 ~ 1990MHz UHF 25dB SMT Surface Mount Isolator transmission between satellite ground stations and satellites. Test and Measurement Equipment: As a key component in test systems for precise measurement and analysis of RF signals. Specifications: Model: UIYSI20A1920T1990. Operating Frequency: 1920 ~ 1990 MHz. Insertion Loss: 0.25 dB. Isolation: 25 dB. VSWR: 1.15. Forward Power: 60W. Reverse Power: 10W. Connector Type: SMT. Operating Temperature Range: -40 C to +85 C. Manufacturer: UIY Inc. The UIYSI20A1920T1990 surface-mount isolator, with its... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Marki Microwave LLC
Surface Mount Broadband Balun Surface Mount Broadband Balun. An RF/microwave balun (or transformer) is a device that takes an input signal at a given input impedance and outputs the same signal, and an inverted version of that signal, at some output impedance. Our surface mount baluns are an excellent choice for analog to digital converters, digital to analog converters, samplers, balanced receivers, mixers, clock distribution, and general signal integrity applications. Our BAL series of 1:2 transmission line transformer... (read more)Browse Data Baluns Datasheets for Marki Microwave LLC -
Knowles
Surface Mount Attenuator FEATURES. ? Small Size: 0.080 x 0.065 x 0.012 in. ? (2.03 x 1.65 x 0.30 mm). ? Surface Mount Device (SMD). ? Flat frequency response. ? Excellent attenuation accuracy. ? Operating Temp: -55 C to +125 C. ? 50? Matched RF Inputs/Outputs. ? MSL 1. ? Not ESD Sensitive. APPLICATIONS. ? Radar. ? Communications Systems. ? Transmit/Receive (T/R) Modules. ? Electronically Steered Phased Array Antennas (ESAs). ? Test and Measurement (read more)Browse Thin Film Materials Datasheets for Knowles -
UIY Inc.
RF Broadband Circulator 1.35 to 2.7GHz Circulator Model NO.: UIYBCC5049A135T27SF. Type: RF Broadband Circulator. Brand Name: UIY. Freq. Range (GHz): 1.35 to 2.7GHz. Insertion Loss Max(dB): 0.5. Isolation Min(dB): 18. VSWR Max: 1.3. Power: 100W. Connector Type: SMA-F,N-F. Temperature: 0 ~ +70 oC. Certification: ISO9001,ISO14001,RoHS. Warranty: 1 year. Applications: Radar System. Telecom Infrastructure. Microwave Radio Systems. Communication Systems. Wireless Radio Systems. R &D labs. Public Address System Radio Transmitter. Biomedical... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Knowles
Surface Mount High-Pass Filter Knowles Precision Devices DLI brand H060XHXS is a high frequency, surface mountable catalog high pass filters. These HPF 's incorporate DLI 's high dielectric ceramic materials which provide small size and minimal performance variation over temperature. The catalog HPF 's are offered in a variety of. frequency bands, which offers a drop in solution for high frequency attenuation. FEATURES. Small Size. Fully Shielded Component. Solder Surface Mountable. Moisture Sensitivity Level: MSL1... (read more) -
Southco
N6 Surface Mount Hinges Southco 's N6 Surface Mount Hinges provide superior durability, corrosion resistance, and design flexibility for a wide range of applications. Constructed entirely from 304 or 316 stainless steel, these hinges deliver long-lasting performance even in harsh or corrosive environments especially the marine industry. Passivated and high-gloss finish options offer a refined appearance without compromising functionality. Available in six sizes and multiple hinge leaf configurations, the N6 Hinge can... (read more)Browse Hinges (industrial) Datasheets for Southco -
PennEngineering®
ReelFast® Surface Mount Fasteners If you are already using "Reflow Solder " to create PC Boards, more value can be gained from the already in-place equipment with ReelFast (R) fasteners. ReelFast (R) Surface Mount Fasteners (SMT) mount on PC boards in the same manner, and at the same time as other surface mount components prior to the automated reflow solder process. The fasteners simply become another board component. This alleviates concerns about potential damage to PC boards due to improper secondary installation operations... (read more)Browse Captive Fasteners Datasheets for PennEngineering®
Conduct Research
Since the development of RF circulators and isolators, there are a variety of installation methods to choose from, such as coaxial, drop-in, surface mount, microstrip, waveguide and so on. This article will focus on the differences between coaxial, drop-in and surface mount type mainly....
-
Development of A Solid State RF Amplifier in the KW Regime for Application with Low Beta Superconducting Rf Cavities
A surface mount 400W RF terminator is connected to the third port of the circulator to absorb the reflected power.
-
Subject Index
Lee, S.H., + , MWSYM 02 2229-2232 vol.3 surface - mounted RF components, meas. based closed-form modeling. .... Acoustic microwave devices; Magnetic microwave devices; Microwave amplifiers; Microwave antennas; Microwave circuits; Microwave circulators ; Microwave detectors; Microwave…
-
2005 IMS MTT-S - Exhibition Guide
Universal substrate test fixtures with 2–8 RF in- puts; universal test fixture mainframe with 2–6 RF inputs; high power test fixtures and calibration standards; surface mount capacitor and induc- tance test fixtures; do-it-yourself test fixture; cali- bration standards; coax-to .... Attenuators, Diodes/FETs/Transistors, Filters, Isolators/ Circulators , MMICs, Optoelectronic Components/Fiber Optics, Resistors/Capacitors/Inductors, RFICs, SAW Devices, Test and Manufacturing Equipment .
-
1997 IEEE MTT-S International Microwave Symposium Digest
…speed Wireless Communication Application T. Seki, K. Uehara and K. Kagoshima Optimization of RF (MMIC)/Optical Subcarrier … May, B. PopoviC and Z. PopoviC Advantages of Flip Chip Technology in Millimeter-Wave Packaging T. Krems, W.H. Haydl, H. Massler and J. Rudiger Integral Microwave Circulators for Multi-Chip Module … Soshea and R. Perko Surface Mount Microwave Package Characterization Technique…
-
Start pdf
Presidio manufactures resonant free capacitors from 7 kHz to 100 GHz in surface - mount sizes 0201 to 0805 and 0.010" x 0.010" to 0.035" x 0.035" for chip and wire applications. .... Pre- sidio’s VB Series integrates RF bypass and DC de- coupling capacitors into one wire bondable device. .... Amplifiers, Antennas/Radomes, Attenuators, Filters, Hybrids, Isolators/ Circulators , Millimeter- wave Components, MMICs, Optoelectronic Components/Fiber Optics, Oscillators, Phase Shifters…
-
2008 IEEE MTT-S IMS exhibition guide
Presidio manufactures resonant free capacitors from 7 kHz to 100 GHz in surface - mount sizes 0201 to 0805 and 0.010" x 0.010" to 0.035" x 0.035" for chip and wire applications. .... Pre- sidio’s VB Series integrates RF bypass and DC de- coupling capacitors into one wire bondable device. .... Amplifiers, Antennas/Radomes, Attenuators, Filters, Hybrids, Isolators/ Circulators , Millimeter- wave Components, MMICs, Optoelectronic Components/Fiber Optics, Oscillators, Phase Shifters…
-
Surface-Mount Circulator Fills 3.5-GHz WiMAX Needs | Content content from Microwaves & RF
A company well known for its work with waveguide components for millimeter-wave frequencies through 110 GHz, Dorado International Corp., has developed a tiny surface - mount -technology (SMT) microwave circulator for WiMAX applications at 3.5 GHz. .... WiMAX antenna and its transceiver circuitry, the compact circulator can handle 10 W RF power and exhibits…
-
A 300W S-band solid-state transmitter
The RF components of the HPA are the class C. common base. .... Si-BJTs MS2608 (POu,zl2W).MS2609 (POut250W)manufactured by MICROSEMI [4] and AM82731-003 (PoUt23W),AM2931-110 (POut2115W)by THOMSON [SJ, two surface - mount 3dl3 90" WIRELINE couplers made by SAGE Lab. .... [61. circulator from UTE Microwave. several SMD capacitors and resistors.
-
MAFRIN0150 datasheet - 1930-1990 MHz, Miniature surface mount circulator : Datasheets for Electronic Components and Semiconductors
1930-1990 MHz, Miniature surface mount circulator . .... M/A-COM - manufacturer of RF .
-
A cost estimation model for high power FELs
…subsections below discuss the cost estimating modules for each element pF Modd We were guided by analyses in Reference 2 and CEBAF experience to estimate RF costs hy summing two … required (high voluge, regulation, mounting , klystrons, and circulators ) and one proportional to … that model, the heat loads consist of three elements: 1) the temperature-dependent surface resistance CBCS) losses.
Indicates content that may require registration and/or purchase.