Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Boonton Electronics Corporation
Description: The 4240 series of CW RF power meters provides the high speed measurement capability needed in a production environment, as well as the simplicity of operation required for bench top use. It provides very accurate measurements from -70 dBm to +44 dBm (sensor dependent) and has a rapid
- Bandwidth: 10,000 to 40,000,000,000 Hz
- Maximum Channels: 2
- Operating Temperature: 0 to 55 C
- Form Factor: Bench / Free-Standing
-
Supplier: ValueTronics International, Inc.
Description: The 8541 is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power
-
Supplier: AlphaLab, Inc.
Description: This is an extremely sensitive meter which can accurately measure RF background even in rural areas far from any transmitters. The meter reads true power density directly on the display. Unlike other low-cost field strength meters, this meter's frequency response
- Options & Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
-
Supplier: ValueTronics International, Inc.
Description: in optimum source impedance. Noise figure less than 4 db. Range: 70 db in 10 and 2 db steps. Accuracy: ±0. 05 db/10 db step; maximum cumulative error between any two 10-db steps, ±0. 10 db; maximum cumulative error between any two 2-db steps,
-
Supplier: ValueTronics International, Inc.
Description: to 30 dB NF Instrumentation Uncertainty: +0.1 dB Gain Measurement Range: -20 to +40 dB Gain Instrumentation Uncertainty: +0.15 dB Input SWR reference impedence: <1.7 10 MHz to 1600 MHz Requires 346A/B/C noise source The Agilent 8970A takes the mystery out of noise figure
-
Supplier: KRYTAR, Inc.
Description: Power Meter with auto zero and dB REL mode
-
Supplier: TelephoneStuff.com
Description: OLP-38 SmartPocket Optical Power Meter is designed for quick, easy and convenient field measurement of optical power level and loss in fiber networks. It is the higher power (+26 dBm) version for any CATV (with analog RF transmission), or amplified DWDM systems applications. Features:
- Optical Meter Type: Power Meter
-
Electronic Development Boards - Evaluation and Demonstration Boards and Kits -- 78M6612-DB/OMU-RF-NDSupplier: DigiKey
Description: 78M6612 Energy/Power Meter Power Management Evaluation Board
- Category: Development Board
-
Description: penetrates our chamber’s shielding. Three Meter Fully Compliant Chamber Design: A 3 meter fully compliant chamber’s length and width depend upon the size of the DUT; our most popular model comes with a 2 meter turntable. The specification mandates the source antenna scan up to 4
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
-
Supplier: ValueTronics International, Inc.
Description: The 8447D is a 1.3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Gain: > 25 dB Noise figure: < 8.5 dB Output
- Frequency Range: 1,300 MHz
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model LA150 is a 40dB attenuator that is recommended for use with the AR S-Series models and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits
- Frequency Range: 6 GHz
- Attenuation: 40 dB
-
Supplier: AR RF/Microwave Instrumentation
Description: at an acceptable level for a power meter or oscilloscope and permits the use of a detector for RF leveling. A test data sheet is provided with the LA100 to indicate attenuation over the frequency range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled
- Frequency Range: 18 GHz
- Attenuation: 40 dB
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model LA1000 is a 40dB attenuator that is recommended for use with the AR Model “S” series and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits
- Frequency Range: 3 GHz
- Attenuation: 40 dB
-
Supplier: AR RF/Microwave Instrumentation
Description: The model LA500 is a 40dB attenuator that is recommended for use with the AR S-Series and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits the use
- Frequency Range: 5 GHz
- Attenuation: 40 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 931981-RF3181E Features: 916.5MHz Frequency Meter Reading RF SAW Filter (Surface Acoustic Wave) 2.7dB 750kHz Bandwidth 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status:
- Filter Category: SAW Filter
-
Supplier: Microchip Technology, Inc.
Description: Monolithic RF Transmitter IC for the Sub-GHz smart RF markets, providing lowest power consumption, high sensitivity and high output power. Industrial and consumer applications include RF remote control such as garage door openers, smart metering, home automation and building
- Operating Frequency: 310 to 956 MHz
- Supply Voltage: 1.9 to 3.6 volts
-
Supplier: Semtech Corp.
Description: Customers worldwide use our wireless RF transceiver IC components for ISM band applications, including automated meter readers, wireless remote control devices, wireless security systems, building automation equipment, and smart lighting systems.
- Operating Frequency: 0.03 to 1,020 MHz
- Data Rate: 0.018 to 600 kbps
- Bias / Operating Current: 25 to 120 mA
- Features: Other
-
Supplier: AR Modular RF
Description: The Model KAA4020 is a Class AB wideband RF power amplifier that delivers more than 500 Watts CW power into a 50-Ohm load over the frequency range of 1 MHz to 50 MHz. Power gain is a minimum of 57 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module. The
- Frequency Range: 1 to 50 MHz
- Minimum Gain: 57 dB
- Output Power( P1dB): 56.98970004336019 dBm
- Gain Flatness: 1.5 dB
-
Supplier: APITech
Description: applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc. A Weinschel Product.
-
Supplier: APITech
Description: applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc. A Weinschel Product.
-
Supplier: Siglent Technologies NA, Inc.
Description: setting range: -130 dBm ~ 25 dBm Phase Noise: -120 dBc / Hz @ 1 GHz,20 kHz offset (typ.) Level error ≤ 0.7 dB (typ.) Provides AM, FM, PM analog modulation with internal, external, or Int+Ext source Single pulse, double pulse, and pulse train generator (option) The power meter control
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: DigiKey
Description: 460MHz Frequency Meter Reading RF SAW Filter (Surface Acoustic Wave) 2dB Bandwidth 8-SMD, No Lead
- Cutoff or Center Frequency (Fc): 460,000 kHz
- Pin Count: 8
- Applications: General
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes. Meter Movement: Taut band, self-shielding, annular, 100° arc, 4.2"
-
Supplier: Allied Electronics, Inc.
Description: amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes. Meter Movement: Taut band, self-shielding, annular, 100° arc, 4.2"
-
Supplier: LadyBug Technologies LLC
Description: The LB5940L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 9kHz to 40 GHz and an 80dB dynamic range making ideal for EMC applications, general purpose average power and scalar measurements. The sensor features a fast measurement speed, a
- Frequency Range: 9,000 to 40,000,000,000 Hz
- dBm Measurement Range: -60 to 26 dBm
- Bandwidth: 0.001 to 81 Hz
- Output Interface: USB
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 500,000,000 Hz
- Sampling Rate: 122.88 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Infineon Technologies AG
Description: DVBTerrestrial Applications EV charging Security Camera and Video Doorbell Wired Communication Designers who used this product also designed with BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT BGS12WN6 | RF
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Clamp Meters - Milliammeter; 0 to 1000 VDC Voltage, Range, DC Volts; 1.5 V/9 V Batteries -- 70209659Supplier: Allied Electronics, Inc.
Description: mA, 100 mA, 500 mA, 10 A. AC Current Range: up to 250 A AC with amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes.
-
Description: RFID TEST CHAMBER Chamber Size: 5’ high x 5’ wide x 7’ long Chamber Performance: Measurement Uncertainty less than +/- 0.2 dB Quiet Zone: 1ft. diameter Range length: 1 meter Frequency Range: 860-960 MHz 80dB SHIELDED ENCLOSURE Design Includes: 80dB RF shielded enclosure (inside
- Configuration: Walk-In
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-6GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 1 to 6000 MHz. The USB
- Input Voltage Range (Vcc): 15 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-8GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 1 to 8000 MHz. The USB
- Input Voltage Range (Vcc): 15 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-2.5GHS-75 is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 100 kHZ to 2500
- Input Voltage Range (Vcc): 4 volts
- Operating Temperature: 0 to 50 C
Find Suppliers by Category Top
Featured Products Top
-
features like MESH networking used in utility metering. BLE defines both minimum and maximum output power levels (−20 dBm to +20 dBm) and introduces multiple Physical Layer (PHY) options for range and data rate flexibility. Understanding these fundamental distinctions in design objectives and power (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
LadyBug Technologies LBSF09L True-RMS RF Power Sensor The LBSF09L sets a new benchmark for precision RF power measurement, covering 9 kHz to 9 GHz with (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
a PC, instrument or ATE (Automated Test Equipment) system. As such they are referred to as Power Meters or Power Sensors. We manufacture sensors with capability of measuring average, peak and pulse power. Our sensors are used for general purpose RF power testing, ATE, defense, portable and compact (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
for a secure exterior installation. Cable: RG174 coaxial cable, 3 meters long. Connector: SMA male straight, broad compatibility Impedance: 50 Ω to provide consistent RF performance. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
The LB5954L sets a new standard for high-accuracy RF power measurement with 9 kHz–54 GHz coverage (extendable to 4 kHz via Option 4KZ). This thermally stable, multi-path RMS responding sensor delivers excellent uncertainty across an 83 dB dynamic range, outperforming thermal sensors in (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
meter RG174 wire, and two SMA male connectors, one for GPS and the other for 4G/LTE. Its rugged construction provides reliable performance even in severe environments. Key features: Dual-band functioning (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
KRYTAR Compact, Ultra-Broadband 3 to 40 GHz, MLDD 4-Way Power Divider KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, offers RF/Microwave engineers (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Ignion, a Barcelona-based innovator in RF connectivity, announces a one-of-a-kind three-port Virtual Antenna® component to support simultaneous cellular, GNSS, and Wi-Fi/BLE radios. The surface-mounted passive component, called OMNIA mXTEND™, turns the (read more)
Browse Antennas Datasheets for Ignion -
Radiated Emissions Measurment RF conversion technical note (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.8 dB, and Frequency Sensitivity of ±1.0 dB. The dual-directional coupler exhibits Insertion Loss (including coupled power) of less than 2.8 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1 (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
Conduct Research Top
-
Microwave or RF Amplifier Test Setup (.pdf)
The sweeper generates a microwave frequency of 1.0 to 26.5 GHz with a leveled power output of up to +10 dBm. The power goes through the coupler to the Amplifier Under Test. 20 dB of the power is coupled to a Krytar Power Meter.
More Information Top
-
RF / RF Field Strength Meters
AS 950 / 940 / 930 DX - RF Signal Level Meter ( DB Meter / RF Level Meter .
-
RF / 10
AS 950 / 940 / 930 DX - RF Signal Level Meter ( DB Meter / RF Level Meter .
-
The Development of the Electrically Controlled High Power RF Switch and Its Application to Active RF Pulse Compression Systems
Signal Generator RF Power Meter 20 dB coupler .
-
Experimental Comparison of Terahertz and Infrared Signaling in Controlled Atmospheric Turbulence
The resolution of the RF power meter is 0.005 dB , which explains the rough quantization of the recorded THz signal.
-
Method for Accelerated Determination of GaAs PHEMT Power Slump Reliability
* Allows SDLE model to be extracted from small drift (< 0.1dB) compared to -0.5 dB needed with RF power meters .
-
Signal Power Degradation Due To Polarization Mismatch in Dual-Wavelength Millimeter-Wave Fiber-Radio Systems
When the two lightwave signals match very well in polarization (Aa = 0 and AO = 0), at fiber length of 8 meter , a 3 dB RF power degradation happens.
-
Electro/thermal measurements of RF MEMS capacitive switches
… second on-wafer probe serves as the output port whose output passes through an isolator (measured S ~ I-30.4 dB at 10.003 GHz via network analyzer) and is terminated with an RF power meter with f l dB precision.
-
All-fiber acoustooptic phase modulators using chemical vapor deposition zinc oxide films
was used to drive the ZnO device with the incident, available driving power monitored using an RF power meter and a 20 dB directional coupler.
Indicates content that may require registration and/or purchase.