-
Supplier: Richardson RFPD
Description: The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 1 microF
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -50 to 70 C
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 680mF 5.5V Radial Aluminum Electrolytic Capacitor, 40R ESR Product overview: EEC-RF0H684 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 680,000.0000000001 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- AC Rated Voltage (WVAC): 5.5 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Infineon Technologies AG
Description: high system sensitivity, the coverage of LTE Tx power and 6 GHz enables very broad application. It features DC-free RF ports, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Its on-chip MIPI RFFE 2.0 controller is fully
- Frequency Range: 100 to 6,000 MHz
- Insertion Loss: 0.37 dB
- Isolation (Port to Port): 40 dB
- Actuator Voltage: 1.65 to 1.95 volts
-
Supplier: Knowles
Description: Row Capacitors are used where arrays of capacitors (not necessarily identical) are needed, usually for decoupling/ bypass of GaAs integrated circuits. Standard arrays can contain up to 10 capacitors from 0.04pF on up. Typical overall dimensions range from 20 x 10 mils on
- Capacitance Range: 0.00000004 to 0.0033000000000000004 microF
- Applications: Bypass Capacitors, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Richardson RFPD
Description: capacitors and power supply decoupling capacitors) are integrated, which facilitates a small and compact printed circuit board (PCB) footprint. The ADL8106 provides a gain of 21.5 dB, an output power for 1 dB compression (OP1dB) of 14.5 dBm, and a typical output third-order
- Frequency Range: 18,000 to 54,000 MHz
- Maximum Gain: 21.5 dB
- Output Power( P1dB): 14.5 dBm
- Noise Figure: 3.5 dB
-
Supplier: Richardson RFPD
Description: gain compression (OP1dB), and a 3.5 dB typical noise figure at 10 GHz to 26 GHz. The HMC1126ACEZ requires 85 mA from a 5 V supply. All of the typically required external passive components for operation (ac coupling capacitors and power supply decoupling capacitors) are
- Frequency Range: 400 to 52,000 MHz
- Maximum Gain: 12 dB
- Output Power( P1dB): 17.5 dBm
- Minimum Operating Voltage: 5 volts
-
Supplier: Microchip Technology, Inc.
Description: It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: KEMET Electronics Corporation
Description: KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer,
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1316083-600F121JT250XT Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 120 pF Tolerance: ±5%
- Capacitance Range: 0.00012 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Richardson RFPD
Description: decoupling capacitors. The bidirectional differential antenna pins, used for transmission and reception, eliminate the need for an external antenna switch. An internal 128 byte RAM buffers transmit and receive data. Two on-chip low dropout (LDO) voltage regulators provide the internal
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: decoupling capacitors. The bidirectional differential antenna pins, used for transmission and reception, eliminate the need for an external antenna switch. An internal 128 byte RAM buffers transmit and receive data. Two on-chip low dropout (LDO) voltage regulators provide the internal
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Interra® embedded planar capacitor laminate is used to make thinner, more efficient power and ground planes within a multilayer printed wiring board. Interra® HK04J provides very low impedance at high frequency, power bus decoupling, and electromagnetic interference reduction.
- Width: 24 inches
- Length: 3 ft
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Tested to IPC, UL Listed
-
Supplier: Menlo Microsystems, Inc.
Description: processor. In addition, integrated decoupling capacitors provide significant board footprint reduction for high-volume production test solutions.
- Frequency Range: 20,000 MHz
- Insertion Loss: -1.1 dB
- Switching Speed: 0.0265 ms
- Actuator Voltage: 0.3 to 3.6 volts
-
Supplier: Skyworks Solutions, Inc.
Description: higher application board production yield. The device integrates the input match, the inter-stage match, the output match, the power detector with 15dB of dynamic range and a 3.8GHz notch filter. Only 6 external decoupling capacitors are required to complete the design. For wireless
- Frequency Range: 5,150 to 5,850 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: by eliminating the need to place discrete capacitors on the surface of the PCB, Module, or chip package. Space is a premium on many of these devices and there are few or no locations to place a capacitor with its vias, pad, and traces. By using Faradflex the device is etched into the
- Thickness: 0.00031496062992125983 to 0.00047244094488188977 inches
- Electrical Resistivity: 12,000,000,000,000 to 19,000,000,000,000 ohm-cm
- Features: Dielectric / Insulating
Find Suppliers by Category Top
Conduct Research Top
-
Power Integrity Measurements with CMT VNAs and Picotest Accessories
signals, the magnitude of the impedance is not defined, and must be determined based on the circuit noise tolerance. The power distribution network (PDN) measurement includes the voltage regulator, printed circuit board planes and decoupling capacitors. Measuring capacitors, ferrite beads and the PDN
More Information Top
-
Complete Wireless Design > Amplifier Design
… improve S 22 (but will degrade P1dB and IP3 somewhat; R S is also less important for low-frequency stability when R C 1 is used in circuit); C 3 and C 5 are the RF decoupling capacitors with an X C …
-
Complete Wireless Design > EMI Control and Printed Circuit Board Layout
RF decoupling capacitors should be placed as close to active devices as possible, and then shunted to ground using a path of least impedance, which will always be multiple dedicated ground vias located at each decoupling component’s PCB pad.
-
http://www.nxp.com/documents/application_note/AN11135.pdf
This is caused by the position of the RF de-coupling capacitors (C9, C12 and C14) relative to the RF choke (L1).
-
A wide supply voltage and low-Rx noise Envelope tracking supply modulator IC for LTE handset power amplifiers
The FP1 is a pole due to a parasitic capacitance and an output resistance of the linear amplifier, FP2 is a pole due to RF decoupling capacitors , C1, C2, and the inductors, L1, L2, between the supply modulator output and the RF …
-
Performance enhancement and evaluation of deep dry etching on a production cluster platform
The latter has led to a project demonstrator of a MOS RF decoupling capacitor with high capacitance density for mobile telecoms [18].
-
http://www.nxp.com/documents/application_note/BGA2022_mixer.pdf
The supply should be well decoupled close to the MMIC, not only with a large-valued capacitor C7, but also with a smaller RF decoupling capacitor C8.
-
http://www.nxp.com/documents/application_note/AN00059.pdf
The supply should be well decoupled close to the MMIC, not only with a large-valued capacitor C7, but also with a smaller RF decoupling capacitor C8.
-
Combined control of drain video bandwidth and stability margins in power amplifiers for envelope tracking applications
Note that, as frequency increases the RF decoupling capacitors (CO2 and CD3 in Fig. 1) will provide a low impedance path to port D, which kills the observability of high frequency dynamics from that port.
-
Signal Processors Based Upon GaAs ICs: The Need for a Wholistic Design Approach
… minimize this problem, special multi- layer circuit boards were designed that contained 12 power/ground planes to pro- vide multiple shunt paths for the flow of high-frequency return-path currents; in addition, every chip location was liberally supplied with RF decoupling capacitors .
-
Effect of gate‐to‐source capacitance of high‐power Si‐LDMOS FET on the asymmetrical intermodulation and modulation bandwidth of base‐station amplifiers
A quarter-wave transmission line with RF decoupling capacitors is used for the DC bias circuit.
Indicates content that may require registration and/or purchase.