-
Supplier: L-com, Inc.
Description: The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control
- Frequency Band: 900 MHz
- Features: Bridge, Wireless
-
Supplier: L-com, Inc.
Description: The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale
- Frequency Band: 900 MHz
- Features: Bridge, Wireless
-
Supplier: L-com, Inc.
Description: This robust and reliable product provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or
- Frequency Band: 2,400 MHz
- Features: Bridge, Wireless
-
-
Supplier: L-com, Inc.
Description: The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale
- Frequency Band: 2,400 MHz
- Features: Bridge, Wireless
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control
- Data Rate: 0.000001536 Gbps
- Features: Bridge, Layer 3 Capable, Wireless
- Area Network Type: Local Area Network (LAN)
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point
- Features: Bridge, Wireless
- Area Network Type: Local Area Network (LAN)
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. Up to 300 Mbps RF data rate keeps up with high resolution cameras Ready to deploy pre-configured
- Data Rate: 0.3 Gbps
- Features: Bridge, Power-over-Ethernet (PoE) Ready, Wireless
- Area Network Type: Local Area Network (LAN)
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale
- Data Rate: 0.000001536 Gbps
- Features: Bridge, Layer 3 Capable, Wireless
- Area Network Type: Local Area Network (LAN)
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver 2.4GHz 802.11 b/g Ethernet
- Sensitivity: -84 dBm
- Output Power: 23.979400086720375 dBm
- Operating Frequency: 2,400 MHz
- Supply Voltage: 90 to 264 volts
-
Supplier: DigiKey
Description: RF Transceiver, Bridge 2.4GHz ~ 2.4835GHz 802.11 b/g RJ-45 Ethernet 54Mbps
- Data Rate: 54,000 kbps
- Sensitivity: -86 dBm
- Operating Frequency: 2,400 to 2,483.5 MHz
- Supply Voltage: 5 volts
-
Supplier: TelephoneStuff.com
Description: features such as SNMP management, Wireless Distribution System (WDS), and Power-over-Ethernet (PoE) capability - 400mW RF output power for greater range - Latest security with WEP, WPA/WPA2 - 802.11b/g wireless client bridge/Access Point - PoE capable for flexible deployment -
- Network Equipment: Access Points
- Network Media: Wireless
-
Supplier: ODG (Origin Data Global)
Description: XPRESS ETHERNET BRIDGE 900MHZ
- Data Rate: 1,536 kbps
- Sensitivity: -97 dBm
- Device Type: Transceiver, Transmitter
-
Supplier: Lingto Electronic Limited
Description: MOCA 2.0 ETHERNET-TO-COAX BRIDGE
- Category: Signal / RF Transformer
-
Supplier: steute
Description: The Access Points together form the underlying infrastructure of the wireless network. They are responsible for communication with the sensors, bundling all information and directing it towards the Sensor Bridge, which then in turn communicates with the application software. Highlights Small,
- Number of Ports: 1 #
- Frequency Band: 868.3 to 917 MHz
- Network Equipment: Access Points
- Form Factor: Chassis Mount
-
Supplier: Radwell International
Description: WIRELESS ACCESS POINT/ BRIDGE, AP 650, MULTI PURPOSE, 48 VDC, CEILING/WALL MOUNTABLE, GIGABIT ETHERNET, 300 MBIT/S TRANSMISSION SPEED, RP-SMA CONNECTOR, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
- Applications: RF Survey / Test
-
Supplier: Win Source Electronics
Description: Manufacturer: Exar Corporation Win Source Part Number: 1119547-XR22800IL32TR-F Packaging: Reel - TR Protocol: Ethernet Standards: USB 2.0, 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Purpose:
- TJ: -40 to 85 C
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Historical reports and alerts through E(z)RF - SNMP Support - Automatic software upgrades - Two radios—IEEE 802.11a and IEEE 802.11b/g - Fragmentation and Reassembly of 802.11/Ethernet frames supported - IP Tunnel to Controller in Coordinated Mode 802.3/802.11 bridging in Bridge
- Network Equipment: Access Points
- Network Media: Wireless
-
Supplier: Data-Linc Group
Description: configuration web page, make determining network health simple and straight forward. Supporting A-MPDU, A-MSDU aggregation and other Ethernet networking features and protocols, the HSM800E integrates into industrial automation and instrumentation Ethernet networks seamlessly. Its
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Point-to-Multipoint, Power-over-Ethernet (PoE) Ready, Radio Modem
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: the administrator to scale the Wi-Fi network to cover larger areas. Automatic Radio Frequency (RF) Management When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented. When a DWL-8710AP senses a neighbor AP
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 122,880 kHz
- Resolution: 16 bits
-
Supplier: D-Link Systems, Inc.
Description: environments, the DAP-2660 can be configured to optimize network performance based on any one of its multiple operation modes: Access Point, Wireless Distribution System (WDS) with Access Point, WDS/Bridge, and Wireless Client. The DAP-2660 also supports Auto RF Management, which
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: The DAP-2330 also supports Auto RF Management, which avoids RF interference and optimizes the output power performance. Network Management Network administrators have multiple options for managing the DAP-2330, including web (HTTP), Secure Sockets Layer (SSL, which provides for a
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: antennas supply optimal wireless coverage in either 2.4GHz (802.11g and 802.11n) or 5GHz (802.11a and 802.11n) frequency bands. For advanced installations, this high-speed access point has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Advanced Energy Industries, Inc.
Description: polymerization, and surface treatment. Its compact 19", rack-mountable, air-cooled package eases installation and saves valuable space. With a half-bridge, class-D amplifier design, the LFGS power supply enables the lowest reflected power commercially available. Benefits Support a wide
- Output Frequency: 0.04 to 0.5 MHz
- AC Input Voltage: 187 to 240 volts
- Input Frequency: 50 to 60 Hz
- DC Output Power: 15.000000000000002 to 1,250.0000000000039 watts
-
Supplier: Cisco
Description: higher throughput over a larger area with more pervasive coverage. It is ideal for both enterprise and carrier-operator Wi-Fi deployments. Features and benefits Maximum RF power These access points also offer the maximum RF radiated power allowable on both 2.4 and 5 GHz radios.
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: ValueTronics International, Inc.
Description: Features: Bandwidth: 16 GHz Channels: 4 Analog and 16 Digital Sample Rate: 100 GS/s Record Length: 31.24 Mpts 16 Logic Channels with 80 ps Timing Resolution for Debug of Digital and Analog Signals Application Support for High-speed Serial Industry Standards, wideband RF, Power supplies, and
- Bandwidth: 16,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: generator, test set and receiver, each tailored to a different field of application. All analyzers can be subsequently upgraded to the higher-class models ZVR and ZVC comprise a test set with two SWR bridges (ZVR) or directional couplers (ZVC), an RF switch, two measurement channels
- Frequency Range: 8,000,000 kHz
- Impedance: 50 Ohms
Find Suppliers by Category Top
More Information Top
-
Rapid world modelling from a mobile platform
2.2 Communications A commercial, radio frequency ( RF ) Ethernet bridge provides the main communication link between the base station and the mobile platform.
-
Self Contained Portable AFDE With On-Board CNC, Custom Operator Interface and RF Network
An RF Ethernet bridge is mounted behind the CNC monitor.
-
Results of field testing with the FightSight infrared-based projectile tracking and weapon-fire characterization technology
We had planned to use our 900 MHz RF Ethernet bridge but abandoned this approach due to high levels of interference in this band at the test site.
-
Convergence of telephony and television: More than a computer on your TV
Both the cable modem and CMTS are functioning as an Ethernet / RF bridge and in the CMTS case as an IP router.
-
Digi International Products | Mouser
RF Modules XPress Ethernet Bridge Single .
-
An integrated acoustic remote sensing and communications system for tidal front mapping
At the base camp, an RF /lOBase2 ethernet bridge con- nected the repeater and moorings to a cluster of worksta- tions performing control, data acquisition, visualization and data storage.
-
Metrobility, fSona Team | Light Reading
This marriage of technologies offers the ability to use virtually any other existing Ethernet bridging solution (be it fiber or RF ) to provide the most robust point-point communications platform available anywhere.
-
Demonstration of a multiple hd video stream wireless transmission
Ethernet bridge Simplified MAC OFDM Tx PHY RF up- converter .
-
Secutech Attracts Industry Heavyweights To Exhibit At Its Concurrent CompoSec 2011 Exhibition
• Improved Transmission & Interface: HD-SDI / HDMI Chip, USB Controller, Bridge IC, Ethernet / WLAN / RF IC, 3G / LTE / WiMAX Module .
-
Matsushita Selects emWare's EMIT Technology To Develop 'Smart' Commercial and Consumer Products
… the emGatewayTM software communicates with the individual cameras via emNetTM running over Ethernet. emNet is emWare's networking protocol that allows device communication over any lightweight network, including RS232, RS485, IR, RF and Ethernet . emGateway is the software bridge and management system that …
Indicates content that may require registration and/or purchase.