-
Supplier: Advanced Energy Industries, Inc.
Description: The Navio matching network delivers quick, accurate, and repeatable impedance across many applications. Plug-and-play installation with Advanced Energy’s RF power supplies for thin film applications Efficient and stable power delivery Compact and air-cooled
- Frequency Range: 13.56 to 60 MHz
- Rated Power Range: 1,000.0000000000001 to 5,000.000000000001 watts
- Modes of Operation: Automatic
- Cooling: Forced Air
-
Supplier: Advanced Energy Industries, Inc.
Description: with microprocessor-controlled, stepper-motor drives, and advanced tuning algorithms — enabling optimized RF power. An optional internal Z’Scan® II RF sensor provides real-time analysis of process power and impedance — allowing you to quickly identify and significantly
- Frequency Range: 13.56 to 60 MHz
- Rated Power Range: 1,000.0000000000001 to 30,000 watts
- Modes of Operation: Automatic
- Cooling: Forced Air
-
Supplier: Richardson RFPD
Description: Transmitters, capable of withstanding extremely high load VSWR. Exceptional performance, long term reliability and high efficiency are achieved by employing advanced broadband RF matching networks and combining techniques, EMI/RFI filters, machined housings and qualified
-
-
Supplier: Richardson RFPD
Description: The device operates off a 5 V supply, and its bias currents and portions of the matching networks are adjustable for optimum performance in any specific application. It is housed in a QFN 4x4 surface mount package.
- Frequency Range: 1,500 to 2,700 MHz
- Maximum Gain: 42.6 dB
- Output Power( P1dB): 33 dBm
- Minimum Operating Voltage: 5 volts
-
Supplier: Comdel, Inc.
Description: applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks. Applications: The CLF series is designed to meet the performance demand in
- AC Input Voltage: 100 to 239 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 0.05 MHz
- Number of Outputs: 1 #
-
Supplier: Richardson RFPD
Description: This high power transistor is designed for use in UHF TV broadcast applications. The device has an integrated input matching network for better power distribution and is ideal for use in both analog and digital TV transmitters.
- Power Gain: 21 dB
- Output Power: 140 watts
- Operating Frequency: 470 to 860 MHz
- Features: Other
-
Supplier: AVX Corporation
Description: RF/Communication Industrial Scientific Precision resistor networks are a core technology that provide our customers with a unique solution to complex circuit protection, voltage regulation, instrument matching, RF impedance, and circuit miniaturization needs. Our
- Resistance Range: 5 to 50,000,000 ohms
- Category / Application: Industrial, Medical, Telecom Resistor
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, RF
- TJ: -40 C
- Device Type: Transceiver
-
Supplier: Rohde & Schwarz USA, Inc.
Description: characterization of active and passive RF components Fast embedding/de-embedding for impedance matching using virtual networks Mixed-mode S-parameters for balanced DUT characterization Redefined S-parameters for flexible test setup configuration Extensive analysis functions for
- Frequency Range: 9 to 40,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: ValueTronics International, Inc.
Description: The MS2036A is a 6 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and
- Frequency Range: 6,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: Skyworks Solutions, Inc.
Description: output and the antenna switch provides ultimate flexibility in DECT applications. A Normal Transmit Power (NTP) input is used to control power between –10 dBm and +25 dBm. NTP is a voltage-operated control with a very high input impedance (>100 kΩ) and a range of 0 V to 1.8 V. The
- Output Power( P1dB): 25 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4.5 volts
- Features: Other
-
Supplier: Siglent Technologies NA, Inc.
Description: analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A cable and
- Frequency Range: 9 to 7,500,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Z7550R-FMSF+ is a coaxial 50/75W resistive matching pad covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and more. This model is ideal for 50/75W impedance matching in
- Frequency Range: 2,500 MHz
- Rated Power Range: 0.25 watts
- VSWR: 1.2 :1
- Operating Temperature: -40 to 85 C
-
Supplier: ValueTronics International, Inc.
Description: The 4825/2 is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct
- Frequency Range: 30 MHz
- Output Current Rating: 25 amps
-
Supplier: Northrop Grumman Corporation
Description: widths, duty cycles and bandwidths. An application-specific design can easily be tailored to your requirements through minor changes in ballast resistor value and internal matching network values. WPTB48F2729Cx 2.7-2.9 GHz Bipolar RF Transistor The WPTB48F2729Cx is an
- IC(max): 18,000 milliamps
- VCBO: 70 to 85 volts
- Power Gain: 7.4 to 9 dB
- Operating Frequency: 960 to 1,215 MHz
-
Supplier: Advanced Energy Industries, Inc.
Description: The PEII series of power supplies are the trusted standard for dual-magnetron sputtering, as an effective vacuum cleaning tool, and in multiple PECVD applications. Reliable water-cooled design Delivers tight output regulation on power, voltage, or current, with a measurement accuracy
- AC Output Voltage: 547 to 953 volts
- AC Output Current: 9 to 32 amps
- Output Frequency: 0.04 MHz
- AC Input Voltage: 208 volts
-
Supplier: ValueTronics International, Inc.
Description: The NRP-Z21 is a used 18 GHz 0.2 Watts RF Sensor from Rohde & Schwarz. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.
- Frequency Range: 18,000 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-TA33-294RF can be used for catalog matching and distributor lookup.
- Standards and Certifications: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: Linearity in APT mode 2-mode power control with Vmode Compatible with APT application High efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Lead-free, RoHS compliant, Green Applications CDMA cellular
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Knowles
Description: Equipment, RF Power Amplifiers and Matching Networks, and Broadcast equipment. The High Q High Power RF range is available in surface mount, ribbon leaded or as a custom assembly.
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Broadcom Inc.
Description: Excellent Linearity in Average Power Tracking Mode 2-mode power control MIPI RFFE interface 10-pin surface mounting package Internal 50ohm matching networks for both RF input and output Separate drive and output VCC supplies Green (Lead-free and RoHS compliant)
- Frequency Range: 1,880 to 2,025 MHz
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AWB7125 is a highly linear, fully matched, power amplifier module designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high power efficiency and low adjacent
- Frequency Range: 860 to 894 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 24.5 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AWB7124 is a highly linear, fully matched, power amplifier module designed for picocell, femtocell, and customer premises equipment (CPE) applications.Its high power efficiency and low adjacent
- Frequency Range: 728 to 768 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 24.5 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: package incorporates RF matching networks optimized for output power, efficiency, and linearity in a 50 Ω system.
- Frequency Range: 925 to 960 MHz
- Minimum Gain: 29 dB
- Maximum Gain: 29 dB
- Output Power( P1dB): 27 dBm
-
Supplier: Broadcom Inc.
Description: Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 11 LTE Band 21
- Output Power( P1dB): 27.5 dBm
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
-
Supplier: Broadcom Inc.
Description: The Avago ACPM-9407 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9407 features the CoolPAM circuit technology
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: topology for an optimum flexibility in RF front-end designs. The BGSA142GN12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as well as RF1, RF2, RF3 and RF4 can handle high RF voltage
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: Richardson RFPD
Description: and Receive switching circuitry, associated matching networks, and harmonic filters all in a CMOS single-chip device. The RFX1010 requires minimal external components including the power supply bypass capacitors. This RFeIC is designed for medium to high output power, and
- Supply Voltage: 3.3 V
- Device Type: Front End
- Features: Other
- Package Type: QFN
-
Supplier: Infineon Technologies AG
Description: the same RFFE command enabling SP4T, SP3T, SPDT along with SPST topology for a better flexibility in RF Front-End designs. The BGSA142MN12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-AT86RF232-ZX can be used for catalog matching and distributor lookup.
- Data Rate: 250 kbps
- TJ: 0 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for
- Operating Frequency: 418 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for
- Operating Frequency: 433 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for
- Operating Frequency: 315 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for
- Operating Frequency: 315 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Qorvo
Description: QPD1004A is a 25W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for
Find Suppliers by Category Top
Featured Products Top
-
to how we approach matching network design, assisting engineers with the challenges of modern RF device design. In the discussion, Justin Newton walks through the matching networks workflow steps, including: Characterizing the DILA antenna (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
, PCB, housing, and matching network layout. The schematic editor allows the multi-state tuners to be incorporated into the full-wave results and supports (read more)
Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. RF Communication Systems: High-power transmitters, satellite terminals, and military communication networks (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
commands and queries Flexibility in accessing sensor data from various devices on the network These advanced connectivity options enhance the versatility and efficiency of LadyBug's RF power sensors in manufacturing test environments, allowing for seamless integration, remote operation, and improved data management across production lines. (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
testers, and additional network verification equipment is ideally suited for telecom operators, chipset vendors, fronthaul equipment manufacturers, R&D laboratories, and more. Browse our store to find state-of-the-art optical time domain reflectometers, optical spectrum analyzers, optical power (read more)
Browse Fiber Optic Cables Datasheets for NWS -
can maintain efficient and reliable performance while handling large amounts of data transmission, thus supporting the stable operation of modern communication networks. In conclusion, thermal potting compounds play a vital role in high-power RF modules. They not only optimize the (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
deliver innovative, scalable solutions to organizations of all sizes that reduce risk, accelerate deployment, and enable the networks that power modern communications. Whether supporting service providers, contractors, or channel partners, we strive to be a responsive, consistent, and high-value partner—one that aligns with your goals, minimizes operational friction, and helps you execute with confidence. (read more)
Browse RF Attenuators Datasheets for NWS
Conduct Research Top
-
AN721: Impedance Matching Networks Applied to RF Power Transistors, Courtesy of Motorola
Some graphic and numerical methods of impedance matching will be reviewed here. The examples given will refer to high frequency power amplifiers. Although matching networks normally take the form of filters and therefore are also useful to provide frequency discrimination, this aspect will only