Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches OFF(ON)NONTCTLE 12MM SCLP CAP RGB LED
- Maximum Current: 0.1 amps
- Maximum DC Voltage: 12 volts
- Features: Illuminated Switch, Other, RoHS
- Switching Mechanism: SPST
-
Supplier: Engstler Elektronik Entwicklung GmbH
Description: SM6432 switches are an additional variant of the industry leading SA6432 switches from [E³]. In addition to all standard features of the SA switches, SM6432 switches offer over 10,000 RGB colors inverse transflective LCD extended operating temperature range
-
Supplier: VAST STOCK CO., LIMITED
Description: Tactile Switches TACT SW 100mA 12VDC SPST FULL COLOR LED
- Features: Illuminated Switch, RoHS
-
-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. UTP RGB video skew compensation The Model SKU-RGB allows for skew correction to be made to the individual RGB colors of a VGA or component video (Y Pb Pr) signal that has been transmitted over Cat5/5e/6 cable. The Model SKU-RGB is designed to correct
-
Supplier: New Yorker Electronics Co., Inc.
Description: PUSHBUTTON, 100mA, DPDT, On-(On), LED, RGB
- Maximum Current: 0.1 amps
- Switching Mechanism: DPDT
- Switch Function: Maintained Contact
-
Supplier: ECO Light LED
Description: 5 channel LED Controller for 5 Color LED Ribbon, 12-24VDC NEW! This product is a 5 channel RGB plus White and Warm White LED Controller. Made specifically for use with our Ribbon Star Trillion RGB W&WW LED Strip Light. 4A per channel for a max wattage output
- Lamp Power (Watts): 240.00000000000014 watts
- Voltage: 24 VDC
- Application: Interior
- Lamp Type: LED Lamps
-
Supplier: Newark, An Avnet Company
Description: RGB LED DRIVER, AEC-Q100, WETQFN-EP-16; Device Topology:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of Outputs:3Outputs; IC Mounting:SMD; No. of RoHS Compliant: Yes
-
Supplier: DigiKey
Description: LED MULTI-COLOR RD GN BU YE WHT
-
Supplier: Premier Lighting & Production Company
Description: The RGB3C is a basic 3-channel RGB LED controller that is ideal for DJs, small night clubs, and bars that want a simple LED controller to run the show. The control panel includes: 9 direct access “Static Color” buttons that contain pre-programmed color presets 3 manual
-
Supplier: Allied Electronics, Inc.
Description: ideal for handheld applications. Application: Automotive backlighting for dasboard and switches Telecommunications (backlighting for telephones and faxes) Flat backlight for LCD, switch and symbol Features: Full-color RGB Top-view or side-view mounting options Compatible with automatic
-
Supplier: OTTO Controls
Description: LP9 RGB illuminated pushbuttons have RGB LEDs that can display nearly any color, and color choices can be easily switched in the field. These momentary, snap-action switches are designed for use in panels, control grips, instruments, heavy equipment and other demanding
- Maximum Current: 0.01 amps
- Maximum AC Voltage: 1,000 volts
- Features: Illuminated Switch
- Switch Function: Momentary Contact
-
Supplier: NKK Switches
Description: .177" (4.5mm) for KP01 or shorter stroke of .138" (3.5mm) for KP02. Available with super bright RBGP LED. The RBGP LED provides vibrant full color spectrum in unlimited color combinations, offered with 4-pin terminations.
- Maximum Current: 0.1 amps
- Maximum DC Voltage: 12 volts
- Features: Illuminated Switch, Other
- Switch Function: Momentary Contact
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED ENG RGB LINEAR STRIP 5M Product overview: ZFS-10504-RGB from JKL Components Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: SensoPart
Description: Typical F 25 The F 25 family from SensoPart offers a diverse range of sensors in identical housing – from the LED photoelectric through-beam sensor or the diffuse laser sensor with adjustable background suppression to color and distances sensors; everything that the user requires. Read more
- Sensing Range: 12 mm
- Operating Temperature: -4 to 131 F
- Light Source: LEDs
- Number Of Colors Detected: One
-
Supplier: SensoPart
Description: Typical F 25 The F 25 family from SensoPart offers a diverse range of sensors in identical housing – from the LED photoelectric through-beam sensor or the diffuse laser sensor with adjustable background suppression to color and distances sensors; everything that the user requires. Read more
- Sensing Range: 15 mm
- Operating Temperature: -4 to 131 F
- Application Type: Color Mark Detection
- Light Source: LEDs
-
Supplier: ECO Light LED
Description: This Pro RGB LED Controller with 21 button IR Remote has many functions for your RGB lighting control. On the top of the controller is a 16 button control pad and RGB indicator lights. A new feature is the optional IR Sensor Extension, which allows you to put the IR
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: NKK Switches
Description: .177" (4.5mm) for KP01 or shorter stroke of .138" (3.5mm) for KP02. Available with super bright RBGP LED. The RBGP LED provides vibrant full color spectrum in unlimited color combinations, offered with 4-pin terminations.
- Maximum Current: 0.1 amps
- Maximum DC Voltage: 12 volts
- Features: Illuminated Switch, Other
- Switch Function: Momentary Contact
-
Supplier: Quarktwin Technology Ltd.
Description: Stack Light Complete Unit Blue, Green, Red LED Dip Switch Wire Leads
-
Supplier: SensoPart
Description: Typical F 25 The F 25 family from SensoPart offers a diverse range of sensors in identical housing – from the LED photoelectric through-beam sensor or the diffuse laser sensor with adjustable background suppression to color and distances sensors; everything that the user requires. Read more
- Sensing Range: 15 mm
- Operating Temperature: -4 to 131 F
- Application Type: Color Mark Detection
- Light Source: LEDs
-
Supplier: ECO Light LED
Description: ARE SOLD SEPARATELY* This new RGB Controller is a one of a kind product which gives the user the ability to wirelessly control multiple lighting locations from a single master controller. By using a wireless signal the master controller communicates with any given amount of slave controllers.
- Lamp Power (Watts): 287.9999999999999 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: Microchip Technology, Inc.
Description: The HV9985 is a three-channel peak current mode PWM controller for driving single switch converters in a constant output current mode. It can be used for driving either RGB LEDs or multiple channels of white LEDs. The HV9985 features a 40V linear regulator, which provides a 5.0V
- Input Voltage: 10 to 40 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: based LED driver is ideal for RGB backlight applications with DC inputs. The HV9911 based LED lamp drivers can achieve efficiency in excess of 90% for buck and boost applications. Additional Features Switch mode controller for single switch drivers Buck Boost Buck-boost SEPIC
- Input Voltage: 9 to 250 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Diode LED Driver supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB
- Input Voltage: 120 to 277 volts
- Output Voltage: 12 to 24 volts
- Efficiency: 80 to 90 %
- Output Power: 20 to 100 watts
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Magnetic LED Light Drivers & Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers,
- Input Voltage: 120 to 277 volts
- Output Voltage: 12 to 24 volts
- Efficiency: 80 to 90 %
- Output Power: 20 to 100 watts
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Constant Voltage Magnetic Dimmable LED Light Driver supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10
- Input Voltage: 120 to 277 volts
- Output Voltage: 12 to 24 volts
- Efficiency: 80 to 90 %
- Output Power: 20 to 100 watts
-
Supplier: RS Components, Ltd.
Description: Momentary/Pulse + Flat Button + RGB LED
-
Supplier: Veetronix, Inc.
Description: A Touch Above The Rest Lock In Alignment Leads Sealed Reed Contact 100% Tested RGB LED's Available Made in the USA Variety of Keycap Sizes and Colors Available
-
Supplier: Renesas Electronics Corporation
Description: The ISL97635A is a digitally controlled LED driver that controls 6 channels of LED current for LCD backlight applications. The ISL97635A is capable of driving typically 54 (6x9) pieces of 3.5V/30mA or 60 (6x10) pieces of 3.2V/20mA LEDs. The ISL97635A contains 6 channels of
- Input Voltage: 6 to 24 volts
- Output Voltage: 34.5 volts
- Output Current: 35 milliamps
- Efficiency: 91 %
-
Supplier: RS Components, Ltd.
Description: Eaton 180800 M22-FLED-RGB LED Block
- Maximum Current: 0.015 to 0.008 amps
- Features: Illuminated Switch, RoHS
-
Supplier: Renesas Electronics Corporation
Description: The ISL97635 is a digitally controlled LED driver that controls 8 channels of LED current for LCD backlight applications. The ISL97635 is capable of driving typically 72 (8x9) pieces of 3.5V/30mA or 80 (8x10) pieces of 3.2V/20mA LEDs. The ISL97635’s 8 channels of voltage
- Input Voltage: 6 to 24 volts
- Output Voltage: 34.5 volts
- Output Current: 35 milliamps
- Efficiency: 91 %
-
Supplier: Infineon Technologies AG
Description: Multi-channel LED driver The TLD7002-16ES is a 16 channel device with integrated and protected output stages. It is designed to control LEDs with a current up to 76.5 mA as linear current sink (LCS). The power stages can be configured in parallel for higher load currents. Each
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Phase Dimmable DC Drivers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
-
Supplier: DigiKey
Description: "Resistive Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color, IPS (In-Plane Switching) Parallel, 16-Bit (RGB), 24-Bit (RGB) 4.3"" (109.22mm) 480 x 272"
- Features: Other
-
Supplier: SICK
Description: Color sensors detect the color of a surface. The sensors cast light (red, green, and blue LEDs) on the objects to be tested, calculate the chromaticity coordinates from the reflected radiation and compare them with previously stored reference colors. If the color values are within the set
- Sensing Range: 60 mm
- Light Source: LEDs
- Features: More Than Four
- Color Types Detected: RGB (Visible)
Find Suppliers by Category Top
Featured Products Top
-
choose between a flat, sculptured, or home key cap across three distinctive sizes, ensuring versatility and adaptability. For those seeking expansive color variations, the RGB LED (RGBP) provides a full spectrum, guaranteeing stable consistent color options. The RGB plus white LED (RGBW (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
-quality black anodized aluminum and a unique black translucent plastic ring for illumination, which gives the switch an elegant and contemporary appearance. Available in single color and RGB variations, the illumination of this MSM discreetly blends into the surface of a dark display. The switch (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
vertically into panels and armrests. Each of the six buttons has three RGB LEDs on the outer edge that can be set to nearly any color and light intensity. The center encoder has configurable starting and roll-over position values. The CAN Keypad can communicate with other CAN products (read more)
Browse Industrial Keypads Datasheets for Powell Electronics, Inc.
Conduct Research Top
-
Application Note: Driving Color RGB LEDs with the AAT3123
to 20mA maximum to each of the three red, green, and blue LEDs in a common anode configuration. Color balance and intensity is then controlled via PWM signals to MOSFET switches connected to each LED cathode. Refer to the following application circuit (Figure 1): RGB LEDs have differing forward voltages
More Information Top
-
Auto mixed light for RGB LED backlight module
By using comparator to sample the output current of LED as the switching scheme, the RGB LED switching patterns for current limiting controller are controller illustrated in Fig. 8.
-
ViewTalk N535FS0240 - Low Power Consumption Color Display Panel Solution from Nuvoton Technology
FS-LCD uses the same panel process as black & white TN that the panel works with RGB LED switching effect to produce a colorful display.
-
A floating N-DMOS switch for RGB LED control
Abstract—This paper proposes a new RGB LED control switch with enhanced characteristics in ON and OFF states.
-
46.3: Ultra Wide–Gamut LCD Using a Local Multi–Spectral Backlight
Figure 4 Gamut with RGB - LEDs fully switched on (solid- red), and all LEDs on (dash-dotted green).
-
Quantitative Comparison of Color Performances Between IPS and MVA LCDs
Since LEDs can be switched on and off in a few nanoseconds, it has been demonstrated that the separate RGB LEDs can be switched respectively with the RGB image content to realize the color sequential display [2].
-
Beginning Arduino Programming
Our next project, Tilt Blink, adds a tilt switch to our RGB LED to form the basis for the rest of the chapter’s in-depth discussions of the various statements for making decisions, such as the if, for, and switch statements and…
-
Optimizing color quality for LED backlight modulated LCD TVs
Switching from an RGB LED to a White LED or from single-LED control to multi-LED (zones) reduces to simple system configuration tasks.
-
Electronic triage system for continuously monitoring casualties at disaster scenes
The interface units of eTriage-full and eTriage-light have identical specifications and consist of eight RGB LEDs and two pushbutton switches (Fig. 13).
-
29.4: A RGB‐LEDs Backlight Driver with Field Color Sequential (FCS) and Energy‐Recycling (ER) Techniques for Minimum Power Loss on LCD System
Since the RGB - LEDs driver frequently switches the driving voltage from 40V to 26V, the extra charge is consumed by feedback resistors and LEDs.
-
Methods for edge enhancement in color images based on derivative operations
The micro-mirrors are moved at high-frequency rates (kHz or higher) controlled by the electronic provided by the manufacturer, and synchronized with the on/off switching of the RGB - LEDs .
Indicates content that may require registration and/or purchase.