-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VARIABLE RESISTANCE CONTROLLER, AUTOMATIC, RHEOSTAT-TYPE, SETPOINT CONTROL VOLTAGE, REGULATOR INTERFACE, 120 VAC/DC DUAL FEED, RAISE/LOWER CONTACT OR 1-10 VDC INPUT, 10 K OHM, SRF/SRH-E/SSE, SINGLE REFERENCE SIGNAL. FREE 2 YEAR RADWELL WARRANTY
- Output: AC Output, DC Output
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POT VOL; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; Potentiometer IC Case Style:TSSOP; No. of RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POTENTIOMETER, TSSOP-14; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:3 Wire, Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 25%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: NON VOLATILE DIG POTENTIOMETER, TSSOP-14; End To End Resistance:45kohm; No. of Pots:Dual; Control Interface:I2C, Serial; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POT, 1K, SINGLE, SOIC-8; End To End Resistance:1kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Potentiometer IC Case RoHS Compliant: Yes
-
Supplier: Backer Hotwatt Inc.
Description: Model ACVC100-1 or -2 Surface Mount Power Control The SR100 is a compact low cost pwer control designed for application requiring a variable source of AC or DC voltage.In many applications it is an economical replacement for variable autotransformers and
- Input (Pickup) Voltage Range: 120 to 240 volts
- Maximum Load Current: 15 amps
- SSPC Type: AC Controller, DC Controller
- Mounting: Bracket (Flange) Mount
-
Supplier: BARTEC
Description: high IP degree of protection. Note for installation and revision work For rated voltage: - ≤ AC 50 V/≤ DC 120 V (Safety extra low voltage in conformance to DIN VDE 0100 T. 410), The potentiometer drive shaft can be operated without an actuator. - ≥ AC 50 V to max.
- Operating Temperature: -48.33333333333333 to 29.444444444444443 C
-
Supplier: CSA Group
Description: position, the current in the line and the torque of the motor related to the motor starting with rated voltage are reduced approximately as the square of the ratio (starting voltage):(rated voltage). Therefore, auto-transformer starters are used when the inrush current due to
-
Supplier: ValueTronics International, Inc.
Description: output characteristic. Control/Programming BOP models have a front panel patch board with a built-in vernier voltage feedback rheostat and bipolar reference. Output voltage is controlled by controlling the reference potentiometer from the plus (+) to the minus (-)
- DC Output Power: 54.000000000000014 watts
Find Suppliers by Category Top
Featured Products Top
-
converted to AC current, such as Power Conditioning Systems (PCS), the fast-charging system in electric vehicles, industrial equipment inverters and various control circuit systems. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
High Voltage AC-DC (6-Day Power Supply) Modular Regulated Power Supplies Output ranges: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty (internal encapsulated multiplier module - One Year) These modular (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
15kVA, for 50Hz, 60Hz or 400Hz applications. These designs use proven microprocessor controlled high frequency PWM technology to deliver pure sine wave output voltage. High frequency conversion typically enables compact construction, low weight and high efficiency. Typical (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
a single-turn speed pot, or an isolated 0-5 VDC remote signal. Models are available with either ¼-inch quick connect tabs or a plug-in terminal block. Type WPM low-voltage controls are ideal for portable or remote applications where connection to an AC line is not (read more)
Browse Datasheets for Bodine Electric Company -
ABSOPULSE Electronics’ HTH 1K-F6W is a 3-phase high voltage AC-DC power supply designed for 1000W industrial applications. The unit operates from a three-phase line input of 400Vac (340-446Vac range) and delivers a 200Vdc single output. Similar power supplies that operate from (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Yaskawa America's MV1000 medium voltage AC drive family is designed for energy savings and improved process control. MV1000 drives combine compact modular design, high efficiency, low harmonics, and industry leading MTBF into a medium voltage drive solution that is compatible with (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
of 85 to 265VAC applications for the RFE2500 supplies include communications, factory automation, test, measurement, and broadcast/RF amplifiers. The RFE2500 is fully featured with AC Fail, DC Good, remote on/off, remote sense, a 12V 0.5A auxiliary supply, +/-20% output voltage adjustment (by (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The innovative JE Series of electric actuators delivers the latest technology at an unmatched value. These smart actuators are multi-voltage capable with automatic voltage sensing for AC or DC power supply and can be configured for fail-safe battery backup or modulating functions as options. They are lightweight, compact, and quick and easy to install. (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
45000 is designed for measurements of high direct current voltages up to 3,900 V DC and AC voltages up to 4,500 V ACpeak with a type test voltage of up to 20 kV AC. The transducer offers protection up to a rated insulation voltage of 4,800 V AC (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
More Information Top
-
Estimation of dispenser cathode surface temperature of a practical potted heater cathode assembly
The heater voltage is applied from a rheostat controlled ac power supply.
-
lincoln model ac225dc210/6 code 8399
In this type of machine the fine control rheostat controls both the weld and AC auxiliary voltage .
-
Advertisement
A Centralab PR-050 Power Rheostat in series with the " AC " transformer will provide accurate voltage control and lengthen the life of the tubes.
-
Advertisement
A Centralab PR-o50 Power Rheostat in series with the " AC " transformer will provide accurate voltage control and lengthen the life of the tubes.
-
Advertisement
A Centralab PR-o50 Power Rheostat in series with the " AC " transformer will provide accurate voltage control and lengthen the life of the tubes.
-
Advertisement
A Centralab PR-o50 Power Rheostat -in series with the " AC " transformer will provide accurate voltage control and lengthen the life of the tubes.
-
An apparatus for measuring the thermal conductivity and viscosity of polymers under shearing strain
In order to avoid heat pulses which may disturb the measurement, temperature control of the heating elements is achieved by regulating the voltage of the AC supply current through a rheostat .
-
Grainger.com
If that is an AC motor with an internal speed switch then electrically it is not practical to control it with a rheostat / voltage divider.
-
Performance-Based Specification for Geopolymer Cement Binders and Supporting Laboratory Data
Final electrical treatment processes utilized a standard rheostat voltage control device and was per- formed on slightly larger specimens, 4-in. diameter by … speci- mens, with 5 to 60 V DC or 10 to 120 V AC for variable times and…
-
Use of stable thermochemical reagents
Low- voltage ac current (5-8 V) was supplied at a high level (60-100 A) to the graphite rods; the current was regulated with a rheostat and monitored with an ammeter mounted on the control panel.
Indicates content that may require registration and/or purchase.