Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Owens Corning
Description: Insulation deliver considerably greater R-value than plywood, OSB or other non-insulation products. In fact, once fiber glass insulation is placed in the exterior wall stud cavities, the completed 2x4 wall can achieve a total value of up to R-20. PROPINK® Insulation is
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Expanded Polystyrene (EPS, Styrofoam), Plastic / Polymer, Thermoplastic
- Type: Rigid
-
Supplier: Accuris
Description: Technical Note: APA Rated Siding Panels Over Rigid Foam Insulation Sheathing
-
Supplier: Polyform Foam Plastics, Inc.
Description: ISOMAX™ helps prevent thermal bridges from to the ground up. In the winter months thermal bridging can penetrate through the footing, ISOMAX™ allows you to insulate the footing preventing thermal transfer. The ISOMAX™ insulation system is unique, allowing the footing to be insulated before
- Application: Building & Construction, Flooring Structure
- Core Type: Foam - Expanded Polystyrene (EPS)
- Features: Thermally Insulating / Insulative
-
-
Supplier: Polyform Foam Plastics, Inc.
Description: Rigid insulation (ULC)ISOMAX™ helps prevent thermal bridges from to the ground up. In the winter months thermal bridging can penetrate through the footing, ISOMAX™ allows you to insulate the footing preventing thermal transfer. The ISOMAX™ insulation system is unique, allowing
- Application: Building & Construction, Flooring Structure
- Core Type: Foam - Expanded Polystyrene (EPS)
- Features: Thermally Insulating / Insulative
-
Supplier: Accuris
Description: Standard Specification for Structural Insulated Panel (SIP) Adhesives for Laminating Oriented Strand Board (OSB) to Rigid Cellular Polystryene Thermal Insulation Core Materials
-
Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for support
- Shear Strength: 1,785 to 1,823 lbs/in
- Application: Building & Construction
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
Supplier: ASTM International
Description: This specification covers the general requirements for faced thermal insulation boards composed of rigid cellular polyisocyanurate surfaced with other materials. This standard is intended to apply to rigid cellular polyurethane-modified polyisocyanurate thermal insulation
-
Supplier: ASTM International
Description: used to a lower temperature limit. The thermal insulation shall be of the following types and grades: Type I, for use as roof insulation board and produced without integral vapor retarder facers; Type II, for use as sheathing or rigid panel for non-load bearing
-
Supplier: Owens Corning
Description: FOAMULAR® 604 & 604 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: ASTM International
Description: This specification addresses the physical, chemical and test requirements for structural insulated panel (SIP) adhesives suitable for the bonding of oriented strand boards (OSB) to rigid cellular polystyrene thermal insulation core materials for general structural use.
-
Supplier: Owens Corning
Description: FOAMULAR® 604 & 604 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: Epoxies Etc...
Description: 20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich panel cores, etc...
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 37 to 40.35 psi
- Tensile Modulus (E): 1.036 ksi
- Thermal Conductivity: 0.16200000000000003 BTU-in/hr-ft²-F
-
Supplier: Owens Corning
Description: FOAMULAR® extruded polystyrene insulation is suitable for virtually all cold storage insulating needs, including floors, walls and roofs. FOAMULAR® extruded polystyrene insulation is adaptable to all types of wall construction including tilt-up, precast concrete, prefabricated
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: Thermal Ceramics
Description: rigid insulation boards, the principle component of which is expanded Perlite particles, of volcanic origin. The excellent characteristics of fire protection, resistance to heat, compression resistance, dimensional stability and thermal insulation make these boards ideal for new
- Features: Specialty / Other
-
Building Insulation Materials - Construction Foam Block Insulation -- LAST-A-FOAM® R-9330 (1000 psi)Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for support
-
Supplier: Strongwell Corporation
Description: of a polyurethane paint. The core material is rigid closed-cell urethane foam. The foam core provides an insulation “R” factor of 5 for the 1″ panel and 17 for the 3″ panel. Applications Radar, Microwave, Radio and TV Antenna Enclosures Enclosures for Electrical Equipment
- Thickness: 1 to 3 inches
- Width: 12 to 24 inches
- Core Type: Foam Core
- Application: Industrial
-
Supplier: Allied Electronics, Inc.
Description: 0.010'' PVC Insulation, 300 V, 80°C, UL AWM Style 1061, Hook-Up Wire with Tinned Copper Conductor PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications
-
Supplier: Allied Electronics, Inc.
Description: 0.010'' PVC Insulation, 300 V, 80°C, UL AWM Style 1061, Hook-Up Wire with Tinned Copper Conductor PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications
-
Supplier: Allied Electronics, Inc.
Description: 0.010'' PVC Insulation, 300 V, 80°C, UL AWM Style 1061, Hook-Up Wire with Tinned Copper Conductor PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications
-
Supplier: Allied Electronics, Inc.
Description: 0.010'' PVC Insulation, 300 V, 80°C, UL AWM Style 1061, Hook-Up Wire with Tinned Copper Conductor PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications
-
Supplier: Weiss Technik North America, Inc.
Description: providing greater testing options. Product Features Nominal 4-inch (102mm), rigid urethane insulation (thicker panels are optional) Multiple Plenum Options for Greater Flexibility Interior lighting provided in vapor-proof fixture with external control switch (specialty lighting
- Temperature Control: Heating
- Configuration: Walk-In
-
Supplier: Morgan Advanced Materials
Description: A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
- Features: Specialty / Other
-
Supplier: Morgan Advanced Materials
Description: A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
- Features: Specialty / Other
-
Supplier: Morgan Advanced Materials
Description: A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
- Features: Specialty / Other
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 26 AWG Topcoat tinned copper conductor per ASTM B-33 Insulation: Color coded semi rigid PVC Temperature -40°C to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.04 inch
- Operating Temperature: -40 to 80 C
- North American (AWG): 26 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 28 AWG Topcoat tinned copper conductor per ASTM B-33 Insulation: Color coded semi rigid PVC Temperature -40°C to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.035 inch
- Operating Temperature: -40 to 80 C
- North American (AWG): 28 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: Color coded semi rigid PVC Temperature -40°C to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.067 inch
- Operating Temperature: -40 to 80 C
- North American (AWG): 18 AWG
-
Supplier: Thermal Circuits, Inc.
Description: Rigid/Flexible/Machinable/Nonflammable Thickness from 0.015" to 3.000" Superlative Thermal Insulator Infrared Assemblies
- Maximum Operating (Sheath) Temperature: 1,112 F
- Thickness of Heated Area: 0.015 to 3 inch
- Strip Thickness: 0.015 to 3 inch
- Maximum Operating Temperature: 1,112 F
-
Supplier: Johns Manville Corp.
Description: Johns Manville Whispertone® Wallboard is manufactured using fine, rotary process glass fibers bonded with a thermosetting resin to produce a structurally rigid board insulation. The top surface is smooth and uniform in color and can be produced either plain or with a Dura-Glass® mat
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: panels have flame spread and smoke developed ratings of 0 & 0, and are not damaged by inflammable charges that are subject to occasional flaming. ZIRCAL-45 is not affected by moisture or high humidity, and will not rust or corrode. The panels will not disintegrate even after prolonged
- Shrinkage: 0.4 %
- Max Use: 650 C
- Compressive / Crushing Strength: 1,000 psi
- Max Use Temperature: 650 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: strength and utility to levels far exceeding maximum use temperatures of plastics. Mechanical properties of Type RS-100 sheet far exceed those of TransiteTM and other asbestos-cement materials and is an excellent replacement for these rigid asbestos-containing products. Type RS-100 can also
- Thickness / Wall Thickness: 0.125 inch
- Length: 48 inch
- Diameter: 48 inch
- Density: 2.0999986746331776 g/cc
-
Supplier: CertainTeed Corporation
Description: The Perfect Balance of Beauty and Performance CedarBoards™ Insulated Siding provides the added strength and thermal benefit of rigid foam insulation with easy maintenance. Dressing your home in CedarBoards is like wrapping your family in a cozy blanket. Inside you will enjoy a quieter,
- Industry: Residential
- Type: Vinyl Siding
Find Suppliers by Category Top
Featured Products Top
-
Benefits of Rigid Foam Board for Metal Buildings Rigid panels supply high R-value insulation, reducing energy loss even under extreme temperatures. Their resistance to water infiltration ensures long-term insulation and moisture resistance, preventing deterioration in humid or wet (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
. Applications in Aviation Coated fabrics serve a wide array of purposes in aviation, including: Sound Insulation: Used to dampen noise and improve passenger comfort. Back Panels for Luggage Bins: (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
. Total Conformability: It "wets" microscopic surface irregularities, eliminating the air gaps that often remain when using rigid mechanical fasteners. Dielectric Strength: (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
-3800 is a flexible polyurethane foam that meets flame, smoke, and toxicity (FST) standards, making it ideal for cabin interiors and areas where passenger safety is paramount. The FR-6700 is a rigid, fire-resistant polyurethane foam commonly used for insulation and structural components. These (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
. Rigid polyurethane foam is commonly used for insulation panels and structural applications, while flexible foam is found in furniture, bedding, and automotive seating. Each type has unique chemical properties that affect its safety. Consumers can make more informed (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
aircraft interior sandwich panels used in overhead storage bins, passenger cabin class dividers, galleys and lavatories Radioactive materials (RAM) transportation packages Impact- and fire-insulation liner for hazardous waste containers Vacuum form dies (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
electrical insulative materials are needed. Its Tg exceeds 350°F, increasing the customer’s processing window through improved thermal mechanical properties. This makes it suitable for processing high-temperature composite prepregs, such as those found in radomes and other panels. This (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. Protection from wind, rain and other environmental elements is an important factor. LAST-A-FOAM® rigid foams are durable, closed-cell and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
rigid panels or enclosures. This same flexibility supports higher-density layouts, enabling closer component spacing while maintaining separation and protection as rack interiors become increasingly crowded. Material Performance Inside the Rack Liquid cooling places (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
on application, but there are numerous possibilities. Most of these available prepreg or laminate materials are compatible with rigid polyurethane foam. Self supporting sandwich panels offer tunable multiband performance, thermal insulation and robust physical characteristics, making them the most
More Information Top
-
Policies and Programs for Sustainable Energy Innovations
Rigid insulation panels and boards are made out of fibrous materials or foams [12].
-
http://dspace.mit.edu/bitstream/handle/1721.1/65304/745765123-MIT.pdf?sequence=2
4.1 Designs considered for an aerogel rigid insulation panel ............
-
Green Architecture: Advanced Technologies and Materials > GREEN TECHNOLOGIES: ENERGY RETENTION
The primary green insulation systems are: (1) bio-based insulation, (2) rigid panel insulation , (3) glass-based insulation, (4) wood-cement forms, (5) natural fiber insulation, and (6) radiant barriers.
-
Design of Cold-formed Steel Structures: Eurocode 3: Design of Steel Structures. Part 1-3 Design of cold-formed Steel Structures
I 00x50x20x I mm lipped channel section (stud), 100 mm thick rigid insulation panel , 9 mm thick oriented strand board panel, 40 mm of external thermal insulation and external finishing.
-
The Palomar Testbed Interferometer
A “building-in-a-building”, an approach first used on the SUSI interferometer (Davis 1994), is implemented using 1.2 m × 2.4 m × 0.05 m rigid insulating panels surrounding the optical tables and long delay lines as shown …
-
Air Duct Pre Insulated PIR(Polyisocyanurate) Panel from Toprank Group Co.,Ltd, China
Ductwork manufactured from rigid insulation panels does not need any further insulation and is installed in a single fix.
Indicates content that may require registration and/or purchase.