-
Supplier: Sealevel Systems, Inc.
Description: The POS+4.PCI serial interface provides four selectable RS-232 or two-wire RS-485 serial ports for demanding Point of Sale applications. Connect all of your Point of Sale devices via the onboard RJ45 modular connectors to simplify cabling requirements. The POS+4.PCI provides either fused +5V or
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: PCI
-
Supplier: Laurel Electronics LLC
Description: communications via a single data line. The RS232 request-to-send line (RTS) can be set to a latched mode, where a single reading is transmitted when the line is taken high momentarily. This mode allows a single data transfer to be commanded by another device. RS232 can drive a 6-digit
- Connector: RJ-11
- Serial Protocol: RS232
-
Supplier: Sealevel Systems, Inc.
Description: The RJ9P-232 converts the female RJ45 RS-232 port on Sealevel serial devices to a male DB9 RS-232 serial port. Standard CAT5 patch cables can be used to extend the serial port up to 50 feet away from the RJ45 port. The RJ9P-232 is preconfigured for use with several Sealevel serial devices,
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
-
-
Serial Communications Products - PCI Express Four-port RS-232 Communication Cards -- PCIe-COM232-4RJSupplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit and
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2407 4-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector design included on the 2407, both RS-232 and two-wire RS-485 signals are always present and active on the RJ45
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Black Box
Description: Convert async RS232 to 485 at speeds up to 115.2 kbps with distances up to 4000-ft. over CATx. Devices are great for connecting RS232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2807 8-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector design included on the 2807, both RS-232 and two-wire RS-485 signals are always present and active on the RJ45
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Black Box
Description: Convert async RS232 to 485 at speeds up to 115.2 kbps with distances up to 4000-ft. over CATx. Devices are great for connecting RS232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: Newark, An Avnet Company
Description: RS232 SERIAL/RJ45 ADAPTER
-
Supplier: Renesas Electronics Corporation
Description: The HIN232-HIN241 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply (except HIN239) and feature onboard charge pump voltage
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: L-com, Inc.
Description: supports RS232/422 & 485 and the other only supports RS232. Both ports share a single RJ45 10/100 Ethernet port. The ESP102 can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately. Features Supports LAN &
- Connector: DB-9, RJ-45
- Network: RS232/422/485
-
Supplier: Newark, An Avnet Company
Description: IOT GATEWAY, SENSOR, RS-232/RS-485, RJ45 ROHS COMPLIANT: YES
-
Supplier: Black Box
Description: Convert async 232 to 422/485 at speeds up to 19.2 kbps with distances up to 4000 ft over CATx. These devices are great for connecting 232 devices into an existing 422 environment in factory automation, building automation, and process automation.
- Data Rate: 19.2 kbps
- Serial Protocol: RS232, RS422
-
Serial Communications Products - Async RS232 to RS485 Interface Converter, DB25 to RJ-45 -- IC521A-FSupplier: Black Box
Description: Convert async 232 to 485 at speeds up to 115.2 kbps with distances up to 4000 ft over CATx. These devices are great for connecting 232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Serial Protocol: RS232, RS485
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit and
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: Newark, An Avnet Company
Description: RJ45 DB9 FEMALE RS232 CROSSED
-
Supplier: Tripp Lite by Eaton
Description: The P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware. The adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: The P440-89FM DB9 to RJ45 Modular Serial Adapter (M/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware. The adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: The P440-825FM DB25 to RJ45 Modular Serial Adapter (M/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/Cat6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware. The
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Newark, An Avnet Company
Description: RJ45 DB9 MALE RS232 STRAIGHT
-
Supplier: Renesas Electronics Corporation
Description: The HIN232A high-speed RS-232 transmitter/receiver interface circuit meets all ElA high-speed RS-232E and V.28 specifications, and is particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard charge pump voltage converters
- Data Rate: 230 kbps
- Features: ESD Protected, Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: ZBA, Inc.
Description: requires an RS232 (Serial) Port in your PC. Newer PC/Laptops no longer come with Serial (RS232) ports. If your PC/Laptop does not have one, we recommend you get a USB to SERIAL Adapter.
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Computer Cable
- Connector Type: DB9, RJ-45
-
Supplier: Laurel Electronics LLC
Description: Custom cable to connect the RS232 port of a PC to a Laureate meter with the RS232 option board (ordering option 1). Can be used with CBL02 to connect the USB port of a PC to a Laureate meter with an RS232 option board. Connector to PC DB9 female Connector to meter RJ11 Length 7
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: transceiver 1Mbps 1/1 SOP-8 RS-485/RS-422 ICs ROHS
- Data Rate: 1,000 kbps
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Technology: RS422, RS485
-
Supplier: Embedded Data Systems
Description: ASCII command support for all 1-Wire devices. RS232 and RS485 interface options. Parasitically (RS232) or externally powered. Automatically adjusts for variable 1-Wire bus conditions. Automatically provides smart strong-pull-up for wired sensors. 1000 feet, 100 devices per CAT-5
- Supply Voltage: 5 V
- Features: Other
- Technology: RS232, RS485
-
Supplier: ACCES I/O Products, Inc.
Description: for RS-232, including GPS signals on RJ12 and J5 connector RJ45 connector with Cisco pinout RJ12 connector Baud rates up to 921.6kbps RoHS Available. Please contact us for ordering information
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: L-com, Inc.
Description: The LC-232SW-422-485 serial converter is a flexible, easy to use device that can be powered directly from the RS232 connector. Four switches on the top of the device allow you to switch between the different modes quickly, and an external 12VDC power supply can be used for high power or long
- Network: RS232/422/485
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services DB9 to RJ-45 RS-232 Adapter for Ethernet Dual Serial Bridge Connect your Ethernet Dual Serial Bridge to RS-232 equipment.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Split data from a single modem to four RS-232 DTEs.
-
Supplier: ASAP Semiconductor LLC
Description: RS-5 2.32 1%,BULK
- Tolerance: 1 +/- %
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-232 Interface IC RS232 5V/12V 3D/5R 1UF CAPS 24 COM
- TJ: 0 to 70 C
- Features: Other, RoHS Compliant
-
Supplier: Laurel Electronics LLC
Description: Custom cable to connect the RS232 port of a PC to a Laureate meter with the RS232 option board (ordering option 1). Can be used with CBL02 to connect the USB port of a PC to a Laureate meter with an RS232 option board. Connector to PC DB9 female Connector to meter RJ11 Length 7
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Electro Standards Laboratories
Description: The PathWay® Model 7150 16-Channel RJ45 RS232 A/B Switch with Automatic Fallback, GUI, and Cascade Group Operation allows the user the capability of sharing a single port RJ45 interface device, connected to the "COMMON" port, among two other devices, connected to the A and B ports, for each
- Number of Channels: 16 #
- Number of Ports: 7 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: TOP-electronics USA
Description: W&T 38211, Interface USB/RS232/RS422/RS485 Industry 1kV isolation with overvoltage protection Product properties: Bi-directional conversion of USB into RS232, RS422 or RS485 interface USB 2.0 Full Speed Device (12 Mbit/s) Power supply via USB Compatible with RS485 2-wire and 4-wire bus
- Serial Protocol: RS232, RS422, RS485
- Network / Bus: USB
-
Supplier: Renesas Electronics Corporation
Description: The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receivers interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter circuit
- Data Rate: 230 kbps
- Features: ESD Protected, Other
- Package Type: PDIP, SOIC
- Technology: RS232
Find Suppliers by Category Top
Featured Products Top
-
systems, POS terminals, and medical equipment. Proper transceiver selection is critical due to voltage-level differences between RS-232 (±12V) and TTL/CMOS logic (0–5V/3.3V). Choosing the wrong device can lead to data loss, malfunction, or supply (read more)
Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Multimode 2km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Single-mode 20km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
DPM-3-AD9 Adapter Connecto DPM-3-RJ11AD9 RS232 Connector DPM-3-PC6 6 Foot Power Cable DPM-3-PC12 12 Foot Power Cable DPM-3-TRES TEDS Reader_Editor Software DPM-3-DLS TEDS Data Logging Software Smart Plug and Play Portable Hand (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
with cover, Dual SIM + eSIM 2× Ethernet 10/100, 1× RS232, 1× RS485 and I/O Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Sleep mode & Power ignition & Backup real time clock Advanced networking, Diagnostics, VPN support, Firewall (read more)
Browse Network Routers Datasheets for Advantech -
range of chromatic confocal sensor heads, the controller achieves measurement rates up to 11K/s for demanding industrial applications. Designed for semiconductor manufacturing, precision machining, and automated inspection systems, HPS-CF6000 supports Ethernet, RS-232, RS-485, synchronization (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
RS8 & RS12 Syringe Filler – to 55 Per Minute ProTrac Syringe Filler – to 120 Per Minute (read more)
Browse Packaging Machines Datasheets for Prosys -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Industrial Remote
Communication
…is integrated in the MD2 modem that is linked with the RTS signal of the RS232 interface. .... The two connections of the optical relay are available on the RJ12 socket.
-
WAVE Bioreactor Supervisory control and data aquisition software
…first bioreactor on the network to the PC using the supplied PC cable and RS232 /485 adaptor. .... These are RJ12 modular straight cables that plug directly into RJ12 RS485 jacks located on the rear…
-
Revolution™
In situations where a fixed installation is not desirable, the RJ12 connection can be used exclusively. .... storage) (-50 to +150°C Revolution GS) Baudrate: 2400, 4800, 9600 or 19,200 bps Communication: RS232 , RS485 .
-
Connected Medical Devices: Integrating Patient Care Data in Healthcare Systems
…out di erence is illustrated in Figure 3, which depicts the 9-pin RS232 adapter null modem .... Other form factors may be o ered (e.g., RJ12 ) as well, while still adhering to serial…
-
Connectors - Connectors from Allied Electronics
RJ12 (15). .... RS232 (1) .
-
Emergency Gesture Communication by Patients, Elderly
and Differently Abled with Care Takers Using
Wearable Data Gloves
…joint ab- duction and sensors between fingers; interface: full speed USB 1.1, RS232 (via optional serial … used to show the contrast in the texture 5DT data glove 14 ultra Rj12 connector USB “A”…
-
Aim Cambridge-Cinch Connectivity Solutions - 40-9536F - D-Sub/D-Shaped Connectors - Adapters - Allied Electronics
connector,adapter,9 pin cont d-sub to 6cont rj12 mod jack,1-piece gray hood. .... Card, Plug-In; RS232 Serial Communication Card; 300 to 19.2 K; CUB5COM Series .
-
Energy management through building automation
The apparatus is an RS232 interface and is used to program all the xComfort-components in the .... The supply takes place over a mitgeliefertes network part with RJ12 plug.
-
Fax Modem - Fax Modem Manufacturers, Suppliers
RS232 GSM/GPRS MODEM Product description: Industrial design Aluminum casing Wireless access to internet Based on Wavecom module .... Telephone Cable Color Code RJ9 RJ11 RJ12 PLUG .
-
Intelligent Robotics and Applications
RJ45 for 10BASE-T/100BASE-TX PoE RJ12 for the camera unit Lens. .... Inclinometer is set on the rotary table to measure the angles and connected to computer through RS232 .
Indicates content that may require registration and/or purchase.