-
Supplier: Electro Standards Laboratories
Description: conference room to Network A. Rotary knob in right-most position connects conference room to Network B. Rotary knob in center position isolates both the A and B networks from connection to conference room. The Model 7187 Single Channel RJ45 Cat5e A/B Switch allows the
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Transtector Systems, Inc.
Description: rated for indoor use. The indoor 10/100/1000Base-T Ethernet surge protector is just one of many SPD products in-stock for same-day shipping. This Transtector 10/100/1000Base-T Ethernet SPD uses a RJ45 RJ45 for connection. Our industrial 10/100/1000Base-T Ethernet lightning and
- Clamping Voltage: 4,000 volts
- Number of Protected Lines: 1 #
- TVSS Signal Protection: Dataline and DC Signal
- Features: Lightning Arrestor, Network Applications, SPD
-
Supplier: Electro Standards Laboratories
Description: The Model 9080 RJ45 A/B/OFFLINE switch allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to its COMMON port, or to isolate all ports by switching to OFFLINE position. This secure disconnect switch is a manually operated
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
-
Supplier: Transtector Systems, Inc.
Description: rated for indoor use. The indoor 10/100/1000Base-T Ethernet surge protector is just one of many SPD products in-stock for same-day shipping. This Transtector 10/100/1000Base-T Ethernet SPD uses a RJ45 RJ45 for connection. Our industrial 10/100/1000Base-T Ethernet lightning and
- Clamping Voltage: 4,000 volts
- Number of Protected Lines: 1 #
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline and DC Signal
-
Supplier: Electro Standards Laboratories
Description: With each of its two channels, the Model 9453 RJ45 A/B/C/Off-Line Switch allows the user to access three RJ45 devices connected to its A, B, and C ports with one RJ45 device connected to its COMMON port; or to isolate the COMMON port from the A/B/C ports by switching to the
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: the RJ45 COMMON port with access to a Data Network connected to the RJ45 port A. The computer and Data Network can be disconnected in the OFFLINE position. A customer supplied 12 VDC power connected to the Phoenix connector provides power for the BLUE LED. Model 7181
- Number of Ports: 2 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: DigiKey
Description: 1 GB/S NETWORK ISOLATOR, RJ45 ST
-
Description: This amendment adds a new sub-clause 4.5 1 Saturated core secondary winding parameters to IEEE C62.69(TM)-2016. Test methods, test circuits, measurement procedures, and result treatment to determine the secondary winding resistance and saturated core inductance are given.
-
Description: This amendment adds a new sub-clause 4.5 1 Saturated core secondary winding parameters to IEEE C62.69(TM)-2016. Test methods, test circuits, measurement procedures, and result treatment to determine the secondary winding resistance and saturated core inductance are given.
-
Supplier: L-com, Inc.
Description: The HyperLink AL-CAT6HPJW Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: The HyperLink HGLN-CAT6-HP Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: The HyperLink ALW-CAT6HPJ Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: The HGLND-CAT6-HP DIN mountable Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for
- Mounting: DIN Rail
- Device Type: Lightning Arrestor
-
Supplier: TelephoneStuff.com
Description: ValidatorPRO-NT Ethernet Network Management Tool with Integrated Optical Power Meter and Active Network Tests performs tests to determine the data-carrying capabilities of copper Ethernet network cables up to 1 Gbps (1000Base-T) by detecting faults in the cabling wiring, testing
- Optical Meter Type: Power Meter
-
Description: Added in this amendment is a new sub-clause, 4.5 Saturated core secondary winding parameters, to IEEE C62.69(TM)-2016. Test methods, test circuits, measurement procedures, and result treatment to determine the secondary winding resistance and saturated core inductance are given.
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: RF and Wireless - RF Circulators and Isolators Part Status: Obsolete FET Type: N-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU5000RT4UTFTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. The 6U form factor includes a 4U online
- Input Voltage Range: 208 volts
- Volt-Amp Rating: 5 kVA
- Watt Rating: 4.5 kwatts
- Runtime at Half Load: 11 minutes
-
Supplier: Broadcom Inc.
Description: and NIC port partitioning, and next-generation overlay network technologies that address the requirements for virtual machine (VM) mobility and massive scaling of Layer 2 subnets inside private or hybrid cloud infrastructures. Emulex Virtual Network Exceleration (VNeX™) overlay
- Data Rate: 64,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Broadcom Inc.
Description: virtualization with support for RDMA over Converged Ethernet (RoCE), enhanced Single Root I/O Virtualization (SR-IOV) and Network Interface Card (NIC) port partitioning, and cloud optimization using overlay network technology. Emulex Virtual Network Exceleration™ (VNeX) overlay
- Data Rate: 64,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Yokogawa Corporation of America
Description: The AQ1300 series is a compact and lightweight Ethernet tester that is designed to improve both work efficiency and quality at the same time, with function optimized for the network path testing and maintenance of Ethernet networks up to 1G or 10G depending on model chosen. Easy
- Number of Ports: 7
- Form Factor: Desktop
- Network Protocol: Gigabit Ethernet
- Features: Other
-
Supplier: CITEL SURGE PROTECTION
Description: Designed to protect Power-Over-Ethernet (POE) (Mode B) network devices with transmission speeds up to 100BaseT. All eight pins are protected by a carefully designed circuit that isolates data from ethernet power lines. The ultra-sharp clamping response permanently eliminates transients from
- Mounting: DIN Rail
- Features: Dataline and DC Signal
- Technology: Gas Tube, Hybrid
- Application: Network Applications
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control
-
Supplier: Tripp Lite by Eaton
Description: tel/Ethernet (RJ45) jacks provides surge protection for a standard phone or network connection (cable not included). EMI/RFI Line Noise Filtering Various electrical and radio sources can cause disruptive interference on the AC line. This line noise is a common cause of incremental
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 12.8 minutes
-
Supplier: Tripp Lite by Eaton
Description: 570-joule surge suppression rating to protect connected components and data from the harmful effects of power surges. One set of tel/Ethernet (RJ45) jacks provides surge protection for a standard phone or network connection (cable not included). EMI/RFI Line Noise Filtering Various
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.699999999999997 kwatts
- Runtime at Half Load: 13.2 minutes
-
Supplier: Tripp Lite by Eaton
Description: 570-joule surge suppression rating to protect connected components and data from the harmful effects of power surges. One set of tel/Ethernet (RJ45) jacks provides surge protection for a standard phone or network connection (cable not included). EMI/RFI Line Noise Filtering Various
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.350000000000002 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Omnitron Systems Technology, Inc.
Description: untagging for segregating data in Enterprise networks, and enabling secure separation of Service Provider network management and customer data to improve security and intrusion protection. The 802.1p Q-in-Q stacked tags enable Service Providers to offer to their customers secure
- Network: 100Base-FX, 100Base-TX, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Single Mode, ST Single Mode
-
Supplier: Win Source Electronics
Description: (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO W Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 24ns, 10ns Channel Output
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL
- Analog Input Channels: 2 #
- Operating Temperature: -40 to 185 F
-
Supplier: ZyXEL Communications, Inc.
Description: Mechanism The VES-1616FE-55A supports not only 802.1x port-based access control for subscriber authentication, but also defines a limited number of MAC addresses that can access the network from a particular port. This feature denies unauthorized access to the DSCAM to significantly enhance
- Network Equipment: Gateway
-
Supplier: Ubiquiti Networks, Inc.
Description: Shielded airMAX® CPE With a die-cast aluminum base and interchangeable antenna, the IsoStation™is available in two models and brings increased performance to your network using technology that isolates beam communications between your devices. The IsoStation M5 delivers throughput speeds of
- Applications: Broadband Network / WLAN
- Pattern Type: Directional
- Technology Type: Dish / Reflector
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: Cable Depot Inc.
Description: Indoor 10/100/1000 Base-T Shielded Cat 6 Hi-Power Lightning Protector with RJ45 Jacks CAT6, CAT5e and CAT5 compatibility GR-1089 Intra-Building rated Cable shield isolated from safety ground Power-Over-Ethernet (PoE) compatible All lines protected The ADP8009 Lightning Protector provides
- Features: Plug-in Style
-
Supplier: ValueTronics International, Inc.
Description: The LI-3P-163 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct
- Frequency Range: 30 MHz
- Output Current Rating: 63 amps
-
Supplier: Win Source Electronics
Description: Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Alternative Parts (Cross-Reference): ISO3082DWR; Popularity: Medium
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.15 to 5.5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: The PD70100 device is a part of Microchip’s series of Power over Ethernet (PoE) Powered Devices (PDs). The device transmits integrated power and analog data in a single 12-pin package. It is used in PDs, thus enabling next generation network devices to share power and data over the same
-
Supplier: Ubiquiti Networks, Inc.
Description: Shielded airMAX® ac BaseStation with airPrism®Technology With a die-cast aluminum base and interchangeable antenna, the PrismStationTM AC, brings increased performance to your network using technology that isolates beam communications between your devices. Utilizing Ubiquiti's advanced
- Pattern Type: Directional
- Applications: GPS
- Form Factor / Mounting: Stationary / Fixed
Find Suppliers by Category Top
Featured Products Top
-
The UIYMC66A microstrip circulator is a compact, high-performance circulator with dimensions of 662.5mm, operating in the 8 to 18GHz frequency range. This versatile device, with a bandwidth of 45%, is engineered to (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
In today's dense RF environment, protecting sensitive equipment from interference and damage is paramount. Our 200–1875MHz Surface Mount Isolator delivers exceptional performance across this critical frequency band, making it an ideal solution for applications where reliability cannot be (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
Sell tunable laser source module of 81689A
… nm), optical receiver (outdoor & indoor, FTTH), EDFA, Ethernet equipment (media converter, switch, transceiver, router, SFP & GBIC module), network accessories (CAT5 & CAT5e … … patchcord, plug, PVC boot, RJ45 module, socket, face plate … … & tap, attenuator, filter, isolator , wall outlet, connector, satellite …
-
Altech Corp. - VKA3100N - Disconnect Switches - Non-Fusible Disconnect Switches - Allied Electronics
Computer/Data Cable Assemblies > Network (Cat 5/6 cable assembly,cat6 rj45 modular plugs,molded boots,utp 24awg,blue,25 foot Disconnect Switches ( Isolators ) > Disconnect Switch Accessories .
-
Technical information technology 2
… station 178 residual type-method 317 RGB color space 356 Ringpuffer 345 RISC RJ45 plugs 225 RLL … … semaphores 317 Serial ATA 282, 283 Serial transmission 212 215 asynchronous operating modes 213 line codes 216 synchronous 215 Setup of Time 4 Shifter 42, 62 Shuffle-Exchange network 114 safety 377 signal … … 6, 195 silicone-on- insulator 376 SIMD 101 single …
-
Popular Products In Accessories - Big Bruin
This robust spec will afford you the extra headroom across your network that Cat6 can not. The cable center isolator maintains strict pair separation optimizing NEXT performance. … patch cable with molded boots (snag less installation) and extra protection for the RJ45 connector and clip.
-
Popular Products In Accessories - Big Bruin
This robust spec will afford you the extra headroom across your network that Cat6 can not. The cable center isolator maintains strict pair separation optimizing NEXT performance. … patch cable with molded boots (snag less installation) and extra protection for the RJ45 connector and clip.
-
Popular Products In Accessories - Big Bruin
This robust spec will afford you the extra headroom across your network that Cat6 can not. The cable center isolator maintains strict pair separation optimizing NEXT performance. … patch cable with molded boots (snag less installation) and extra protection for the RJ45 connector and clip.
-
Popular Products In Computers - Big Bruin
This robust spec will afford you the extra headroom across your network that Cat6 can not. The cable center isolator maintains strict pair separation optimizing NEXT performance. … patch cable with molded boots (snag less installation) and extra protection for the RJ45 connector and clip.
-
Mechatronics and Intelligent Materials II
As Fig.3 shown, the Ethernet interface is mainly composed of ENC28J60, network transformer, RJ45 interface. … ENC28J60 has already built-in 10base-t transceiver, which only need LPF filter isolator external isolation, then …
-
Shopping In Cables & Adapters - Big Bruin
The cable center isolator maintains strict pair separation optimizing NEXT performance. … Cable patch cables are made of 100% pure copper wire and 50 micron gold plated RJ45 plugs. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.
-
Performance measurements on active cold loads for radiometer calibration
… have almost nominal gain in the range 1 – 16 GHz, and the isolators operate over a … The only external connection from the Test Bed system, is thus an RJ45 connector for the Ethernet. … be stored on the same or on any other computer connected to the network , and the transfer …
Indicates content that may require registration and/or purchase.