-
Supplier: Quail Electronics
Description: The 5063.3262 adapts the DB 9 Pin Female Connector into the RJ45 8P8C Phone Jack.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
-
Supplier: DigiKey
Description: Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet)
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: Allied Electronics, Inc.
Description: Wall Mount Phone Jack Use when mounting wall-type telephones. Easy-to-hook-up screw-type terminals. Heavy-duty construction. Complies with USOC numbers RJ11W, RJ12W, RJ13W, RJ14W, RJ1DC. Wall mounting type jack
-
-
Supplier: TelephoneStuff.com
Description: 6-Outlet Plug Strip with 2 RJ11 Phone Jacks 120 volt 15 amp surge protected 6-outlet strip with switch & RJ11 all purpose duty and 6 foot cord length. Features: - Multi-stage protection - MOV surge protection for all outlets between line and neutral, neutral and ground, line and ground
- Protection: Circuit Breaker, EMI / RFI Protection
- Unit Type: Plug Strip
-
Supplier: Newark, An Avnet Company
Description: LPINDOOR DSL/PHONE RJ11 JACK ROHS COMPLIANT: YES
-
Supplier: Computer Network Accessories, Inc.
Description: Dual 8C/RJ45 Modular Wall Jack, White
- Connector Type: Phone Jack / Plug
-
Supplier: Central Components Mfg.
Description: Modular Telephone Plugs, Jacks
- Connector Type: Phone Jack / Plug
- Features: RJ-45
-
Supplier: Central Components Mfg.
Description: Modular Telephone Plugs, Jacks
- Connector Type: Phone Jack / Plug
- Features: RJ-45
-
Supplier: Legrand
Description: Four conductor modular wall mount telephone jack for hanging phones. White. RJ11 modular jack. High-impact thermoplastic face plate and back body. Nickel-plated steel screw terminals. Zinc-plated mounting lugs.
- Number of Contacts: 4 #
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-11
-
Supplier: Newark, An Avnet Company
Description: JACK, RJ45, VERT, SMT, 8WAY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes
-
Supplier: Computer Network Accessories, Inc.
Description: RJ11/12 two line phone tap. Taps two line phone jacks into Line 1, Line 2 and Line 1 + 2.
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Newark, An Avnet Company
Description: CAT5E RJ45 MODULAR JACK, 8POS, 2 PORT; LAN Category:Cat5e; Product Range:44560 Series; Body Material:PA Polyamide (Nylon), Glass-filled; Colour:Black; Connector Type:RJ45; Contact Material:Phosphor Bronze; Gender:Jack RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
-
Supplier: Tripp Lite by Eaton
Description: Strengthen your high-speed network with the N238-001-WH-6A Cat6a 110-Style Punchdown RJ45 Keystone Jack. Recommended for all Cat6a cabling environments, the keystone jack with a uniquely patterned printed circuit board is designed for 650 MHz performance and complies with
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector, Phone Jack / Plug
- Features: RJ-45
-
Supplier: Allied Electronics, Inc.
Description: 1⁄4 in. Phone Jack, 3-Pole, Brass Body Material Insulation material is thermoplastic Operating temperature is -25 °C to +70 °C Features 500 Vrms
-
Supplier: Computer Network Accessories, Inc.
Description: Dual 6C/RJ12 Modular Wall Jack, Ivory
- Connector Type: Phone Jack / Plug
-
Supplier: Computer Network Accessories, Inc.
Description: Dual 4C/RJ11 Modular Wall Jack, White
- Connector Type: Phone Jack / Plug
-
Supplier: Legrand
Description: Four conductor Surface mount modular RJ11 Telephone Jack. Ivory. Nickel-plated steel screws and washers. Brass terminals. Comes with mounting screws and adhesive pad. Snap-on cover and base constructed of high-impact thermoplastic
- Number of Contacts: 4 #
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-11
-
Supplier: Radicom Research, Inc.
Description: This special modem is specially designed for use in medical application including office or home monitoring systems and data retrieval. Each V92HU-E2-MD-DJ has dual RJ-11 phone jacks built-in, allowing users to connect it to phone line and a telephone set simultaneously. Its
- Network Equipment: Modem
-
Supplier: SFCable.com
Description: RJ-11/12 TOOLLESS keystone jack is 6-position 6-conductor (6P6C) and designed for voice application. The unique tool-less design does not require the use of a punch-down tool. Simply insert the leads, and press down the lid. The jack is compatible with all SF Cable RJ11 and RJ12
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11
-
Supplier: Tripp Lite by Eaton
Description: Features Keystone RJ45 Cat5e Jack Recommended for Outdoor or Harsh Outdoor EnvironmentsThis Cat6 shielded keystone jack lets you connect two Cat5e/6 patch cables for Gigabit Ethernet networks or digital signage in outdoor applications and other areas where protection from harsh
- Connector Type: Modular Connector and RJ Connector, Phone Jack / Plug
-
Supplier: DigiKey
Description: SDL, Plug Modular Connector 4 Positions Position Unshielded Crimp
- Contact Size (AWG): 24 AWG
- Voltage Rating: 30 volts
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: SFCable.com
Description: RJ-11/12 TOOLLESS keystone jack is 6-position 6-conductor (6P6C) and designed for voice application. The unique tool-less design does not require the use of a punch-down tool. Simply insert the leads, and press down the lid. The jack is compatible with all RJ11 and RJ12 modular plugs.
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11
-
Supplier: SFCable.com
Description: RJ-11/12 keystone jack is 6-position 6-conductor (6P6C) and designed for voice application. The jack is compatible with all SF Cable RJ11 and RJ12 modular plugs and wallplates. Terminate with 110 punch down tool. Includes an integrated color wiring diagram. Compatible with all SF Cable
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11
-
Supplier: Quiktron, Inc.
Description: If you need to connect two RJ45 devices to one outlet, this adapter will make the right connection. It has two female connections for multiple device hookup. Great for connecting a phone and fax machine to the same plug. Use for data/PBX applications.
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Waldom Electronics
Description: TELEPHONE WALL JACK TYPE RJ11W, RJ12W, RJ13W, RJ14W, RJ1DC FOR USE WITH/FITS
- Connector Type: Phone Jack / Plug
- Features: RJ-11
-
Supplier: Amphenol PCD
Description: RJ11FTVX allows you to use a standard phone RJ11 / RJ12 connection in Atex zone 2 environments. With the patented RJStop® system you can use a standard RJ11 / RJ12 cordset in a metallic plug which will protect it from shocks, dust and fluids. Amphenol was the first manufacturer to design an
- Voltage Rating: 60 volts
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Radwell International
Description: COMPUTER/PHONE RJ-45 JACK LIGHT ALMOND. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-45
-
Supplier: Heilind Electronics, Inc.
Description: MODJACK RA LOPRO 50AU INV W/O
- Gender: Female / Jack
-
Supplier: SFCable.com
Description: RJ12 6P6C Double Wall Plate Jacks. Mounting Screws included. Ivory or White color housing. Contact Plating: Gold.
- Type: Phone Jack Wall Plate
- Opening / Devices: Two
-
Supplier: Amphenol Communications Solutions
Description: Modular Jack, Modular Jack, CAT 3, Standard, 6P4C, Vertical, Through Mount, Without Shield, Diamond Peg, 1 Port, Amphenol is one of the leading manufacturers of RJ45 Modular Jack Connector. Contact us today for more details of Modular Jack , part number 90520-004.
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: TelephoneStuff.com
Description: RJ45 Plug Lock-in Device has a tamper-resistant design that blocks unauthorized removal of cable, VoIP phone, other networking equipment or critical connection. Image Note: Image shows how Black Plug Lock-in Device is configured with Patch Cord, RJ45 Receptacle, and Face Plate.
-
Supplier: Legrand
Description: Single gang, one opening four conductor modular jack. Ivory. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of high-impact thermoplastic. Brass terminals with nickel-plated steel
- Number of Contacts: 4 #
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-11
-
Supplier: CableOrganizer.com, Inc.
Description: Line-Bug 4 Phone/ LAN TesterWhat's special about this network testing tool? Tests standard telephone jacks and LAN jacks for the connection to telephone system Protects your expensive LAN tester! Checks LAN lines (RJ-45) wired to 568 A/B standard for damaging telephone line
-
Supplier: Tripp Lite by Eaton
Description: Strengthen your high-speed network with Tripp Lite’s N238-001-GY-TFA Toolless Cat6a Keystone Jack. Terminate your Cat6a wall jack without using a punchdown tool. Just lace the conductors into the stuffer cap, press the 110 connector, and lock the jack into place. Use in standard
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-45
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - Jabber to justification
On your CPUs are numerous jacks, including those for a keyboard, mouse, speakers, printer, and a modem/phone line hookup. A jack is a socket or receptacle into which a connector (or plug) is inserted, especially for audio devices, such as sound cards, and telecommunications equipment
-
Smart Computing Article - Basic Troubleshooting- DSL Modems
with RJ-45 jacks (they look a lot like phone jacks, only bigger). To use an Ethernet modem, you ll need to have a notebook or desktop with a network card, also called a network adapter. In contrast, USB modems connect to your computer through a USB port, and they tend to install without much fuss
More Information Top
-
phone jack - offers from phone jack manufacturers, suppliers, exporters & wholesalers
Low Profile Rj45 Phone Jack With Shield , 90 Degree RJ45 Connector .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-3336.pdf
Connector: 8-position modular phone jack ( RJ45 ).
-
Network Sharing...?
I assume Cat 5 cables with RJ45 jacks (Big phone wire looking things) connected to a hub.
-
Ethernet Switch - Ethernet Switch Manufacturers, Suppliers
Tab-up Switch / Router RJ45 SMT Connector Ethernet , Through Hole Registered Jack 45 1.Tab-up SMT RJ45 Jack 2.1X1 Port RJ45 Jack 3.10/100M RJ45 connector 4.IP Phone , xDSL modem RJ45 Jack Description: 1X1 Tab-up SMT...
-
Tripp Lite Protect It! TRAVELER100BT - surge suppressor | Softchoice
• Ethernet or phone line surge suppression protects network lines or dialup and DSL modems, plus fax machines, cordless phones and more (pair of RJ45 jacks , 2 wire, 1 line, includes 6 ft phone cable .
-
Debian GNU / Linux in the practice
Three generations to distinguish from telephones externally hardly: on the left analog telephone with TAE plug, in the center ISDN telephone with RJ45 ISDN plug , right Internet-telephone with RJ45 ethernet connection .
-
Transmission Jacks Manufacturers, Transmission Jacks Product Catalogs Directory
dc power jack trailer jack transmission chain electric jack hydraulic bottle jack rj45 jack hydraulic jacks modular jack transmission shaft phone jack .
-
Speed of light measurement using ping
It consists of 8 lines in 4 unshielded twisted pairs (UTP) and is terminated by a male RJ45 connector, which looks like a wide phone jack .
-
How do I record a phone conversation directly on my Mac? - MacRumors Forums
The phone will hook to the unit via the RJ45 jacks it has.
-
Voice/Data Cover Plates - Grainger Industrial Supply
• Phone Wall Jack , Type Flush Mount, Single, RJ45 , Ivory, 8 Conductors .
Indicates content that may require registration and/or purchase.