-
Supplier: RS Components, Ltd.
Description: StarTech.com C21GA-USB-ETHERNET
- Port Type: RJ (Modular)
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, RJ45-RJ21/ TELCO, 24P, 1U
-
Supplier: Newark, An Avnet Company
Description: Patch Panel, Cat 5e, RJ21 to RJ45, Angle / PC
-
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 6-Fold Surface-Mounted Distributor Or Wall Outlet For structured cabling in the Building Certified To GHMT Cat.6 12C-De-Embedded Compliance With Class EA To ISO/IEC 11801 Ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: Link To 500 Mhz For 10 GBit Ethernet Suitable For Power Over Ethernet
-
Supplier: Newark, An Avnet Company
Description: Voice Patch Panel (RJ45 to RJ21), 1 Pair
-
Supplier: Newark, An Avnet Company
Description: Patch Panel, 10/100BASE-T, 4 RJ21 Connec / PC RoHS Compliant: Yes
-
Supplier: TelephoneStuff.com
Description: 24 RJ45 port patch panel with pins 4 and 5 active in each port and one female RJ21 connector on back of panel. Features: - Consists of single female telco 50 pin/25 pair connector with VELCRO brand touch fasteners wired for common active voice equipment - 24 RJ45 ports with pins
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: to create a plug and go interface that supports fast installation, ease of use and flexibility. The rear side of each panel contains the eight MRJ21 ports and the front contains the forty-eight RJ45 ports. The panels are fully shielded and the shields are connected to a common ground.
- Number of Ports: 48
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Hubbell's Gigabit Ethernet series patch panels provide the ultimate in performance and technology incorporated into a simple design. The Gigabit panel has been third-party verified toIEEE 802.3ab for Gigabit Ethernet transmission, ensuring a zero BER Bit Error Rate. The Gigabit
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Leviton's Voice Grade Patch Panel is specifically designed for voice applications and comes pre-configured for 24 and 48 ports. It mounts on 19" TIA, standard equipment racks and accommodates top, bottom and side cable entry. Back panel provides connectivity to a 25-pair
-
Supplier: TelephoneStuff.com
Description: 48 port patch panel. Data-Patch 10/100 Base-T Patch Panels. Features: - Category 5e rated in the channel when used with Category 5e 25-pair cable assemblies - Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21
- Number of Ports: 48
-
Supplier: DigiKey
Description: VOICE PATCH PANEL RJ45 TO RJ21
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: HAVE, Inc.
Description: HAV31218 - Shielded Cat6 Molded Patch Cable - Grey - 14FT Stay ahead of the game with these Shielded Cat6 550Mhz Molded Patch Cables. These high-speed cables are designed to deliver stable performance to 550MHz for distribution of data, voice and video. They will handle bandwidth
- Product Type: Patch Cable / Cord
-
Supplier: HAVE, Inc.
Description: HAV31213 - Shielded Cat6 Molded Patch Cable - Blue - 35FT Stay ahead of the game with these Shielded Cat6 550Mhz Molded Patch Cables. These high-speed cables are designed to deliver stable performance to 550MHz for distribution of data, voice and video. They will handle bandwidth
- Product Type: Patch Cable / Cord
-
Supplier: HAVE, Inc.
Description: HAV31217 - Shielded Cat6 Molded Patch Cable - Grey - 10FT Stay ahead of the game with these Shielded Cat6 550Mhz Molded Patch Cables. These high-speed cables are designed to deliver stable performance to 550MHz for distribution of data, voice and video. They will handle bandwidth
- Product Type: Patch Cable / Cord
-
Supplier: HAVE, Inc.
Description: HAV31214 - Shielded Cat6 Molded Patch Cable - Grey - 3FT Stay ahead of the game with these Shielded Cat6 550Mhz Molded Patch Cables. These high-speed cables are designed to deliver stable performance to 550MHz for distribution of data, voice and video. They will handle bandwidth
- Product Type: Patch Cable / Cord
-
Supplier: SFCable.com
Description: For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 3ft CAT6 500
- Cable Length: 3 ft
- Features: Cable Assembly
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: SFCable.com
Description: For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 2ft CAT6 500
- Cable Length: 2 ft
- Features: Cable Assembly
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: SFCable.com
Description: For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 1ft CAT6 500
- Cable Length: 1 ft
- Features: Cable Assembly
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: SFCable.com
Description: For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 5ft CAT6 500
- Cable Length: 5 ft
- Features: Cable Assembly
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: L-com, Inc.
Description: L-com's exclusive rack mounted harmonica cluster bars organize all your telecom cables into a convenient rack mounted panel. Each panel uses 2, 3, or 4 of our harmonica cluster bars with a Telco female RJ21 50-pin connector on the back and up to 12 RJ ports on the front. Each
- Number of Ports: 2
- Height: 1
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded 24-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingOrganize your high-density Cat5e/6 application without taking up too much valuable rack space. This shielded patch panel offers 24 fully shielded RJ45 ports with color-coded Krone
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: Belden Inc.
Description: Angled Patch Panel, 24-port, 1U, with 10GX RJ45 Modular Jack
- Number of Ports: 24
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: PHOENIX CONTACT USA
Description: Cable sharing module, two RJ45 sockets with Ethernet assignment (cable outlet on the top) to 8 spring-cage connection terminal blocks, CAT5e, 10/100 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Features 48 CAT5e RJ-45 to RJ-45 feed-through ports. Meets Category 5e performance requirements. Cable management bar helps support cables attached to the rear of the panel.
- Number of Ports: 48
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: TRENDnet Inc.
Description: Gigabit ready rack mount 16-port panel Cat6 patch panels deliver a steady 250Mhz connection to copper Gigabit switches Ideal solution for Ethernet, Fast Ethernet and Gigabit applications Use with TRENDnet TC-PDT Punch Down Tool
- Number of Ports: 16
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Cat5e wall-mount patch panel guarantees compatibility with all networks. Color coded for both EIA/TIA 568a & 568b installations. Panel comes with 110-type termination blocks. This 12" panel effortlessly mounts to a wall or desk with two "C" brackets. Mounting
- Number of Ports: 12
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
- Features: Wall Mounted
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, RJ45 socket on IDC terminal blocks, 10/100/1000 Mbps, DIN rail mounting, IP20, shield contacting with strain relief
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Belden Inc.
Description: Angled Patch Panel, 48-port, 2U, with CAT6+ RJ45 Coupler
- Number of Ports: 48
- Height: 2
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features either two or four Shielded
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: TRENDnet Inc.
Description: 8 x Gigabit RJ-45 ports 10 inch wide patch panel is well suited for home and SMB applications Designed for Category 6 cabling Includes cable management holders, tie, and port labels Use with TRENDnet TC-PDT Punch Down Tool
- Number of Ports: 8
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Works with either T568A or T568B wiring. Ideal for locating desktop concentrators or hubs on a 19" rack. Includes one cable management bar.
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: Features 12-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat6 patch cables into its 12 front RJ45 ports, and use a 110 or Krone punch-down tool (do not use a 4/5 pair 110
- Number of Ports: 12
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
- Features: Wall Mounted
Find Suppliers by Category Top
More Information Top
-
http://www.cisco.com/en/US/docs/voice_ip_comm/csbpvga/ata/administration/guide/ATA_AG_v3_NC-WEB.pdf
Also has a single multi- port RJ - 21 50-pin connector for optional patch - panel connectivity.
-
http://www.cisco.com/en/US/docs/switches/lan/lre/pots_splitter/legacy/1255002.pdf
Connecting the splitter to a switch or patch panel requires a male-to-male RJ - 21 cable, Category 3 or above.
-
http://www.cisco.com/en/US/docs/switches/lan/lre/pots_splitter/1255006.pdf
Connecting the splitter to a switch or patch panel requires a male-to-male RJ - 21 cable, Category 3 or above.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps1900/c1650/ccmigration_09186a0080105986.pdf
Each splitter has six RJ - 21 connectors—two each for connectivity to the patch panel , the LRE switches, and the on-site PBX system.
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst2950/hardware/installation/guide/hginstal.pdf
Connecting the LRE port to a patch panel or a POTS splitter requires a male-to-male RJ - 21 cable, Category 3 or above.
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst2950/hardware/installation/guide/2950HIG.pdf
Connecting the LRE port to a patch panel or a POTS splitter requires a male-to-male RJ - 21 cable, Category 3 or above.
-
Catalyst 2950 Switch Hardware Installation Guide, August 2004 - Installation [Cisco Catalyst 2950 Series Switches] - Cisco
Connecting the LRE port to a patch panel or a POTS splitter requires a male-to-male RJ - 21 cable, Category 3 or above.
-
Repair of vibrating delaminated beam structures using piezoelectric patches
… A, Rooke D P and Cartwright D J 1992 Analysis of patched and stiffened cracked panels using the boundary element … … Jones R and Callinan RJ 1981 A design study in crack patching Fibre Sci. Technol. 14 99–111 [ 21 ] Chue C H, Chang …
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst3750/hardware/installation/guide/3750hgbk.pdf
recommended cables 40 100BASE-FX patch cables 3 numbering of 10/100 10 … … 6 power connecting to 7 connectors 21 , 25 specifications 2–8 power … … rack-mounting 12–30 rear panel clearance 6 description 21–26 … … area warning 4, 1 RJ -45 connector, console port …
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst4500/hardware/configuration/notes/12065.pdf
The FXS module always connects to a breakout box or a patch panel , as shown Figure 4. The connection between the FXS module jack and the breakout box is made by an RJ - 21 Category 5 telco interface connector and cable.
Indicates content that may require registration and/or purchase.