-
Supplier: Pan American Screw, Inc.
Description: Flat Pan Robertson® Composite Decking Screws
- Length: 2.5 inch
- Inch: # 10
- Head Type: Flat Head
- Standard Drives: Square / Robertson
-
Supplier: Deerwood Fasteners International
Description: Green Zinc Zip Driver - Flat Head Deep Thread Screws With Nibs Type-17 Point, Robertson® Square Recess Features: For outdoor/decking applications. Finish provides 300 hours salt spray resistance. Green Zinc finish matches pressure treated lumber. Type-17 point is self-drilling,
- Length: 2.5 inch
- Inch: # 8
- Standard Drives: Square / Robertson
-
Supplier: Deerwood Fasteners International
Description: Decking/Rustguard™ - Robertson® Square Head Screw Our exclusive Rustguard™ corrosion resistant coating provides maximum protection against rust and corrosion. They feature a self-drilling Type-17 point to eliminate splitting in most types of wood and man-made decking materials.
- Length: 2 inch
- Inch: # 7
- Standard Drives: Square / Robertson
-
-
Supplier: Pan American Screw, Inc.
Description: Robertson® Finish
- Length: 2.25 inch
- Inch: # 6
- Standard Drives: Square / Robertson
-
Supplier: Pan American Screw, Inc.
Description: Trim Head w/Nibs Robertson® 305 Lo Root® Type-17 Stainless Steel Screws
- Length: 3 inch
- Inch: # 7
- Standard Drives: Square / Robertson
-
Supplier: Deerwood Fasteners International
Description: For hardwood fastening applications-with standard #2 Square Recess. Our Flat Head Robertson® Square Drive Twinfast Screws provide maximum bit fit and help eliminate driver bit camout. The double lead thread starts quickly and drives faster that most single lead thread designs.
- Length: 2.25 inch
- Inch: # 8
- Head Type: Flat Head
- Standard Drives: Square / Robertson
-
Supplier: Deerwood Fasteners International
Description: Pan Head Deep Thread Screws No.2 - Robertson® Square Recess For attaching small hardware parts to particleboard and softwoods.
- Length: 0.625 inch
- Inch: # 8
- Head Type: Pan Head
- Standard Drives: Square / Robertson
-
Supplier: Pan American Screw, Inc.
Description: Robertson® Kwixin®
- Length: 4.5 inch
- Inch: # 10
- Standard Drives: Square / Robertson
-
Supplier: Newark, An Avnet Company
Description: ROBERTSON SCREWDRIVER, 243MM; Screw Size Accepted:#2; Overall Length:243mm; Product Range:SoftFinish Series; SVHC:No SVHC (15-Jan-2019); Blade Length:125mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROBERTSON SCREWDRIVER, 211MM; Screw Size Accepted:#1; Overall Length:211mm; Product Range:SoftFinish Series; SVHC:No SVHC (15-Jan-2019); Blade Length:100mm; Tip / Nozzle Size:2.3mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCREWDRIVER, ROBERTSON, SIZE 1; Screw Size Accepted:Size 1; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
-
Supplier: Fastener SuperStore, Inc.
Description: 10-32 X 5/8 Machine Screws / Square Drive / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced
- Length: 0.625 inch
- Screw Type: Machine Screw
- Features: Other
- Head Type: Pan Head
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . MAC-180 has a thread size of #6-32 with a thread length of 2.500 in.
- Length: 2.5 inch
- Inch: # 6
- Features: Other
- Screw Type: Set Screw
-
Supplier: Minerallac Company
Description: 3/4 INCH THREAD LENGTH .75 THREAD LENGTH - DECIMAL 3/4 THREAD LENGTH - FRACTIONAL #8 NOMINAL DIAMETER 32 TPI #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE BIT SIZE #2 PACKAGING QUANTITY 100 PIECES PER BO DRIVE STYLE SQUARE FINISH/COATING ZINC PLATED NOMINAL
- Inch: # 8
- Screw Type: Machine Screw
- Head Type: Round Head
- Standard Drives: Square / Robertson
-
Supplier: Minerallac Company
Description: SQUARE DRIVE TYPE STAINLESS MATERIAL 1-5/8 INCH 1.625 LENGTH - DECIMAL 1-5/8 LENGTH - FRACTIONAL #7 NOMINAL DIAMETER #7 NOMINAL DIAMETER - FRACTIONAL .151 NOMINAL DIAMETER - DECIMAL BIT SIZE #1 PACKAGE TYPE BOX PACKAGE QUANTITY 100 LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 1.625 inch
- Inch: # 7
- Standard Drives: Square / Robertson
- Material: Stainless Steel
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Length: 7 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1/2", 1/4", 3/8", 5/16", 7/16"
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Truss Head, Washer Head
-
Supplier: L.H. Dottie Company
Description: FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH #6 NOMINAL DIAMETER DDFW MODEL
- Length: 0.75 inch
- Inch: # 6
- Standard Drives: Square / Robertson
- Material: Steel
-
Supplier: L.H. Dottie Company
Description: 3/8 INCH THREAD LENGTH .375 THREAD LENGTH - DECIMAL 3/8 THREAD LENGTH - FRACTIONAL #6 NOMINAL DIAMETER 32 TPI #6 NOMINAL DIAMETER - FRACTIONAL .138 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE L H DOTTIE. BRAND DRIVE SIZE #1 DRIVE STYLE SLOTTED, SQUARE FINISH/COATING ZINC PLATED NOMINAL DIAMETER -
- Inch: # 6
- Screw Type: Machine Screw
- Head Type: Round Head
- Standard Drives: Slotted, Square / Robertson
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the
- Screw Type: Dry Wall Screw, Self Drilling / Thread Cutting Screw
- Standard Drives: Square / Robertson
-
Description: Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and
- Length: 2.5 to 6 inch
- Material: Aluminum, Brass, Stainless Steel, Steel
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Socket Head Cap, Square Head, Truss Head, Washer Head
- Features: Black Oxide, Chrome, Nickel Plated, Other, Zinc Plated
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Length: 7 inch
- Features: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1/2", 1/4", 3/8", 5/16", 7/16", M10, M12, M2, M2.5, M3, M3.5, M4, M5, M6, M8
- Fastener Standards: ASME / ANSI, DIN, ISO, Other, SAE
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Truss Head, Washer Head
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Spax International
Description: SPAX® Pan Head Construction Screws provide excellent draw down and holding performance in multiple materials where a flush or countersunk installation is not possible or desired.
- Inch: # 8
- Features: Other
- Head Type: Pan Head
- Standard Drives: Philips / Frearson, Square / Robertson
-
Supplier: Spax International
Description: SPAX® Stainless Steel Screws off the ultimate corrosion resistance and long term aesthetics in wood deck/railing and other exterior wood applications.
- Inch: # 10
- Head Type: Flat Head
- Features: Other
- Standard Drives: Philips / Frearson, Square / Robertson
-
Supplier: DigiKey
Description: BIT-BOX 20 V ROBERTSON, # 2 X 25
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the
- Head Type: Flat Head
- Standard Drives: Square / Robertson
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the
- Head Type: Flat Head
- Standard Drives: Square / Robertson
-
Supplier: Ideal Industries, Inc.
Description: ROBERTSON TYPE GROUND (TIP) FINISH 6 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE CHROME VANADIUM STEEL SHANK MATERIAL TWIST-A-NUT[TM] BRAND SCREW SIZE #2 SHANK SIZE 1/4 INCH
- Shaft Length: 6 inch
- Type: Precision Screwdriver
- Drive Type: Robertson
-
Supplier: Radwell International
Description: RECEPTABLE 30A 125V 2P 3WIRE ROBERTSON/SLOT SCREWS. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: 3368 Screwdriver for square socket screw
- Overall Length: 7.086618 inch
- Drive Type: Robertson
- Features: Specialty / Other
-
Supplier: Arlington Industries, Inc.
Description: SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.483 INCH EMT CONDUIT USED ON 0.449 INCH THREAD LENGTH UL, CSA APPROVAL 1.3 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE INCLUDES ROBERTSON HEAD SCREWS
- Conduit Size: 0.75 inch
- Conduit Type: EMT
- Features: Other
-
Supplier: Klein Tools, Inc.
Description: PHILIPS, SLOTTED, SQUARE RECESS TYPE 6 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 1/4 INCH SLOTTED, (1) #2 PHILLIPS, (1) #1, (1) #2 SQUARE RECESS SCREW DRIVER, (1) 1/4 INCH, (1) 5/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT
- Drive Type: Robertson, Slotted
-
Supplier: Minerallac Company
Description: SQUARE, LONG TYPE 10 INCH OVERALL LENGTH ROUND SHANK TYPE PRECISION STYLE GREEN HANDLE COLOR #1 TIP SIZE SCREW SIZE #5, #6, #7 HANDLE TYPE RUBBER CUSHION GRIP PACKAGING QUANTITY 1
- Overall Length: 10 inch
- Type: Precision Screwdriver
- Drive Type: Robertson
-
Supplier: Hubbell Incorporated
Description: POLARIZED TYPE NYLON MATERIAL BLACK COLOR L6-20P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND WITH
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Incorporated
Description: ROBERTSON HEAD SCREW
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Poles: 3 Poles
- Wires: 4-Wire
Find Suppliers by Category Top
More Information Top
-
Building a Roll-Off Roof or Dome Observatory
Robertson screws Screws with a square recess to fit a square-tipped screwdriver.
-
Building a Roll-Off Roof Observatory
Robertson Screws .
-
CR4 - Thread: Tighten Screws on Barber Chair
The metric system, Trailer Park Boys, the Canadian dollar at par [or better] and Robertson screws .
-
CR4 - Thread: Screw Head Drive Types
Square head or Robertson screws have such a resistance to head stripping that they have a tendency to twist the head off of the screw before they will ever strip.
-
4729.CN - Marinco - Actuant Electrical - Connector | Galco Industrial Electronics
4729.CN, Marinco - Actuant Electrical, Connector, CONNECTOR, 2P3W, 15A, 125V, LOCKING, NEMA L5-15, W/ ROBERTSON HEAD SCREWS .
-
THE CONSERVATION OF THE HD-4: ALEXANDER GRAHAM BELL’S HYDROFOIL
* Robertson head screws were used for this operation, so that they could easily be distinguished from original fasteners.
-
Shopping Cart
CONNECTOR, 2P3W, 15A, 125V, LOCKING, NEMA L5-15, BLACK, W/ ROBERTSON HEAD SCREWS .
-
An Experimental Investigation of the Fire Characteristics
of the University of Waterloo Burn House Structure
3/4" x 3 1/2" (19.0 x 81.3 mm) spruce strapping was then attached to the plywood 12" ( 0.305 m) OC throughout using #10 x 1 ½" (38 mm) steel Robertson head screw to be used as anchor strip for…
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
and Robertson -head screws .
-
Fastening Deck Boards - Professional Deck Builder Magazine
Robertson -head screws offer the advantage of staying on your bit when held horizontally.
Indicates content that may require registration and/or purchase.