Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dynatect Manufacturing, Inc.
Description: by the status quo solution: a gliding plastic carrier in a guide trough. The Hybrid carrier is intended for applications including industrial cranes, gantry cranes, and robotic transfer lines with travels up to 100 feet. Dynatect has drawn on over 50 years of cable
- Inside Width: 2.19 to 4.09 inch
- Mounting Height: 16.53 to 62.67 inch
- Bend Radius: 6.64 to 28.38 inch
- Carrier Type: Enclosed Style
-
Supplier: igus® inc.
Description: 7. High tensile strength When to use the Series Triflex® 333-32 For applications that move within two or three axes (combined rotary and circular movements) If chip protection is required When not to use the Series Triflex® 333-32 For complex robotic applications System Triflex® R TRC For
- Inside Width: 1.2598432 inch
- Inside Height: 1.2598432 inch
- Mounting Height: 9.842525 inch
- Bend Radius: 3.93701 inch
-
Supplier: igus® inc.
Description: System Triflex® R Series TRC-85 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High tensile strength due to
- Inside Width: 3.27 inch
- Bend Radius: 5.31 inch
- Carrier Type: Enclosed Style
- Special Motion: Spiral or 3-Dimensional Motion
-
-
Supplier: igus® inc.
Description: 7. High tensile strength When to use the Series Triflex® 331-75 For applications that move within two or three axes (combined rotary and circular movements) If chip protection is required When not to use the Series Triflex® 331-75 For complex robotic applications System Triflex® R TRC For
- Inside Width: 2.95 inch
- Mounting Height: 14.96 inch
- Bend Radius: 5.51 to 11.81 inch
- Carrier Type: Enclosed Style
-
Supplier: igus® inc.
Description: 7. High tensile strength When to use the Series Triflex® 332-32 For applications that move within two or three axes (combined rotary and circular movements) If chip protection is required When not to use the Series Triflex® 332-32 For complex robotic applications System Triflex® R TRC For
- Inside Width: 1.2598432 inch
- Inside Height: 1.2598432 inch
- Mounting Height: 9.842525 to 21.653555 inch
- Bend Radius: 3.93701 to 9.842525 inch
-
Supplier: Yushin America, Inc.
Description: The robot is equipped with a user-friendly E-touch compact controller providing excellent price and performance value. Sealed cable carriers reduces dust contamination from moving cables and wires. The steel robot traverse beam provides superior rigidity To meet customers
- Number of Axes: 3 #
- Load Capacity: 100 kg
- X-axis Travel: 4,000.0000000000005 to 4,500 mm
- Y-axis Travel: 2,100 mm
-
Supplier: LAPP
Description: • Patented, flexible 3D movement for multiple-axis applications • Easy press-in cable and hose installation • Supports a wide range of cable diameters • Braided steel wire core provides optimal strength • Easy-to-install mounting brackets for robot installation • Models R40, R56, R75,
- Inside Width: 1.574804 to 3.93701 inch
- Inside Height: 1.574804 to 3.93701 inch
- Cable Separation: Dividers, Separators
- Cover / Bars: Feed-through
-
Supplier: Yamaha Corporation
Description: [Supplied with user cable as standard items] When adding cables to a cable carrier track, keep the cable occupation rate at 30% or less. Note. User cable: 10 cores, 0.3 sq. Whipover (S) [Supplied with user cable and air tubing as standard items]
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: KUKA
Description: Installing the KL 4000 does not require welding work. This saves time during installation. Furthermore, the axis can be readjusted at any time. Reduced floor space requirement The cable carrier is routed internally for a travel of up to 8.4 meters – and can be used for up to two
- Number of Axes: 1 #
- Drive System: Electric
- Robot Type: Robot System
- Industry / Application: Welding
-
Supplier: Linde Material Handling GmbH
Description: are also equipped with QR codes, which makes it possible to identify the goods to be transported, assign storage locations, and position the load carrier. The C-MATIC's optional autonomous charging station allows for automated charging of batteries, ensuring the truck is always fully charged
- Load Capacity: 600 kg
- Industry / Application: Automotive Testing, Material Handling (e.g., Loading/Unloading, Palletizing), Packaging
- Features: Mobile
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these IGUS® Cable Carriers? Protects hoses and cable from debris such as wood chips or metal shavings, and from being pinched or shut off during use Water and temperature resistance for extreme applications Limited bend radius protects cables for
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these economical PVC control cables? Durable multi-conductor control cable is designed to withstand the friction and stress associated with automated cable carrier systems, while providing a quality and affordable wiring solution for applications on a
-
Supplier: Electri-Flex Company
Description: This UL and CSA listed nonmetallic liquidtight conduit is ideally suited for continuous flexing situations. It is often specified in “Power Track” or cable carrier installations and on industrial robots. It does not contain a metal core which could fatigue from repeated flexing or
- Conduit Size: 1.5 inch
- Units: English Size
- Material: PVC (Polyvinyl Chloride)
-
Supplier: H2W Technologies
Description: the stage and/or carriage, end of travel limit switches which can disable the amplifier, linear encoder, cable carrier, and protective bellows.
- Rated Speed: 30 in/sec
- Motor Type: AC, DC, DC Brushless, Stepper
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Features: Electrical
-
Supplier: Acromag, Inc.
Description: The ARCX1100 is a customizable-off-the-shelf (COTS), SWaP-C optimized, deployable computing solution. This rugged, small form factor computer is designed for a variety of defense and industrial applications. For maximum flexibility, the modular platform combines a carrier card hosting a COM
- Speed: 1,600 to 2,000 MHz
- RAM: 4 GB
- Processor: Intel®
- Features: Other, Ruggedized
Find Suppliers by Category Top
Featured Products Top
-
moving apparatus such as a robotic head. Continuous Flexing: In extreme applications, the cable is subject to steady, repeated movement over a wide range of motion. Bending or Tic Toc Flex Test: Bending or Tic-Toc: The cable bends (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
,supporting rapid robot calibration. 8.Paired with fexible cables,it meets the high -reliability requirements in robot applications. Delivery time: 3~5 business days Carrier: Fedex, DHL, or others as you appoint (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
High/Low Temp Applications Industrial Automation, Robotics, “Power Track” or Cable carrier, Auto Industry Type NM2 - Nonmetallic UL Recognized Extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
situations and often specified for use in power track or cable carrier installations and on industrial robots. It does not contain a metal core that could fatigue from repeated flexing or vibration but rather a seamless inner core of flexible PVC bonded to another layer of flexible PVC, between which (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
Conduct Research Top
-
What are the Best Cables for Robotic Applications?
. This growing trend is one that igus (R) is already heavily invested in with our robotic cables, triflex (R) robotic cable carriers and dress packs. We offer robotic cables as part of the chainflex (R) cable range, but why do you need specialized cables for robotic applications?
-
Cable Management Systems Do the Robot
Multi-axis, three-dimensional cable carriers for palletizing Cable management is a crucial part of any robotic system, but the truth is that the methods used to attach and guide cables has not changed much in the past 50-plus years. In fact, it is often overlooked altogether. While managing cables
-
Caring for Cables
machinery and constant repetitive motion will benefit from a cable carrier system. Typical applications range from machine tools, woodworking machinery and palletizers, to automated robots, cleanrooms and ship-to-shore cranes. igus' (R) line of cable carriers - known as Energy Chains (R) - are...
More Information Top
-
Caring for Cables
…of Energy Chains such as: micro chains for the smallest applications, E-Z chain for quick assembly, E6 chains for low noise and low vibration, fully enclosed Energy Tubes for applications with flying debris and multi-axis cable carriers for robotic applications.
-
New Products
Common applications for flexlife-20 highly flexible cable include cable carri- ers , robotic welding, as- sembly, material handling, dispensing and coating applications.
-
Remote Controls | Landmine Removal | InTechOpen
The remotely-governed robotic equipment avoids cables and umbilicals, and resorts to self-powered carriers and wireless communication between self-sufficient stands [17, 18].
-
Reliability Estimation for Double Containment Piping
Generally, the annulus between pipes has too many obstructions (pipe centering supports or spacers, instrumentation taps, perhaps a leak detection cable , etc.) to allow robotic inspection of the exterior of the carrier pipe from the annulus.
-
Springer Handbook of Ocean Engineering
carrier sensing multiple access (CSMA) 381 catamaran 150 Catenary Anchor Leg Mooring (CALM) 1262 catenary mooring cable 882 cathodic protection (CP) 696 Cauchy number 812 cavitation number 131 celerity 147 cellular automata (CA) 501 center – of buoyancy (COB) 409, 997 – … water pipe (CWP) 1252 Colebrook–White equation 725 collaborative – autonomy 473, 478 – robotic sensing 452 –…
-
The Less-Is-More Approach to Robotic Cable Management
4. igus®' robot cables are specifically designed for and tested in applications involving high levels of torsion and ideal for use in Triflex® R cable carriers . .... For example, igus® offers its own range of robotic cables called CF Robot.
-
Plant Maintenance Product | igus' interconnect motor cables for continuous-flex applications come equipped with different cable connectors | Plant Services
As with all Chainflex cables, these interconnects are well suited for continuous-flexing applications in an Energy Chain cable carrier . .... The cables are available for drive, control, motor and robotic functions, and come equipped with different cable…
-
Simulation, Modeling, and Programming for Autonomous Robots
Such physical layers include older IEEE802.3 cabling standards like 10BASE2 working with the CSMA/CD method or modern wireless networks of the IEEE802.11 family working according to the CSMA/CA ( Carrier Sense Multiple Access with Collision Avoidance) method, as in case of .... Implementation of the presented ppPDC middleware in an already existing robotic sys- tem consists of few stages.
-
Robotics Case Studies - Pre-Harnessed Cable Carriers Withst...
• »Back to Robotic Resources. .... Pre-Harnessed Cable Carriers Withstand High Speeds and Accelerations .
-
CR4 - Thread: Unlock cell phone
Previous in Forum: Simple Wireless Robotic Arm. .... You might be interested in: Cable Carriers , Telecommunications Services Providers, Cell Processors .
Indicates content that may require registration and/or purchase.