-
Supplier: Carling Technologies, Inc.
Description: The L-Series snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and laser etched legends. These single or double pole switches feature a broad choice of actuator styles, colors, and lenses. Neatly proportioned, the L-Series
- Length / Diameter: 1.734 inch
- Width: 0.867 inch
- Panel Thickness: 0.156 inch
- Maximum Current Rating: 20 amps
-
Supplier: OTTO Controls
Description: Sealed to IP68S and IP69K, the OTTO K3 rocker switch is a quality, precision switch designed to comply with standards established for appliance, marine (ignition protection) and off-road vehicles along with other demanding applications where rugged rocker switches
- Pole & Throw Specifications: DPDT, DPST, SPDT, SPST
- Features: Dustproof, Illuminated Switch, Weather Resistant or Waterproof
- Momentary Contact Switch Function: Momentary OFF (Normally Closed), Three Position Momentary (Center OFF)
- Actuator Material: Thermoplastic / Plastic
-
Description: Features: Enclosed switch complying to IP65 AC and DC electrical ratings Lighted and non-lighted versions available Maintained-action and momentary options Multiple terminal options Snap-in mounting
- Length / Diameter: 0.79527602 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 to 250 volts
-
-
Description: Features: Compact double-pole switch complying to IP65 AC and DC electrical ratings Lighted and non-lighted versions available Snap-in mounting with 20mm panel cut-out 2 and 3-position configurations
- Length / Diameter: 0.79527602 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 to 250 volts
-
Supplier: Littelfuse, Inc.
Description: 25A at 12V DC, 15A at 24V DC. General specifications are the same as for the preceding ‘Sealed Switches with Pilot Lights’. Sealed to IP66 for water resistance. (high pressure wash.) Double Pole, Double Throw. Four Terminals.
- Panel Thickness: 0.093307137 to 0.187401676 inch
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Carling Technologies, Inc.
Description: assuring compatibility with even the most complex circuitry. The W-Series also offers a wide variety of accoutrements including endless illumination options featuring dual level and multicolor LEDs, progressive and hazard warning circuits, ratings up to 10A 24V, choice of paddle, rocker,
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -40 to 185 F
- Pole & Throw Specifications: DPST, SPST
-
Supplier: Carling Technologies, Inc.
Description: V-Series Contura snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and legends. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be illuminated with either
- Length / Diameter: 1.928 inch
- Width: 0.97 inch
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Carling Technologies, Inc.
Description: of wire harness. Actuators may be purchased and stocked separately from the base assembly. Available in any of Contura rocker actuator styles (Contura II, III, IV, V, X, XI), switch appearance can be changed simply by snapping on a new actuator. J-Series multi-circuit switches, with
- Length / Diameter: 1.45 inch
- Width: 0.83 inch
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 to 24 volts
-
Supplier: APEM Components, Inc.
Description: The MT is an environmentally sealed toggle switch that is actuated with a rocking motion. Markets for this sealed switch include; industrial, marine, off-road, transportation, military, medical equipment, and security. This sealed rocker switch comes
-
Supplier: Waytek, Inc.
Description: Cole Hersee 58027-01 Sealed Rocker Switch Category: Rocker Switches Manufacturer: Cole Hersee Circuitry: SPST Positions: 2 positions Contacts: Copper Actuator Color: Black Illuminated: No Contact Action: On-Off Sealed to IP66 for water resistance (high pressure
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Illuminated Switch
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Powell Electronics, Inc.
Description: Sealed Power Rocker Switch
-
Description: Features: Enclosed switch complying to IP56 AC and DC electrical ratings Single-pole and double-pole configurations Multiple terminal options Snap-in mounting
- Length / Diameter: 1.44094566 to 1.4566937 inch
- Width: 0.83464612 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 21 amps
-
Supplier: Waytek, Inc.
Description: Cole Hersee 58027-04 Sealed Rocker Switch Category: Rocker Switches Manufacturer: Cole Hersee Circuitry: SPST Positions: 2 positions Contacts: Copper Actuator Color: Black Illuminated: No Contact Action: (On)-Off Sealed to IP66 for water resistance (high pressure
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Illuminated Switch
- Momentary Contact Switch Function: Momentary ON (Normally Open)
-
Supplier: Littelfuse, Inc.
Description: weather-resistant with contact areas sealed to IP66 (high pressure wash-resistant). Recognized at UL 1500 (Ignition protection for marine products). With neoprene gasket/panel seal. Conveniently snap into a standard rectangular mounting hole 1.48" x 0.83" (36.8 x 21.1mm) in panels from 0.09"
- Panel Thickness: 0.039763801 to 0.100000054 inch
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: Littelfuse, Inc.
Description: SPDT On-Off-On Wide Lens LED Rocker Switch with Amber and Green lenses, both dependent illumination. 4 blade terminals. 25A at 12V DC 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed
- Panel Thickness: 0.093307137 to 0.187401676 inch
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches. These
- Panel Thickness: 0.093307137 to 0.187401676 inch
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: OTTO Controls
Description: The U2-277 (logic level) and U2-278 rocker switches are designed to run a minimum of 1 million mechanical cycles and withstand extreme environmental conditions. Ideal for use in material handling, heavy equipment, off-road and construction equipment, and other outdoor applications where
- Mechanical Life: 1,000,000
- Maximum Current Rating: 5 amps
- Operating Temperature: -67 to 185 F
- Rocker Actuator: Dual Rocker or Paddle
-
Supplier: Waytek, Inc.
Description: Cole Hersee 58027-11 Sealed Rocker Switch Category: Rocker Switches Manufacturer: Cole Hersee Circuitry: SPST Positions: 2 positions Contacts: Copper Actuator Color: Black Illuminated: No Contact Action: Off-On Sealed to IP66 for water resistance (high pressure
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT, SPST
- Features: Illuminated Switch
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet the severe environmental requirements of the construction and agricultural vehicle markets, the SVR is sealed at the front and back of the switch, and meets the rigorous sealing requirements of IP68. The small switch footprint minimizes the space taken on
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet the severe environmental requirements of the construction and agricultural vehicle markets, the SVR is sealed at the front and back of the switch, and meets the rigorous sealing requirements of IP68. The small switch footprint minimizes the space taken on
-
Supplier: Waytek, Inc.
Description: Eaton EURO-SR Rocker Switch 8006K23N1V2 Category: Rocker Switches Manufacturer: Eaton Field-proven in America's roughest off-road applications Rugged and reliable rocker switch Dust and moisture resistant silicone seal Aesthetically pleasing thermoplastic matte
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Illuminated Switch, Other
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet the severe environmental requirements of the construction and agricultural vehicle markets, the SVR is sealed at the front and back of the switch, and meets the rigorous sealing requirements of IP68. The small switch footprint minimizes the space taken on
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: rocker switch boots create a watertight, dust blocking barrier over the switch and the cut out in the panel by incorporating a full cover over the switch and a “sealing rib” at the bottom of the boot. While unprotected rocker switches will begin deteriorating over
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rocker
-
Supplier: APEM Components, Inc.
Description: Industrial size SPDT and DPDT models, sealed to IP65, VDE approved with up to a 15 amp rating. Rocker markings available.
-
Description: IP67 SEALED MINIATURE ROCKER SWI
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -22 to 185 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383863-WR13AT Category: Switches>Rocker Switches Series: WR Termination Style: Screw Terminal Features: Epoxy Sealed Terminals Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package:
- Features: Other
- Pole & Throw Specifications: SPDT
-
Supplier: New Yorker Electronics Co., Inc.
Description: IP67 SEALED MINIATURE ROCKER SWI
- Features: Dustproof, Weather Resistant or Waterproof
- Standards / Compliances: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: V-Series Contura Sealed Rocker Switches V Series Switch to meet all applications. Certified to IP 66 and IP68. Temperature range from –40°C to +85°C. Applications varied and include transportation markets, food equipment, lawn and garden and construction and agriculture
-
Supplier: NKK Switches
Description: Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
- Maximum Current Rating: 0.4 amps
- Maximum AC Voltage Rating: 28 volts
- Maximum DC Voltage Rating: 28 volts
- Pole & Throw Specifications: DPDT
-
Supplier: NKK Switches
Description: Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
- Maximum Current Rating: 3 to 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Features: Other
-
Supplier: NKK Switches
Description: Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
- Maximum Current Rating: 4 to 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Pole & Throw Specifications: DPDT
-
Supplier: OTTO Controls
Description: lighted rotary switch which snaps into a 1.475” x 0.875” industry standard rocker switch panel opening. The rotary knob snaps onto a shaft and can be installed by the panel builder for those desiring that flexibility. The R2 rotary switch provides up to three positions in
- Mechanical Life: 100,000 cycles
- Maximum AC Voltage Rating: 1,000 volts
- Operating Temperature: -40 to 185 F
- Actuator Material: Plastic
-
Supplier: NKK Switches
Description: WB-Series Environmentally Sealed Pushbutton Switches Available in 10A toggles, 6A pushbuttons and in 15A rockers. Anti-jamming design on toggle switches protects contacts from damage due to excessive downward force on the actuator. Sealed construction conforms to IP67 of IEC529
- Maximum Current: 6 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 30 volts
- Switch Function: Momentary Contact
-
Supplier: TE Connectivity
Description: Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Printed Circuit Board Other Comment : IP67 Rated Product Type Features Product Type : Switch
- Maximum Current Rating: 0.4 amps
- Maximum AC Voltage Rating: 20 volts
- Maximum DC Voltage Rating: 20 volts
- Switch Function: Maintained Contact
-
Supplier: TE Connectivity
Description: Packaging Method : Tube Packaging Quantity : 11 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length :
- Number of Positions Available (# of actuators): 3
- Max DC Voltage Rating: 40 volts
- Actuator Specifications: Rocker Actuator(s)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Find Suppliers by Category Top
Featured Products Top
-
applications. Previously available with IP65 rating, this widely used E (read more)
Browse Emergency Stop Switches Datasheets for NKK Switches -
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
. Enclosures and seals are composed of materials that are food compatible, UV and ozone tolerant, and can withstand caustic cleaning solutions without degradation, thereby maintaining reliability and prolonging switch life. The IP69K rated control devices include pushbuttons, mushroom buttons (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
The new RCA1913 Series rocker switch from E-Switch delivers reliable performance in demanding environments. Featuring a fully sealed design rated to IP68 on both sides of the panel, this switch provides long-term protection against dust and moisture. Its UL and ENEC certified ratings up to 16A (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
IP67 Rated Rangefinder Achieving IP67 Sealing Without Sealed Components Handheld laser rangefinders must survive tough field conditions. When a leading optical instruments manufacturer set out to achieve IP67 protection, they needed a compact solution that avoided the cost and bulk of fully sealed switches. (read more)
Browse Toggle Switches Datasheets for NKK Switches -
-based cleaning agents. The switch and matching coded actuator are also IP69K rated for use in high-temperature (176°F) and high-pressure (1450 psi) wash down applications. This switch is also available with concealed mounting to offer a continuous smooth surface without visible screws (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
instantaneous, crystal-clear visibility. Rated IP54 NEMA-ready. May achieve higher IP rating when combined with panel. Dual sealing protection. Press-fitted to seal circuit breaker and cut-out of the panel. Prevent seepage of contaminants in harsh environments. Watertight (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
.S. Visit www.otto-controls.com/mil-cross to reference products by the military qualification or OTTO part number. P6-4 models are intended for commercial applications. Features: Military limit switches sealed per MIL-PRF-8805; commercial limit switches sealed to IP (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available (read more)
Browse Limit Switches Datasheets for OTTO Controls -
Introducing the 8075-8GT-M12 Series: a Lite Managed IP67 Industrial Switch, meticulously crafted for the demanding conditions of heavy industrial environments. This series comes fully equipped with all the essential features required for seamless deployment in sophisticated automation systems (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
C&K Develops Hall-Effect Contactless Sensing Analog Rocker Switches for Off-Road Vehicles
Maximum output current is 1mA, maximum rocker deflection angle is ±30°, and the switch is sealed to IP65 specifications from above when mounted.
-
C&K Develops Analog and Switch Rockers for Heavy-Duty Industrial, Off-Highway Applications
RoHS-compliant and compatible, operating force for the AR3 Series rockers ranges from 4N to 6N, with .... The switches are also sealed to IP65 specifications.
-
Rocker switches are IP65 rated
The Marquardt 1930 series employs a modern rocker design with an integrated seal that is dust and water-proof up to IP65 and therefore needs no additional protection cap. .... Rated to 20A switching and 120A inrush current they are available in single pole and double pole…
-
Cherry launches waterproof rocker and pushbutton switches
Cherry Electrical Products has announced a new range of sealed , waterproof rocker and pushbutton switches with a wide choice of pole, throw and switch options, making them suitable for a huge range of applications, from vehicles and outdoor machinery to medical devices. .... family - seven rocker switches and one pushbutton switch, all certified to IP56 and IP65 requirements for water…
-
NKK Switches Announces M2100 And TL Illuminated Toggle Switch Series
The TL series' interior o-ring protects contacts from contaminants including oil, dust and water and an optional panel- sealed exterior o-ring conforms to IP65 standards. .... A leading designer and producer of electromechanical switches , NKK Switches offers one of the industry's most extensive .... The company manufactures more than four million toggle, rocker , pushbutton, slide, rotary, DIP rotary, keypad and keylock…
-
Jungheinrich Introduces A Highly Compact, Easy-To-Maneuver EJE 120 Electric Walkie Pallet Truck
Raise and lower functions on both sides of the handle operate on a single, distinct rocker switch that can be activated from almost any operating position. .... In addition, the sealed switches are rated at IP65 for maximum moisture resistance and can withstand direct, high pressure water blasts during wash down.
-
Schuster Electronics Expands E-Switch Stocking Package
Many E-Switch illuminated and non-illuminated pushbutton, rocker switches , and tact switch options are now available from stock. .... Sealed with an IP65 rating, this switch is great for audio/visual, telecommunications, appliance, instrumentation and consumer electronics markets, to name a few.
-
A Hands-On Approach (.pdf)
It also features an impressive environmental specification that includes sealing to IP65 above the panel, operating temperature of -25 to +70ºC, a shock level of 40g and RFI susceptibility of 60V/m. .... Also available are the JC025 and JC030 single-axis fingertip rockers designed to allow lift-truck system .... ABOVE: Single- or dual- axis model JC3000, using high-quality potentiometer tracks and switches .
-
TE Connectivity - W51-A121B1-15 - Circuit Protection - Circuit Breaker - Allied Electronics
Circuit Breaker;Therm; Rocker ;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 125VAC. .... Circular Accessories > Sealed Accessories. .... cap, accessory, sealing, spring loaded, IP65 , clip to shut, for front panel mnt. .... Industrial Ethernet Switches > Industrial Unmanaged Switch .
-
Sell Solenoid Valve
13) Protection grade: IP65 (DIN40050). .... 16) Oil sealed material: VITON or NBR. .... in industrial electricity.such as stepper motor counter,kwh meter counter,electromagnetic counter,roller register,drum wheel stepping motor driven,shunt resistor,electricity meter.hourmeter,hour meter,time meter,circuit breaker,,mcb,enhanced bus bar insulator connector,overload protector, rocker switch ,socket.
Indicates content that may require registration and/or purchase.