-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Cylindrical roller bearings with snap ring grooves are full complement, self-retaining units comprising solid inner and outer rings, rib-guided cylindrical rollers and sealing rings. The outer rings have grooves for retaining rings. The
- Type: Cylindrical
-
Supplier: Timken Company (The)
Description: This bearing features a TSF design with a groove to accommodate a snap ring instead of a flange. Size Range: ID 22.225 mm to 117.475 mm (0.8750 in. to 4.6250 in.) OD 57.150 mm to 180.975 mm (2.2500 in. to 7.1250 in.) Design Attributes Basic TSF design with groove to accomodate a
- Bore: 0.8750004725 to 4.6250024975 inch
- Outside Diameter: 2.250001215 to 7.1250038475 inch
- Type: Single-Row Tapered
-
Supplier: Accuris
Description: BEARING, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, TWO ROLLER RETAINING RIBS ON INNER RING, TWO ROLLER RETAINING SNAP RINGS ON OUTER RING, NON-LOCATING
-
-
Supplier: Accuris
Description: Bearing, Roller, Cylindrical, Single Row of Rollers, Two Roller Retaining Ribs on Inner Ring, Two Roller Retaining Snap Rings on Outer Ring, Non-Locating
-
Supplier: Rotor Clip Company, Inc.
Description: Snap Ring, External, Metric. For Grooves in Outer Tracks of Ball or Roller Bearings. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place.
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Metric
- Features: Other
-
Supplier: TFC Ltd.
Description: Designed specifically to give low shoulder for use with needle roller bearing. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Dimensions in Millimeters
- Finish: Coating or Plating
- Ring Type: External
- Material: Spring Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: TFC Ltd.
Description: Designed specifically to give low shoulder for use with needle roller bearings. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Dimensions in Millimeters
- Finish: Coating or Plating
- Ring Type: Internal
- Material: Spring Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: KG International FZCO
Description: KG can offer following variants Single Row type - N, NF, NJ, NU and NUP Double Row Type - NN and NNU (Details available on request) higher load capacity - E type with Snap Ring groove with Snap Ring groove and Snap Ring with C2, CN and C3 radial clearance
- Type: Cylindrical
-
Supplier: RegalRexnord
Description: 45 mm Cylindrical Roller Bearing with double rib inner ring, plain outer ring & segmented retainer, Snap ring groove in outer ring OD
- Bore: 1.968505 inch
- Outside Diameter: 4.330711 inch
- Overall Width: 1.0629927 inch
- Static Axial / Thrust Load: 25,900 lbs
-
Supplier: RegalRexnord
Description: 45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Snap ring groove in outer ring OD, Snap Ring included, Oversize OD outer ring
- Bore: 1.7716545 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 0.9842525 inch
- Static Axial / Thrust Load: 22,000 lbs
-
Supplier: RegalRexnord
Description: 55 mm Cylindrical Roller Bearing with single rib & inner ring side plate, double rib outer ring & segmented retainer, Snap ring groove in outer ring OD, Snap ring included
- Bore: 2.1653555 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 0.8267721 inch
- Static Axial / Thrust Load: 18,400 lbs
-
Supplier: RegalRexnord
Description: 45 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Snap ring groove in outer ring OD, Snap ring included
- Bore: 1.7716545 inch
- Outside Diameter: 3.3464585 inch
- Overall Width: 0.7480319 inch
- Static Axial / Thrust Load: 16,900 lbs
-
Supplier: AST Bearings LLC
Description: Also available with a snap ring groove on the OD, with/without the ring.
- Bore Size: 0.02170079912 inch
- Outside Diameter: 0.0542519978 inch
- Overall Width: 0.01968505 inch
- Dynamic Radial Load: 1,323 lbs
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: these bearings form a non-separable unit. MOUETTE supplies a wide assortment of drawn cup needle roller bearings. This includes: Bearings with open ends Bearings with a closed end Full complement bearings with open ends Drawn cup needle roller
- Bore: 0.8750004725 inch
- Outside Diameter: 1.1250006075 inch
- Rated Speed (Oil): 12,600 rpm
- Type: Drawn Cup Caged Needle
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Drawn cup needle roller bearings with open ends and with closed end are units comprising thin-walled drawn outer rings and needle roller and cage assemblies. Drawn cup need roller bearings with open ends are also available in full complement versions. The
- Type: Drawn Cup Caged Needle
-
Supplier: Emerson Bearing Co.
Description: Traction Motor Precision NU- Inner ring without rib, non-locating bearing, supports radial forces only NJ- Ribs on the outer ring, one rib on the inner ring, semi-locating bearing, supports axial forces in one direction NUP- Supports acial forces in both
- Bore: 6.299 inch
- Outside Diameter: 9.449 inch
- Overall Width: 4.291 inch
- Static Radial Load: 312,472 lbs
-
Supplier: Timken Company (The)
Description: SR bearings are made to a standard setting range, based on Timken's Set-Right™ automated setting technique, and are suitable for most industrial applications. They have two spacers and an optional snap-ring for axial location. Because both types are made from popular sizes of
- Bore: 1.0624808887 to 7.87402 inch
- Outside Diameter: 2.4409068299 to 11.81103 inch
- Type: Two-Row Tapered
-
Supplier: Radwell International
Description: ROLLER BEARING, 7/8 INCH BORE, W / SNAP-RING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TFC Ltd.
Description: Designed specifically to give low clearance for use with needle roller bearings. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Specification: Incorporating DIN 5417 Dimensions in Millimeters
- Finish: Coating or Plating
- Ring Type: External
- Material: Spring Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: retaining ring: A separable substantially flat washer whose inner or outer portion serves as a radial cylindrical roller bearing outer or inner ring rib. Inclined retaining ring: a separable ring with an “L”-shaped section, the outer part of which acts as
- Design Units: Metric
-
Supplier: Modern Linear Incorporated
Description: Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
- Bearing Features: Clean Room Use, Vacuum Compatible
- Open Closed - Bushing: Closed
- Bearing Type: Guide Wheel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Light Duty Single Turn Internal Spiral Retaining Rings for Hole Stainless Circlips Description: Spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Shaft constant section retaining ring feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: NTN Bearing Corporation
Description: One-piece, sturdy ductile iron housing to withstand high shock and impact from falling debris 2. Repositionable snap ring allows for versatile fixed or float unit 3. Spring-loaded, single-lip contact bearing seal for superior sealing 4. Bearings with super-finished
- Nominal Shaft / Bore Size: 1.968505 to 5.511814 inch
- Housing: Cast Iron
- Lubrication: Relubricatable / Grease Fitting
- Bearing Type: Spherical Roller Bearing
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK3 AS” Outside clamping single rings (3 rings = 1 set) Single-wound laminar sealing rings “FK3 AS” are used as a grease seal for roller and plain bearings, and they protect, if greased, against dust entry and ambient moisture. The
- Ring Type: External
-
Supplier: NationSkander California Corporation
Description: 6202ZZENR Nachi Bearing with a Snap Ring, the 6202ZZENR inner diameter is 15mm, the 6202ZZENR outer diameter is 35mm, 6202ZZENR width is 11mm. Item: 6202ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields
-
Supplier: Accuride International, Inc.
Description: placed over the pins and held in place by a snap ring on the front pin. Lubricated with food-safe grease
- Stroke or X-Axis Travel: 13.46 to 32.36 inch
- Carriage Load: 265 lbs
- Base Length: 12 to 31 inch
- Base Height: 2.09 inch
-
Description: The five basic types of anti-friction bearings can easily be measured on the ULM. They include: tapered roller bearings, needle roller bearings, ball bearings, spherical roller bearings, and cylindrical roller bearings. Measuring
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
Find Suppliers by Category Top
Featured Products Top
-
stainless steel, and the inner bearing is full ceramic with a stainless snap ring holding it in place. Clean room rollers can be run with our standard lubrication, or with a custom grease specification based on the application requirements. With the addition of the full (read more)
Browse Datasheets for Modern Linear Incorporated -
Smith Bearing® | For Industrial Applications Our Yoke Roller Needle Roller Bearings are recommended where running loads and shock loads are moderate. They're manufactured from High-Alloy Bearing quality steel (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Drawn Cup Needle Roller Bearings for Compact Load Applications Drawn cup needle roller bearings with retainer are designed for applications requiring high load capacity within (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Stud mount rollers are permanently bonded to a steel insert with the bearings held in place with snap rings. They are available in neoprene, nitrile and urethane materials and come assembled with a socket head cap (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
The Roller Follower is a compact and highly rigid bearing system. It contains needle bearings and is used as a guide roller for cam discs and straight motion. Since its outer ring rotates while keeping direct contact with the mating surface, this product is thickwalled and designed to bear an impact load. (read more)
Browse Cam Followers Datasheets for THK America, Inc. -
Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
particular, the accurate assignment of surface waviness to the corresponding bearing element remains insufficient. For tapered roller bearings, a new HBK method enables detailed surface analysis of the inner ring, tapered rollers, and outer ring. By utilising synchronisation techniques based on (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
. Cross-roller rings are roller bearings that feature cylindrical rollers arranged orthogonally with spacer cages between the inner and outer rings so as to facilitate load bearing in every direction (radial, axial, and moment loads) in addition to high rotational accuracy. The cross-roller ring (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
Industrial machinery often faces challenges like misalignment, heavy radial loads, and high operational stress. Engineers require bearings that maintain (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
Cylindrical Roller Bearing - Cylindrical Roller Bearing Manufacturers, Suppliers
Cylindrical Roller Bearings with Snap Ring Grooves .
-
Bearing - Bearing Manufacturers, Suppliers (Page 17)
Snap Ring Groove Full Complement Cylindrical Roller Bearings With TS16949 Certification .
-
ring bearing ( Page 5 ) - offers from ring bearing manufacturers, suppliers, exporters & wholesalers
Snap Ring Groove Full Complement Cylindrical Roller Bearings With ...
-
Survey of new technology — Now on line
The bearings are secured in the rollers by snap rings (Fig. 2), which act as collars.
-
cylindrical roller bearing ( Page 18 ) - offers from cylindrical roller bearing manufacturers, suppliers, exporters & wholesalers
the guide rolls The Bearing should be alignable Components : Inner Race Rollers Outer Race ( Snap Ring ) Outer Cover ...
Indicates content that may require registration and/or purchase.