Products/Services for Rope Winder Reel
-
Reels - (623 companies)...a conductive cable or lifting cable. A hose reel is a reel that carries a hose for use with gas or liquids. A storage reel is a reel that carries items other than cable or hose, such as paper or rope. Live connection reels...TypeHose / Cable IncludedLive Connection -
Cable Reels - (231 companies)...a wire and possible features mounted on the cable. An example would be an electrical cord, on a reel, with a light attached. A storage reel is a reel that carries items other than cable or hose, such as paper or rope. Video Credit: mshakeelm/ CC... -
Reelers and Dereelers - (34 companies)Reelers and Dereelers are devices used to coil on or dispense from a reel. There are many designs from simple manual devices to automated macines that control tension, backlash and speed. Reelers and dereelers manage extended segments of materials...
-
Hose Reels - (408 companies)Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases... -
Web Winders, Rewinders, and Unwinders - (320 companies)Web Winders, Rewinders and Unwinders Information. Web winders, web rewinders and web unwinders are used for winding, rewinding, and unwinding webs made of paper, film, foil, nonwovens and textiles. These automatic machines are designed to handle web... -
Wire Rope and Mechanical Cable - (396 companies)...direction. Guy wires support towers or antennas during high wind loads. Aircraft cables are used in tie-downs and fastener safety applications. Related Information. CR4 Community --Wear of Steel Wire Rope. Image credit: Bernard S. Jansen / CC BY-SA 2.5...
-
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind...
-
Blades (wind turbine) - (19 companies)Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
-
Wind Tunnels - (17 companies)Wind tunnels allow the characterization of the aerodynamic attributes of objects in a controlled system by creating airflow through a closed passage. They are primarily used in the study of how aircraft, trains, automobiles, boats, and structures...
-
Wire Rope Fittings and Cable Fittings - (248 companies)Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies. Wire rope and control cable fittings include clips, sleeves, stud ends, eyes, forks, and other hardware used...
Product News
-
Hannay Reels
Hannay Reels C1500 Storage Reels Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank option available upon request. Features: Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank... (read more)Browse Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels C1150 Portable Storage Reel Hannay Reels C1150 series portable storage reel on wheels is ideal for hose, cable, rope or wire storage. This series can hold up to 900 feet of hose or cable depending on OD. Features: Direct crank rewind and cam-lock drag brake. Removable steel handlebar. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding. Storage Applications: Industrial maintenance hose or cable. Construction - keep cable and hose organized. Grounds Maintenance / Agriculture... (read more)Browse Reels Datasheets for Hannay Reels -
Certex UK
Magnetic Rope Testing Certex UK's Magnetic Rope Testing (MRT) service offers state-of-the-art inspection for wire ropes, ensuring optimal safety and compliance. Using advanced magnetic technology, MRT accurately detects internal and external flaws, providing a comprehensive assessment of rope integrity. This non-destructive testing method enhances reliability and extends the lifespan of wire ropes. Ideal for various industries, MRT ensures that your lifting equipment meets the highest standards of safety... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
Columbus McKinnon Corporation
SH Wire Rope Hoist The SH wire rope hoist programme is used around the world in many different applications. Compact, strong, particularly maintenance-friendly and an ideal when it comes to combining quality, flexibility and performance. The module system enables almost unlimited combinations of the components. Coming in five sizes with 26 S.W.L. variants, the SH series covers the safe working load range from 500 kg to 25,000 kg. The new SH 6080 wire rope hoist extends the versatile SH wire rope hoist range... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Certex UK
Wire Rope Sling The working load limits of slings made from general engineering ropes to BS EN 12385-4 should conform to BS EN 13414-1: 2003. Note that the working load limits shown are based on the assumption that soft-eyes of single-part slings are used over bearing points of not less than twice the normal diameter of the rope. All sling ropes must be ordinary lay. The Safe Working Load will normally be equal to the Working Load Limit but in some circumstances it may be less e.g. If the sling is used... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
Hannay Reels
Hannay Reels VAC4000 Reel Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse winding. Roll-formed channel frame for heavy duty applications. Standard inlet/outlet accepts 1 1/2 " vacuum hose. Constructed of heavy duty steel. Applications: Shop vacuum needs. Car detailing. Food... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Chemical Reel Hannay Reels Chemical series is designed for chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Features: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Certex UK
Case Study - Magnetic Rope Testing Our latest case study highlights how Certex UK partnered with a major Aberdeen?based oil and gas supplier to guarantee the integrity of steel wire ropes destined for North Sea operations. Faced with extreme offshore conditions, the client turned to Magnetic Rope Testing (MRT) --a non?destructive, contactless technique capable of uncovering hidden flaws such as broken wires, internal corrosion, and distortions. What You 'll Discover: Why MRT matters: A vital addition to standard visual checks... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
Altech Corp.
Altech Safety Rope Pull Switches Altech 's rope pull switches ensure emergency shutdown and line monitoring with IP67 protection, 10 A thermal current, and a wide -30 C to +80 C temperature range. Voltage Ratings. Rated insulation voltage Ui = 250 V AC; operational voltage Ue = 50 V AC or 120 V DC. Current Ratings. Thermal current Ithe = 10 A. Rated for AC 15 at 50 V / 6 A and DC 13 at 120 V / 0.55 A. Durability and Reach. Mechanical life up to 1 million cycles. Supports cable spans up to 37.5 m, depending on conditions... (read more)Browse Safety Sensor Switches Datasheets for Altech Corp. -
Hannay Reels
Hannay Reels DEF Series Reels Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are avialable in manual or power rewind reels for longer lengths up to 2" ID hose, and spring rewind retractable reels for shorter lengths up to 1" ID hose. Manual or Power Rewind Reel Features: Heavy-duty... (read more)Browse Hose Reels Datasheets for Hannay Reels