Products/Services for Roper Gear Pump
-
Gears - (696 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction...Gear TypeDesign UnitsTooth Form -
Worms and Worm Gears - (230 companies)Worms and worm gears are gear sets that offer high gear reduction and torque multiplication with a small footprint. A worm drive is a cylindrical gear with a shallow spiral thread that engages the worm gear in a non-intersecting, perpendicular axes... -
Liquid Handling Pumps - (2272 companies)The moving parts in these pumps operate in either a rotary or reciprocating manner. Rotary. Rotary pumps use a rotor to move fluid, where parts (gears, ridges, vanes, etc.) of the rotor act as dividers between chambers. As the rotor rotates, liquid... -
Hoists - (887 companies)Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount. | Gorbel Inc... -
Gear Pumps - (542 companies)Gear pumps use intermeshing gears to pump various types of liquids. Typically, one gear is the driver and the other is free wheeling. The gears have very tight tolerances so that the fluid being pumped cannot pass through them. Common uses for gear... -
Footwear and Footwear Covers - (149 companies)Footwear and footwear covers includes protective shoes, boots, covers and other outer protective gear worn on the feet. This type of footwear is commonly seen in laboratories, clean room environments, and industries which require foot protection...
-
Lubricators and Lubrication Systems - (517 companies)Lubricators and lubrication systems are used to apply controlled or metered amounts of lubricant. Applications include: compressed air lines. dies. chains. cables. bearings. gears. pumps. spindles. other rotating or moving machine components...
-
Metric Gears - (76 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection...
-
Hydraulic Oils and Transmission Fluids - (364 companies)Most automatic transmission systems use automatic transmission fluid (ATF) as a hydraulic fluid, as well as a gear lubricant. Automatic transmission fluids may be pressurized by a pump and regulated by valves in a similar manner to other hydraulic...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
Product News
-
jbj Techniques Limited
Low noise, high efficiency helical gear pumps Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA (R) hydraulic gear pump, reduces pressure oscillations and vibrations produced by the pump, subsequently transmitted to the other components. Less pressure oscillations and vibrations reduces the noise of the hydraulic system. Axial forces induced by the helical gear teeth are optimally balanced in all operating conditions by the axial compensation system... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit a variety of industrial process, heavy plant, agricultural... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Which Hydraulic Gear Pump or Motor Fits? A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors, with engineering support to help match the unit to your circuit, drive arrangement and operating conditions. Where should you start?. * Small displacement requirements: The 0.25 -0.5 series micro gear pumps offer displacements from 0.19 to 1.5 cm... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Dickow Pump Company, Inc.
Mag-Drive Gear Pumps for Hazardous Fluids GML/GMB mag-drive gear pump. The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow 's magnetic coupling design to offer superior reliability for the most concerning applications. Due to the hermetically sealed liquid end, the GML/GMB pumps will offer improved personal and plant safety when handling toxic, explosive, or other environmentally hazardous fluids. The magnetic coupling eliminates the routine maintenance required by the mechanical seal... (read more)Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Sealless Mag Drive Gear Pump for Hazardous Fluids GML/GMB Mag-Drive Gear Pump. The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow 's magnetic coupling design to offer superior reliability for the most concerning applications. Due to the hermetically sealed liquid end, the GML/GMB pumps will offer improved personal and plant safety when handling toxic, explosive, or other environmentally hazardous fluids. The magnetic coupling eliminates the routine maintenance required by the mechanical seal... (read more)Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
jbj Techniques Limited
Fluid Transfer Helical Gear Pump - the Facts The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump. At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers. That 's why we believe in the Marzocchi FTP Series Fluid Transfer Pump, an innovative, high-performance solution designed to increase efficiency, reduce noise, and lower operational costs. Engineered with Marzocchi 's patented helical gear technology, the FTP series builds upon the success of the Elika series... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Isotech, Inc.
Wire Rope Isolators: Resolve Shock & Vibration Shock and vibration rank among the most destructive agents in industrial environments. These disturbances erode the life of mechanical and electronic equipment - driving machinery from service long before necessary. Sometimes this premature deterioration stems from repeated overstress loadings, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Columbus McKinnon Corporation
Heavy Duty Electric Wire Rope Hoists throughout for a long lasting hoist drive train. Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system. Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life. Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life. Heavy welded steel frame ensures precise fit for long hoisting machinery life. Magnetek frequency control... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
jbj Techniques Limited
Fluid Transfer Pumps low noise from helical gears Low-Noise, High Efficiency Fluid Transfer Solutions. Suitable for Key Industrial Applications. >> Industrial fluid transfer systems. >> Lubrication and cooling circuits. >> Low-pressure hydraulic systems. This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Displacement from 7 cc/rev to 87 cc/rev with volumetric efficiency levels of 95 to 98%, compared with screw pumps at approximately... (read more)Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Certex UK
Magnetic Rope Testing Certex UK's Magnetic Rope Testing (MRT) service offers state-of-the-art inspection for wire ropes, ensuring optimal safety and compliance. Using advanced magnetic technology, MRT accurately detects internal and external flaws, providing a comprehensive assessment of rope integrity. This non-destructive testing method enhances reliability and extends the lifespan of wire ropes. Ideal for various industries, MRT ensures that your lifting equipment meets the highest standards of safety... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK
-
Pump Handbook, Fourth Edition > VANE, GEAR, AND LOBE PUMPS
(a) external gear pump ( Roper ), (b) internal gear pump (Viking), and (c) various types of gears used (Roper .
-
THE CAUSE AND EFFECTS OF PERFORATIONS IN A LIQUID SHEET FROM A SPLASH-PLATE SPRAY NOZZLE
The outlet of the tank discharges to the inlet of a Roper 24M06 rotary gear pump .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32367/61514679-MIT.pdf?sequence=2
The pump is connected through a Roper gear box to a 3-phase 5 hp .
-
CR4 - Thread: Energy Loss in Vane Pump and Gear Pump
I would select three major manufacturers of industrial process pumps , Blackmer (Vane), Viking (Internal Gear ), and Roper (External gear).
-
25% fewer parts | Archive | Process Engineering
Roper Pumps ' ROC series uses metallic rotating components including both gears to provide application versatility.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35647/76754847-MIT.pdf?sequence=2
The Roper model 3711W series of positive displacement pumps operate on a gear principle (see Figure 3-15) that forces the .
-
Practical Manual of Chemical Plant Equipment
Cutaway of a gear pump . Roper Hydraulics).
-
http://dspace.mit.edu/bitstream/handle/1721.1/35621/75969169-MIT.pdf?sequence=2
The Roper model 3711W series of positive displacement pumps operate on a gear principle (see Figure 3-15) that forces the .
-
Bamko-Surplus | Page 6
… 5 in x 1-1/4 in pump s type: Request A Quote 32382892 For Sale PUMP Sundstrand denver gear: GE03AA02149, SUNDSTRAND-DENVER, drive Request A Quote 32382893 For Sale PUMP PACIFIC/FLOWSERVE gear : A02832-01-03-089, pacific pump ,PMP, 1 Request A … … stage stainless steel pump x style: Request A Quote 32382904 For Sale PUMP Roper fig 3611 positive …
-
Pump Handbook, Fourth Edition > SCREW PUMPS
Single-end design ( Roper … design common to the timed type where the hydraulic forces generated in the pump create bending loads … In contrast to timed pumps, the untimed design, with its absence of timing gears and bearings, appears …
Indicates content that may require registration and/or purchase.