-
Supplier: Everlube Products
Description: Lubri-Bond 320R is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides very good corrosion resistance and performs best in lighter load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond
- Operating / Use Temperature: -100 to 250 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.898695 specific gravity
- Features: Aerosol / Spray, Process Equipment, Specialty
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 6107 is a thermally cured, solid film lubricant that contains a small dispersion of PTFE to enhance torque/tension properties. It is frequently used as a barrier coating to provide very good chemical resistance along with superior corrosion and chip resistance. Everlube 6107 is
- Operating / Use Temperature: -100 to 325 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9346428 specific gravity
- Features: Aerosol / Spray, Machine / Gears, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine,
- Density / Specific Gravity (@15.6°C, 60°F): 8.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
-
Supplier: Everlube Products
Description: Everlube 1329 is a low VOC, graphite based solid film lubricant that utilizes a two-component high solid epoxy binder system. This coating provides excellent abrasion resistance, chip and impact resistance, while offering a low coefficient of friction. Everlube 1329 maintains its good appearance
- Operating / Use Temperature: -100 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1503296 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 6111 is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating is ideal for applications that require excellent corrosion resistance along with a very low coefficient of friction. Everlube 6111 also offers very good chip
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0424862 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-SHIELD 665 is a solvent-based corrosion preventative that leaves a very thin to imperceptible greasy film. It displaces freestanding water, emulsions, and alkaline cleaners with a protective film that provides up to twelve months indoor corrosion protection. Q-SHIELD 665 doesn't
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: QualiChem, Inc.
Description: Q-KOAT 650 is a barium free, oil-dispersed, water displacing, fingerprint suppression corrosion preventative formulated for long term indoor storage protection. This product deposits a thin, slightly oily residual film that is easily removed using an alkaline cleaner or solvent cleaner.
- Density / Specific Gravity (@15.6°C, 60°F): 6.98 specific gravity
- Flash Point: 210 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: MacDermid Alpha Electronics Solutions
Description: high levels of corrosion protection and oxidation stability, ensuring reliable performance in harsh environments. It produces a low and constant mV drop and contact resistance, enhancing contact reliability. CTG also improves switch quality by enabling smooth operation and extending switch
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: QualiChem, Inc.
Description: formulated with a vapor phase corrosion inhibitor to offer additional corrosion protection to surfaces that may not have been adequately coated with rust preventative. Q-KOAT 686 doesn't contain barium. It is packaged in totes and drums. Bulk and pails are available.
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: Kaeser Compressors, Inc.
Description: Choose reliability with Kaeser parts. Kaeser's service personnel use only genuine maintenance and spare parts with proven durability to ensure unrivaled reliability and long service life. Only Kaeser original parts guarantee tested quality. Kaeser service kits contain the spare parts that our
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CIMCOOL
Description: CIMSTAR® 3865Z is designed for general-purpose machining and grinding of nonferrous and ferrous metals. CIMSTAR® 3865Z is also recommended for general-purpose machining of cast and wrought aluminum metals.
- Pour Point: 22 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.04 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Working Fluid
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 200-207 greases are white buttery greases with all of the same properties as the Krytox™ GPL 100-107 oils that they are made from, but they are in grease form.
- Kinematic Viscosity (@ 40°C): 5.5 to 12.4 cSt
- Operating / Use Temperature: -94 to 150 F
- Pour Point: -94 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.67 to 1.87 specific gravity
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ FG oils and greases are now available in a line of food application products, where a lubricant with an H-1 rating is required. The products include several different types of greases and a range of oils for all types of systems. These ultra-performance lubricants are designed for the
- Operating / Use Temperature: 14 to 572 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Royal Purple, Ltd.
Description: Synfilm® Recip. is recommended for lubricating reciprocating air compressors (piston type). Synfilm® Recip. is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and reciprocating shop
- Kinematic Viscosity (@ 40°C): 68 cSt
- Viscosity Index: 77
- Pour Point: -30 F
- Flash Point: 495 F
-
Supplier: Aervoe Industries Incorporated
Description: Penetrates into tight crevices, resists oil, dust and dirt buildup
- Operating / Use Temperature: 0 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Features: Aerosol / Spray, Specialty
- Industry Applications: Combustion Engines / Motor Oil, MIL-SPEC / Military
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 63 cSt
- Viscosity Index: 155
- Flash Point: 365 F
- Industry Applications: Automotive / Transportation, Marine
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 8 cSt
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
- Features: Biodegradable, Fluid / Oil, Lubricant, Machine / Gears, Specialty, Specialty / Other
- Functions: Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent
-
Supplier: United Bio Lube
Description: No Description Provided
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Features: Biodegradable, EP (Extreme Pressure / Active), Fluid / Oil, Low / Non-foaming
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating for all metal surfaces which may be exposed to moisture, reactive chemicals or active
- Density / Specific Gravity (@15.6°C, 60°F): 0.83 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Fluid / Oil
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Specialty / Other
-
Supplier: Dupont Molykote
Description: Anti-Fretting Grease Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS Automotive brake caliper mounting pin lubrication Lubricant for metal/metal pairings FEATURES Wide Service Temperature Range (-40° C to +150°C) Resistant to Oxidation
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: CIMCOOL
Description: CIMTECH 18® synthetic metalworking fluid is recommended for machining and grinding of ferrous metals.
- Density / Specific Gravity (@15.6°C, 60°F): 1.04 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Royal Purple, Ltd.
Description: metal-to-metal contact under even the most severe loads. Synslide® additive technology displaces water on metal surfaces while providing excellent corrosion protection.
- Kinematic Viscosity (@ 40°C): 220 cSt
- Viscosity Index: 91
- Flash Point: 370 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.883 specific gravity
-
Supplier: General Pump
Description: General Packing Lubricant is a grease-like material containing an inert silica filler in combination with selected polydimethyl silicone fluids. It is effective as a packing installation lubricant, highly water repellent, resistant to oxidation, essentially non-toxic and non-melting, and shows
- Operating / Use Temperature: -40 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
-
Supplier: Dupont Molykote
Description: Full Synthetic Gear Oils for High Demanding Conditions Molykote® L-2110, L-2115, L-2122, L-2132, L-2146, and L-2168 are high performance industrial fully synthetic gear oils, designed to provide optimum performance in high demanding applications. The products offer superior rust and corrosion
- Kinematic Viscosity (@ 40°C): 107 cSt
- Viscosity Index: 130
- Pour Point: -58 F
- Flash Point: 460.4 F
-
Supplier: Royal Purple, Ltd.
Description: Synergy® is Royal Purple's best-selling EP gear oil and is designed to smoothly lubricate gears under virtually all conditions. Synergy® is an ultra-tough, long life, gear oil with slippery, synthetic molecules, which greatly increase its lubricity and oiliness properties. Gears run smoother,
- Kinematic Viscosity (@ 40°C): 680 cSt
- Viscosity Index: 115
- Pour Point: 10 F
- Flash Point: 450 F
-
Supplier: Surventis Surface Treatment LLC
Description: Rustproof 4002 protects steel parts from oxidation and corrosion for up to 2 years, when steel parts are properly stored indoors, and it will protect parts in covered outdoor storage. Rustproof 4002 leaves a brown semi-hard, grease-type film on the parts and is extremely resistant to
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 155 oil and GPL 255 grease are special products with fluorescing agents in them to allow the use of a black light to determine the uniformity of an application. They are not intended for routine application as lubricants without qualification testing. The fluorescing additive is present
- Kinematic Viscosity (@ 40°C): 18 to 550 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 124 cSt
- Viscosity Index: 190
- Pour Point: -31 F
- Flash Point: 948.2 F
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ 143 series oils are clear, colorless, fluorinated synthetic oils that are nonreactive, nonflammable, safe in chemical and oxygen service, and are long-lasting.
- Kinematic Viscosity (@ 40°C): 1.1 to 7,480 cSt
- Operating / Use Temperature: -70 to 300 F
- Viscosity Index: 60
- Pour Point: -70 F
-
Supplier: Phillips 66 Lubricants
Description: Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done.
- Kinematic Viscosity (@ 40°C): 2.1 to 12,000 cSt
- Operating / Use Temperature: 25 to 100 F
- Pour Point: -76 to 21 F
- Flash Point: 180 to 684 F
-
Supplier: Aervoe Industries Incorporated
Description: Multipurpose, displaces moisture, safe on electrical equipment, no residue
- Operating / Use Temperature: 35 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.86 specific gravity
- Features: Aerosol / Spray, Bearings, Fluid / Oil, Lubricant, Machine / Gears, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Unique Technologies Associates
Description: may be required at temperatures above 300F). This bearing will have a tacky feel and will have slightly more drag than the CSL450. This product may provide some corrosion protection against caustic chemical vapors or temperature caused oxidation.
- Operating / Use Temperature: 250 to 450 F
- Features: Anti-Seize / Thread Compound, Bearing Lube, Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Graphite, Synthetic / Semi-synthetic
-
Supplier: CIMCOOL
Description: MILPRO 10-634HVS is general purpose oil recommended for machining and grinding operations.
- Flash Point: 370 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Grinding Fluid, Lubricant, Metal Cutting Fluid, Metal Working Fluid, Straight Oil (Non-soluble)
-
Supplier: CIMCOOL
Description: CIMPERIAL® 20Z metalworking fluid is a premium soluble oil, which forms a milky mix in water. CIMPERIAL® 20Z is used for grinding and machining operations, central systems or individual machines.
- Pour Point: 16 F
- Flash Point: 345 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Working Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Penetrating lubricant and cleaner.
- Functions: Corrosion Inhibitor / Rust Preventative
Find Suppliers by Category Top
More Information Top
-
1. Corrosion Inhibitors in Petroleum Processing Equipment (U.S.A.)
8) E. A. Bried, H. M. Winn: Rosin Amine -Ethylene Oxide Condensates as Corrosion Inhibitors for Mild Steel in Hydrochloric Acid, Corrosion, .
-
Professional exposure against colors, lacquers and solvents and cancer risk in the region of the upper Aerodigestivtraktes
Over 70 % solvent component (Ethylacetat,Toluol,u.a.) [furthermore pigments, (e.g., chromium and Cadmiumverbindungen),Dioxacinverbin- dungen, aldehyde resins , poly amines , Biphenolepoxidharze, corrosion inhibitors (e.g., zinc chromates), dry materials (e.g., cobalt and zinc salts) as well as Antihautmittel,Emulgatoren …
-
Encyclopedia of Industrial Additives, Volume 1
Chem. Descrip.: Contains 92% of a primary amine (mainly dehydroabietyl- amine ) derived from rosin Category/Applications: Produces corro- sion inhibitors , algicides, and preserva- tives; asphalt additive; flotation reagent Ref.: Products catalog .
-
Application of Inhibitors for Acid Media: Report prepared for the European Federation of Corrosion Working Party on Inhibitors
Inhibitors recommended for use in 0·5-10 mass-% hydrofluoric acid include dibenzyl sulphoxide … … tolythiourea, benzotriazole,106,107and combinations of thiourea with Mannich bases, preferably derived from rosin amine }08 High concentrations of … … be used to inhibit corrosion offerritic steels in mixtures …
-
Progress in Corrosion
Rosin acids, rosin amines Corrosion inhibitors in the mirror of five decades .
-
Further Field-test Result on Use of Corrosion Inhibitors and Bactericides for Secondary Flood Waters
Summary of Corros~onData- Rosin Amine D Acetate Inhibitor Quaker State-McManus Lease Percent Relative Corrosion Rate Average Percent Weight .
-
New Chemical Treatment of Flood water for Bacteria and Corrosion Control
… ness of the inhibitor is indicated by a comparison of theresults of three inhibitors tested under static … Fig. 5 shows that cationic amine 220, rosin amilie hy- drochloride (acetate), and n-dodecyl amine acetate (Armac C) are all equally effective in completely arresting acid corrosion under static conditions for at least 10 days; whereas the spinning-disc corro- sion …
-
Introduction to Vapour Phase Corrosion Inhibitors in Metal Packaging
Dicyclohexylamine and its salts (such as Dichan) as well as other amines (such as CHC) have been classified as atmospheric corrosion inhibitors for ferrous metals.11 Amine benzoates12–15 … g. ammonium benzoate) alone or in combination with tall oil fatty acids and rosins or mineral oils …
-
Current Status of Secondary-Recovery Research in the Appalachian Region
There i s no doubt that a properly selected bactericide- cor- rosion inhibitor can be of great value in improving the economy of production. In fact, a few com- pounds such a s rosin amine I) acetate, Pur-0-San, Arcquads S and 2C are now being used on at least 25 leases on the Bradford area with excellent re- sults and at a treating cost …
-
Suggested reading for the topic: Oxygen - Lenntech
Algaecides Antifoams Biocides Boiler water chemicals Coagulants Corrosion inhibitors Disinfectants Flocculants Neutralizing agents Oxidants Oxygen scavengers pH conditioners Resin cleaners Scale inhibitors Algaecides Algaecides are chemicals that kill algae and blue or green algae, when they are added to water. Examples are copper sulphate, iron salts, rosin amine salts and benzalkonium chloride.
Indicates content that may require registration and/or purchase.