Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carr Lane Manufacturing Co.
Description: Ideal for supplying fluid to rotating or swiveling fixtures. Rotary Couplings are the best option for feeding fluid to rotating pallet changers, due to the continuous fluid connection. A two-passage Rotary Coupling can be mounted on top of each
- Temperature Range: 50 to 140 F
- Pressure Range: 450 to 7,500 psi
- Port Size: 1/4"
- Connection: Female BSP
-
Supplier: Positech Corporation
Description: Transfer fluids (liquids and/or gases) when 360° continuous or oscillating rotation between two machine members is required. Custom designed with multiple circuits for various pot and mounting arrangements. For mobile and inplant equipment. Also, referred to as rotary unions,
- Pressure Range: 5,000 psi
- Length: 36 inch
- Features: > 8, Other
- Number of Ports: 1, 2, 3, 4, 5, 6, 7, 8
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Rotary joint can be define to: Coupling - a mechanical sealing device used to connect two shafts together at their ends for the purpose of transmitting power, including flexible couplings Rotary union - a coupling for passing fluid and
-
-
Description: Attachment of the coupling to the shafts with keys Coupling without spacer Non-standard spacers Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m. Higher rotational speeds and/or special
- Bore Diameter: 0.9842525 to 2.362206 inch
- Coupling Diameter: 2.77559205 to 5.53149905 inch
- Coupling Length: 3.40551365 to 5.1968532 inch
- Angular Misalignment: 2 degrees
-
Description: Attachment of the coupling to the shafts with keys Coupling without spacer Non-standard spacers Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m. Higher rotational speeds and/or special
- Bore Diameter: 0.5511814 to 2.362206 inch
- Coupling Diameter: 2.2047256 to 3.6614193 inch
- Coupling Length: 2.08267829 to 2.94488348 inch
- Angular Misalignment: 1 degrees
-
Description: operation Attachment of the coupling to the shafts with keys Coupling without spacer Non-standard spacers Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m. Higher rotational speeds and/or
- Bore Diameter: 0.9842525 to 2.362206 inch
- Coupling Diameter: 2.77559205 to 5.53149905 inch
- Coupling Length: 4.33858502 to 6.8897675 inch
- Angular Misalignment: 1.5 degrees
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Rotary joint can be define to: Coupling – a mechanical sealing device used to connect two shafts together at their ends for the purpose of transmitting power, including flexible couplings Rotary union – a coupling for passing fluid and
-
Description: of approx. 240 °C/460 °F Maintenance-free operation Attachment of the coupling to the shafts with keys Coupling without spacer Non-standard spacers Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up
- Bore Diameter: 1.3779535 to 7.086618 inch
- Coupling Diameter: 1.8503947 to 10.0000054 inch
- Coupling Length: 3.40551365 to 17.01575722 inch
- Angular Misalignment: 0.5 to 1 degrees
-
Supplier: Clark Solutions
Description: The pump can be connected to direct coupling motors with a stainless steel clamp or to M71 and M80 UNELMEC or NEMA 56C frame motors with optional coupling and adapter sets. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max
- Maximum Discharge Flow: 0.4 to 0.5666666666666667 GPM
- Discharge Size: 0.375 inch
- Pump Type: Rotary Vane Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: optical signals, electrical power and fluid transfer. Features and Benefits Provides rotary coupling for a multimode fiber link Can be combined with our electrical slips and fluid unions Alternative drive coupling and mounting arrangements are available (consult
-
Supplier: Vecoplan, LLC
Description: VFD Inverter Drive, eliminates gearboxes & fluid couplings, matches rotor speed & torque to load characteristics, and senses tramp metal & stops automatically. “W” Rotors, with cutting geometry to shred both flexible & fibrous, or rigid & bulky materials, delivering particle
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: single, compact package for optical signals, electrical power and fluid transfer. Features and Benefits Provides rotary coupling for a multimode fiber link Can be combined with our electrical slips and fluid unions Alternative drive coupling and mounting
-
Description: surface. ISO 16902-1:2003 is suitable for providing a basis for comparing the airborne noise levels of any type of pump that is normally used to convert rotary mechanical power to hydraulic fluid power, incorporating valves, solenoids, drive gears, couplings or any other
-
Supplier: CSA Group
Description: surface. ISO 16902-1:2003 is suitable for providing a basis for comparing the airborne noise levels of any type of pump that is normally used to convert rotary mechanical power to hydraulic fluid power, incorporating valves, solenoids, drive gears, couplings or any other
-
Supplier: PTB Sales, Inc.
Description: over a wide vacuum range without the risk of overloading the motor and without the need for a gas bypass or pressure sensor switch. The motor shaft drives one of the rotors through the fluid coupling. The 1:1 gears inside the coupling cover drive the second rotor in the opposite
-
Supplier: KADANT
Description: Kadant Johnson flexible hose has been engineered especially for use as inlet and outlet connections to Kadant Johnson rotary joints. It prevents pipe strains from creating tension or stress on the rotary joint, and does not restrict the joint's built-in flexibility. Kadant Johnson
- Inside Diameter: 0.25 to 8 inch
- Product Form: Complete Hose Assembly
- Application: General-Purpose / Fluid Handling
- Material: Metal
-
Supplier: SAE International
Description: spool valve, piped fluid lines, the frictional coupling between multiple contacting surfaces with use of the empirical data. The system model, which integrates together all of lump masses, fluid line elements and hydraulic components, is formulated using the state space
-
Supplier: ProVent LLC
Description: ft. cellulose paper cartridges. Removal efficiencies can reach 99.9% depending upon application. Welded couplings (1 NPT) for fire control equipment Photohelic Switch/Gage in a NEMA 12 (Dust Proof) Control Panel Enclosure Optional Features Air Supply Line Valve and Filter Rotary Air
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Metalworking Chips / Fluids
- Collector Type: Stationary
-
Supplier: KRAL AG
Description: radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile. Your advantages: No coupling damage through well placed leakage hole. Safety reserve in dry running. Low
- Maximum Discharge Flow: 173 to 213 GPM
- Maximum Discharge Pressure: 232 psi
- Discharge Size: 3.94 inch
- Media Temperature: -4 to 356 F
-
Supplier: Sensata Technologies
Description: The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the encoder’s flexible coupling fits over the driven motor shaft to provide an accurate,
- Resolution (lines per revolution): 100 to 2,540 (lines/revolution)
- Count Rate: 100 kHz
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Rotor Inertia: 0.001 oz-in-sec²
-
Supplier: BEI Sensors
Description: The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the encoder's flexible coupling fits over the driven motor shaft to provide an accurate,
- Resolution (counts per revolution): 10,160 (counts/revolution)
- Resolution (lines per revolution): 2,540 (lines/revolution)
- Count Rate: 100 kHz
- Positional Accuracy: 60.00000000000012 arcsec
-
Supplier: ALMiG USA Corporation
Description: walls; operation from one side Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame to reduce vibration
- Discharge / Operating Pressure: 110 psi
- Flow Capacity: 284 SCFM
- Horse Power: 60 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: walls; operation from one side Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame to reduce vibration
- Discharge / Operating Pressure: 145.0377 psi
- Flow Capacity: 1,695.1056 SCFM
- Horse Power: 422.169421244388 HP
- Lubrication Style: Lubricated
-
Supplier: ARGAL s.r.l.
Description: valid for internal construction of the R type). Performant and versatile Offers 3 combinations N - R - X of constuctive materials compatible to clean fluids, fluids laden with slightly abrasive solids, strong alkline salts solutions, sodium hypochlorite, acids such as chromic acid,
- Discharge Size: 0.75 to 1.25 inch
- Maximum Discharge Flow: 5 to 14 GPM
- Media Temperature: -4 to 212 F
- Water Temperature: -4 to 212 F
Find Suppliers by Category Top
Featured Products Top
-
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
axial load. Additional application keywords: rotating union for water, steam rotary joint alternative, heavy-duty rotary coupling, flange-type rotary connector, industrial rotating seal, low-speed high-torque rotary joint, large (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Rotating unions for steam, hot oil and water applications
Rotating unions (also referred to as rotary unions, rotary joints, rotary swivels and rotary couplings) transfer fluids from a stationary source to rotating equipment. In theory, rotating unions are simple mechanical devices. They are comprised of two main components: a stationary member
More Information Top
-
Manual of psychiatric pharmacotherapy
To a rotation the very thin too and discharging hose systems to prevent hoses are flexibly connected through a rotary compound ( liquid -swivel joint liquid swivel) and a stabilizing wire (tether) to the animal.
Indicates content that may require registration and/or purchase.