Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GENERON
Description: GENERON provides a complete line of single stage and two stage Pressure and Vacuum blower packages with all required accessories for Gas Gathering and Pneumatic Conveying applications. Standard and custom systems are available and fabricated, from your design or ours, for working pressures up
- Air Flow Rate: 10 to 30,000 SCFM
- Environment: Clean Air / Gas, Dirty Air / Gas
- Draft: Forced Draft
- Features: Other
-
Supplier: Kaeser Compressors, Inc.
Description: Omega Series Delivery: up to 5650 cfm Pressure: up to 15 psig Vacuum: up to 15" Hg Tough and ready for anything Our bare block blowers provide maximum flexibility. The Omega series blowers with their three-lobe rotors minimize pulsation and include a wide range of rotary
- Air Flow Rate: 5,650 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Air Power Products Limited
Description: Tri-Lobe design rotors for greater efficiency Large ball bearings for extended life Large timing gears in an oil bath with sight glasses Blower Advantages Conservative operating speeds for extended life and reduced maintenance Large casings allow for lower operating speeds, Larger
- Applications / Use: Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
-
Supplier: Air Power Products Limited
Description: Equipment Features: Highly Efficient No VEE Belts to maintain Pressures to 8.5 PSIG Capacities from 36 to 115 CFM 1 to 5 HP Models 1750 RPM Direct Drive Noise Levels from 58 to 69 DB Competitively Priced 1 Year Warranty
- Applications / Use: Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: Howden
Description: Rotary lobe PD blowers All Howden Roots blowers are of a compact, sturdy design engineered for continuous duty and maximum reliability. These blowers have a time tested lubrication system and an exclusive “figure-8” gearbox design improves oil distribution to the
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Busch Vacuum Solutions
Description: control, allowing the optimal configuration to match every application. Tyr WT rotary lobe blowers achieve high levels of energy efficiency due to their IE3 class motors and flow-optimized blower stages. The innovative acoustic insulation concept with integrated inlet and
- Ultimate Operating Vacuum: 10.7 torr
- Pumping Speed: 2,578 CFM
- Operating Temperature: 104 F
- Motor Power: 150 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. CP
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Titus Company (The)
Description: Rotary screw technology has now established itself as the energy efficient alternative to lobe type air blowers. Our ZS packages reduce your energy costs by an average of 30%. No matter which low pressure application (such as Waste Water Treatment, pneumatic conveying,
- Features: Other
- Applications / Use: Pressure / Pressurization Blower
-
Description: COMPETITOR PLUS rotary blowers are designed to be interchangeable with equivalent sizes of competitive models. They are rated up to 15 PSIG (1.03 bar g) discharge pressure or 16” Hg (-540 mbar g) dry vacuum. Applications: Carpet Cleaning Dairy Milking Mosquito Fogging Wastewater
- Air Flow Rate: 6 to 2,300 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Description: Volume flow 430 to 3,960 m³/hr 252.9 to 2,329.4 cfm Pump sets consisting of V-VWZ and rotary lobe pumps. They combine the advantages of fresh oil lubricated vacuum pumps with the high suction capacity of a rotary lobe pump. Primarily used for generating fine vacuum in
- Pumping Speed: 12.9 to 5,049.4 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Lobed Rotor
-
Supplier: Gardner Denver, Inc.
Description: Blowers A blower is a rotary, positive displacement type of machine used to move gas and air and is used in a variety of methods. Rotary blowers and positive displacement blowers are just two of several types that are available. Gardner Denver offers a wide
-
Supplier: Aerzen USA Corp.
Description: Aerzen Bulk Vehicle Blowers are manufactured in two- and three-lobe design. Concerning three-lobe design sound reduction by pulsation reduction in the cast-in pre-inlet channels. Installation position only vertical. Concerning two-lobe designs it is possible to assemble
- Air Flow Rate: 352.998 to 1,323.7425 SCFM
- Static Pressure: -200.68093115952058 to 501.8407285409804 in H2O
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Aerzen USA Corp.
Description: consumption is decisive. Each AERZEN blower is specifically tailored to your process and configured accordingly: Therefore, it is always the right size. The advantages of Alpha Blower at a glance: Elimination of gearbox - volume flow gradation via modular system 2-lobe and
- Air Flow Rate: 5,650.56 to 45,322.2 SCFM
- Static Pressure: -321.0894898552329 to 401.36186231904117 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Aerzen USA Corp.
Description: Patented 3-lobe positive displacement blowers type GM. Blowers with 3-lobe pistons and two patented pre-inlet channels for pulsation reduction. The conveying chamber is sealed by 4 piston ring labyrinth seals. The driving shaft can be sealed gas tightly. Vertical
- Air Flow Rate: 352.8 to 1,323 SCFM
- Static Pressure: 401.36186231904117 in H2O
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Aerzen USA Corp.
Description: The Delta Blower Generation 5 blower package features technical innovations that set new standards.
- Air Flow Rate: 35.28 to 2,116.8 SCFM
- Static Pressure: -200.68093115952058 to 401.36186231904117 in H2O
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique
- Air Flow Rate: 0.235 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: ROBOX evolution is an integrated compression unit designed to convey gas at low pressure, based on the RBS lobe positive displacement rotary lobe blower, operated by an electric motor through a special belt drive, including all accessories and noise enclosure. These
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Description: Designed to be interchangeable with equivalent competing models, EQUALIZER RM rotary positive blowers offer many distinct advantages when compared to other brands, such as helical gearing to reduce noise, rotors with integrally cast shafts, positive, locked-in end clearances to prevent
- Air Flow Rate: 18 to 3,200 SCFM
- Static Pressure: 498.242311844327 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Duratherm Extended Life Fluids
Description: Dura-Blower Lube is designed specifically for the gears and bearings in rotary lobe blowers, it exhibits outstanding resistance to oxidation, shear, and thermal degradation.This lubricant has excellent lubricity and anti-wear properties. Exceeds blower
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Description: Based on the dependable COMPETITOR PLUS™ rotary positive blower, PneuPak is a dependable and economical low pressure (up to 15 PSIG [1.03 bar g] or 16” Hg [-540 mbar g] vacuum) air source for many industrial and municipal applications such as pneumatic conveying of bulk powder or seed,
- Air Flow Rate: 6 to 1,494 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Rotary lobe blowers used to increase the capacity of the primary vacuum pumps when operating at their minimum suction pressure (as a booster). The RBS/AV blowers must be used in series with a primary vacuum system ( VP ) and for pressures lower than 50 mbar absolute. The
- Air Flow Rate: 2,470.986 SCFM
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: RBS is the innovative positive displacement rotary blower with 3 special profile lobes that, combined with a new configuration of the LOW-PULSE system, reduces the residual pressure pulsation of the conveyed gas below 2% of the operating pressure. Safety: the perfect operation
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: The RB-DV series consists of 3 lobe rotary blowers used as exhausters which makes it possible to reach a high compression ratio by means of a patented atmospheric air injection device ROBUSCHI that reduces overheating of the gas and the power absorbed by the blower. The
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Description: With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking Wastewater Aeration Air Sparging Pneumatic Conveying Compost Aeration Vacuum Cleaning Dust Collection Features: Maintenance friendly noise
- Air Flow Rate: 145 to 1,600 SCFM
- Static Pressure: 498.242311844327 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: PTB Sales, Inc.
Description: Edwards boosters are unique in utilizing a hydrokinetic fluid coupling to connect the electric motor shaft to the lobe rotor. When the gas load is high the rotational speed of the rotor is reduced. As the gas load decreases, the rotor accelerates to full speed. The blower can operate
-
Supplier: PTB Sales, Inc.
Description: Dual lobe blowers operating on the Roots principle produce conveying pulsations due to their design, which can be detrimental not only to the blower itself but also to the conveying pipe work. Aerzener Maschinenfabrik have developed a system that has almost eliminated these
-
Supplier: Radwell International
Description: SUBSTITUTE FOR JAMICON KF0420B1HRSR, FAN, 12VDC, 1.6W, BALL BEARING, BRUSHLESS ROTARY. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Gardner Denver, Inc.
Description: customized systems for the chemical, pharmaceutical and all other process industries, offered by Gieffe Systems. Truck mounted rotary vane and liquid ring vacuum pumps for use in the road tanker industry. Performance range: 70 to 3100 m3/hr. Rotary Vane Rotary Vane pumps and
-
Supplier: Tecsia Lubricants USA
Description: your compressor with assurance of cost saving and prolonged equipment life. Compressors and Vacuum Pumps Oils Select Compressor / Vacuum Pump Type Centrifugal Compressor Food Processing Compressor Hydrocarbon Compressor Lobe Blower Process Gas Compressor Reciprocating Compressor
- Kinematic Viscosity (@ 40°C): 32 cSt
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Features: Lubricant
Find Suppliers by Category Top
Featured Products Top
-
ROTARY LOBE BLOWERS FOR INSTALLATION IN TANKERS AND SILO TRUCKS Aerzen bulk vehicle blowers have been developed for installation in tankers and silo trucks with extended pressure differentials of up to (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
With the July 2019 acquisition of PillAerator GmBH, Kaeser has added turbo blowers to its line of rotary lobe and rotary screw blowers. This action significantly expands Kaeser’s offering for the water/wastewater market and other large flow, low pressure applications including (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
. Aerzen USA’s product portfolio includes rotary lobe compressors (screw blowers), positive displacement blowers, turbo blowers, and screw compressors. In addition to standard products, it includes customized special solutions and digital services designed to increase efficiency, productivity, and sustainability. (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
. Aerzen USA’s product portfolio includes rotary lobe compressors (screw blowers), positive displacement blowers, turbo blowers, and screw compressors. In addition to standard products, it includes customized special solutions and digital services designed to increase efficiency, productivity, and sustainability. (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
. Aerzen USA’s product portfolio includes rotary lobe compressors (screw blowers), positive displacement blowers, turbo blowers, and screw compressors. In addition to standard products, it includes customized special solutions and digital services designed to increase efficiency, productivity, and sustainability. (read more)
Browse Control Panels Datasheets for Aerzen USA Corp. -
why AERZEN blowers, rotary lobe compressors and screw compressors for the cement industry are built with the highest standards to guarantee a safe and reliable operation in the high demanding cement environments. SPECIFIC FEATURES FOR CEMENT INDUSTRY Scheme of the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
manufacture our blower systems, screw compressors, and rotary lobe compressors with the highest possible standards. Doing so enables us to guarantee all our clients a safe and reliable operation that will not be limited, even in the high-demanding nature of cement applications (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
lubrication film will be prevented if the correct lubricant is used and so prevent premature failure of the blower. Well oiled is half the battle With the range of AERZEN Original Rotary lobe blower Oil you have the suitable solution in your hands for all operating conditions. These (read more)
Browse Industrial Lubricants Datasheets for Aerzen USA Corp. -
applications where AERZEN products are in operation: just as there are many ways to protect the environment, there are many other areas of application for AERZEN positive displacement blowers, rotary lobe compressors and turbo blowers. (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
for vibration monitoring, serving sectors such as semiconductor, automotive assembly, steel and cement production, and the food & beverage industry. Equipment under surveillance by WISE-2460 include rotary lobe pumps, screw pumps, propeller pumps, air compressors, gearboxes, motors, fans, blowers (read more)
Browse I/O Modules and Instruments Datasheets for Advantech
Conduct Research Top
-
The Proper Application of Rotary Lobe Rotary Screw Blower Technology
This white paper compares rotary lobe and screw blowers, internal and external compression, and how to properly apply these technologies for designing an energy efficient system.
-
Tailor-Made Solutions for the Cement Industry
Pro Global Media's comprehensive Global Cement Directory found 406 cement plants operating. in the Americas. Of those, 57% of them source Aerzen blowers, rotary lobe compressors, and. screw compressors.
More Information Top
-
CR4 - Thread: High Vibration in a Three Lobe Rotary Air Blower Motor
Pathfinder Tags: rotary lobe blower vibration .
-
Journal of Propulsion and Power > Test facilities for high-power electric propulsion
Both chambers employ 20, 0.8-m-diam oil diffusion pumps, rotary lobe blowers , and a stage of rough- ing pumps.3 Both tanks 5 and 6, using 20 diffusion pumps, can provide pumping speeds for nitrogen, argon, and hydro- gen of …
-
Groundwater Treatment Technology 3rd Edition
A good example of this would be the selection of a regenerative blower that requires minimal routine maintenance rather than a belt-driven rotary lobe blower that requires routine greasing (as often as once per week), oil changes, and belt replacement.
-
Aerzen Presents Delta Hybrid, The First Rotary Lobe Compressor
Relying on experience in the design and production of rotary lobe blowers since 1868 and screw compressors since 1943 Aerzen has continually set new standards for quality and innovation in the field of twin-shaft positive displacement machines.
Indicates content that may require registration and/or purchase.