-
Supplier: OMEGA Engineering, Inc.
Description: or shorted to keep spurious signals from registering on thermocouple instruments.Each pole is fully isolated. For quick and easy wiring, the terminals located at the rear of the switch are clearly marked. Any switch is available with a standard round knob or an optional pistol grip
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
- Contact Style: Non-Shorting, Shorting
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ROTARY SELECTOR SWITCH
-
Supplier: Rees, Inc.
Description: Features/Applications The following selector switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The die-cast zinc body, is painted with a dry powder paint. The die-cast zinc wing lever is either painted black or nickel
-
-
Supplier: Newark, An Avnet Company
Description: 3 POLE ROTARY SELECTOR SWITCH
-
Supplier: Newark, An Avnet Company
Description: ROTARY SELECTOR SWITCH OSW STYLE, SILVER PLATED CONTACTS,
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE AND RTD ROTARY SELECTOR SWITCH 2-POLE
-
Supplier: BARTEC
Description: rotary two-way switches, rotary change over switches, and motor control switches. The motor control switches of this series can be secured to the structure using slots positioned on the body.
- Operating Temperature: -60 to 60 F
-
Supplier: Radwell International
Description: ROTARY SELECTOR SWITCH, LOAD, 3 POLE, DPDT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: SPT-15A 15-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: TelephoneStuff.com
Description: 30-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use.
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: RS Components, Ltd.
Description: HARTING 09454531205 Selector Switch
- Features: Dustproof, Weather Resistant / Waterproof
-
Supplier: Allied Electronics, Inc.
Description: Selector Switch
-
Supplier: DigiKey
Description: Selector Switch Position
-
Supplier: Accuris
Description: SWITCH, ROTARY, SOLENOID OPERATED, (SWITCHBOARD-SELECTOR), SWITCH ASSEMBLY
-
Supplier: Accuris
Description: Switch, Rotary, Selector Power, General Specification for
-
Supplier: Festo Corporation
Description: selector switch N-22-SW For basic valves SV, SVS, SVOS. Installation diameter=22,5 mm, Protection class=IP40, Actuation torque=0,4 Nm, Product weight=21 g, Colour=Black
-
Supplier: RAFI GmbH & Co. KG
Description: integrated T1 lamp socket allows full surface illumination with LED. MODELS ➔ Illuminated pushbutton ➔ Signal lamp ➔ Selector switch ➔ Keylock switch ➔ Emergency stop MAIN APPLICATION FIELDS Signaling systems Measurement-control-regulation Mechanical engineering SPECIAL FEATURES
- Angle Between Positions: 90 degrees
- Mechanical Life: 500,000 cycles
- Number of Poles: 4 poles
- Maximum Current Rating: 0.1 amps
-
Supplier: Accuris
Description: SWITCH, ROTARY, SELECTOR POWER GENERAL SPECIFICATION FOR
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800H 3 Position Selector Switch , Packet of Color Inserts, Std. Knob Spring Rtn fr/ Right, 3 Position, Cam and Contact Blocks, Code R for 800H ,
- Actuator Type: Knob Shaft
-
Supplier: ABB Inc.
Description: Pilot devices The complete offering From the smallest inside component to the outer tough shell, ABB's pilot devices are pieces of engineering ingenuity. Reliable, flexible and available worldwide - just as ABB. A quality experience throughout. Main benefits Extremely robust and reliable Identical
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hazardous Location, IP66 Ratings, 2-Position maintained, Selector Switch-Non-Illum.Knob turned 90° for base mount only
- Actuator Type: Knob Shaft
-
Supplier: Allied Electronics, Inc.
Description: SWITCH; 3 POSITION MAINTAINED SELECTOR SWITCH - KNOB
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Galco Industrial Electronics
Description: Selector Switch, 3-POs Maint, 4NC,
-
Supplier: Schmersal Inc.
Description: Long knob Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: Selector switches are mechanical switches that can be turned right, center or left to open or to close the electric contacts. They are mostly used to start/stop devices or to switch between two/three electric circuits. They should be ordered in parts (operator + holder + contact block)
- Number of Poles: 2 poles
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Actuator Type: Knob Shaft
-
Supplier: Allied Electronics, Inc.
Description: 2 POSITION MAINTAINED SELECTOR SWITCH - KEY, 45 DEGREES
-
Supplier: ABB Inc.
Description: Pilot devices The complete offering From the smallest inside component to the outer tough shell, ABB's pilot devices are pieces of engineering ingenuity. Reliable, flexible and available worldwide - just as ABB. A quality experience throughout. Main benefits Extremely robust and reliable Identical
-
Supplier: OMRON Automation and Safety
Description: Key-type selector switch with a mounting aperture of 16mm A165K nut-mounted, key-type selector switches have a modular construction and a short mounting depth of less than 28.5mm below the panel. They come in a wide range of switching capacities, from standard load to micro
- Actuator Type: Keylock
-
Supplier: ABB Inc.
Description: Pilot devices The complete offering From the smallest inside component to the outer tough shell, ABB's pilot devices are pieces of engineering ingenuity. Reliable, flexible and available worldwide - just as ABB. A quality experience throughout. Main benefits Extremely robust and reliable Identical
-
Supplier: Rees, Inc.
Description: Features/Applications The following selector NEMA 12/13, IP65 switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The die-cast zinc body, is painted with a dry powder paint. The die-cast zinc wing lever is either painted
- Maximum Current Rating: 160 amps
- Maximum DC Voltage Rating: 500 volts
-
Supplier: BACO Controls, Inc.
Description: 22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
- Angle Between Positions: 45 degrees
- Number of Poles: 1 poles
- Operating Temperature: -13 to 158 F
- Stop Style: Fixed Stop
-
Supplier: CARLO GAVAZZI Automation Components
Description: Selector switches are mechanical switches that can be turned right, center or left to open or to close the electric contacts. They are mostly used to start/stop devices or to switch between two/three electric circuits. They should be ordered in parts (operator + holder + contact block)
- Number of Poles: 2 poles
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Actuator Type: Knob Shaft
Find Suppliers by Category Top
Featured Products Top
-
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
With the SHGV-system, the trapped key determines whether the guard door can be opened or not. In the initial state, the trapped key is in a key-selector-switch which is usually located in a central control console where the stop function of the machine is. The key can only be removed (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
pushbuttons (5 colors available) • Mushroom buttons (6 colors available) • LED Indicator lights (5 colors available) • Selector switches (one or two direction, latching and/or spring return) • Key Selector switches (latching or spring return) The pushbuttons (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
, emergency stops, selector switches, step switches, main disconnect switches, and indicator lights. These devices have a standard 22.3 mm installation diameter and utilize a modular contact terminal block system, which allows application flexibility. The pushbuttons, mushroom buttons, and indicator (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
-stop buttons, and signal light indicators, in a variety of colors. In addition, there are selector switches with two or three positions, step switches from 2 to 12 positions, main disconnect switches and a potentiometer drive knob. Knobs on these devices are available in white or black, and many offer (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
ensure localised maintenance activities can be performed safely without unexpected operation occurring. Absolute control is critical to site safety so in addition to an Emergency Shutdown (ESD) button, the rotary selector switches have been used due to their increased resistance to sticking or (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc
More Information Top
-
An event selector for sequential control
A circuit using a stepping switch coupled to a number of rotary selector switches is suggested as a general solution to the problem of programming sequential events automat- ically.
Indicates content that may require registration and/or purchase.