Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Centricity
Description: OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial
- Features: Indexing
-
Supplier: Centricity
Description: continuous motion, clockwise or counter clockwise rotation, adjustable move time, electronic torque limiting, and other features that provide outstanding servo indexing flexibility. The DL Series is a complete indexing package including the rotary chassis, servomotor with digital AC
- Features: Indexing
-
Supplier: Centricity
Description: The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands
- Work Table Diameter: 12 inch
- Maximum Axial load: 50 lbs
- Maximum Radial Load: 25 lbs
- Table Rotation Speed: 1,000 rpm
-
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 68.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Haas Automation, Inc.
Description: Dual-Spindle Servo 5C System. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Rotary Indexing Tables - Plate-mounted Dual-Spindle Servo Indexer with Pneumatic Tailstocks -- HA2TSSupplier: Haas Automation, Inc.
Description: Dual-Spindle Servo 5C System mounted on plate with pneumatic tailstocks. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: WEISS North America, Inc.
Description: NC rotary indexing tables The NC combines robustness and durability with the advantages of a freely programmable rotary table offering a high level of torque. The NC differentiates itself from the TC range through its use of a brushless AC servo motor drive. In addition, the
- Features: Indexing
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO DRIVE, ULTRA 3000, 2.5/7.5 AMP, 120/240 VAC, 1 PHASE, 50/60 HZ, WITH INDEXING, FOR HIGH-PERFORMANCE ROTARY SERVO MOTORS. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 7.5 amps
- Supply Voltage (AC): 240 volts
-
Supplier: Radwell International
Description: SERVO ROTARY INDEXER, WITH CUST SUPPLIED ROCKWELL MOTOR W/RISER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMRON Automation and Safety
Description: response of 2kHz Safety conforming to ISO13849-1 (PL d) High accuracy provided by 20 bit encoder Drive Programming: embedded indexer functionality in the Analogue/Pulse models Advanced vibration suppression Full closed loop encoder built-in Double registration input provides application
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Primatics, Inc.
Description: Primatics PLR350 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR350 ideal for point to point indexing, assembly and optical
- Load Capacity: 308.7 lbs
- Maximum Torque: 51.3274336283186 In-lbs
- Rotary Velocity / Speed: 40 deg/sec
- Positioning Accuracy: 0.000555555555555556 degrees
-
Supplier: Quantum Devices, Inc.
Description: Quantum Devices, Inc. Model JR12 Optical Rotary Encoder provides an improved feedback solution in applications typically using pancake resolvers with same threaded shaft and jam nut mounting. With an overall height of less than one inch and the stability of a bearing encoder design, the model
- Resolution (lines per revolution): 0 to 20,000 (lines/revolution)
- Maximum Mechanical Shaft Speed: 0 to 8,000 rpm
- Operating Temperature: -4 to 239 F
- Vibration Rating: 20 g
-
Supplier: Festo Corporation
Description: simple rotary indexing table applications and as a rotary axis in multi-axis applications Available as an OMS (Optimized Motion Series) product
- Supply Voltage: 24 volts
- Shaft / Table Axial Load Capacity: 40.464 lbs
- Shaft / Table Radial Load Capacity: 44.96 lbs
- Operating Temperature: 32 to 122 F
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these encoders is
- Resolution (counts per revolution): 500 to 8,192 (counts/revolution)
- Count Rate: 300 kHz
- Rotor Inertia: 0.0000708 oz-in-sec²
- Operating Temperature: -4 to 194 F
-
Supplier: Steven Douglas Corp. (SDC)
Description: The SDChassis is a World-class, high-speed assembly platform with extremely flexible tooling options and table arrangements. It combines accurate and smooth tooling motions from its large CAM, along with the flexibility and programmability of a servo driven indexing table. The servo
- Work Table Diameter: 36 inch
- Application: Automation
- Drive Location: Behind / Below Table
- Drive Mechanism: Electric Drive
-
Supplier: DCM Tech Inc.
Description: automation. This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in materials such as glass, ceramic, carbide, and
- Rotary Speed: 10 to 70 rpm
- Power: 30 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power
- Industry Applications: Additive Manufacturing
-
Supplier: DCM Tech Inc.
Description: IG 180 SD blanchard grinder style Rotary Table Surface Grinder DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened level of process cleanliness
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 60 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: save wiring space Easy Implementation Totally enclosed, self-cooled Multiple sizes available to suit existing mounting needs, performance requirements Amplifier automatically recognizes the motor and optimizes parameters Applications Rotary Tables Machine Tool Assembly Equipment Robotic
- Motor Shape: Cylindrical Body
- Shaft Orientation: Hollow, In-line
- Features: Other
-
Supplier: Encoder Products Company
Description: radial shaft runout. The slotted flex mounts provide 20 or 30 degrees of rotational adjustment for commutation or index pulse timing. Installation is quick and easy – for brushless servo motor applications, three 120° electrical phase tracks can provide up to 12-pole commutation feedback. The
- Diameter or Width: 1.5 inch
- Operating Temperature: 212 to 248 F
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: IP class, Higher operating speed, Cable length, Connectors, Special cables, Salt mist proof, Operating temperature, Housing can be mounted upside down. Typical Applications Industrial machinery-machining centers, rotary index table; Heavy equipment turrets, cable reels, test equipments;
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: Brushless Slotless Low cogging torque Accessories and options Incremental or absolute encoder Vacuum feedthrough Self-locking at rest by magnetic preload Clear aperture on request PIglide filter and air preparation kit Single or multi-axis motion controllers and servo drives
- Load Capacity: 8.992 to 269.76 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders Functional Safety, Rotary Incremental 58MM, 6MM dia shaft, 11-30 Vdc supply and TTL 5Vdc Output Dual Quadrature with Index, 02048 ppr, Radial cable termination - 8 cond. Servo Flange - 2 meters - Clamping/Servo Flange
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide RM series of motorized rotary air bearing stages are a complete positioning solution designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation. These stages feature high performance, low-cogging frameless slotless torque motors, and
- Load Capacity: 12.8136 to 270.4344 lbs
- Maximum Torque: 5.044247787610619 to 1,250.442477876106 In-lbs
- Platter Diameter: 1.968505 to 11.81103 inch
- Overall Length: 3.2283482 to 14.3700865 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: The directly driven low-profile rotation stages of the PIglide RL series are designed for the highest precision with low-profile design. Various options can be combined to create a solution ideal for point-to-point indexing or constant velocity scanning. The RL stages offer superior travel
- Load Capacity: 11.24 to 44.96 lbs
- Maximum Torque: 79.64601769911503 In-lbs
- Platter Diameter: 7.9133901 inch
- Overall Length: 8.8582725 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Housing can be mounted upside down. Typical Applications Industrial machinery-machining centers, rotary index table; Heavy equipment turrets, cable reels, test equipments; Packaging machines, palletizing machines, magnetic clutch, process equipment; Rotary sensors, emergency lighting,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Newport MKS
Description: The RGV100HL-S Compact Rotation Stage provides ultra-fast rotation, very high resolution, and outstanding positioning performance. Applications include semiconductor wafer inspection, micro-robotics, and precision metrology. Direct-drive technology eliminates the worm gear of traditional rotation
- Load Capacity: 22.48 lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Newport MKS
Description: The RGV100BL-S Compact Rotation Stage provides ultra-fast rotation, very high resolution, and outstanding positioning performance. Applications include semiconductor wafer inspection, micro-robotics, and precision metrology. Direct-drive technology eliminates the worm gear of traditional rotation
- Load Capacity: 22.48 lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Dynapar Corp.
Description: Using industry standard package dimensions, the M15 is easily installed onto the motor without time-consuming adjustments or special tools. Its unique mechanical design automatically centers and gaps the disc during installation.For Brushless DC (BLDC) servo control, optional 3 phase
- Resolution (counts per revolution): 200 to 1,024 (counts/revolution)
- Positional Accuracy: 299.9999999999999 arcsec
- Diameter or Width: 1.5 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: Newport MKS
Description: The RGV160BL-S Direct Drive Rotation Stage provides ultra-fast rotation, very high resolution, and outstanding positioning performance. Applications include semiconductor wafer inspection, micro-robotics, and precision metrology. Direct-drive technology eliminates the worm gear of traditional
- Load Capacity: 606.96 lbs
- Rotary Velocity / Speed: 1,000 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Broadcom Inc.
Description: ±10% Tolerance On-board Decoupling Capacitor for Enhanced Noise Immunity Applications The AEDL-5xxx is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation
- Resolution (counts per revolution): 5,000 (counts/revolution)
- Diameter or Width: 1.18 inch
- Operating Temperature: -40 to 239 F
- Encoder Type: Incremental
-
Supplier: Dynapar Corp.
Description: A size 15 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance
- Resolution (counts per revolution): 1,024 to 2,048 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 1.45 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
Different motor types are used to provide rotary motion within industrial applications. Each application has different requirements for speed, torque and accuracy, as well as its constraints in build-in volume and budget. This page briefly introduces different types of motors and their (read more)
Browse AC Motors Datasheets for Tecnotion -
instruments CNC spindles, rotary tables, and indexers Automated positioning and conveying systems (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
direction. The wire is driven at a constant linear speed while servo-controlled tension maintains a stable cutting load throughout the process. A rotary worktable allows indexed multi-angle cutting under a single setup, reducing repositioning errors and improving angular repeatability (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
essential for applications like winding machines, rotary assembly stations, and multi-axis CNC equipment. The low dynamic resistance ensures precise servo control, while the robust construction withstands the vibration and contamination present in factory environments. C. Specialized Machinery (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Indexing
Indexing is a type of application where a motor moves a load for a pre-defined distance, decelerates to rest, pauses for some defined interval, and repeats this motion cycle. Common applications for indexing are conveyors, rotary tables, and feed-to-length rolls. Common industries for indexing
More Information Top
-
CNC Indexing Now Offers Ganro Rotary Tables And Indexing Equipment
• Standard Rotary Tables: The measurements vary from 120mm (4.72") to 800mm (31.49") in faceplate diameter and may be utilized as a completely revolving axis integrated into a machine’s control or as indexers with Ganro’s M-Mate AC servo controller.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78162/829681358-MIT.pdf?sequence=2
… in the middle to allow easy mounting of the rotary union, and the rotary motor would preferably … Many options were considered, including fixed-station pneumatic indexers and servo motors.
-
Hardinge Demonstrates Gearless Rotary Products At WESTEC
The High Speed System is offered as both an integrated 4th axis or as a standalone indexer driven by Hardinge's all-digital, user-friendly servo control. Common spindle tooling can be shared between the Hardinge Quick-Change Rotary system(s) and a lathe.
-
An Apparatus for Generating Controlled Ramp Movements During Studies of Muscle Spindle Afferent Activity and Muscle Tone in Man
The top of the rotary table, with the support, straps and sandle for the foot. Also visible are, from left, Slo-Syn preset indexer , manual control, rotating plate support, remote control, and … The plate is driven in an open loop servo system relative to the control system.
-
Hardinge’s Indexing System Offers Wireless Program Upload, Download And Editing Capability
… way to the factory floor for demanding applications on a product like the Hardinge Rotary Indexing System. A program can be written from a remote location and then quickly uploaded to the indexer 's servo control via a handheld computer.
-
Robotics Case Studies - Bosch Rexroth Helps Semiconductor E...
Our servo motors, drives, and controls, HMIs, and I/O systems allow precise multiaxis controls. A pneumatics line, beyond miniature and standard valves and cylinders, includes non-contact transfer units, rotary indexers , wafer-handling frames, and grippers.
-
Wafer Lift Subassembly From Bosch Rexroth Helps Semiconductor Tool Builders Improve Efficiency, Lower Costs
Rexroth servo motors, drives, and controls, HMIs, and I/O systems allow precise multi-axis controls. A pneumatics line, beyond miniature and standard valves and cylinders, includes non-contact transfer units, rotary indexers , wafer-handling frames, and grippers.
-
The Hertz/VPM polarimeter: Design and first light observations
The servo sends the actual position recorded by the capacitive sensor back to the EDAS (via binary … To rotate the HWP, the EDAS sends serial commands to a stepper motor indexer , which controls the … The custom-built HWP encoder consists of a cryogenic rotary variable resistor mounted to the HWP.
-
Automation Platforms
As in our early days, a number of our machines are built on either rotary or inline indexers . We were an early user of servo -robots to provide a degree of flexibility in manufacturing work …
-
http://dspace.mit.edu/bitstream/handle/1721.1/43325/37149254-MIT.pdf?sequence=2
Changing the pneumatic actuator with an electric servo motor would allow more control over the accelerations and … … specific fingernails would also aid in gripping the pin, which may enable the rotary actuator to accelerate … The indexer was designed to be able to move about any common carrier strip.
Indicates content that may require registration and/or purchase.