-
Supplier: FENN
Description: In a Rotary Swager, the dies and hammers revolve around the work, producing perfect symmetrical pieces with an exceptional finish. Fenn offers nine basic sizes of Rotary Swaging machines ranging in capacity from needle size to 6" O.D. tubing. Rotary Swagers are available
-
Supplier: FENN
Description: Model 14-4 Rotary Swaging machine is suitable for solids up to 1" (25.4mm) diameter and tube up to 2.5" (63.5mm) diameter. Swaging operations can be performed hot or cold and feeding can be fully automated. We have designed many new and practical features into our swaggers to
-
Supplier: Accuris
Description: SWAGING MACHINE, ROTARY, FLOOR-MOUNTED
-
-
Supplier: Accuris
Description: SWAGING MACHINE, ROTARY, FLOOR- MOUNTED
-
Supplier: Accuris
Description: SWAGING MACHINES, ROTARY, ELECTRIC, FLOOR MOUNTED
-
Supplier: Accuris
Description: Swaging Machine, Rotary, Floor-Mounted
-
Supplier: FENN
Description: Fenn Hydroformers are widely used for assembling parts such as fittings onto cable, and for making reductions between shoulders such as those on convoluted tubing. Hydroforming is a modification of the rotary swaging principle whereby hydraulically operated wedges are used to close the
-
Supplier: transfluid Maschinenbau GmbH
Description: compression-fitting swaging tool.
- Max. Round Size: 0.2362206 to 1.6535442 inch
- Max. Bending Angle: 4.1 degrees
- Power: Hydraulic, Manual
- Type: Rotary Draw / Mandrel
-
Supplier: Peridot Corporation
Description: Need some .016 inch OD .010 ID Hypotubing rotary swaged to a closed pencil point with a series of .005 inch holes EDM machined through only one wall of the tube? Need those bent three at a time and soldered into a drive tube and flow tested? Peridot can help. We have produced bent needles
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Description: Scope The requirements of this standard apply to any power-driven metal-forming machine that changes the shape or the direction, or both, of materials by use of rolls, rotary forming dies, and associated tooling. Excluded from the requirements for this standard are: assel mills; bar mills;
-
Supplier: ASTM International
Description: grouped into ten classes according to their pressure ratings. The standard qualification tests to which the MAFs shall perform satisfactorily are pneumatic proof test, hydrostatic proof test, impulse test, flexure fatigue test, tensile test, hydrostatic burst test, repeated assembly test,
-
Supplier: Unique Aluminum Extrusion
Description: varied operations: swaging, expanding, tapering, flaring, bending, notching, chamfering, grind finishing, threading, drilling, punching, flattening, polishing, forming, spinning, and CNC machining, etc. Our expert engineering department is available to assist you for any technical and
- Outside Diameter / Width: 0.25 to 7 inch
- Materials: Aluminum
- Additional Capabilities: Annealing / Heat Treating, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Sharpe Products
Description: bending, freeform bending, and mandrel bending (also called rotary draw bending), which the most common method. Using one or more of these methods, most customer job specifications can be met in an efficient manner. Please visit our gallery for project examples and our machine technology page
- Outside Diameter / Width: 0.25 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Buffing / Polishing, End Flattening, End Forming, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: 3" Outside Diameter Multi-Radius Tube Bending One Piece, Continuous Loop (Full Radius) Tubing Bends Compound Tube Bending Length Up to 12 Ft. Bend Radius from .5" To 12" Calendaring Tube Bends Include CNC Rotary or Manual Rotary Arm Mandrel Tube Bending, Compression And Ram Tube
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: metal-to-metal and self-lubricating PTFE-lined versions. INVINSYS® A longer lasting pitch control bearing system With INVINSYS®, NHBB has established a new performance benchmark for rotary wing pitch control applications. This patent pending solution lasts up to two and a half times longer
- Bore Diameter: 0.19 to 1 inch
- Length Through Bore: 0.218 to 0.797 inch
- Outside Diameter: 0.5625 to 1.75 inch
- Load Capacity: 4,060 to 80,040 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: metal-to-metal and self-lubricating PTFE-lined versions. INVINSYS® A longer lasting pitch control bearing system With INVINSYS®, NHBB has established a new performance benchmark for rotary wing pitch control applications. This patent pending solution lasts up to two and a half times longer
- Bore Diameter: 0.3135 to 1.501 inch
- Length Through Bore: 0.317 to 1.223 inch
- Outside Diameter: 0.6875 to 2.6875 inch
- Load Capacity: 1,640 to 25,970 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: metal-to-metal and self-lubricating PTFE-lined versions. INVINSYS® A longer lasting pitch control bearing system With INVINSYS®, NHBB has established a new performance benchmark for rotary wing pitch control applications. This patent pending solution lasts up to two and a half times longer
- Bore Diameter: 0.19 to 1.5 inch
- Length Through Bore: 0.205 to 1.17 inch
- Outside Diameter: 0.5625 to 3 inch
- Load Capacity: 2,470 to 239,280 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: metal-to-metal and self-lubricating PTFE-lined versions. INVINSYS® A longer lasting pitch control bearing system With INVINSYS®, NHBB has established a new performance benchmark for rotary wing pitch control applications. This patent pending solution lasts up to two and a half times longer
- Bore Diameter: 0.19 to 1 inch
- Length Through Bore: 0.218 to 0.797 inch
- Outside Diameter: 0.5625 to 1.75 inch
- Load Capacity: 2,800 to 83,350 lbs
-
Supplier: Marshall Manufacturing Company
Description: Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined pre-machined tube and wire. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending processes offer many benefits: improved quality, faster
- Outside Diameter / Width: 0.06 to 0.315 inch
- Industry Served: Aerospace, Automotive, Compressed Air, Food Processing, General Purpose, Hydraulic Fluid, Medical / Pharmaceutical
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype
-
Supplier: Northern States Metals Corp.
Description: "Your Single Source For Custom Extruded Aluminum Products And Quality Parts" In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, Marine, Medical / Pharmaceutical, Vacuum
- Materials: Aluminum
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Production Tube Cutting, Inc.
Description: COMPETITIVE SOURCE ... COMPETENT SOLUTIONS. Whether you need 80,000 cut tubes in 24 hours or a brand new highly engineered solution for a micro or a large part ... Production Tube Cutting Inc is your competitive source. Production Tube Cutting Inc will help you design the most cost-efficient bent
- Outside Diameter / Width: 0.01 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Slurry
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design &
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
Find Suppliers by Category Top
Featured Products Top
-
applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer, which allows the roller to ride on a v-edge track or in a 90° v-groove. Modern Linear's studded guide rollers are made from 304 stainless steel (SS). The stud is swaged into the bore of the guide (read more)
Browse Datasheets for Modern Linear Incorporated
More Information Top
-
Micro Metal Forming
Fig. 3.6 X5CrNi18-10 steel wire: left rotary swaged from [ 2 mm down to [ 0.4 mm, right recrystallization annealed in a drop-down tube furnace at 1,300 °C for 3.4 s .
-
Proceedings of the 13th International Conference on Metal Forming
Feasibility of sinking with rotary swaging for high pressure gas cylinders . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
ZASMHBA0003983
Rotary Swaging of Bars and Tubes Revised by Brian Fluth, Diversico Industries; Donald Hack, Jerl Machine, Inc.; Albert L. Hoffmanner, Manufacturing Technologies; Richard Kell, Torrington Swager and Vaill End Forming Machinery Inc.; Walter Perun, Fenn Manufacturing Company .
-
Design for Manufacturability Handbook, Second Edition > ROTARY-SWAGED PARTS
Rotary swaging is a process primarily applicable to cylindrical parts made from rods, tubes, and wires.
-
Integration of adaptive components by incremental forming processes
Keywords: Incremental Forming, Integration, Functional Materials, Rotary Swaging , Metal Spinning, Flow Forming .
-
Laser-chemical finishing of micro forming tools
Several experiments have been performed at rotary swaging jaws made of Stellite 21 in order to chamfer the edged transition section between the operating sphere and the tool flank.
-
http://www.doiserbia.nb.rs/img/doi/0350-820X/2008/0350-820X0803319K.pdf
This paper describes the effects of rotary swaging and heat treatment under different conditions on mechanical properties and microstructure of the P/M 91W-6Ni-3Co alloy.
Indicates content that may require registration and/or purchase.