-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: vehicales excavators and other special construction machinery. Our advantage 1. Product advantage: Single-way liquid swivels are offered by a large number of providers. However, this type of rotary joint is not easy to combine with electric, optic rotary joints,
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant high precision liquid rotary joint for metallurgical machinery, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot, Specification Standard Product Outline
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: liquid swivels are offered by a large number of providers. However, this type of rotary joint is not easy to combine with electric, optic rotary joints, because they do not have a through-bore. The great advantage of all our commutators is to have a through-bore.
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant long life Liquid Rotary Joint For Lifting Equipment, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、slip、Slip Ring、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring, Application Filed Ingiant pneumatic &
-
Supplier: Carr Lane Manufacturing Co.
Description: Ideal for supplying fluid to rotating or swiveling fixtures. Rotary Couplings are the best option for feeding fluid to rotating pallet changers, due to the continuous fluid connection. A two-passage Rotary Coupling can be mounted on top of each tooling block on a horizontal machining
- Temperature Range: 50 to 140 F
- Pressure Range: 450 to 7,500 psi
- Port Size: 1/4"
- Connection: Female BSP
-
Supplier: Freudenberg Sealing Technologies
Description: The rotary/swivel seals of Freudenberg Sealing Technologies are characterised by their high performance - even under a static load. They are particularly suitable for use in hydraulic joints and withstand high pressure loads, even in conjunction with translational motion and the
- Features: Hydraulic / Pneumatic Seal, Other
- Material (ASTM Abbreviation): Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 80 rotary pressure seal is a seal designed specifically for use in hydraulic swivel joints.The Hallite 80 is manufactured in Hallites high specification polyurethane, Hythane 181, to provide ease of installation and excellent sealing characteristics.Please call your
- Shaft O.D. or Seal I.D.: 3.149608 to 4.9212625 inch
- Housing Bore Diameter or Seal O.D.: 3.543309 to 5.33071154 inch
- Axial Cross Section or Thickness: 0.1968505 inch
- Maximum Operating Speed: 19.6850393700787 ft/min
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 18.652 inch
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 11.283 inch
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 25.276 inch
-
Description: The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power,
- Pressure Range: 0 to 600 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 2.38 inch
-
Supplier: Positech Corporation
Description: Transfer fluids (liquids and/or gases) when 360° continuous or oscillating rotation between two machine members is required. Custom designed with multiple circuits for various pot and mounting arrangements. For mobile and inplant equipment. Also, referred to as rotary unions, rotary
- Pressure Range: 5,000 psi
- Length: 36 inch
- Features: > 8, Other
- Number of Ports: 1, 2, 3, 4, 5, 6, 7, 8
-
Supplier: FIPA Inc.
Description: Vacuum inlet for revolving machine parts Suitable for fast moving machinery or gripping systems
- Temperature Range: 14 to 185 F
- Port Size: 1/2", 1/4", 1/8", 3/8"
- Body Material: Brass
- Port Direction: Elbow
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Air rotary joints also are known as rotary swivels, widely used in numerous manufacturing processes to transfer pneumatic or hydraulic. This is light weight, compact size, two air flow passage rotary union with aluminum alloy and stainless steel construction
- Pressure Range: 0 to 72.5184196785985 psi
- Temperature Range: -4 to 140 F
- Diameter: 0.1181103 inch
- Media / Application: Air / Pneumatic, Hydraulic Fluid
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: A rotary union is sometimes referred to as an electrical rotary union, rotary valve, swivel union, hydraulic coupling, pneumatic rotary union or vacuum rotary union. It transmit water, oil and some chemical liquid media e.c.t .Both air and liquid
- Pressure Range: 145.036839357197 psi
- Speed Range: 0 to 100 rpm
- Temperature Range: -4 to 140 F
- Length: 8.49606758 inch
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: precision. The key differentiating feature is the integrated swivel joint. It enables the stylus mount to turn as far as possible in 15 degree increments and thus always be positioned at the right angle to the part. VAST XTR with the integrated swivel joint is as reliable
- Probe Type: Displacement Measuring Probe
- Mounting: Vertical
-
Supplier: JINPAT Electronics
Description: Description A slip ring capsule can be used in an electromechanical application to transfer low power and data over continuous rotary interface. A slip ring is also called a rotary electrical interface, commutator, collector, swivel or a rotary joint. Features 30
- Number of Circuits: 30
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 240 volts
- Operating Temperature: -4 to 140 F
-
Supplier: JINPAT Electronics
Description: This unit can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power or data from a stationary to a rotating structure. It is also called a rotary electrical interface, commutator, collector, swivel, or an electrical
- Number of Circuits: 6
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 2 amps
-
Supplier: Bowman International Ltd.
Description: Recommended for applications involving intermittent operation or boundary lubrication, such as: Automotive: suspension joints, kingpin assemblies and stub axles of tucks, automobile driving joint hinges, steering and other linkages, articulation joints, rear chassis hinges,
- Inside Diameter: 0.375 to 4 inch
- Outside Diameter: 0.46875 to 4.1875 inch
- Length: 0.375 to 4.75 inch
- Operating Temperature: -40 to 230 F
-
Supplier: JINPAT Electronics
Description: This unit can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power or data from a stationary to a rotating structure. It is also called a rotary electrical interface, commutator, collector, swivel, or an electrical
- Number of Circuits: 4
- Operating Speed: 1 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 15 amps
-
Supplier: Bowman International Ltd.
Description: Recommended for applications involving intermittent operation or boundary lubrication, such as: Automotive: suspension joints, kingpin assemblies and stub axles of tucks, automobile driving joint hinges, steering and other linkages, articulation joints, rear chassis hinges,
- Bore: 0.4724412 to 2.0472452 inch
- Outside Diameter: 0.9448824 to 3.0708678 inch
- Thickness: 0.9448824 to 3.0708678 inch
- Design Units: Metric
-
Supplier: DCM Tech Inc.
Description: A comprehensive selection of magnetic particle inspection machines for NDT non destructive testing are available from DCM Tech. The MPI 2400 is a basic horizontal magnetic particle inspection machine with a swivel coil external prods, providing economical flaw detection. The MPI 3062 series
- Features: Aircraft / Military Inspection, Inclusions, Machining / Grinding Damage, Other, Pore / Void, Surface Cracks / Abrasion, Weld / Joint Inspection
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
- Instrument Technology: Magnetic Particle System
-
Supplier: Palmetto, Inc.
Description: provide proper interference. Once in position on the shaft, the CHEKSEAL does not back off—its position maintained by the rubber compound’s natural tension. Typical Applications: Bearings Appliances Axles Swivel Joints Wheels Rotary Valves Motors · Rotary Switches Pumps
- Seal Orientation: Axial Seal
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
Find Suppliers by Category Top
Conduct Research Top
-
CENO Smooth Rotation Rotary Joint with Low Torque
CENO has recently launched a rotary union series featuring low torque. Sealing surface or ring is made of special material to resist wear, rust and corrosion with no leakage. Two precise bearings are located inside the swivel joint, which allows a high-speed rotation with lasting smooth running
-
Rotating unions for steam, hot oil and water applications
Rotating unions (also referred to as rotary unions, rotary joints, rotary swivels and rotary couplings) transfer fluids from a stationary source to rotating equipment. In theory, rotating unions are simple mechanical devices. They are comprised of two main components: a stationary member
More Information Top
-
Tuning rehabilitation after total Laryngektomie
One the last's Tokyo-Larynx be- findlichenexternenStimmprothesenwar constructed to dermodifizierteTokyo-LarynxnachNel- son.Derursprünglich,inden1960er-Jahren on the market consisted of a Tracheostoma cover on the more than 2 swivel joints 2 Kunststoffröhrenbefestigtwaren.
-
Double balance beam bridge - proposal for an innovative folding bridge type
The load of the swivel joint is that only 40 % the DKB by the DWB (6900 kN) (17450 kN).
-
Kinematics and dynamics of experimentally determined movements
3.2.1 example: the swivel joint is Given to discrete times tn absolute coordinates Rk(tn) or Rl(tn) and the transformation dies A0k(tn) or A0l(tn) of both rigid bodies k or l.
-
Modeling of an adaptronischen compensation unit for machine tools with Parallelkinematiken
The considered system consists of the adaptronischen strut that is connected via a swivel joint to a horizontal axis.
-
Messages
Are the tube swivel joints presented here of DN 20 to DN 300 and in the In the Schiittgutforderung under gravity pressure stages PN 40 and PN 250 availably (Sten- and by the low pressure demand in lufttech- flex Rudolf S tender …
-
Current
Tube swivel joints and quick couplings .
-
Beer cover somersault
A rod is fixed in a swivel joint and provided endseitig with weights.
-
Closure with the noise
In the region of the swivel joints , a flat framework is as the thill is formed that is connected through head plates to the joint, the gate is rotated about that.
-
"nasal continuous positive airway pressure" and noninvasive ventilation by Frühgeborenen
Relief hoses or swivel joints between CPAP-Device and ventilation hoses reduce the necessary train over reins.
-
Comparison of the measure transfer of counterpart and Levitated Droplets in CO 2
A high pressure swivel joint allows a rotation of a clamping screw joint (Abb. 5, No. 2) that vertically positions the fixed syringe needle.
Indicates content that may require registration and/or purchase.