-
Supplier: Hebeler LLC.
Description: Description Highly effective for low temperature drying of materials that permit agitation Solvents released during drying can be recovered Used for drying of press cake, filter cake, and materials that require agitation and recovery of solvents Conventional vacuum rotary dryer
- Applications / Materials Handled: Fibers / Flakes, Free Flowing Powders / Granules
- Heat Source: Indirect / Contact / Conduction, Steam
- Equipment Type: Paddle / Agitator Dryer, Rotary Dryer (Internal Drum), Vacuum Dryer
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication
- Ultimate Operating Vacuum: 0.1500567648946148 torr
- Pumping Speed: 18.228 to 29.4 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Power Generation
- Configuration: Individual Vacuum Pump
-
Supplier: Busch Vacuum Solutions
Description: integrated bypass valve Easy Servicing: minimal maintenance Due to their high pumping speed and ultimate pressure, Panda WV vacuum boosters increase the performance of vacuum pumps. Available in six different sizes, Panda WV vacuum boosters can be designed to perfectly suit all
- Ultimate Operating Vacuum: 39.753379037207 to 52.50446287933 torr
- Pumping Speed: 1,176 to 1,411.2 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 10.7217630792226 HP
-
-
Supplier: Woodex MECO Industries
Description: does the OFS Type-1 Seal Work? The OFS Type-1 seal replaces stuffing boxes, lip seal housings, hard-face mechanical seals, elastomer-driven seals and unsplit seals. The split seal housing is fitted to your equipment, complete with a split,
- Shaft Speed: 250 rpm
- Operating Pressure: 5 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Gardner Denver, Inc.
Description: customized systems for the chemical, pharmaceutical and all other process industries, offered by Gieffe Systems. Truck mounted rotary vane and liquid ring vacuum pumps for use in the road tanker industry. Performance range: 70 to 3100 m3/hr. Rotary Vane Rotary Vane pumps
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: compression chamber and environment is ensured by O-rings seals, set between ground surfaces. - The shaft end sealing is made by two seal rings in VITON with opposite lips lubricated by means of a fitted on oiler. The oil ring housing can be cooled by water circulation. - the
- Air Flow Rate: 2,470.986 SCFM
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Rogers Machinery Company, Inc.
Description: Dry screw vacuum pumps are environmentally friendly as there is less oil to dispose of and maintain within their design. These pumps are more efficient than a liquid sealed model and are well suited for industrial and process applications. The KDP's simple, robust design can handle process
- Ultimate Operating Vacuum: 0.1 torr
- Pumping Speed: 235 CFM
- Mechanical: Rotary Screw
-
Supplier: Aerzen USA Corp.
Description: conveying chamber is sealed vacuum-tight by a sealing system. The driving shaft is sealed by double radial seal rings with grease barrier. Direction of flow vertical from top to bottom. Drive can be effected via a direct coupling or optionally via narrow V-belt (at limited
- Air Flow Rate: 147.15 to 35,904.6 SCFM
- Static Pressure: 4.014662164032441 to 120.40855869571234 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas, Corrosive Gases
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3 CFM at 60 Hz, with a base pressure of < 7 x 10-3 mbar, while operating as low as 45 dBa. The 0.1 kW, single-phase motor is magnetically coupled to the pump
- Ultimate Operating Vacuum: 0.005026901623969596 to 0.7553107260970436 torr
- Pumping Speed: 1.2936 CFM
- Operating Temperature: 53.6 to 104 F
- Type: AC Single Phase, AC Three Phase
-
Supplier: Labconco Corporation
Description: automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT
- Operating Temperature: 0.9999999999999984 to 100 C
- Application: Chemical Processing, Pharmaceutical Processing
- Features: Display and Interface, Other
- Power Source: Electric
-
Description: LT Series Rotary Unions The 4-passage LT Series rotary unions can be used to transfer air, vacuum and fluid to rotating and indexing equipment. All LT Series rotary union designs feature dual precision sealed ball bearings for consistent performance and long seal
- Pressure Range: 0 to 600 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 6.284 inch
-
Description: Drilling Air Sparging Compost Aeration Vacuum Cleaning Dust Collection Features: Gears: Helical gearing for quiet operation Bearings: Gear End: Double row ball Drive Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Gear End: Oil splash
- Air Flow Rate: 6 to 2,300 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Description: SE Series Rotary Unions with SAE-4 Connections The SE Series 4-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased
- Pressure Range: 0 to 7,500 psi
- Speed Range: 0 to 300 rpm
- Temperature Range: 0 to 220 F
- Length: 4.828 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: unions are available with two different balanced and microlapped sealing assemblies: O Seal (Standard Sealing) with carbon graphite to carbide seals for application with filtered water. N Seal (Heavy duty sealing) with carbide to carbide seals for poor filtrated water or
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: sealing assemblies: O Seal (Standard Sealing) with carbon graphite to carbide seals for application with filtered water. N Seal (Heavy duty sealing) with carbide to carbide seals for poor filtrated water or abrasive fluids. Fluid pressure over 8 bar is allowed only when
-
Supplier: Cole-Parmer
Description: • Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft eliminates oil leaks. Dual mode pump with gas ballast allows for vacuum settings for many different
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft eliminates oil leaks. Dual mode pump with gas ballast allows for vacuum settings for many different
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Rotary Systems, Inc.
Description: in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' low torque air rotary unions are designed for low speed air and
- Pressure Range: 220 psi
- Temperature Range: 150 F
- Length: 4.63 inch
- Diameter: 2.45 inch
-
Supplier: Cole-Parmer
Description: • Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft eliminates oil leaks. Dual mode pump with gas ballast allows for vacuum settings for many different
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft eliminates oil leaks. Dual mode pump with gas ballast allows for vacuum settings for many different
- Horsepower: 0.666666666666667 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: designed to be interchangeable with equivalent sizes of competitive models. They are rated up to 15 PSIG discharge pressure or 16 ”Hg dry vacuum. Unique features of the MD-Pneumatic efficient CP rotary blowers include: Triple lip seals standard on all models Sight glasses
- Applications / Use: Air Handling Units / HVAC
-
Supplier: OPW Engineered Systems
Description: compact Stainless steel with silicone seal Built in accordance with G.M.P.standards Allows continuous feeding of product without obstructing product flow Holds pressure and vacuum with disk in closed position High temperature resistant Interchangeable with Sure Seal valves and
- Valve Type: Butterfly Valves, Sanitary / Hygienic Valves
- Features: DIN, ISO, Other
- Actuation: Pneumatic
- Media: Powder / Solids
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: passage models, the DHS Series rotary unions are designed for air, gas and vacuum use and are ideal for a number of automation and robotic applications. These lightweight, compact rotary unions feature an all-aluminum construction and independent flow passages capable of
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: optional shaft O-ring face seal glands for flush mounting the union to an interface (must be specified when ordering). Need to combine fluid with electrical power, signal and/or data transfer? No problem. The DHS Series rotary unions are designed to integrate directly with our
-
Supplier: Vooner FloGard LLC
Description: Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor
- Ultimate Operating Vacuum: 150.4 to 99.6 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Vooner FloGard LLC
Description: Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor
- Ultimate Operating Vacuum: 658.4 to 353.6 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Vooner FloGard LLC
Description: Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor
- Ultimate Operating Vacuum: 455.2 to 150.4 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Vooner FloGard LLC
Description: Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor
- Ultimate Operating Vacuum: 658.4 to 353.6 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Rogers Machinery Company, Inc.
Description: addition to the features shown on the series above, the drive shaft is mechanically sealed and the oil sumps are plugged to provide an even higher degree of leakage protection. Applications: Solvent Distillation/Vapor Recovery Pneumatic Conveying, Carpet Cleaning Air Sparging, Mobile
- Air Flow Rate: 5.301 SCFM
- Static Pressure: 249.1211559221635 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Key design features ensure long air end life. All features may not be available on competitive models. Non contact maintenance free air and oil seals Thrust balance compensation Cooling jackets Dual vents to atmosphere ensure oil-free air Vacuum degassed thrust and radial
- Discharge / Operating Pressure: 40 to 150 psi
- Flow Capacity: 72 to 2,400 SCFM
- Horse Power: 20 to 500 HP
-
Supplier: Leybold USA Inc.
Description: Single-stage, oil-sealed Rotary Vane Vacuum Pumps The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint ■ Very low and constant noise level in any working condition ■ Integrated functions, no external
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: Single-stage, oil-sealed Rotary Vane Vacuum Pumps The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint ■ Very low and constant noise level in any working condition ■ Integrated functions, no external
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: performance and convenience. The new revolution in medium vacuum – ideal for all medium vacuum applications Reliable vacuum is indispensable to numerous applications across a variety of industries. The SOGEVAC NEO D can operate continuously at any inlet pressure and features the
- Mechanical: Rotary Vane
-
Supplier: Edwards Vacuum
Description: Stokes 6" series mechanical boosters are designed to be used in conjunction with rotary-piston, dry vacuum, rotary vane and liquid ring pumps to increase pumping speed at working pressures and shorten pump down time significantly. They incorporate five mechanical seals
- Pumping Speed: 934.332 to 1,223.04 CFM
- Motor Power: 10 HP
- Features: AC Three Phase, Other
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Pharmaceutical / Sanitary
-
Description: Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Oil splash Seals: Lip/Piston Ring Low noise option available on most models Flow range: 18 - 3200 CFM (30 - 5430 m³/h) Pressure range: up to 18 PSIG (1.24 bar g) Vacuum range: up to
- Air Flow Rate: 18 to 3,200 SCFM
- Static Pressure: 498.242311844327 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
Find Suppliers by Category Top
Featured Products Top
-
The Model HS20 is a compact hollow shaft encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP65 sealing requirements when ordered with the shaft seal (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
HS25 Series The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13, and IP65 environmental ratings, a rugged metal housing, and a (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
The Model H20 is a compact encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP66 sealing requirements when ordered with the shaft seal and one (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
-efficiency optics. The encoder meets NEMA 4 and 13 requirements when ordered with the shaft seal. To view the product datasheet click here. (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
concepts – from machine controls to tractors, sound systems, lighting systems, and medical devices. ??A 6 mm stainless steel shaft, a sealed front keep dust and water out where they belong. ??Easy integration via MicroMatch connector and (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
COMPACT® Turn-Act brand Rotary Vane Actuators have only one moving part which produces rotary motion with ZERO Backlash, 100% repeatability and continuous full torque. The actuator utilizes patented urethane seals which permit long cycle life and non-lube service. Numerous switch and stroke (read more)
Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
from 0 V DC to the supply voltage VCC at a current resolution of 0.017 V per degree. The HALL sensor also simulates the typical voltage curve of regular potentiometers with an initial 0V phase and an extended highest output voltage at the end of the rotation angle. In addition, the sealed shaft (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
required performance. This new custom unit provides adjustable rotation and stops at all 3 positions meeting the OEM requirements. Rotary actuators, cam and unitary plate are all constructed of NiTuff coated aluminum and shafts are 316 Stainless Steel with special seals to ensure longevity (read more)
Browse Hydraulic Rotary Actuators Datasheets for Compact Automation -
temperature range os -40° to +125°C. Built-In coupling accepts D-Shaft with shaft customization available. The sensors are sealed to IP 67 or IP 69k depending on version. RSK-3200 Series sensors are extremely durable with MTTF of 285 years for each of the two channels. Repeatability (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today’s most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products
More Information Top
-
A Hot Compression Testing Apparatus for the Study of Isothermal Forging
9Edwards HighVacuum, Rotary shaft vacuum seal (6.35-mm-diameter shaft).
-
The interaction of titanium and titanium alloys with nitrogen at elevated temperatures. I. The kinetics and mechanism of the titanium-nitrogen reaction
A vacuum-tight seal was maintained at the end plate by pushing the support rods through the bodies of three Edwards rotary shaft vacuum seals .
-
A simple moire fringe technique for magnification checking
Exploded diagram of the unsealing apparatus and . outside the spectrometer by using drives F1, F2 and F3 which leave the spectrometer via rotary shaft vacuum seals .
-
Measurement of the infrared reflection spectra of hygroscopic thin films
Exploded diagram of the unsealing apparatus and . outside the spectrometer by using drives F1, F2 and F3 which leave the spectrometer via rotary shaft vacuum seals .
-
A sample holder for electron spin resonance studies on X-irradiated fibres
5 m m x 1.0mm)cementedtotheendofthe . brass rod R which passes through a rotary shaft vacuum seal S (Edwards type C607).
-
An induction furnace for operations up to 3400° C using well oriented graphite
I. furnace chamber; 2. si!ica window; 3. vacuum-tight insulating seal for work-coilleads: 4, Edwards High Vacuum rotary shaft vacuum seal (see figure 8); 5, baffle-valve; 6, liquid nitrogen trap: 7 , oil diffusion pump: 8, 2-stage rotary vacuum…
-
A versatile electronic on-off controller
This pulley wheel is driven by a Neoprene O-ring from the pulley on the left which is rotated using an Edwards rotary shaft vacuum seal located in the base plate of the coating unit.
-
A rotating device for use in metallizing nonconducting scanning electron microscope specimens
This pulley wheel is driven by a Neoprene O-ring from the pulley on the left which is rotated using an Edwards rotary shaft vacuum seal located in the base plate of the coating unit.
-
Nuclear Proliferation Technology Trends Analysis
Rotary shaft seals Vacuum seals with seal feed and seal exhaust connections.
-
CERAMIC ABSTRACTS
-The con- struction of rotary vacuum seals having shaft diameters of 3.9 and 5.0 in. is described.
Indicates content that may require registration and/or purchase.