-
Supplier: Linx Technologies
Description: RAF Series Dual-Band Antennas Connectorized Half-Wave Dipoles with Articulating Bases The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the
- Primary Frequency Range: 2,400 to 2,483 MHz
- VSWR: 1.9 :1
- Operating Temperature: -40 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Linx Technologies
Description: RAF Series Dual-Band Antennas Connectorized Half-Wave Dipoles with Articulating Bases The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the
- Primary Frequency Range: 2,400 to 2,483 MHz
- VSWR: 1.9 :1
- Operating Temperature: -40 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: RS Components, Ltd.
Description: Universal Broadband FR4 Embedded LTE / L
- Primary Frequency Range: 1,700 MHz
- Gain: 4.4 dB
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: Internal / Chip
-
-
Supplier: RS Components, Ltd.
Description: RF ANT 915MHZ CER PATCH MMCX SMD
- Primary Frequency Range: 902 MHz
- Gain: 4 dB
- Applications: Dual Band / Multi-band
-
Supplier: RS Components, Ltd.
Description: 2400 MHz Straight Dipole Dome
- Primary Frequency Range: 2,400 MHz
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: RS Components, Ltd.
Description: 868 MHz Straight Dipole Whip
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
- Applications: Telemetry / Surveillance
-
Supplier: A.H. Systems Inc.
Description: A.H. Systems' FCC-2 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-2 is manufactured per the FCC balun design and individually calibrated.
- Primary Frequency Range: 65 to 180 MHz
- VSWR: 1.6 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
-
Supplier: A.H. Systems Inc.
Description: Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and
- Primary Frequency Range: 0.00002 to 4,000 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Technology Type: Dipole / Wire Antenna, Log Periodic Array, Loop
- Pattern Type: Directional
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems AK-285R and AK-285T antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth
- Primary Frequency Range: 0.001 to 18,000 MHz
- Pattern Type: Directional
- Applications: Dual Band / Multi-band, RF Survey / Test
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' TV-1 antenna provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). This half wave dipole is an ideal solution for Radio/Television broadcast and land mobile radio engineers. The TV-1 is manufactured per the FCC
- Primary Frequency Range: 50 to 220 MHz
- VSWR: 1.6 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
-
Supplier: Advantech
Description: Accessory Antenna, BB- Airborne Products, 2dBi (RP-SMA) 2.4 ~2.5GHz / 4.9 ~ 5.35 GHz RF tilt antenna 2 dBi connector RP-SMA male connector mount
- Technology Type: Dipole / Wire Antenna
-
Supplier: DigiKey
Description: 2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Male Mast Mount
- Primary Frequency Range: 2,450 MHz
- Gain: 8 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN
-
Supplier: Ignion
Description: ALL mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The ALL mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, enabling worldwide coverage by allowing operation in the communication standards
- Primary Frequency Range: 400 to 8,000 MHz
- Gain: 7.1 dB
- VSWR: 4.5 :1
- Operating Temperature: -40 to 257 F
-
Supplier: Advantech
Description: Cellular / 5G MIMO & GNSS Antenna with Screw Mount Dimensions: Ø 96 x H 130 mm Heavy Duty antenna High Performance Screw Mount, 5x cable, length 1.5m Ground Plane Independent Connectors - 4x SMA-Male (5G), 1x SMA-Male (GNSS) Anti-Rotation Mounting Certificates: IP67, IP69, IK09
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Advantech
Description: High performance Cellular 5G/4G/3G & WiFi antenna Cellular Bands: 617-960, 1427-2690, 3300-5000, 5150-5925 MHz WiFi/ISM Bands: 2410-2490, 4920-7125 MHz Screw Mount Length of cables 1.5 m Ground Plane Independent Dimensions: 199 mm × 167 mm × 53 mm Certificates: IP67, IP69
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Advantech
Description: Active GNSS Antenna, Magnetic base, SMA-M Active GNSS Antenna Frequency Range 1575–1602 MHz Polarization Type RHCP, Impedance 50 Ω Antenna Size - 45.7 mm × 38.3 mm × 12.99 mm Cable length 2m Connector Type - SMA Male (Center Pin) Mounting Type - Magnet
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: L-com, Inc.
Description: The HyperLink HG2458-5RD is a high performance Dual Band rubber-duck antenna designed to operate in 2.4 GHz to 2.5 GHz or 5.1 GHz to 5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency. It
- Primary Frequency Range: 2,400 MHz
- Applications: Dual Band / Multi-band
-
Supplier: Comtelco Industries, Inc.
Description: BASE LOAD DUAL BAND MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 50-54/144-148 MHz,.125 DIA WHIP
- Primary Frequency Range: 50 to 54 MHz
- Gain: 0 dB
- VSWR: 1.5 :1
- Applications: Dual Band / Multi-band
-
Supplier: TACO Communications Inc.
Description: Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6.
- Primary Frequency Range: 104 to 112 MHz
- Gain: 11.2 dB
- VSWR: 1.4 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: Lone Star Electronics Co.
Description: 2-bay folded dipole collinear array
- Primary Frequency Range: 148 to 174 MHz
- Gain: 3 to 6 dB
- Applications: Cellular / PCS Base Station
- Technology Type: Dipole / Wire Antenna
-
Supplier: Cobham Antennas Systems
Description: Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover
- Primary Frequency Range: 2,350 to 2,550 MHz
- Gain: 7 dB
- Pattern Type: Directional
- Applications: Dual Band / Multi-band
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-23DOMNI-HV dual-band (dual frequency) omni antenna operates in the 2.3 GHz to 2.7 GHz AND 3.3 GHz to 3.8 GHz frequency ranges in a single random with one mounting point. This 360° omnidirectional antenna is dual-band, enabling 2x2 MIMO in each
- Primary Frequency Range: 2,300 to 3,800 MHz
- Gain: 10 to 11.5 dB
- VSWR: 1.7 :1
- Operating Temperature: -40 to 149 F
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®HE309E Active Vertical Dipole is designed to receive vertically polarized signals in the frequency range from 20 MHz to 1300 MHz. The lightweight and compact antenna is accommodated in a weatherproof and rugged GRP (glassfiber-reinforced plastic) radome that fully protects the
- Primary Frequency Range: 20 to 1,300 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 8GHz 10dBi N Type Female Tri-Pod
- Technology Type: Dipole / Wire Antenna, Loop
- Polarization: Other
-
Supplier: ValueTronics International, Inc.
Description: electromagnetic interference (EMI) compliance tests. Also, they are the only type of antenna that is to be used for calibration of broadband antennas (such as biconical dipoles log periodic dipole arrays, etc.) when employing the reference antenna method described
- Primary Frequency Range: 1,000 MHz
- Technology Type: Dipole / Wire Antenna
-
Supplier: Ubiquiti Networks, Inc.
Description: airMAX® 2x2 Omni Antenna Pair the airMAX® Omni Antenna with a Rocket™M BaseStation for 360° coverage in Point-to-MultiPoint (PtMP) networks. Breakthrough 2x2, Dual-Polarity Design airMAX® Omni Antennas are the first of their kind to feature a patented, dual-polarity omni design.
- Primary Frequency Range: 2,400 to 5,000 MHz
- Gain: 10 to 13 dB
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
-
Supplier: Cobham Antennas Systems
Description: Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a
- Primary Frequency Range: 870 to 1,880 MHz
- Gain: 4 to 5.2 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: Comtelco Industries, Inc.
Description: DUAL BAND LOW PROFILE ANTENNA BLACK 806-940/1850-1970MHz STANDARD NMO MOUNT
- Primary Frequency Range: 806 to 940 MHz
- Gain: 0 dB
- VSWR: 2 :1
- Applications: Cellular / PCS Terminal, Dual Band / Multi-band
-
Supplier: TACO Communications Inc.
Description: Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
- Primary Frequency Range: 160 to 167 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: L-com, Inc.
Description: The Antenna The antenna featured in this kit is the HyperLink HG72703UR-NMOB series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOB combines several different frequency bands to allow
- Gain: 3 dB
- Applications: Cellular / PCS Base Station, Dual Band / Multi-band
- Pattern Type: Omnidirectional
-
Supplier: Linx Technologies
Description: VDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Vertical Orientation VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 –
- Primary Frequency Range: 824 to 960 MHz
- VSWR: 1.5 to 1.9 :1
- Operating Temperature: -40 to 176 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Extremely broadband vertical coaxial dipole especially for use on ships The VHF/UHF Coaxial Dipole R&S®HK033 is a very broadband omnidirectional antenna for vertically polarized signals. It features a vertical radiation pattern with null fill-in and high suppression of skin
- Primary Frequency Range: 80 to 2,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Polarization: Vertical Linear
-
Supplier: L-com, Inc.
Description: The HG821-3PUSQ-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it
- Primary Frequency Range: 824 to 2,170 MHz
- Gain: 3 dB
- Applications: Cellular / PCS Base Station, Dual Band / Multi-band
- Pattern Type: Omnidirectional
-
Supplier: Comtelco Industries, Inc.
Description: TRI BAND ANTENNA
- Applications: Dual Band / Multi-band
- Form Factor / Mounting: External, Portable / Mobile
- Pattern Type: Omnidirectional
- Polarization: Vertical Linear
-
Supplier: TACO Communications Inc.
Description: These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).
- Primary Frequency Range: 2,400 to 2,485 MHz
- Gain: 8 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
Find Suppliers by Category Top
Featured Products Top
-
scenarios. Combined with slip ring technology, they support single/multi?channel RF signal, digital data, power and gas?liquid medium mixed transmission, fully meeting technical demands of radar systems, satellite communication antennas, vehicle?mounted equipment and microwave test benches (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview This single-channel RF rotary joint (coaxial rotary coupler) is designed for seamless transmission of high-frequency signals between stationary and rotating parts of a system. It supports frequencies from DC to 40GHz, making it (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance 4-Channel RF Rotary Joint for Seamless High-Frequency Signal Transmission This 4-channel radio frequency (RF) rotary joint is engineered for reliable, high-fidelity signal transfer between stationary and rotating components in demanding industrial (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
GHz wide-band signals, and meeting the needs of multi-signal simultaneous transmission in complex systems such as radar and satellite communication. Compact & Easy (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Practical Antenna Handbook, Fifth Edition > The Yagi-Uda Beam Antenna
As mentioned, most commercially available rotatable dipoles and multi element Yagis for the HF bands use nested tubing—sometimes relying on five or six different diameters that become progressively smaller the farther out on the element one gets from the boom. In antenna design and modeling lingo, these are known as tapered or stepped-diameter elements.
-
Design of a space-borne antenna for controlled removal of energetic Van Allen belt protons
The associated capacitive reactance in the EMIC band is extremely high even for a multi -km transmitter, to the point that it is not realistically feasible to use a linear dipole antenna to radiate these very low frequency waves. … hopeful solution to this problem has been identified, which consists of a DC rotating coil operating as …
-
Gain‐enhanced linearly tapered slot antenna with half‐circular slotted side edges
The multi - antenna design comprises three dual-wireless local area network (WLAN)- band dipole antennas printed on the same layer of a FR4 substrate, and each antenna occupies a moderate area of 13.5 mm  36.5 mm. The dipoles are set in a sequential, rotating arrangement on the antenna substrate with an equal inclination …
-
Integrated, dual‐band three‐dipole‐antenna system for single‐radio, access‐point applications
The multi ‐ antenna design comprises three dual‐wireless local area network (WLAN)‐ band dipole antennas printed on the same layer of a FR4 substrate, and each antenna occupies a moderate area of 13.5 mm × 36.5 mm. The dipoles are set in a sequential, rotating arrangement on the antenna substrate with an equal inclination …
-
Antenna Engineering Handbook, Fourth Edition > VHF and UHF Antennas for Communications and Broadcasting
An array comprising multiple tiers, centrally mounted on a supporting pole, can provide high gain and low VSWR across the whole FM radio band 97.5–108 MHz and is suitable for high-power multi -channel operation. … short four-start helix can be imagined as a derivative of a Lindenblad antenna using curves radiating … A modified form of Lindenblad array is sometimes used in which the four dipoles are fed with phase rotation , the spacing between dipoles reduced, and the tilt angle changed to around 30°.
-
Beechcraft RC-12D/H/K/N/P/Q/X Huron
… Warning System (TAWS)/Traffic Alert and Collision avoidance System (TACS) provision, a dual Universal Avionics Systems UNS-1Fw flight management system installation, three Universal Avionics Systems EFI-890R multi -function colour displays (160 … … system and an X- band (9,345 MHz centre … … a computer generated image produced by Hawker Beechcraft, the type's external configuration is characterised by: port and starboard wingtip antenna pods that incorporate fore … … low-/mid-band collection dipole antennas and (possibly) at … … facing mid-band vertical rotating collection dipole antenna attached …
-
A compact L band feed for a multi-frequency cassegrain radio telescope
… into the carousel, to enable rapid switching between them and a 408 MHz dipole -fed receiver in … It is much more difflcult to provide for Lband at the secondary focus position, because of the relatively long wavelength and the optics of the antenna , so to date L band has been used in the primary focus mode on these antennas. Other multi -frequency radio telescopes have employed a scheme where the various feeds are mounted off-axis, and an asymmetric subreflector is rotated in order to bring each feed system into use [1].
-
Ashwini - 4D active array medium range surveillance radar
… directional jamming analysis (DJA) and least jammed frequency selection (LJF); Clutter, weather and ECM video maps; GPS and programmable signal processor; Track while scan and digital beam forming; Multi receive beam in azimuth … … by GPS; Stabilised hydraulic antenna platform; Constant false alarm … … beamwidth, transmit beamwidth, receive dynamic range pulse length reply rate Frequency operating narrative 2 GHz to 4 GHz (S- band ) 2 2000000000 SHF S … … azimuth narrative 360° (mechanical rotation ) 120° ( electronic scan, staring … … over a half-wave dipole gain over an isotropic …
-
Propagation of Radiowaves
… refractivity; unwanted ionospheric modes due to sporadic E and meteor scatter; substantial Faraday rotation and ionospheric scintillation … … services: television broadcasting; cellular and personal communications; satellite mobile; GPS; important radio astronomy bands ; surveillance radars; terrestrial … System considerations: small rod antennas ; multi -element dipole (yagi) antennas; parabolic dishes for higher frequencies; wide bandwidths available .
-
Authors index
… WITH FPGA FOR SOFTWARE RADIO SYSTEMS - TWO SCENARIOS OF FLEXIBLE MULTI-STANDARD ARCHITECTURE DESIGNS USING A MULTI -GRANULARITY EXPLORATION Pallis, Evangelos … … DESIGN OF A DUAL- BAND , SWITCHED-BEAM DIPOLE ARRAY, WITH ELEMENTS FAILURE … … B. EUCLIDEAN DISTANCE MAXIMIZING ROTATIONS FOR QUASI-ORTHOGONAL SPACE … … BEAM STEERING CAPABILITIES USING RF MEMS - STUDY OF A CONFORMAL UWB ELLIPTICAL MONOPOLE ANTENNA ON A FLEXIBLE …
Indicates content that may require registration and/or purchase.