-
Supplier: OMEGA Engineering, Inc.
Description: DCT-RE Series Pneumatic Grippers are angular grippers with a spring assist. This Fail Safe spring allows the gripper to retain the component should the air pressure supply fail, it also allows the gripper to be used with a single acting mode. DCT-RE pneumatic
- Gripping Force: 40 to 141 N
- Angular Stroke: 90 degrees
- Operating Temperature: -30 to 180 F
- 180°: 180° Open
-
Supplier: Positech Corporation
Description: The gripping jaws of these end effectors move in a parallel or single acting motion and grip the inside diameter of the part. This style of gripper can be used with a pitching endjoint to rotate the part straight up 90 degrees or with a powered or manual rotator that allows an operator
- Use: Bar / Pipe, General Industrial
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: DCT Series Pneumatic Grippers are angular grippers with a 180° jaw opening allowing complete release of a directly fed part. Gripper forces ranges from 32 N (7.5 lbs) to 112 N (25 lbs). These pneumatic grippers are compact and designed for confined spaces, but
- Gripping Force: 32 to 112 N
- Angular Stroke: 90 degrees
- Operating Temperature: -30 to 180 F
- 180°: 180° Open
-
-
Supplier: Transcat, Inc.
Description: Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It features a large, easy-to-read digital display, and a mechanically-driven parallel
- Range: 0.2362206 to 0.393701 inch
- Gage / Instrument Type: Bore Gage
-
Supplier: Transcat, Inc.
Description: Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It features a large, easy-to-read digital display, and a mechanically-driven parallel
- Range: 0.375 to 0.75 inch
- Gage / Instrument Type: Bore Gage
-
Supplier: Daemar Inc.
Description: thread of the threaded hole or the lead in chamfer of the hole. The plug is best inserted by using a rounded end rod or dowel to push the plug into the hole. The sides of the plug are parallel. The domed end helps to start the plug in the hole. Recommended for Powder coating, E-coating,
-
Supplier: Tinius Olsen, Inc.
Description: thin sheets. The AE extensometers are controlled through Tinius Olsen’s Horizon software via a serial interface (RS232 or USB). All movements can be initiated at any time required. The measuring arms can be positioned in parallel within the available interval under computer control and can
- Application: Compressive, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
Description: direction of rotation. The flat side of the sensor housing must be parallel to the direction of the gear rotation. Appliance The MEVS sensor directly sense rotating ferrous gear type gears such as web speed gears, power transmission gears, conveyor speed and other similar gear-based
- Operating Temperature: -40 to 257 F
- Output: Voltage
-
Supplier: RS Components, Ltd.
Description: SMC MHZ2-10DN Pneumatic Gripper
- Number of Grips: 2
- Action: Double Action
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Festo Corporation
Description: Sturdy and powerful With T-slot guide Suitable for external and internal gripping Gripper jaw guide protected by sealing air against dust High-force variant available
- Gripping Force: 1,800 N
- Stroke: 8 mm
- Gripping Size: 35 mm
- Gripping Torque: 60 N-m
-
Supplier: Compact Automation
Description: Parallel motion grippers represent a highly versatile and flexible design. The integral pneumatic cylinder pushes the jaws open. The jaws slide along two hardened guide rods providing rigid, long lasting true parallel motion. The pull stroke closes the jaws. A four-way valve
- Gripping Force: 6.67259786476868 to 600.533807829182 N
- Number of Grips: 2
- Jaw Material: Aluminum
- Features: Encapsulating Jaws, Internal and External Gripping
-
Supplier: PHD, Inc.
Description: Compact size is ideal for handling small parts in confined areas. Units provide true parallel jaw travel with no arching motion for easy tooling design. Advantages: Small size, pneumatic service, two jaw travels, two jaw styles, spring assist, and switches.
- Stroke: 2 to 6.5 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
- Number of Grips: 2
-
Supplier: PHD, Inc.
Description: maintained over the entire life of the unit using a patent pending, ultra rigid - wear compensating, jaw guidance system. The pre-programmed controller is optimized to operate the Gripper at maximum speed and grip force at any position within the jaw travel. PHD’s Series EGRK Electric
- Gripping Force: 179 to 1,300 N
- Stroke: 3.25 to 13 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: PHD, Inc.
Description: Series GRS Grippers feature an angled cam drive mechanism for achieving higher grip forces and incorporate a low profile design to fit limited space applications. Available with two jaw travels per size, the Series GRS Grippers provide adaptability to meet a wide variety of
- Gripping Force: 213 to 1,770 N
- Stroke: 2.25 to 22 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: Kitagawa - NorthTech Inc.
Description: High quality, durable standard model with a large thru-hole Large Through-hole suitable for attaching fixtures Lightweight & compact Swarf protection and improved maintenance High gripping force for stable gripping of heavy workpieces Lightweight and compact body not limiting the load capacity of
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Description: P5GC Series Universal Grippers Parallel Grippers Radial Grippers Angular Grippers Sizes 10, 16, 20 and 25 mm Double acting with concentric clamping Accurate guiding device (patented) Tapped holes on jaw carriers Slots on 4 faces for sensors mounting Stainless steel
- Gripping Force: 86 N
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Action: Double Action
-
Supplier: ANVER Corporation
Description: Item Number: B-001.0063, Outer Diameter: 75 mm, Inner Diameter: 46 mm, Inner Height: 76.5 mm.
- Gripping Size: 45.974 to 74.93 mm
- Number of Grips: 1
- Action: Double Action Spring Assist Open
- Features: Encapsulating Jaws, Other
-
Supplier: Zimmer Group
Description: Grippers
- Number of Grips: 2
- Style: Parallel
-
Supplier: Effecto
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate
- Gripping Force: 160.142348754448 N
- Stroke: 0 to 101.6 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: Camozzi Group
Description: Wide opening parallel gripper-32mm bore-120mm stroke
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: AGI - American Grippers Inc.
Description: gripper's jaws to comply to the part's centerline versus the gripper's centerline.
- Gripping Force: 578.291814946619 N
- Stroke: 0 to 50.8 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: GIMATIC S.p.A.
Description: • Specially suited for high speed machines. • Very short closing/opening time. • Low weight. • Maintenance-free long life and reliability. • Long stroke. • Reduced stroke (upon request). • Optional magnetic sensors. • FDA-H1 food-grade grease.
- Number of Grips: 2
- Style: Parallel
-
Supplier: SoftGripping
Description: The SoftGrippers are lightweight, easy to operate and have no sharp edges. They adapt to the shape of any object without damaging the surface. The main advantages are the low weight, the gripping speed and the capability to work with all kinds of objects. Our pneumatically driven fingers are made
- Number of Grips: 2
- Style: Parallel
-
Supplier: GIMATIC S.r.l.
Description: 3-jaw parallel-acting self-centering pneumatic gripper series TH • Double acting with optional springs (normally closed or normally open) • Long stroke or short stroke • Possibility of front fastening with through screws • High efficiency force transmission • Optional magnetic or
- Gripping Force: 15 to 14,979 N
- Stroke: 3 to 16 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
-
Supplier: Yamaha Motor- Robot Division
Description: An electric gripper achieving the highly accurate gripping force, position, and speed control that are difficult to achieve by conventional air units. The gripper is controlled only with one 4-axis controller RCX240. As the data exchange with the host unit, such as PLC is not needed,
- Gripping Force: 150 N
- Stroke: 10 mm
- Number of Grips: 2
- Action: Double Action
-
Supplier: ROHM GmbH
Description: High gripping force with low dead weight and compact design High torque support for using long gripper fingers thanks to elongated jaw guide Maximum flexibility thanks to versatile connection and fastening options Long service life and high reliability thanks to specially ground base jaws in
- Gripping Force: 16,350 to 21,900 N
- Number of Grips: 2
- Style: Parallel
-
Supplier: Robotiq
Description: Hand-E’s high accuracy and 50 mm parallel stroke makes it suitable for precision assembly tasks, while its sealed design ensures reliability in the toughest manufacturing conditions, including CNC machining.
- Gripping Force: 20 to 185 N
- Stroke: 50 mm
- Number of Grips: 2
- Actuation: Electric
-
Supplier: DESTACO
Description: Designed for foundry applications, gantry systems, and large heavy part handling. These units are high rigidity and robust long stroke grippers. Grip force of 4559N with strokes from 150mm to 350mm. Rack and pinion for synchronized jaw operation. Optional integral rod lock that lock jaws in
- Style: Parallel
-
Supplier: Kosmek USA Ltd.
Description: Spring Lock Design. Securely Transfers Pallets and Prevents Pallet Drops. The light weight and compact design allows for maximizing the robotʼs ability without reducing its portable weight.
- Number of Grips: 2
- Style: Parallel
-
Supplier: ASCO
Description: The WBG Series utilizes independent pistons to power the jaws open and closed. Jaws utilize a rack & pinion for synchronization which are independent from force rods and support rods.
- Gripping Force: 667.2597864768684 N
- Stroke: 38.1 to 63.5 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: Pneumax S.p.A.
Description: Pneumatic grippers from the 6300 series are typically used in complex systems such as assembly machines, robots, manipulators etc.
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: OnRobot A/S
Description: The OnRobot 2FG7 Finger Gripper stands out as a practical solution for confined spaces and challenging industrial automation tasks. With a remarkable maximum payload capacity of 11 kg (24.3 lb), this gripper excels in handling substantial and unwieldy loads. Its external grip range
- Gripping Force: 20 to 140 N
- Stroke: 38 mm
- Number of Grips: 2
- Actuation: Electric
-
Supplier: Reid Supply
Description: Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger
- Gripping Force: 115.65836298932386 N
- Operating Temperature: -30 to 180 F
- Style: Parallel
-
Supplier: OMEGA Engineering, Inc.
Description: DPDS Series Pneumatic Gripper is a small parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are attached to the bottom and are supported throughout the length of the body. Dowel holes are located in
- Gripping Force: 62 to 445 N
- Stroke: 2.4 to 6.4 mm
- Operating Temperature: 30 to 180 F
- Number of Grips: 2
-
Supplier: VersaBuilt Inc.
Description: MultiGrip Gripper
- Style: Parallel
- Actuation: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
Parallels This jaw set allows you to use TG GripSerts workholding grippers and Snap-in parallels on Kurt 6” vises. Screws For TG GripSerts These screws are used to mount (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
These thrust screw assemblies allow straight line static load thrust without transmitting torsional or radial force on to the contact area. The free floating ball design allows the thrust screw to continue to rotate while the ball remains stationary against the contact surface. Ideal for (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Parallels This jaw set allows you to use TG GripSerts workholding grippers and Snap-in parallels on Kurt 6” vises. Screws For TG GripSerts These screws are used to mount (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and positioning of (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and positioning of irregular contour (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
-aligning components designed to hold and position irregular and contoured surfaces. GRIPPERS Grip and penetrate the work piece to (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. Headed Thrust Screws Free floating ball design allows the thrust screw to continue to rotate while the ball remains stationary against the contact surface (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Achieve faster speeds, faster feeds with Fairlane grippers and positioners Fairlane Products manufactures a wide variety of workholding and positioning components designed to achieve (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
More Information Top
-
Getting a (Gentle) Grip
• Rotating parallel grippers .
-
Microgripper design for use in parallel microassembly processes
In the second and third scenarios, the parallel gripper was rotated 1° clockwise or counterclockwise .
-
Image space path planning in consideration of mechanical constraints for image-based visual servoing
The rotated gripper about the axis parallel to Zaxis is still .
-
Robotized peg-in-hole task involving the needle-like and pill-like objects with tight tolerances
First, the gripper rotates to achieve a parallel position of the sensor’s surface to the tangent at the contact point of the object and chamfering cone.
-
Examination of the movement of a woven fabric in the horizontal direction using a non-contact end-effector
… 12], the different gripping methods [13, 14], electro- adhesive and adhesive grippers [15–17], needle and card grip- pers [18–20], hydroadhesive gripping [21], pinch [22], vacuum grippers [23, 24], and a hand has parallel gripper mounted on a rotating system consist of rubber …
-
http://dspace.mit.edu/bitstream/handle/1721.1/35654/76763954-MIT.pdf?sequence=2
The axes of rotation for both gripper joints are parallel (See Figure 3-3(a)).
-
Virtual planning for autonomous inspection of electromechanical products
The robotic arm used to perform simple operations, such as pushing buttons and rotating knobs, has three degrees of freedom and is made of three rotation joints and a parallel finger gripper .
-
Equipment for wrapping of sugar confectionery.
The twisting unit comprises 2 sets of grippers mounted on rotatable non- parallel plates.
-
Toward active pose estimation of a grasped object
screwdriver, the end-effector has been rotated so that the gripper planes are parallel to the image plane.
-
Intelligent manipulation of sliding operations with parallel two-fingered grippers
Nagata has developed a system which can rotate ob- jects with a parallel -jaw gripper and a turn-table at a finger-tip [6].
Indicates content that may require registration and/or purchase.