-
Supplier: Transducer Techniques, LLC
Description: RSS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both
- Maximum Torque: 10 to 250 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Transcat, Inc.
Description: zone adjustable 1% to 10% indicates when the desired torque limit is approaching. – Yellow light indicates the low end of the zone – Green light and buzzer sounds when the target is reached – Red Light with intermittent buzzer indicates over-torqued One button target torque setting.
- Torque: 10 to 100 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 40 - 420Nm Wide range and high accuracy dial indicating torque wrench. Ideal for torque quality inspections Easy to ready dial face has follower hand memory pointer that stays on peak torque for convenient reference Use for tightening purposes by simply
- Torque: 442.477876106195 to 3,716.81415929204 In-lbs
- Features: Torque Wrench
-
-
Supplier: SAE International
Description: This report covers torque indicating and limiting devices, also referred to as torque wrenches or torque handles, accessories used to obtain predetermined torque values on nuts, bolts, plumbing, related fasteners and friction of rotating parts, etc;
-
Supplier: Mountz, Inc.
Description: The CLD380 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The torque
-
Supplier: Transcat, Inc.
Description: Product Highlights Maximum torque rating of 738 ft.lbs. Efficient impact system with less vibration and longer tool life Rocker type switch for one-handed forward or reverse operation Impact resistant aluminum gear housing for durability Side handle rotates 360 degrees for operator
- Type: Impact Wrench
-
Supplier: Mountz, Inc.
Description: The CLD105 pneumatic torque multiplier provides precision bolting and loosening of all heavy duty fastening connections. The robust torque multiplier shuts-off once preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The pneumatic
-
Supplier: Mountz, Inc.
Description: The CLD55 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The torque
-
Supplier: Mountz, Inc.
Description: The CLD85 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The torque
-
Supplier: Mini-Circuits
Description: The HT-Series wrenches allow for convenient and easy connecting or disconnecting of SMA cable connectors in tight spaces, with either a wrench or simply finger grip. The use of HT-Series accommodates most SMA cable width diameters. OUTLINE DRAWING Knurled split knobs for Open enlarged channel
-
Supplier: Sensor Developments, Inc.
Description: An angle encoder and round or square housings are available with this model. Square housings have optional foot mounts. These strain gage based sensors are designed to measure torque in low capacity applications such as checking calibration in mechanical torque wrenches and air
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: Sensor Developments, Inc.
Description: An angle encoder is available for these designs. Sensor are strain gage based sensors are designed to measure torque in very high capacities utilizing a square drive interface on each side and can be used for applications such as checking calibration in mechanical torque
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Mini-Circuits
Description: The HT-Series wrenches allow for convenient and easy connecting or disconnecting of SMA cable connectors in tight spaces, with either a wrench or simply finger grip. The use of HT-Series accommodates most SMA cable width diameters. OUTLINE DRAWING Knurled split knobs for Open enlarged channel
-
Supplier: Mini-Circuits
Description: The HT-Series wrenches allow for convenient and easy connecting or disconnecting of SMA cable connectors in tight spaces, with either a wrench or simply finger grip. The use of HT-Series accommodates most SMA cable width diameters. OUTLINE DRAWING Knurled split knobs for Open enlarged channel
-
Supplier: Newport MKS
Description: maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable speeds up to 80°/sec. The high torque versions
- Load Capacity: 606.96 lbs
- Maximum Torque: 0.0001769911504424778 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 6.299216 inch
-
Supplier: Newport MKS
Description: maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable speeds up to 80°/sec. The high torque versions
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.00013274336283185836 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: Newport MKS
Description: maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable speeds up to 80°/sec. The high torque versions
- Load Capacity: 899.2 lbs
- Maximum Torque: 0.0002654867256637167 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 9.448824 inch
-
Supplier: Newport MKS
Description: The RV120BPE High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a Full-step stepper drive equipped with a reduction gear providing higher torque. All RV stages are constructed of tool
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.0001769911504424778 In-lbs
- Rotary Velocity / Speed: 2 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: All-Spec Industries
Description: Heat treated tempered alloy steel provides high strength and resistance to rotational distortion Rotates to 270 degrees to a firm stop for better torquing and access Specially contoured handle for better feel and control Rugged Duracast case provides unmatched durability All hex keys are precision
- Drive Size: 0.05 to 0.1875 inch
- Length: 3.5 inch
- Weight: 0.39 lbs
- Type: Key Wrench
-
Supplier: Certex UK
Description: Stainless Steel Double Swivel Ring: SS DSR. Double articulation allows it to line up perfectly with the sling. From M8 to M30 as standard; for loads from 0.3 t to 3 t. Features: Rotatable under load. Two ways of tightening:- Allen key or torque wrench (also for external hex)
- Maximum Load Capacity: 2.425084882 tons
- Weight: 5.5125 lbs
- Features: Other, Swivel
-
Supplier: Certex UK
Description: Stainless Steel Double Swivel Ring: SS DSR. Double articulation allows it to line up perfectly with the sling. From M8 to M30 as standard; for loads from 0.3 t to 3 t. Features: Rotatable under load. Two ways of tightening:- Allen key or torque wrench (also for external hex)
- Maximum Load Capacity: 3.30693393 tons
- Weight: 6.174 lbs
- Features: Other, Swivel
-
Supplier: Certex UK
Description: Stainless Steel Double Swivel Ring: SS DSR. Double articulation allows it to line up perfectly with the sling. From M8 to M30 as standard; for loads from 0.3 t to 3 t. Features: Rotatable under load. Two ways of tightening:- Allen key or torque wrench (also for external hex)
- Maximum Load Capacity: 1.543235834 tons
- Weight: 2.205 lbs
- Features: Other, Swivel
-
Supplier: Certex UK
Description: Stainless Steel Double Swivel Ring: SS DSR. Double articulation allows it to line up perfectly with the sling. From M8 to M30 as standard; for loads from 0.3 t to 3 t. Features: Rotatable under load. Two ways of tightening:- Allen key or torque wrench (also for external hex)
- Maximum Load Capacity: 0.8818490480000001 tons
- Weight: 0.6615 lbs
- Features: Other, Swivel
-
Supplier: VAT, Inc.
Description: All-metal angle valve with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Manual actuator (hexagon head, inner-square or handwheel). The manual closing movement ends at a mechanical stop; no torque wrench needed. Bakeable to 300°C in the open and
- Port Size / OD: 0.625 to 2.5 inch
- Operating / Bake-out Temperature: 572 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve
-
Supplier: Bluetools
Description: torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While
-
Supplier: Erdmann Corporation
Description: steel coupling, and stainless steel hardware CE compliant motor: All 115 VAC and 230 VAC motors are CE compliant and stamped as such Extended duty cycles: Our extended duty cycles are ideal for modulating and high cycling applications Output torque: Series 92 Electric Actuators have an output
- Actuator Torque: 1,100 In-lbs
- Actuation Time: 25 seconds
- Duty Cycle: 100 (%)
- Features: Electric
-
Supplier: HUBER+SUHNER AG
Description: production. The packaging density of QMA is increased compared to SMA connectors thanks to the fact that no torque spanner is required to fasten the coupling nut. QMA is not intermateable with SMA. QMA connectors are also available as waterproof version (IP68) and are compatible with QLF
- Frequency Range: 18 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
- Connector Type: QMA
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4543A 6 Piece 4wd Spindle Nut Socket Set Chrome vanadium steel sockets cover most SUV and light truck applications. Sockets have 1/2" square drive, allowing use of a torque wrench, ratchet, or breaker bar. Contents of Set: No. 4543-1 -- Toyota 4-lug locknut socket. Services
-
Supplier: Jergens, Inc.
Description: rotating objects. The hoist rings are low-profile and have a unique bolt retention design. The oversized forged ring, and single-piece forging, easily adapt to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. These hoist rings can be used
- Maximum Load Capacity: 3.362625 tons
- Weight: 4.41 lbs
- Finish: Black Oxide
- Metric: M24
Find Suppliers by Category Top
Featured Products Top
-
torque applied by heavy power tools, the RTM 2208 and 2209 non-rotating torque transducers permit accurate confirmation of static and dynamic torque. They can be used while the device under test is rotating such as calibrating torque wrenches used in make-up and breakout of drill strings in oilfield (read more)
Browse Datasheets for S. Himmelstein & Company
More Information Top
-
CR4 - Thread: Troque Using Crowsfoot vs Socket Not The Same
If you look at my original post and see if you can answer the question - How does rotating ( torque wrench ) around point A give enough force (the question mark) to apply a final torque of 105 in. lbs on nut centered at …
-
Efficient System for Hands-off Makeup of New Drillstrings for Extended-Reach, Deep, and Highly Deviated Wells
Abstract The typical iron roughneck (a machine for making up and breaking out drillpipe) was designed for conventional API rotary-shouldered connections long before today's demanding well profiles, when a typical torque wrench rotation of 25 to 30° was sufficient for making …
-
Rapid assembly of spacecraft structures for responsive space
Using a torque wrench rotate bolt to preload mating parts • .
-
Performance Study of Soil Sampler for Deep-Penetration Marine Borings
Resistance of the vane to rotation was measured with a torque wrench rotating at the rate of 0.0035 rad/s.
-
Optimization of an eddy current type magnetic floor hinge
When the torque wrench rotates ,the springs are compressed The recovering force of the springs is translated to the recovering torque through the cam.
-
Development of an eddy-current-type magnetic floor hinge
When the torque wrench rotates , the springs are compressed.
-
China Functional Materials Technology and Industry Forum
Torque value when the thread begins to rotate with torque wrench .
-
Drilling Fluid Selection Methodology For Environmentally Sensitive Areas
Rotate the torque wrench at steady rate and record the maximum torque value indicated during each revolution.
-
Laboratory And Field Data Indicate Water Base Drilling Fluids That Resist Differential-Pressure Pipe Sticking
Rotate the torque wrench in a clockwise direction while observing the torque gauge.
Indicates content that may require registration and/or purchase.