Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active For
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1208975-AS5162-HSOM Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: Gull Wing Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output: Analog Voltage
- Sensor Technology: Hall Effect Position Sensor
-
Description: The ANG Series sensors are non-contact, intrinsically linear position sensors with one or two independent (redundant) outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2.5 ±% Full Scale
- Operating Temperature: 284 F
- Output: Analog Voltage
-
-
Description: One-piece, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to
- Maximum Angular Measurement: 5 to 85 degrees
- Operating Temperature: 257 F
- Vibration Rating: 8 g
- Output: Analog Current, Analog Voltage
-
Supplier: Allied Electronics, Inc.
Description: Rotation for Electrical Angles Greater Than 165° 180° Mechanical Stops for Electrical Angles of 180° or Less Frequency Response: 1 kHz Min. Weight: 35 Grams Max. Input Voltage: 5.0 VDC ±0.25 VDC Input Current: 10 mA Maximum Per Output; 20 mA Max. Total Sensor 1 Output: 0.50 V to 4.50 V
-
Supplier: Allied Electronics, Inc.
Description: Rotation for Electrical Angles Greater Than 165° 180° Mechanical Stops for Electrical Angles of 180° or Less Frequency Response: 1 kHz Min. Weight: 35 Grams Max. Input Voltage: 5.0 VDC ±0.25 VDC Input Current: 10 mA Maximum Per Output; 20 mA Max. Total Sensor 1 Output: 0.50 V to 4.50 V
-
Supplier: Sensata Technologies
Description: The 9360 Series rotary sensor is a non-contacting Hall effect device with up to 360° of rotation and dual outputs. This rugged design is ideally suited for continuous rotation applications where reliability and durability are a priority. The sensor provides absolute position at
- Accuracy: 0.6 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
- Vibration Rating: 10 g
-
Supplier: Allied Electronics, Inc.
Description: Rotation for Electrical Angles Greater Than 165° 180° Mechanical Stops for Electrical Angles of 180° or Less Frequency Response: 1 kHz Min. Weight: 35 Grams Max. Input Voltage: 5.0 VDC ±0.25 VDC Input Current: 10 mA Maximum Per Output; 20 mA Max. Total Sensor 1 Output: 0.50 V to 4.50 V
-
Supplier: Allied Electronics, Inc.
Description: Rotation for Electrical Angles Greater Than 165° 180° Mechanical Stops for Electrical Angles of 180° or Less Frequency Response: 1 kHz Min. Weight: 35 Grams Max. Input Voltage: 5.0 VDC ±0.25 VDC Input Current: 10 mA Maximum Per Output; 20 mA Max. Total Sensor 1 Output: 0.50 V to 4.50 V
-
Supplier: Festo Corporation
Description: Used to detect rotation of the shaft on rotary actuators DRVS and DSM The sensor can be quickly assembled without having to manually search for switching points Simple and reliable operation using just one pushbutton directly on the device
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Imao-Fixtureworks
Description: Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter. Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C
- Classification: Gauge / Indicator
-
Supplier: Imao-Fixtureworks
Description: Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter. Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C
- Classification: Gauge / Indicator
-
Supplier: Imao-Fixtureworks
Description: Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter. Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C
- Classification: Gauge / Indicator
-
Supplier: Imao-Fixtureworks
Description: Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C
- Classification: Gauge / Indicator
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 803075-AS5600-ASOM Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle -
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 801253-AS5600-ASOT Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle -
- Sensor Technology: Hall Effect Position Sensor
-
Description: Non-contact, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to
- Maximum Angular Measurement: 360 degrees
- Accuracy: 3.5 ±% Full Scale
- Operating Temperature: 302 F
- Vibration Rating: 8 g
-
Supplier: VAST STOCK CO., LIMITED
Description: Position Sensor Development Tools Evaluation board for MLX90380 resolver IC. XY rotation (on-axis), USB powered & interface, knob+magnet included Software available via softdist.melexis.com
-
Supplier: Sensata Technologies
Description: The 9850 Gen II Series offers a highly reliable rotary potentiometer sensor module that can be easily integrated into a wide variety of space-conscious applications requiring installation simplicity, long service life and repeatable accuracy. The 9850 Gen II Series introduces a new, lower
- Shock Rating: 50 g
- Vibration Rating: 15 g
- Classification: Sensor Element / Chip
-
Supplier: Infineon Technologies AG
Description: The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data communications are accomplished with a bi-directional Synchronous Serial Communication
- Tilt Angle: 360 degrees
- Number of Axes: 2
- Supply Voltage: 2.5 volts
- Operating Temperature: -40 to 302 F
-
Description: hitches in trucks, buses, off-road vehicles, cranes, and industrial/ construction/agricultural vehicles and equipment) Suspension/kneeling position (buses, trucks) Tilt/trim position (boat engines, tilling equipment) Industrial Valve control HVAC damper control Irrigation equipment
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: Littelfuse, Inc.
Description: The Absolute Rotor Position Sensor is an angular position sensor measuring rotational angle of any rotary application, such as motor position, steering wheel angle, etc. Applications: Rotor position sensing of Brushless DC (BLDC) motors Rotary
- Classification: Sensor Element / Chip
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5011 magnetic angle sensor with integrated magnetic field sensing The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4966L double Hall-effect sensor designed specifically for highly accurate applications The TLE4966L is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: and vibration Linear and angular position sensing in automotive applications such as pedal position, suspension control, throttle position, headlight levelling, and steering torque sensing Sensing of high current for battery management, motor control,and electronic fuses
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) specifies requirements for the interface between a rotational system indexing sensor and its interface electronics. These sensors generate one or more electrical pulses for each revolution of the shaft being monitored. These pulses can be used to
-
Supplier: Mad City Labs, Inc.
Description: incorporates a readily accessible and well-defined axis of rotation which allows a mirror to be mounted so that it is co-planar with the axis of rotation. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with
- Load Capacity: 1.1025 lbs
- Stage Type: Rotary Positioning
-
Supplier: Micro-Epsilon Group
Description: marks of shafts. The sensor can be mounted in axial and radial direction to the target in order to detect objects such as blades, teeth, rings or nubs. The measuring range from 1 to 400,000 rpm enables the detection of both the startup from the first rotation and high rotational speeds
- Measurement Range: 0.009842525 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Polytec, Inc.
Description: The new RLV-5500 Rotational Laser Vibrometer uses a fiber-optic cable to provide laser power to the small RLV-500 Sensor Head, thus increasing mounting and positioning options without sacrificing precision. The RLV-5500 Controller comes with a 19'' industrial housing and incorporates
- Rotational Speed Range: 0 to 20,000 rpm
- Operating Temperature: 5 to 40 F
- Outputs: Analog Voltage
- Form Factor: Benchtop
-
Supplier: OMEGA Engineering, Inc.
Description: The MTR-1 works on any single or multiple 3-phase motor installation and allows all motors in a multiple installation to run in the proper direction without trial and error. Open windings or demagnetized windings can also be identified using the MTR-1.
- Classification: Gauge / Indicator
- Output: Other Digital
-
Supplier: PHD, Inc.
Description: Hall Sensor provides independent and fully adjustable multiple position sensing on 8400 Angular Grippers, 190 & 191 Parallel and 190 Angular Grippers, 5300 Oval Grippers, and all Rotary Actuators and Multi-Motion Actuators. The Set Point Module provides independent adjustment of two
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Applications Magnetometer Current sensor Position sensor Rotation sensor
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
Find Suppliers by Category Top
Featured Products Top
-
requirements of digital communication. The new options give machine builders and OEMs a straightforward solution for absolute position measurement over multiple rotations. Analog outputs remain widely used for standard position-sensing applications because they integrate easily with industrial (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
other machinery where it is important to monitor the number of shaft revolutions. The UBIREV sensor is based on UBITO’s latest Wiegand technology. While earlier Wiegand-based rotation counting systems required that the sensor be positioned along the axis of the host device’s (read more)
Browse Sensor Chips Datasheets for UBITO -
metrology, semiconductor inspection, optics test & alignment, aerospace, and industrial automation. Absolute-Measuring High-Resolution Encoder Option A key feature of the V-625 rotation stage is its direct- and absolute-measuring precision encoder, providing sensor (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
Analog Devices ADMT4000 is a magnetic turn count sensor capable of recording the number of rotations of a magnetic system even while the device is powered down. On power-up, the device can be interrogated to report the absolute position of the system. The absolute position is (read more)
Browse Pressure Sensors Datasheets for DigiKey -
In manufacturing sites and industrial equipment, precise motor control and speed management are essential elements that determine product quality. Crucial to achieving this is a position sensor called encoders. Encoders measure rotational angles or linear displacement with high precision (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
control program. The module sequentially moves to the required control positions. Rotating laser sensors measure the distance to the surface of the pipe. The polar coordinates of the surface (the distance from the axis of rotation measured by the sensors and the corresponding angle of rotation) are (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
What is an encoder? The encoder (rotary encoder) is a device that detects the rotation direction and angle using sensors and outputs the detected position information as an electrical signal. There are two types of sensor detection methods: optical and magnetic. There are also (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
systems. Automatic parameterization and remote configuration further simplify maintenance and operation. Reliable Measurement with Advanced Sensor Technology For multiturn applications, proven Wiegand technology enables rotation counting without the need for (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Polarization range: ±90° or ≥360° Rotation speed: 0.05°/s to 500°/s Positioning accuracy: 0.01° to 0.2° (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
mounting washers for sensors and actuators, compensating for installation tolerances through elastic deformation. Guarantees accurate positioning and reliable system performance. (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd.
Conduct Research Top
-
A New Twist on Sensor Technologies
Sensors that detect motion, position, rotation, and the presence of objects are essential in hundreds of applications, from aircraft to elevators, garage doors to vehicles, and in the equipment used on every production line. However, as they're small and unassuming and their actions are taken
-
About Magnetic Sensors and Encoders
Magnetic sensors indirectly measure properties such as direction, position, rotation, angle and current by detecting the magnetic field and its changes. Compared to other direct methods, such as optical or mechanical sensor, most magnetic sensors require some signal processing to get the property
-
Development of Battery-Free Multi-Rotation Absolute Encoder
In recent years, greater accuracy and better reliability are demanded of motors, especially motors used in critical positioning applications. Such systems typically utilize encoder feedback with battery backup mounted on the motor, allowing it to perform closed loop control. However, since
-
Settling Behavior of 757-Series Miniature Tilt Sensors
After an "instantaneous" rotation of a 757-Series tilt sensor, the output settles to approximately 99.9% of its new value within eight time constants. Since the sensor's time constant is 0.13-second, this settling occurs over about one second. The final 0.1% of output change takes a bit longer
-
Sensorless and Always Without Reverse Rotation: Rapid and Accurate Startup for Blower Fan Motors
In modern fans or pumps, cost savings and power efficiency incentives are pushing motor designs toward sensorless motor drivers. Conventional motor drivers use trapezoidal motor control with three Hall sensors: The Hall sensors give the rotor position, and the motor generates a robust torque
-
Single and Multi-Turn Servo Encoder
Single-turn and multi-turn encoders are devices used to measure the rotational position of servo motors, and the difference between them is mainly in the measurement range and accuracy. Single-turn encoders: Single-turn encoders can only measure one turn (360 degrees) of rotational position
-
The Future of Automotive Wheel Sensing with GMR
Magnetic sensors are used extensively in modern vehicles, serving to measure the position of moving parts, rotation angles, and the flow of electric current. The versatility, reliability, and economy of these contactless silicon-based sensors make them uniquely suited for automotive and industrial
-
FieldQ Valve Actuator - English
and proportionally to the rotation of the actuator pinion. The linear movement of the position probe is tracked by a GMR sensor. This GMR sensor is placed in the protruding part (3) of the Control module (4), which slots in the Pneumatic Module (5). Control Modules: The electronics in the Control
More Information Top
-
Rotational positioning measurement for the absolute angle based on a hetero-core fiber optics sensor
We proposed a new approach to measure the rotational angle and describe how the rotational positioning sensor could be devised arranging the hetero-core fiber-optic macro-bending sensors in terms of detecting the absolute rotational angle.
-
Nanoprecision MEMS Capacitive Sensor for Linear and Rotational Positioning
The objective of the sensor system design is to develop a high-precision X–Y linear and rotational position sensor with a minimum sensor area and a large range of movements at high speed.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6130/1/GEAR%20FAULT%20DETECTION%20USING%20NON-CONTACT%20MAGNETIC%20ROTATION%20POSITION%20SENSORS%20-%20FI...
rotational position sensor .
-
Automotive Mechatronics
Similarly to the example of linear posi- tion detection, the rotational position sen- sor detects the P, R, N, D, 4, 3 and 2 posi- tions.
-
Sensory-evoked turning locomotion in red-eared turtles: kinematic analysis and electromyography
We constructed a rotational position sensor for electri- cally monitoring turtle rotation (Fig. 1a).
-
Parameter measurements for permanent magnet synchronous machines
(c) Testing set for load test PMSM: Permanent magnet synchronous machine (tested machine), PM: Prime mover, SG: Synchronous generator, L: Load (dynamometer), S: Rotational position sensor .
-
Nanoprecision MEMS Capacitive Sensor for Linear and Rotational Positioning
The objective of the sensor system design is to develop a high-precision X-Y linear and rotational position sensor with a minimum sensor area and a large range of movements at high speed.
-
Bosch Automotive Electrics and Automotive Electronics
Similarly to the example of linear posi- tion detection, the rotational position sen- sor detects the P, R, N, D, 4, 3 and 2 posi- tions.
Indicates content that may require registration and/or purchase.