-
-
Supplier: Reid Supply
Description: Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . This ball nut is made of carburized steel with ball tracks heat treated to RC 58-60, with a overall length of 1.875 in
- Type: Round Nut
-
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - SMD round nut ROHS
- Type: Round Nut
-
Supplier: Utmel Electronic Limited
Description: Tinning Copper 6.53mm Round Nut - Nuts ROHS
- Type: Round Nut
-
Supplier: Utmel Electronic Limited
Description: Tinning Copper 9.53mm Round Nut - Nuts ROHS
- Type: Round Nut
-
Supplier: RAF Electronic Hardware
Description: Round
- Material: Brass
- Type: Round Nut
-
Supplier: Fabory North America
Description: Prevailing torque type slotted round nuts.
-
Supplier: Fabory North America
Description: Slotted round nuts for hook spanners.
-
Supplier: Accuris
Description: Slotted round nuts
-
Supplier: Newark, An Avnet Company
Description: ROUND NUT
-
Supplier: Dyson Corporation (The)
Description: Round Spanner Nuts Round Spanner Nut are hot forged, full machined and bearing surface washer faced. The washer face is at right angle to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger.
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 5/8", 7/8"
- Features: 3", Other
- Material: Exotic Metals, Hardened Steel, Monel®, Stainless Steel, Steel
- Finish: Galvanized, Zinc Plated
-
Supplier: Utmel Electronic Limited
Description: Tinning Copper 0.5mm 8.03mm M3 Round Nut - Nuts ROHS
- Type: Round Nut
-
Supplier: Utmel Electronic Limited
Description: Tinning Copper 0.4mm 9.53mm M2 Round Nut - Nuts ROHS
- Type: Round Nut
-
Supplier: Accuris
Description: WELD NUT ROUND PILOTED
-
Supplier: Adams Magnetic Products Co.
Description: Round Base Features Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual magnet. We can easily
- Holding Force: 9 to 78 lbs
- Thickness / Height: 0.275 to 0.551 inch
- Outside Diameter: 0.984 to 2.48 inch
- Material: Ceramic (Ferrite)
-
Supplier: Accuris
Description: NUT, PLAIN, ROUND
-
Supplier: Allied Electronics, Inc.
Description: 10-32 Size, Black Finish, For Use On Round Hole Punched Rails, Clip Nuts 10-32 Nut Clip nut, 10-32 size, black finish, for use on round hole punched rails.
-
Supplier: Sherex Fastening Solutions
Description: Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial
- Type: Anchor Nut
- Size: M8
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Sherex Fastening Solutions
Description: CAW to receive parts with cadmium finish Special sizes available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners CFW Series is NOW AVAILABLE in a proprietary Tin
- Size: #10
- Type: Anchor Nut
- Thread Direction: Right Hand Thread
- Material: Steel
-
Supplier: Allied Electronics, Inc.
Description: 10-32 Size, Zinc Plated Finish, For Use On Round Hole Punched Rails, Clip Nuts Zinc plated Clip nut, 10-32 size, zinc plated finish, for use on round hole punched rails.
-
Supplier: Sherex Fastening Solutions
Description: CAT to receive parts with cadmium finish Special sizes available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners CFT Series is NOW AVAILABLE in a proprietary Tin
- Size: #10
- Type: Anchor Nut
- Thread Direction: Right Hand Thread
- Material: Steel
-
Supplier: Accuris
Description: NUT, PLAIN, SPLINE, ROUND
-
Supplier: Newark, An Avnet Company
Description: CAGE NUTS FOR ROUND HOLES.
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Nuts 1/2″ to 3 1/2″ A194-2H Nuts Coatings in Blue, Zinc Yellow, Cad & HDG Hex Nuts Heavy Hex Nuts 12 Pt Castle Coupling Tommy Nuts Square Nuts High Nuts Round Nuts Slotted Nuts Acorn Nuts
- Type: Acorn Nut, Castle Nut, Coupling Nut, Hex, Round Nut, Square Nut
- Finish: Black Oxide, Galvanized, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Exotic Metals, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
- Features: Other, Other Metal, Other Plastic
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Reid Supply
Description: Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . This ball nut is made of carburized steel with ball tracks heat treated to RC 58-60, with a overall length of 3.000 in
- Features: Other Metal
- Type: Square Nut
- Material: Steel
-
Supplier: Harwin Plc
Description: Slotted nut, to use with studs for board-mount strain relief or panel mount fixing. M3 thread size, for use with Kona connectors. Slotted screwdriver available - see ZA1-9020000.
- Size: M3
- Type: Round Nut
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Round Nut, Special Nut, Left Hand Thread, CORE-STD, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials:
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These load-bearing threaded fasteners for thin sheets (Aluminum, Steel and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the
- Size: #12
- Thread Direction: Right Hand Thread
- Type: Round Nut, Self-Clinching Nut
- Material: Stainless Steel, Steel
-
Standards and Technical Documents - RS742 Shaft Dimensions and Data for Nut, Plain, Round -- RS742-2Supplier: SAE International
Description: No scope available.
-
Supplier: Reid Supply
Description: Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . EN-6
- Maximum Load Capacity: 3.6 tons
- Inch: 1"
- Rating: Load Rated
- Features: Other
-
Supplier: Reid Supply
Description: Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-212
- Design Features: Left Hand Thread
- Component Type: Nut Only
-
Supplier: RivetDirect, Inc.
Description: RN Series - Round Body Rivet Nuts
- Grip Length: 0.08 to 0.14 inch
- Rivet Type: Rivet Nut
- Material: Stainless Steel
-
Supplier: Harwin Plc
Description: Slotted Jackscrew nut, to use with male studs for board-mount strain relief. Use with: female vertical Screw-Lok connectors G125-FV1xx05F3x (Throughboard) and G125-FS1xx05F3x (SMT); male vertical Screw-Lok connectors G125-MV1xx05M2x (Throughboard) and G125-MS1xx05M2x (SMT). Also use with
- Size: M2
- Type: Round Nut
Find Suppliers by Category Top
Featured Products Top
-
. Installation is accomplished easily by squeezing the nut into a round hole in a stainless sheet using sufficient force to embed the nut’s hexagonal head flush in the sheet. The metal displaced by the head then flows evenly around the back-tapered shank of the (read more)
Browse Nuts Datasheets for PennEngineering® -
installation. Flange nuts: Similar to flange bolts, flange nuts feature a round flange that acts as an external washer and allows for a more even load distribution (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Your Solution for Manufacturing Challenges: Inventory, Inflation, Long Lead Times National Bolt & Nut Corporation, a women-owned, ISO 9001:2015 Certified, Domestic manufacturer of Custom Non-Standard & Standard (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS & FASTNERS FOR THE MINING INDUSTRY National Bolt & Nut serves a wide variety of customers within the mining industry. From surface to underground mining equipment, NBN (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
The Election is finally over, let's get back to business National Bolt & Nut Corporation National Bolt & Nut Corp (NBN) is a custom domestic manufacturer of non-standard and standard fasteners. ISO 9001:2015. Certified (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Continued supply chain chaos Made in USA affordable / logistical option National Bolt & Nut's large inventory of standard fasteners can prevent line down situations. NBN offers quick turnarounds on non (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Self-Sealing Nuts Engineering Ordinary nuts and plugs lack adequate seal technology and allow external/internal pressure and contaminants to damage the integrity of the enclosure, and (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
Your Solution for Manufacturing Challenges: Inventory, Inflation, Long Lead Times National Bolt & Nut Corporation, a women-owned, ISO 9001:2015 Certified, Domestic manufacturer of Custom Non-Standard & Standard (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Customer orders are produced for quick shipment. Nickel alloys and NITRONIC stainless are available for the petrochemical, pharmaceutical, aerospace and food preparations. Large and small sizes, plus high strength fasteners can be fabricated to your specifications.
(read more)
Browse Nuts Datasheets for High Performance Alloys, Inc. -
APM Hexseal’s Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued.
Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibrat...
(read more)
Browse Nuts Datasheets for APM Hexseal Corp.
More Information Top
-
Characterization of European hazelnut (Corylus avellana ) cultivars using SSR markers
Both were propagated from scions received from the Republic of Georgia and have large round nuts , while ‘Kudryavchik’ has small round nuts and appears to be closely related to ‘Tombul Ghiaghli’.
-
Exploration and Collection of Coconut Germplasm in Kadmat and Amini Islands of Lakshadweep, India
Small, brown and round nuts 4 .
-
Interstitial Gravidität
Ku / 3maul determined 1856 dab preferably originates of the lateral side or of the front Fl ~ che of the fruit bag the round master tape by the interstitial Gravidit ~ t as: against rarely on the medial Fl ~ che …
Indicates content that may require registration and/or purchase.