Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: CUTTERS, GLASS: WHEEL TYPE (FOR SHEET GLASS AND ROUND GAGE GLASS)
-
Supplier: Assembly Tool Specialists, Inc.
Description: These special round "No-Mar" pin gages from ATS range in size from 1MM to 10MM. Their all plastic design eliminates any marring to painted surface. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and Certified" within +/- 5% tolerances for ISO
- Range: 0.0393701 to 0.393701 inch
- Set Range: 0.0393701 to 0.393701 inch
- Features: Cylindrical Plug, Reversible / Wire Type
- Gage / Instrument Type: Gage Block / Master, Pin / Plug Gage
-
Supplier: Gagemaker L.P.
Description: Ovality gages are designed to check the out-of-round condition of tubular goods prior to processing. Gagemaker’s OV-9800 series offers diameter adjustability within a size range. Stabilizing rollers are adjustable for diameter as well as for alignment to the centerline.
- Range: 2 to 14 inch
- Display: Dial / Analog / Direct Reading Scale
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld / Portable
-
-
Supplier: Gagemaker L.P.
Description: Thread addendum is now a mandated inspection according to the API 5B Specification 16th Ed. Gagemaker also manufactures several models of thread addendum (a.k.a. shave) gages. Please specify the type of thread when ordering. Addendum gages require setting with a particular standard.
- Resolution: 0.0001 to 0.0005 inch
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld / Portable
- Gaging Technology: Mechanical
-
Supplier: Accuris
Description: GLASS, GAGE, ROUND AND FLAT, REFLEX, UNDER 125 POUNDS PRESSURE
-
Supplier: Reid Supply
Description: Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 644 Dial Depth Gage is for longer ranges, and is accurate and simple to use. Put the contact on the work to be measured and push the gage head down until the base stops at the reference
- Range: 3 inch
- Gage / Instrument Type: Depth Gage
-
Supplier: Sunnen Products Company
Description: Sunnen's compact shop precision air gage features: An innovative powerful concept Air-Probe Range dimameter: 2 – 60 mm (.08 - 2.36 in) Designed for the shop floor environment Repeatability up to 0.1 µm Actual diameter, maximum diameter, minimum diameter and roundness in one step LAN
- Range: 0.0787402 to 2.362206 inch
- Measuring Range: 0.0787402 to 2.362206 inch
- Gaging Technology: Air / Pneumatic
- Gage / Instrument Type: Bore Gage, Gaging System / Station
-
Supplier: Transcat, Inc.
Description: Product Highlights The Starrett 644 Dial Depth Gage is for longer ranges, and is accurate and simple to use. Put the contact on the work to be measured and push the gage head down until the base stops at the reference point and take your reading. Furnished with three rounded-end
- Range: 0 to 3 inch
- Gage / Instrument Type: Depth Gage
-
Supplier: Transcat, Inc.
Description: Product Highlights The Starrett 644 Dial Depth Gage is for longer ranges, and is accurate and simple to use. Put the contact on the work to be measured and push the gage head down until the base stops at the reference point and take your reading. Furnished with three rounded-end
- Range: 0 to 2.9527575 inch
- Gage / Instrument Type: Depth Gage
-
Supplier: Mahr Inc.
Description: Product features Measuring blades for outside measurements Vernier and main scale have a satin chrome finish for glare free reading Locking screw above Rounded measuring blades for inside measurements Measuring surfaces made of steel Slide and beam made of hardened stainless steel Raised guide ways
- Range: 0 to 19.68505 inch
- Resolution: 0.001968505 inch
- Graduation / Resolution: 0.001968505 inch
- Gage / Instrument Type: Depth Gage
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 1 Range: 1/2-1" Model No. 11-2001, Flexbar Snap Gage
- Gage / Instrument Type: Snap Gage
-
Supplier: Meyer Gage Company, Inc.
Description: Offers the same "features" as our Class Z pin gages but with .00004" tolerance limit and .00002" roundness limit. These pins are perfect for critical inspection needs or when you want to maximize your GO/NOGO tolerance limits. They're also a great way to calibrate measuring equipment,
- Range: 0.011 to 0.06 inch
- Plug Size / Diameter: 0.011 to 0.06 inch
- Set Range: 0.011 to 0.06 inch
- Gage / Instrument Type: Bore Gage, Depth Gage, Gage Set / Tool Kit, Go - No Go / Functional, Pin / Plug Gage
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 2 Range: 1/2 - 1 Model No. 11-2002, Flexbar Snap Gage
- Gage / Instrument Type: Snap Gage
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 10 Range: 5 1/4 - 6 Model No. 11-2010, Flexbar Snap Gage
- Gage / Instrument Type: Snap Gage
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 6 Range: 2 1/2 - 3 Model No. 11-2006, Flexbar Snap Gage
- Gage / Instrument Type: Snap Gage
-
Supplier: Reid Supply
Description: as test indicators, dial indicators are frequently used to measure machinery calibrations and equipment tolerances. . This lightweight gage is used for in-process or bench inspection of oil grooves, snap ring retainer grooves, O- ring seat retainer grooves and similar internal recesses. It is
- Range: 0.06 inch
- Resolution: 0.0005 inch
- Display: Dial / Analog / Direct Reading Scale
-
Supplier: Mahr Inc.
Description: guides for smooth manipulator actuation No influence on measurement from hand force Round carbide precision support pins make it easy to move the gage blocks on the measuring table Set value linked to the stored actual deviation of the reference gage block, avoiding the need for zero
- Range: 0.01968505 to 6.692917 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gaging Technology: Electronic
-
Supplier: Meyer Gage Company, Inc.
Description: These pins have the same features as our Class Z pins but with a .00004 tolerance limit and a .00002 roundness limit. They are great for your inspection needs or when you want to maximize your GO/NOGO tolerance limit. They're also a great way to calibrate measuring equipment, micrometers and
- Range: 0.076 to 0.5 inch
- Plug Size / Diameter: 0.076 to 0.5 inch
- Set Range: 0.076 to 0.5 inch
- Gage / Instrument Type: Bore Gage, Depth Gage, Gage Block / Master, Go - No Go / Functional, Pin / Plug Gage
-
Supplier: Transcat, Inc.
Description: Product Highlights These gages are also available with electronic indicators by special order Useful for controlling approach to tolerance without removing the workpiece from a machine Sets furnished in attractive, protective case Each set consists of a dial indicator, a body and
- Range: 0.21653555 to 0.59448851 inch
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: English
-
Supplier: Transcat, Inc.
Description: Product Highlights These gages are also available with electronic indicators by special order Useful for controlling approach to tolerance without removing the workpiece from a machine Sets furnished in attractive, protective case Each set consists of a dial indicator, a body and actuating
- Range: 0.55905542 to 1.564961475 inch
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
-
Supplier: New England Small Tube Corporation
Description: the wall thickness. This is different from hypodermic or what is commonly referred to as needle tubing. Hypodermic tubing is referred to by gage size. Gage sizes are determined by the outside diameter and the inside diameter of a tube. There is a fractional chart as well as a
- Outside Diameter / Size: 0.02 to 0.0205 inch
- Maximum Inside Diameter / Size: 0.01 inch
- Wall Thickness: 0.005 inch
- Temper: Annealed, Full Hard, Half Hard
-
Supplier: New England Small Tube Corporation
Description: the wall thickness. This is different from hypodermic or what is commonly referred to as needle tubing. Hypodermic tubing is referred to by gage size. Gage sizes are determined by the outside diameter and the inside diameter of a tube. There is a fractional chart as well as a
- Outside Diameter / Size: 0.057480346 to 0.058661449 inch
- Maximum Inside Diameter / Size: 0.047637821 inch
- Wall Thickness: 0.0050000027 inch
- Temper: Annealed, Full Hard, Half Hard
-
Supplier: Epsilon Technology Corp.
Description: similar to those on a dial indicator. The full bridge strain gaged construction provides an electrical output compatible with any electronics designed for a strain gaged transducer. The magnetic base furnished with the gage can be mounted to the desired reference surface, whether flat or
- Test Temperature: -40 to 212 F
- Application: Compressive, Gaging
- Test Fixture Type: Deflectometer
-
Supplier: Campbell Scientific, Inc.
Description: Met One's Model 385 provides year-round measurement of rain or snow. It features a 12-inch diameter orifice that funnels precipitation into the tipping bucket assembly. When the tipping bucket fills, it tips and activates a reed switch. The switch closure is recorded by the datalogger, which is
- Height: 19.5 inch
- Weight: 11.2 lbs
- Operating Temperature: -4 to 122 F
- Mounting Type: Base Mounted
-
Deflectometers and Extensometers - High Temperature Fracture Mechanics Clip-On Gage -- Model 3548CODSupplier: Epsilon Technology Corp.
Description: High temperature COD gages for use in split type materials testing furnaces with a slot for the ceramic rods. Water-cooled and furnace bracket mounted, these are for use to 1200 °C (2200 °F). The high temperature option allows use to 1600 °C (2900 °F). They are specifically designed for
- Test Temperature: 2,192 F
- Test Standard: ASTM
- Test Fixture Type: Extensometer
- Application: Tensile
-
Supplier: ams
Description: The PSØ81 is a system-on-chip for ultra lowpower and high resolution applications. It was designed especially for weight scales but fits also to any kind of force or torque measurements based on metal strain gages. It takes full advantage of the digital measuring principle of PICOSTRAIN.
- Input Voltage Range (Vpp): 2.1 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: Oil-Rite Corp.
Description: 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A plated steel hinge lid cap reduces the possibility of dust, dirt, or moisture getting inside the gage, and also allows the gage to be used for filling. The gage uses only atmospheric
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: ASME
Description: thread gages. Covered is the Standard Rounding Policy regarding the last figure or decimal place to be retained by a numeric value and the number of decimal places to be retained by values used in intermediate calculations of thread design data dimensions. Values calculated to this Standard
-
Supplier: ASME Standards and Certification
Description: thread gages. Covered is the Standard Rounding Policy regarding the last figure or decimal place to be retained by a numeric value and the number of decimal places to be retained by values used in intermediate calculations of thread design data dimensions. Values calculated to this Standard
-
Supplier: ASTM International
Description: 1.1 This test method covers the laboratory determination of the linear (one-dimensional) coefficient of thermal expansion of rock using bonded electric resistance strain gages. 1.2 This test method is applicable for unconfined pressure conditions over the temperature range from 20 to 260C (68
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a variety of
- Number of Teeth: 23
- Face Width: 8 mm
- Pressure Angle: 20°
- Material: Hardened Steel
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a variety of
- Number of Teeth: 8
- Face Width: 15 mm
- Pressure Angle: 20°
- Material: Hardened Steel
Find Suppliers by Category Top
Featured Products Top
-
obtained: inner diameter, surface profile, roundness. The device can be adapted for any similar hole (bore) measurement and control task. RF096-50/70-200-Clb Measurement range (read more)
Browse Bore and ID Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
. Measured parameters: inner diameter, ovality, roundness. ID measurement range, mm 18...30 ID measurement error, mm ±0.05 Discreteness of indication, mm 0.01 Space resolution, points/turnover 700 Measurement depth from the pipe end, mm (read more)
Browse Bore and ID Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Handheld Inner Diameter Measuring Gauge The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
reference surface, whether flat or round, and the tip can be easily positioned to measure deformations during the test. The mounting system is designed to enable convenient swing in / swing out positioning of the deflectometer, when needed, without having to realign the deflectometer between tests (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp. -
Part Dimensions Accurately measure round parts, rectangular parts, tubular assemblies – all in seconds with no fixturing or operator dependence Automatically Correct Bender Parameters If tube measurement indicates that adjustments need to be made to the tube bending (read more)
Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc. -
It’s finally here… our superb NEW Underwater Ultrasonic Thickness Gauge will be available for delivery this October!
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Cygnus Underwater is engineered for precision in the most demanding underwater environments - whether you’re inspecting offshore platforms in the open ocean or conducting maintenance on inland waterways.
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
The latest addition to the Cygnus diver range, the new Cygnus Underwater, is an incredible advance on its predecessor, with a host of smart new features, specially designed to operate seamlessly in an array of diverse conditions, simultaneously accomplishing greater accuracy and usability.
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Cygnus 1 Ex is a certified, intrinsically safe gauge favoured by oil and gas operators for its safety, efficiency, and accuracy. It enhances safety by being rated for Zone 0, allows inspections during live operations to reduce downtime, lowers costs by eliminating shutdowns and coating removal, and supports asset integrity through reliable measurements for proactive mainten...
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Professional divers are all too familiar with the challenges subsea environments present.
The latest model of the Cygnus Underwater, an incredible advance on its predecessor, has a host of smart new features, specially designed to operate seamlessly in severe, hostile conditions, simultaneously accomplishing greater accuracy and usability.
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited
Conduct Research Top
-
Cylindrical Annular Design
and roundness. The annular gage is equipped with two screw-in ball handles of the type commonly used on machines for easy handling.
-
Gaging - Plugs And Holes
measured at various angles and at various depths. When measurements are made in millionths of an inch, there is no such thing as perfectly round, perfectly straight or perfectly parallel. Further, no two holes will be precisely the same. A little matter has worn off the drill during the first pass
More Information Top
-
Precision roundness measuring gauge
Schematic of roundness gauge .
-
Features in the control of the cross-sectional profile of pistons on out-of-round gauges with model rotation of the spindle
The influence of the centering and adjustment accuracy of the axes of an roundness gauge on the error in the measurement of deviations from roundness is considered.
-
Method of restoration of the spectrum of cross-section profiles in measurements on out-of-round gauges with calibrating rotation on a spindle
Measurements on out-of- roundness gauge : O – axis of spindle of out-of-roundness gauge; O1 – center of average circle.
-
Spacecraft fabrication and test MODIL. Final report
Bendix IndimRon Roundness Gage .......................................................
-
MODIL cryocooler producibility demonstration project results
Bendix Indi--Ron Roundness Gage .......................................................
-
Characterization of spherical surfaces
Two dimensional roundness gages .
-
Development of a Device for Measurement of the Deviations of the Form and Roughness of the Surfaces of Ultra-Precise Parts
The function of the block is also to store files of data ( roundness gauge pattern and surface roughness recorder pattern) obtained in the course of measurements of the parameters of a part.
Indicates content that may require registration and/or purchase.