-
Supplier: Sealevel Systems, Inc.
Description: The DB110 has a DB-9 female connector that plugs directly into any Sealevel RS-422 device and converts it to an RJ45 connection. The DB110 is designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-422 serial port via standard CAT5 patch cables. Note:
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against
- Data Rate: 250 kbps
- Features: Other
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Sealevel Systems, Inc.
Description: The KT120 includes a modular adapter with a DB9 female connector that plugs directly into any Sealevel RS-422 device and converts it to an RJ45 connection. Designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-422 serial port via standard CAT5 patch
- Connector Type: DB9, RJ-45
-
-
Supplier: Renesas Electronics Corporation
Description: The ISL31490E, ISL31491E, ISL31492E, ISL31493E, ISL31495E, ISL31496E, ISL31498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver
- Data Rate: 250 kbps
- Features: Other
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: The ISL32470E, ISL32472E, ISL32475E, ISL32478E are fault-protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are fault protected
- Data Rate: 250 kbps
- Features: ESD Protected, Other
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: The ISL8488E, ISL8489E, ISL8490E, ISL8491E devices are ESD protected, BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output and receiver input is protected against ±15kV ESD strikes, without
- Data Rate: 10,000 kbps
- Features: ESD Protected, Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: ACCES I/O Products, Inc.
Description: receive buffer Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Supports 9-bit data mode Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: receive buffer Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Supports 9-bit data mode Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: The TB34 terminal block adapter offers a simple solution for connecting RS-422 and RS-485 field wiring to a serial port. The terminal block is compatible with 2-wire and 4-wire RS-485 networks and matches the RS-422/485 pin-out on Sealevel serial devices
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: ACCES I/O Products, Inc.
Description: receive buffer Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Supports 9-bit data mode Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: receive buffer Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Supports 9-bit data mode Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for
- Number of ports: 8
- Standard Type: Asynchronous Serial Module
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: Sealevel Systems, Inc.
Description: The TB34-8 kit includes eight TB34 terminal blocks and simplifies RS-422 and RS-485 field wiring. Each terminal block adapter includes a DB9 female connector and five screw terminals. The terminal block is compatible with 2-wire and 4-wire RS-485 networks and matches the
-
Supplier: Black Box
Description: Securely manage data center and network equipment from anywhere in the world.
- Operating Temperature: 5 to 50 C
- Network Protocol: Fast Ethernet
- Server Type: Network Server
- I/O Ports: Serial
-
Supplier: Black Box
Description: Securely manage data center and network equipment from anywhere in the world.
- Processor Speed: 800 MHz
- Supported RAM: 256 MB
- Operating Temperature: 5 to 50 C
- Network Protocol: Fast Ethernet
-
Supplier: Embedded Data Systems
Description: RS232 to 1-Wire adapter. CAT-5 twisted pair up to 1000 Feet, 100 devices. No external power required on true RS232 ports. External power connector for non-standard ports. Supports 1-Wire communication protocol. TMEX compatible using DS9097E driver. Power boost provision for DS1820, DS1920
- Features: Other
- Technology: RS232
-
Description: The XIt1025 is a 6U VME rear transition module designed specifically to match the XCalibur4730 6U VME SBC pinout. The XIt1025 supports three 10/100/1000BASE-T Ethernet ports, four RS-232/422/485 serial ports, two USB 2.0 ports, and one PIM site. Features 6U VME Rear Transition
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders Opt. incremental encoder, 58mm - Alu body - Holl. shaft - 14mm shaft - 5 Vdc - TTL / RS422 - AA/ BB/ 00/ - 0 gated A&B - B before A - 1024 ppr - 12 pinouts M23 connector - Side - ATEX 2014/34/EU - Ex II 1 G - Ex ia IIC T4 Ga - LCIE 04 ATEX 6109 X - I
-
Supplier: Radwell International
Description: SERIAL SPLITTER, 9 PIN D-SUB (DB-9)-FEMALE, STRAIGHT-THRU PIN-OUT, DB9 FEMALE TO 2 MALE CONNECTORS, SUPPORTS ALL RS232 DEVICES INCLUDING PRINTERS/ MOUSE/ MODEMS/ PDAS/ AND DIGITAL CAMERAS. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Telit IoT Solutions, Inc.
Description: stations, irrigation, and watering, thus reducing development time and cost while providing highly reliable communications. LE70-915 modules have the same form factor and pinout of LE50-868 and LE70-868. They have also the same form factor and are pin to pin compatible with Telit ZE Family
- Operating Frequency: 902 to 928 MHz
- Data Rate: 2.4 kbps
- TJ: -40 to 85 C
- Sensitivity: -115 dBm
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 male connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire Molded adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire Molded adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 male connector that plugs into DB9 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2 -- Black Pin3 -- Red Pin4 -- Green Pin5 -- Yellow Pin6 -- Brown. Gold plated pin. 28AWG wire. Molded ivory color housing. Thumb
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire Molded adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Electro Standards Laboratories
Description: continues to pass data. Front-panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, obtain switch status, as well as, query firmware version number, query serial number, and enable/disable autosend of switch positions. Remote RS232 Port pinout
- Number of Ports: 3 #
- Form Factor: Desktop / Standalone
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Quad LVDS Driver with Flow-Through Pinout 16-SOIC -40 to 85 Product overview: SN65LVDS047DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- Data Rate: 400,000 kbps
- Pd: 950 milliwatts
- TJ: -40 C
- Features: Other, RoHS Compliant
-
Supplier: L-com, Inc.
Description: shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Converts standard, straight wired cables to null modem wiring Gold contact plating provides reliable connections with
- Coupling / Adapter: Coupling / Adapter
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: L-com, Inc.
Description: shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Converts standard, straight wired cables to specialty null modem wiring Gold contact plating provides reliable
- Coupling / Adapter: Coupling / Adapter
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: L-com, Inc.
Description: shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on
- Coupling / Adapter: Coupling / Adapter
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: L-com, Inc.
Description: shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Wired straight through except pin 2 & 3 reversed Gold contact plating provides reliable connections with repeated mating
- Coupling / Adapter: Coupling / Adapter
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 250-Mbps quad LVDS receiver with flow-through pinout 16-TSSOP 0 to 70 Product overview: SN75LVDT390PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and
- Data Rate: 630,000 kbps
- Pd: 774 milliwatts
- TJ: 0 C
- Features: Other, RoHS Compliant
-
Description: GB of SLC NAND flash XMC interface with a x8 PCIe interface and rear I/O support One x8 or two x4 PCI Express backplane fabric interconnects Two 10GBASE-KR Ethernet ports One 10/100/1000BASE-T Ethernet port Two USB 2.0 ports One RS-232/422/485 serial port Two SATA ports SOSA-aligned
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: Ethernet port Two x4 Gen3, one x4 Gen2, and two x2 Gen2 PCI Express interfaces Two USB 2.0 ports Two RS-232/422/485 serial ports RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support SOSA-aligned pinout support (contact factory for details) Wind River VxWorks
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: port Two x4 Gen3, one x4 Gen2, and two x2 Gen2 PCIe interfaces One 10GBASE-KR port (with additional port available in some board configurations) Two USB 2.0 ports Two RS-232/422/485 serial ports RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support SOSA-aligned
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 5 ft
- Connector Type: DB9
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 2.5 ft
- Connector Type: DB25
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/88355/52717510-MIT.pdf?sequence=2
69 RS - 422 DIN-8 Pinout Male Connector From Device RJ45 Connector Front View .
-
Computer Cables
Sony RS - 422 ADAT sync cable pinout - (schematic / circuit added 2/07 .
-
The WARP: wideband advanced recorder processor for the New Millennium Program EO-1
An interface card is used which accommodates the dimensions and pinout of both the SFODB terminal and the RS - 422 backup.
-
Ice-Vu: an integrated data communications and image analysis system
A V.35 -> RS - 422 converter and another DB-37 <-> DB-25 Inverter cable presents an RS-530 pinout interface on us end for another Ice-Vu Systemlocated here.
-
New 1000x1000 frame transfer CCD camera for high-speed high-fidelity digital imaging
… DALSA's 8 and 12 bit digital camera product family, both with respect to pinout and signalling protocol. All data and control transmission and reception is done digitally in RS - 422 format to provide noise immunity to suit the broadest range of applications.
-
ISL8489E Datasheet
These devices are configured for full duplex (separate Rx input and Tx output pins) applications, so they are ideal for RS - 422 networks requiring high ESD tolerance on the bus pins. The other two versions include Rx and Tx output enable pins in a standard 14 Ld pinout .
-
CCD and IR array controllers
These are brought out to a fourteen pin connector with a pinout that matches a companion board … An alternative timing board is available for JR systems that connects the controller to a PCI interface board via parallel copper wires using RS - 422 differential drivers and receivers.
-
Transformers approved for use with Analog Devices high speed transceivers
… are supplied in a low profile (6.35mm), fully encapsulated package with an industry standard DIL pinout . Incorporating an internal transformer driver, the Analog Devices ADM2485 is deployed in isolated RS-485 and RS - 422 interfaces as well as PROFIBUS® networks, industrial field networks and multipoint data transmission systems.
Indicates content that may require registration and/or purchase.