-
Supplier: Transcat, Inc.
Description: AC+DC voltage/current, 2W/4W resistance, continuity beeper, diode test, capacitance, frequency, temperature Many auxiliary functions: Max./Min., REL/REL#, Compare, Hold, dB, dBm, Math (MX+B, %, 1/X) Digital I/O provides dual mode (standard Compare and User definition modes) Standard RS-232C
-
Supplier: Transcat, Inc.
Description: 800*600 High Resolution TFT LCD Display Built-in Segmented Memory and Waveform Search Functions to Optimize the Efficiency of Record Length Zoom Window and Play/Pause can Rapidly Navigate the Waveforms 36 Automatic Measurement Functions Offers Various Measurement Selections Optional 8 or 16
-
Supplier: Computer Network Accessories, Inc.
Description: Intelligent digital multimeter with data hold, backlight and RS-232 output.
-
-
Supplier: Tektronix, Inc.
Description: Keithley and Tektronix offer the widest range of bench and system digital multimeters (DMMs) to meet any measurement requirement. Whether you need a basic DMM for a student lab or a fast or accurate DMM for component, module, or assembled product, production testing, you can choose
- DC Voltage Range: 0.1 to 1,000 volts
- AC Voltage Range: 0.1 to 750 volts
- DC Current Range: 0.01 to 3 amps
- Frequency Range: 3 to 500,000 Hz
-
Supplier: Tinsley Precision Instruments
Description: Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features Storing Data in Offline /online mode Transmission of data to PC in Online mode via RS 232 serial interface Optically isolated transmission from multi meter to adapter Easy parameter setting manually
- Measurement Type: AC / DC
- Options & Features: Battery Powered, Overload Protection, Removable Data Storage
- Form Factor: Handheld
- Special Measurement Types: Max/Min or Peak Spike Measurement
-
Supplier: Allied Electronics, Inc.
Description: Multimeter, Digital; 200 mV, 2, 20, 200, 600 VDC Voltage, Range, DC; RS-232
-
Supplier: Allied Electronics, Inc.
Description: Multimeter, Digital; 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC; RS-232; LCD
-
Supplier: Sifam Tinsley UK
Description: Zeta 30 is Analog Digital Multimeter with insulation resistance measurement, which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA AC+DC,Resistance, continuity, Diode, Farad, AC current measurement with clip-on sensor and insulation resistance measurement. Features • Insulation
- AC Voltage: 3 to 1,000 volts
- AC Current: 0.0003 to 0.3 amps
- DC Voltage: 30 to 1,000 volts
- DC Current: 0.0003 to 0.3 amps
-
Supplier: Allied Electronics, Inc.
Description: Multimeter, Digital; 400 mV, 4, 40, 400, 1000 V Voltage, Range, DC; RS-232; LCD
-
Supplier: Allied Electronics, Inc.
Description: separately. Now you can get more out of your Fluke 179 Digital Multimeter with the ToolPak Magnetic Meter Hanging Kit. Fluke 179 True-rms Digital Multimeter with Temperature True-rms digital multimeter designed with a built-in thermomenter. Two tools in one.
-
Supplier: Tradeport Electronics Group
Description: 50,000-Count, Dual Display, Programmable Digital Multimeter with RS-232C Interface and GPIB
-
Description: · 3.7 inch (480x320) high resolution LCD · 55000 counts, DC voltage accuracy up to 0.05% · Up to 65 readings per second · True RMS AC voltage / current measurement · Dual line display supported · Trend analysis accessible in chart mode · SCPI support · Data record function, you can record the
- DC Voltage Range: 50 to 1,000 volts
- AC Voltage Range: 0.5 to 750 volts
- DC Current Range: 0.0005 to 10 amps
- AC Current Range: 0.0005 to 10 amps
-
Supplier: Transcat, Inc.
Description: Product Highlights Fast reading speed at 190 readings/sec 11 measurement functions including 4-wire resistance, capacitance and temperature High contrast and flexible OLED display Up to 50,000 memory points datalogging capability with built-in histogram and basic statistical functions Multiple
-
Supplier: Tradeport Electronics Group
Description: Two measurement values are displayed (e.g. AC voltage and frequency). MIN/MAX recording function to keep minimum and/or maximum measurement readings. Compare function to determine if above below or within a designated range (Hi/Lo/Pass). Relative (REL) function to offset residual reading before
-
Supplier: Tradeport Electronics Group
Description: testing, research and field verification. The USB, RS-232C and 9-pin digital I/O interface are included as standard features, which enable its remote controlling and data capturing for ATE applications.
-
Supplier: Tradeport Electronics Group
Description: Two measurement values are displayed (e.g. AC voltage and frequency). MIN/MAX recording function to keep minimum and/or maximum measurement readings. Compare function to determine if above below or within a designated range (Hi/Lo/Pass). Relative (REL) function to offset residual reading before
-
Supplier: Transcat, Inc.
Description: (RMS) and DC current measurements up to 12 A Limit mode for Pass/Fail testing Save/recall up to 10 instrument settings Built-in math functions: Rel, Max/Min, dBm, dB, %, Hold, Compare CATI (1000 V)/CATII (300 V) protection USB (Virtual Com) and RS232 interface SCPI compatible Each Unit
-
Description: data-sharing possible via LAN, USB, RS232 port, and WiFi* WiFi module is optional · multi- IO interface: USB Device / Host, RS232, LAN, and ext. trigger input
- DC Voltage Range: 0.6 to 1,000 volts
- AC Voltage Range: 0.6 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.00006 to 10 amps
-
Description: data-sharing possible via LAN, USB, RS232 port, and WiFi* * WiFi module is optional · multi- IO interface: USB Device / Host, RS232, LAN, and ext. trigger input
- DC Voltage Range: 0.2 to 1,000 volts
- AC Voltage Range: 0.2 to 750 volts
- DC Current Range: 0.0002 to 10 amps
- AC Current Range: 0.00002 to 10 amps
-
Supplier: Newark, An Avnet Company
Description: AUDIO ANALYZING DIGITAL MULTIMETER; No. of Digits:6.5; DMM Connectivity:GPIB, RS232; Current Measure AC Max:3A; Voltage Measure AC Max:750V; Resistance Measure Max:0.1Gohm; Product Range:-; Current Measure DC Max:3A; Plug Type:- RoHS Compliant: NA
-
Supplier: RS Components, Ltd.
Description: RS PRO RS946 Multimeter
- Resistance / Impedance Range: 4 kohms
- Measurement Type: AC, DC
- Features: Digital
- Form Factor: Handheld
-
Supplier: DigiKey
Description: Auto/Manual Average Bench Digital (DMM) Multimeter 4.5 Digit LED Display Resistance Function Features Data Logging (Internal Memory, RS-232, USB), Min/Max
- Options & Features: Auto-Ranging, Data Acquisition, Data Storage / Logging
- Form Factor: Bench / Free-Standing
-
Supplier: Cole-Parmer
Description: • Easily integrate into existing systems with a variety of communication interfaces • Digital I/O provides measurement output signals and a trigger input, or connects with a remote control device • Bi-directional RS-232 and USB (TMC and CDC supported) interfaces allow remote control and data
- Form Factor: Bench / Free-Standing
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 750 Series Automotive Multimeter The 750 Series AUTOMOTIVE MULTIMETER includes powerful automotive test functions such as; Frequency, Duty Cycle, Diode & Continuity Tests, PLUS Automotive specific tests; True RMS, RPM, Dwell, Pulse Width, Temperature, Backlight, RS232, and
-
Supplier: InspectorTools
Description: High performance, multimeter with RS-232 PC Interface 0.08% basic DCV accuracy AC Voltage & Current, and Temperature functions plus Relative, Min, Max, Max-Min, Peak Hold and Zoom Smart auto power off Hold and low resistance auto lead zero Optional SW800 PC software and cable sold separately
-
Supplier: Newark, An Avnet Company
Description: RS-232 to USB Cable Assembly; Accessory Type:USB Cable Adapter; For Use With:Fluke 18X, 28X Series Digital Multimeters; Product Range:- RoHS Compliant: NA
-
Supplier: InspectorTools
Description: High performance, True RMS multimeter with RS-232 PC Interface 0.08% basic DCV accuracy True RMS AC Voltage & Current, and Temperature functions plus Relative, Min, Max, Max-Min, Peak Hold and Zoom Smart auto power off Hold and low resistance auto lead zero Optional SW800 PC software and
-
Supplier: Newark, An Avnet Company
Description: MULTIMETER, BENCH, 5.5 DIGIT; No. of Digits:5.5; DMM Connectivity:GPIB, LAN / LXI, RS232, USB; Current Measure AC Max:10A; Voltage Measure AC Max:750V; Resistance Measure Max:1kohm; Product Range:-; Current Measure DC Max:10A RoHS Compliant: Yes
-
Continuity Testers - Instek GDM-8251A Multimeter, Benchtop, 5-1/2 Dig., 120000 Counts -- GO-20050-47Supplier: Cole-Parmer
Description: • Save time and money on debugging and analysis • Two-wire and four-wire resistance measurements for low and high current requirements • User-selectable measurement speed rates maximize measurement efficiency and accuracy • RS-232, USB, and digital I/O provide added connectivity flexibility •
- Form Factor: Bench / Free-Standing
-
Continuity Testers - Instek GDM-8255A Multimeter, Benchtop, 5-1/2 Dig., 199999 Counts -- GO-20050-48Supplier: Cole-Parmer
Description: • Save time and money on debugging and analysis • Two-wire and four-wire resistance measurements for low and high current requirements • User-selectable measurement speed rates maximize measurement efficiency and accuracy • RS-232, USB, and digital I/O provide added connectivity flexibility •
- Form Factor: Bench / Free-Standing
-
Supplier: Computer Network Accessories, Inc.
Description: Digital bench mulitmeter. Features: Digital and analog 3 3/4" display, 3999 counts and 42-segment bargraph, (0.7" digit height) Automatic or manual range selection: 32 ranges Data-hold, max./min. and relative measurements Display/recall of stored data True RMS for AC voltage and
-
Supplier: Automation24, Inc.
Description: The Digital multifunction Meter MFM384-C-CU-G from Selec offers various configurations for monitoring electrical realtime conditions. Input Specifications: Electrical Connection 3Ø-3/4 wire, 2Ø-3 wire, 1Ø-2 wire Input Voltage Range 11 to 300V AC, (Phase to Neutral) 19 to 519V AC, (Phase to
- Operating Temperature: -10 to 55 C
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: • GS-Mark EN61010-1 Approval, Over-Voltage Category II 600 Vdc/Vac; Pollution Degree • Models: HHM26 and HHM28 have RS-232 Interface • Safety Input Jacks • Logic Probe Tester Models: HHM15, HHM20, HHM23 • Temperature Measurement Models: HHM19, HHM21 • Accuracy: Stated Accuracy at 23 ± 5°C < 75% RH
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 750 volts
- DC Current Range: 0 to 10 amps
- AC Current Range: 0 to 10 amps
-
Supplier: SOCOMEC
Description: The DIRIS Digiware system is a hub of technological innovations that revolutionises the world of measurements, bringing a high degree of flexibility to installations and making connection and configuration easy. These innovations, together with unrivaled performance in terms of accuracy and
- AC Voltage Range: 50 to 520 volts
- Frequency Range: 45 to 65 Hz
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
-
Supplier: ValueTronics International, Inc.
Description: The THS730A is a 200 MHz, 2 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages.
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT's SDM instruments are dual display digital desktop multimeters that provide a rich and powerful feature set at an excellent price. This DMM family is well suited for production testing, R&D and certification work, as well as any place where an accurate and powerful full-function DMM (read more)
Browse Digital Multimeters Datasheets for Siglent Technologies NA, Inc. -
, spectrum analyzers, benchtop multimeters, and power supplies, providing your students with the hands-on experience needed to master their craft. Equip your ECE labs with the best resources to ensure they excel in thier studies and are prepared for a successful career in the field of Electrical (read more)
Browse Digital Multimeters Datasheets for Uni-Trend US -
Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency (read more)
Browse Datasheets for HydraCheck Inc.
More Information Top
-
Internet based laboratories in engineering education
Ethernet and TCP/IP) Supporting distributed measurement and control application development Enabling rapid system development that supports related technologies and legacy components (for example, an RS232 enabled digital multimeter , IEEE 488-bus interface, Labview or HMI .
-
Design and implementation of an Internet-based virtual lab system for elearning support
Enabling rapid system development that supports related technologies and legacy components (for example, an RS232 enabled digital multimeter , IEEE 488-bus interface, an Opto22 Web server, analog and digital I/Os, and legacy software) • .
-
Design and manufacturing of two thermal observation manikins for automobile applications
The distribution board ties in all six MUX boards, digital multimeter , RS232 /422 converter, the 12-V d.c. lines, and the 48-V d.c. lines.
-
Manufacturing Technology
The communication of precision digital pressure gauge and high precision digital multimeter is RS232 .
-
Measurement of atmospheric ozone by differential absorption of solar radiation using a compact optical spectrometer
… mirror (PM); quartz lenses (L1) and (L2) and quartz fiber (F) to couple the telescope to a scanning Czerny-Turner- monochromator (Mo); UV transmission filter (UV-F); UV sensitive photodiode (PD) with integrated amplifier; digital multimeter with RS232 output (M) which is …
-
http://ajbasweb.com/old/ajbas/2010/3315-3323.pdf
The software (PC Link plus) allows one to log measuring data into PC through RS232 port with digital multimeter .
-
http://ajbasweb.com/old/ajbas/2010/5599-5613.pdf
The software (PC Link plus) allows one to log measuring data into PC through RS232 port with digital multimeter PC series.
-
http://ajbasweb.com/old/ajbas/2013/April/166-177.pdf
The software (PC Link plus) allows one to log measuring data into PC through RS232 port with digital multimeter PC series.
-
DIGITAL MULTIMETER W/ RS232 OUTPUT **SOWG**, Electronix
DIGITAL MULTIMETER W/ RS232 OUTPUT **SOWG** .
-
Electronix
DIGITAL MULTIMETER W/ RS232 OUTPUT **SOWG** .
Indicates content that may require registration and/or purchase.