Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nelson Fastener Systems
Description: PROCESS MONITOR Graphical representation of each weld. Pass/Fail indicator allows operator to verify weld parameters are within acceptable range. Archives weld information. Various print features include automatic document upon welding failure. REMOTE CONTROL Extends control
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
-
Supplier: Electro Standards Laboratories
Description: switch position, or simply query the unit for switch status. Lockout of front panel switching control for secure environment applications. Remote control from device directly connected to common port or a distant device via modem connection. Switch among connected devices via
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: switch position, or simply query the unit for switch status. Lockout of front panel switching control for secure environment applications. Remote control from device directly connected to common port or a distant device via modem connection. Switch among connected devices via
- Number of Ports: 9 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
-
Supplier: ACCES I/O Products, Inc.
Description: RS-485 full-duplex (4-wire) fully supported Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for RS422 or RS-485 applications FACTORY OPTIONS High-speed RS-232 version up to 921.6kbps Extended temperature operation (-40°C
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: ACCES I/O Products, Inc.
Description: RS-485 full-duplex (4-wire) fully supported Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for RS422 or RS-485 applications FACTORY OPTIONS High-speed RS-232 version up to 921.6kbps Extended temperature operation (-40°C
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Serial Communications Products - PCI Express Four-port RS-232 Communication Cards -- PCIe-COM232-4RJSupplier: ACCES I/O Products, Inc.
Description: receive buffer Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Supports 9-bit data mode Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for RS-485
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: receive buffer Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Supports 9-bit data mode Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for RS-485
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: Allied Electronics, Inc.
Description: connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource sharing, global project communications and remote
-
Supplier: Laurel Electronics LLC
Description: external PC, a serial input remote display, or other device. Connection to a PC allows programming via Laurel's free Windows-based Instrument Setup Software, or to output readings to a PC for display and datalogging using Laurel's free XLOG2 software. RS232 is normally
- Connector: RJ-11
- Serial Protocol: RS232
-
Supplier: Brainboxes Limited
Description: control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Brainboxes Limited
Description: ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required.
- Data Rate: 1,000 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Connector: DB9
-
Supplier: Brainboxes Limited
Description: retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Brainboxes Limited
Description: ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required.
- Data Rate: 1,000 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: Sealevel’s 4103 Ethernet to serial server is the easiest way to connect a single RS-232, RS-422, or RS-485 serial port to your Ethernet network. The 4103 also includes a Reed relay output and an optically isolated input to allow remote control and monitoring of real world devices.
- Data Rate: 230.4 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: WEISS North America, Inc.
Description: WEISS Application Software (WAS) A highly intuitive and uniform graphic user interface used throughout all freely programmable WEISS products. For faster set-up and smooth operation: WEISS Application Software (WAS). WAS at a glance Fast and simple commissioning Self-sufficient
-
Supplier: Qualitrol Company, LLC
Description: The Neoptix OptiLink software (formerly called NeoLink) allows use of your fiber optic temperature monitoring system in a highly flexible manner. OptiLink features direct data logging of the temperature information acquired by the fiber optic sesnors and monitors for full remote
- Applications: Condition Monitoring Software, Non-Destructive Test, Predictive Maintenance
-
Supplier: GE Grid Solutions
Description: Multilin™ DGCM Field RTU The Multilin™ DGCM is a versatile Field RTU (Remote Terminal Unit) that can monitor and control a wide range of pole top, pad mount, and underground distribution assets. This compact solution is designed for easy installation on new equipment and retrofit on
- Communications: Ethernet, Serial - RS-232 / 422 / 485
-
Supplier: Littelfuse, Inc.
Description: electronic motor protection and critical, user-friendly, motor monitoring.The RM2000 has membrane keypad controls which allow both monitoring and control of a 777 relay through an RS-485 network using Modbus RTU protocol. A second communication port allows monitoring and control
-
Supplier: Define Instruments
Description: What it does: Enables sophisticated monitoring and control of up to 16 temperature input signals from a variety of sources. Get 16 RTD signals into your PLC or SCADA system If you need to collate multiple temperature signals and route them to your PLC or SCADA system, choose the Zen RTU/R.
- Number of Analog I/O Points: 16
- Communications: Serial - RS-232 / 422 / 485
-
Supplier: Agilent Technologies - Vacuum Products
Description: Analog I/O provides accurate control of the pump Remote control with A-plus software enables pump operation, control, and recording of system parameters (i.e., pressure) Rack-mounted design for easy integration Vent valve and cooling fan driving to get full vacuum
- Interface: Digital Front Panel, Ethernet / Networkable
- Controller Type: Pressure Controller
- Form Factor: Rack Mount, Stand-Alone
- Standards and Compliance: RoHS Compliant
-
Supplier: Define Instruments
Description: What it does: Enables sophisticated monitoring and control of up to 16 input signals from a variety of sources Get 16 signals into your PLC or SCADA system If you need to collate multiple signal input types and route them to your PLC or SCADA system, choose the Zen RTU. This exceptionally
- Number of Analog I/O Points: 16
- Number of Digital I/O Points: 16
- Features: Isolated Inputs
- Communications: Serial - RS-232 / 422 / 485
-
Supplier: Electro Standards Laboratories
Description: controlled manually via a front panel pushbutton or remotely using the rear-panel RS-232 serial port. Once connected to the remote port, the computer can use any common terminal emulation software to manipulate the controls and monitor the switch position. Model 6270 QuickSwitch
- Data Rate: 9.6 kbps
- Number of Ports: 4
- Connector: DB9
- Network / Bus: Fibre Channel
-
Supplier: JFW Industries, Inc.
Description: requirement (sales@jfwindustries.com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.2 to 0.5 dB
- Isolation (Port to Port): 60 to 75 dB
- Switching Speed: 20 ms
-
Supplier: Tripp Lite by Eaton
Description: Extends IR control signals that control a source from a remote display Supports RS-232 serial baud rates up to 57600 Bps HDCP and 3D compatible Plug-and-Play Functionality No software or drivers required Hardware included for mounting on wall, rack or pole TAA-Compliant
-
Supplier: Laurel Electronics LLC
Description: Vdc). Standard LTS features include: Streaming serial data input, RS232 or RS485. The data to be converted to analog is specified using Laurel's free Instrument Setup Software. The user-selectable "Remote C" mode allows the number of characters in the data, preceding the data
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Tri-Tronics Company, Inc.
Description: Class 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Supplier: Tri-Tronics Company, Inc.
Description: Class 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Supplier: Laurel Electronics LLC
Description: Depending on the model, it can be powered by AC (85-264 Vac) or DC (10-48 Vdc). Standard LTS features include: Streaming serial data input, RS232 or RS485. The data to be converted to analog is specified using Laurel's free Instrument Setup Software. The user-selectable "Remote
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: standard with an RS232/485 port. Automatic discovery of all instruments on the RS485 bus is achieved by Laurel's XLog Datalogging Software. RS232 connection: RS232 is designed for a point-to-point connection and is suitable for datalogging with a single instrument
-
Supplier: Tripp Lite by Eaton
Description: Hz Uses H.264 video compression standard Transmits on 20–60 kHz IR frequency Extends IR control signals that control a source from a remote display Supports RS-232 serial baud rates up to 57600 Bps HDCP and 3D compatible Plug-and-Play Functionality No software or drivers
-
Supplier: Tripp Lite by Eaton
Description: extends IR control signals that control a source, such as a Blu-ray™ player, from a remote display, as well as RS-232 signals at serial baud rates up to 57600 Bps. It mounts to a wall, rack or pole using the included hardware. *Unmanaged switch installations are limited to two
-
Supplier: Tripp Lite by Eaton
Description: IR control signals that control a source from a remote display Supports RS-232 serial baud rates up to 57600 Bps HDCP and 3D compatible Plug-and-Play Functionality Plug and play—no software or drivers required Hardware included for mounting on wall, rack or pole
-
Supplier: Precision Engine Controls Corp.
Description: PECC provides a customized digital motor controller, the SEC25, that can be mounted remotely. The SEC25 also uses quick disconnect military-style connectors and a weatherproof enclosure designed for hazardous environments. It provides precise motion control and contains an internal health
-
Supplier: AI-TEK Instruments, LLC
Description: remote access solves the problem of programming by making use of an IR link to allow full front panel control via a hand-held remote. PC/Windows-based GUI (Graphical User Interface): Custom software allows the user to program all configurable attributes to TACPAK and
- Interface / Control: Computer Programmable, Digital Front Panel, Networkable
- Features: Data Logger
- Display Type: Digital
- Tachometer Type: Indicator Only
-
Supplier: Cole-Parmer
Description: • With RS232 Communication Interface and software for remote PC control • CLS (customer logical safe) – control system thermal safety features • Fine tune PID temperature control with auto-tuning feature • Electronic programmable timer for setting start
Find Suppliers by Category Top
Featured Products Top
-
Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
with reduced noise and vibration. The newest CVD RS-485 Communication type driver allows for operational and parameter setting directly to the driver via RS-458 (Modbus RTU) communications. This driver also works with our MEXE02 Support Software and allows for programs to be stored and called (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
exchange and efficient device control. The release reaffirms Oriental Motor's commitment to delivering innovative, high-performance solutions tailored for industrial applications. The RS-485 Communication Type Driver comes with key features designed to simplify operations and enhance performance (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
latest Connected Components Workbench software release from Rockwell Automation. These new controllers ease project implementation with the (read more)
Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation -
The Anritsu MS27103A Remote Spectrum Monitor, integrated with Vision™ software and IQ Signal Master™, delivers advanced real-time spectrum analysis and monitoring across a 9 kHz to 6 GHz frequency range. This system is designed for precise detection, analysis, and management of RF (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Anritsu MS27102A Remote Spectrum Monitor, integrated with Vision™ software and the IQ Signal Master, delivers cutting-edge spectrum analysis and signal monitoring capabilities across a 9 kHz to 6 GHz frequency range. This robust system is designed for precise real-time monitoring and (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
-1004 Tabulates and plots load vs. time or load vs. travel Calculates statistics One-button data export to Excel Customizable test setups, reports, and report templates Compatible with all Mark-10 instruments and test stands with USB or RS-232 output $560 (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
environments, giving developers broad control over tags, screens, recipes, alarms, data handling, and more. Built-in connectivity options like Ethernet, USB-A, and serial interfaces support flexible integration, and remote access via VNC is available for efficient service and troubleshooting (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
Automated RF test systems require signal sources that can be controlled through software rather than relying on repeated manual adjustments. The Corech CSG9K40GA provides 9 kHz to 40 GHz frequency coverage with SCPI-based remote control over Ethernet, supporting integration into (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The Embedded Edge Compute module builds on the Rockwell Automation history of enabling computation functionality, which expands the power of the ControlLogix® platform.? This in-chassis edge solution provides key scalability and remote support functions to (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation
Conduct Research Top
-
Solving a Management Problem: Patton's Monitoring & Control System An Alternative to SNMP
. Using Patton's MCS, net managers can perform local and remote monitoring and control simply by connecting an ASCII terminal to an externally accessible RS-232 serial port on a managed Patton transmission product.
More Information Top
-
Water / 6
Up to 6 sensors temperature compensated Long term monitoring with automatic water condensate drain Electronic flow-meter Aux 4-20mA inputs Graphic display with menu Easy maintenance 1000 fully analysis memory, RS232 , & Windows software Remote Control Unit with built-in printer …
-
Flash / Software
Up to 6 sensors temperature compensated Long term monitoring with automatic water condensate drain Electronic flow-meter Aux 4-20mA inputs Graphic display with menu Easy maintenance 1000 fully analysis memory, RS232 , & Windows software Remote Control Unit with built-in printer …
-
Disturbance
Testing safelyâBuilt-in the RS232 interface , Remote operated by the optional control software .
-
SIM Milan Quattro advanced digital video link
… recording onto memory devices or external hard disks USB 2.0 device for streaming video to PC LAN interface for streaming and control from PC client software AES 128 high level privacy transparent RS232 port for remote control of camera via integrated …
-
Automated and remote operated system for spectrum monitoring and control in Portugal
or Rohde&Schwarz (R&S) and generally were characterized by proprietary software or by a reduced set of remote control commands associated with RS232 , IEEE488.1, and IEEE488.2 communication interfaces of the monitoring receivers and analyzers.
-
Honeywell's missiles universal test set: an automated, Windows/spl trade/-based, test station providing simultaneous system testing capability
Their model 2000 provides 20 scannable (dual) channels, remote control via either IEEE-488 or RS232 interface, and included mature software drivers.
-
http://www.anton-paar.com/corp-en/products/details/low-temperature-chamber-ttk-450/xrd/?eID=documentsDownload&document=55332&L=0
The temperature control unit can be remote-controlled via an RS232 interface, and most standard laboratory diffractometers have integrated remote control of TTK 450 in the diffractometer control software .
-
A modified confocal laser scanning microscope allows fast ultraviolet ratio imaging of intracellular Ca2+ activity using Fura-2
The maximal light output from both lasers was computer controlled via tube current control from within the LSM software through an RS232 interface box for the UV la- ser (Coherent) and through a built-in remote interface for the visible laser source.
-
On-line adaptive neural network in very remote control system
The first PC is called Server because it is connected to the manipulator drivers through two RS232 interfaces, one for every arm, and also because it runs the server part of the software of the remote control system.
-
Client-server and gateway-system for remote control
… system used for the optical sensors consist of line and matrix CCD camera systems with a serial interface ( RS232 ) or a high-speed … … using the VEE PRO' software ; An advantage of this … … of using the ' remote controlled function' which allows the …
Indicates content that may require registration and/or purchase.