-
Supplier: DigiKey
Description: RS-232C MAGNETIC - SWIPE
-
Supplier: ZBA, Inc.
Description: Customers have a choice of a single magnetic reading head or dual heads. There are three choices of bezel style to choose from. USB, RS232 or TTL interfaces are available. Optional as a Hybrid Reader with integrated Smart Card Reader. Also available as an IC
-
Supplier: Xoxide
Description: The Lian-Li Card Reader is a classy aluminum 50 in 1 card reader that is designed to perfectly match your Lian-Li case, and look pretty damn fine in just about any other case on the market. Constructed of the same sturdy anodized brushed aluminum that Lian-Li cases are
- Features: Card Reader / Writer
-
-
Supplier: Xoxide
Description: be one touch a way from copying card data to your desktop! Features: Car stereo style flip-up LCD screen (Color) Detect 3 sets of temperature and fan speed 3 sets of Alarm settings Auto / Manual control 55 in 1 card reader (no need for adaptor) Smart copy function - copy
-
Supplier: Datamax-O'Neil
Description: 3" (80mm) Thermal Printer with Wireless Communications and Flash Memory Discontinued ProductFeatures: Multiple interface options and flexibility: Bluetooth™ Magnetic Card Reader Infrared (IrDA) RS-232 serial port Smart Card Reader Extra long battery life for high
- Maximum Media Width: 79.37495713752315 mm
- Printing Width: 70 mm
- Printing Rate: 50 mm/sec
- Applications: Commercial / Office, Receipt / POS / Kiosk
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Smart Card Interface 20MHz 3.3V/5V 500mW T/R 32-Pin LQFP / IC SMART CARD READER 32-LQFP Product overview: TDA8029HL/C207 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial
- Features: Other
- Device Type: Transceiver
-
Supplier: Aaeon Systems Inc.
Description: memory boosts 2 DDR3 SODIMM, with a maximum of 4 GB. The ACP-5185 has a 2.5" SATA Hard Disk Drive, and a 10/100/1000 Base-TX and two RJ-45 for Ethernet. The ACP-5185 offers a variety of accessories for you to utilize, including a Smart Card Reader, RFID, MSR, Bluetooth, Skype
- Display Size: 18.5 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Smart Card Interface ICs Hi-Speed USB-to-SD Card Readers with Bypass Product overview: MAX14502AETL+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking.
- Pd: 2.857 milliwatts
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Aaeon Systems Inc.
Description: a novelty product in these vertical markets. Key proponents of the ACP-5182 are its Multi-Touch Window Design, Anti-scratch 7H Surface, IP-65 Front Bezel and IPx1 Back Chassis. Moreover, the ACP-5182 equips flexible expansions, such as MSR/ RFID/ Scanner/ Smart Card Reader/
- Display Size: 18.5 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
Supplier: Xoxide
Description: Card Reader Removable aluminum external hard drive enclosure Compatible with 2.5" HDD Key lock for security and to prevent damage to the HDD and file loss High speed USB2.0 and audio ports Stylish handle design for the external enclosure Specifications: Card Reader
-
Supplier: Xoxide
Description: Warning Specifications: Dimensions: 148.6(W) x 42.8(H) x 65mm(D) LCD Viewable Area: 65(W) x 15mm(H) Ports: 2 x USB 2.0、 1 x E-SATA 56 in 1 card reader、 Mic & Headphone Connectors: 3 x 3-pin wires (fan required) 56-in-1 Card Reader: Compatible Memory Card CF Slot:
-
Supplier: RS Components, Ltd.
Description: The MIFARE Classic devices are contactless smart card ICs used in public transport, access management and shop loyalty cards. Operating Frequency: 13.56MHz. OTA Data Rate: 106kbps. Proximity operating distance: up to 100mm. Available with 7-byte unique identifier (7B UID) or
- Product Type: I/Q Modulator / Demodulator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Aaeon Systems Inc.
Description: Dual Core Atom D510 Processor Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
- Display Size: 15.6 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
Supplier: Aaeon Systems Inc.
Description: 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 7-Hour Battery Life WiFi
- Display Size: 10.2 inch
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Tripp Lite by Eaton
Description: auto-sensing RJ45 LAN port supports 10/100/1000 Mbps data transmission speeds.Network-Wide Storage Media AccessVirtual Media capability allows the B051-000 to access DVD/CD drives, flash drives, Smart Card/CAC readers and other storage media from a remote computer, as if it were
-
Supplier: General Digital Corporation
Description: keyboard to allow additional customization with potential options such as: DVD drive, Smart Card reader, USB ports, pass-thru interfaces and more. There are two styles of connector panels, depending upon the model selected. One version (TV-20U) has a single connector panel that
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: keyboard to allow additional customization with potential options such as: DVD drive, Smart Card reader, USB ports, pass-thru interfaces and more. There are two styles of connector panels, depending upon the model selected. One version (TV-20U) has a single connector panel that
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
Find Suppliers by Category Top
Featured Products Top
-
Advantech proudly introduces the WISE-2460, an innovative vibration sensing solution. This advanced device supports RS-485 serial communication through (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
DPM-3-AD9 Adapter Connecto DPM-3-RJ11AD9 RS232 Connector DPM-3-PC6 6 Foot Power Cable DPM-3-PC12 12 Foot Power Cable DPM-3-TRES TEDS Reader_Editor Software DPM-3-DLS TEDS Data Logging Software Smart Plug and Play Portable Hand (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
More Information Top
-
Trusted Systems
When used with host computers, the smart card typically connects to the host computer over a USB or RS232 smart card reader .
-
mifare s50 - offers from mifare s50 manufacturers, suppliers, exporters & wholesalers
RS232 Motorized Smart Card Reader For CPU Card , Mifare S50 Card ...
-
MFRD52x
PC/SC Smart Card reader connection in RS232 Interface configuration .
-
Smart card based security for fieldbus systems
Figure 6 shows the secure meter node including a SO-power meter input, a digital output for a main power switch to tum off the power supply remotely, the smart card reader and a RS232 connection to a PC for debugging purposes.
-
Key escrowing today
The current KES uses a NIST- developed smart card connected to a personal computer by meansof a smart card reader employ- ing an RS232 connection (Fig. 3).
-
GammaTech To Debut Newest Durabook Rugged Notebook At Gas & Oil Expo And Conference North America 2011
Standard features include an RS232 Serial port, TPM 1.2 data security and a Smart Card Reader .
-
Smart Card reader application with TDA8029 Mask 06 and
SCRTester is a PC software allowing to communicate with a Philips smart card reader (CAKE8029_11D for instance) through an RS232 serial link.
-
Design and implementation of set-top box of DVB-T system by a high integration chip solution
These interfaces included a smart card reader interface, a MAFE (Modem Analog Front End) interface, an RS232 interface, an RF modulator interface,and a front end interfacewhich includes both a RF tunerand a COFDM (Coded Orthogonal Frequency Division Multiplexing) 141 demodulator for…
-
T800 fully rugged tablet
…sunlight readable technology Hard drive: Solid-state hard drive (64-128 GB) Memory: 4 GB DDR3L Processor: CE, CSA Expansion slots: Choice of 1D/2D imager barcode reader , RS232 , Micro SD or Ethernet, Optional SnapBack add-ons: Smart card and contactless RFID reader…
-
Sell Dreambox 7020
• Detailed Product Description Features: 1) 250MHz IBM PowerPC processor (350 MIPS) 2) Linux operating system 3) 1 x smart card reader 4) MPEG2 hardware decoding 5) Common available NIMs … S, DVB-C, DVB-T) 6) V.24/ RS232 interface 7) 1...
Indicates content that may require registration and/or purchase.