-
Supplier: ACCES I/O Products, Inc.
Description: asynchronous USB-422-IND Supports full-duplex RS-422 protocol Data transfer speeds up to 5Mbps asynchronous USB-485-IND Supports multi-drop RS-485 protocol Data transfer speeds up to 5Mbps asynchronous FACTORY OPTIONS RC Termination to prevent ringing and reflections (RS-422 and
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- FIFO Capacity: 128-byte
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: DigiKey
Description: ADC32RF54 - Bit Samples per Second Analog to Digital Converter (ADC) Evaluation Board
- Ports: RS232/RS422/RS485
- Manufacturer: Texas Instruments
-
Supplier: Moxa Inc.
Description: The TCF-90 is a compact media converter that transmits RS-232 signals over optical fiber. Power is derived from either the serial port or an external power source. The TCF-90 extends RS-232 transmission up to 5 km with multi-mode fiber, or up to 40 km with single-mode fiber. A
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
-
-
Supplier: Dataforth Corporation
Description: The LDM80 is a small, inexpensive fiber optic transmitter/receiver completely powered by the host RS-232 port. The enclosure for the LDM80 is a conductive shell which greatly reduces RF radiation and susceptibility. The rugged metal enclosure is small enough to mount on the back panel
- Form Factor: Module
- Features: Other
- Network: RS232/422/485
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: N-CH MOSFET 60V 50A D2PAK TO-263 Si Product overview: SiHFZ48RS from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement
- V(BR)DSS: 60 volts
- PD: 190,000 milliwatts
- TJ: -55 C
- MOSFET Operating Mode: Enhancement
-
Supplier: Linx Technologies
Description: Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. The transceiver uses a wide band
- Data Rate: 100 kbps
- Sensitivity: -104 dBm
- Output Power: -3.000000000000001 dBm
- Operating Frequency: 868 to 928 MHz
-
Supplier: ValueTronics International, Inc.
Description: the other internal RF sources to allow automated swept measurements on frequency conversion devices to be made. The sweep can be performed with modulation enabled for swept measurements of receiver immunity characteristics. High RF Output The high RF level of the
- Minimum Frequency Range: 2,400 MHz
- Maximum Frequency Range: 2,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Linx Technologies
Description: Wireless UART RF Transceiver Module The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of sight. Operating in the 902 to 928MHz frequency band, the module is capable of
- Data Rate: 153.6 kbps
- Sensitivity: -105 dBm
- Output Power: 13 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Linx Technologies
Description: High Power Wireless UART RF Transceiver Module The 250 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 4 miles (6.4km, line of sight). Operating in the 902 to 928MHz frequency band, the module is
- Data Rate: 115.2 kbps
- Sensitivity: -105 to -100 dBm
- Output Power: 23.5 to 24 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: FineTek
Description: It supports every single sensor to communicate through wireless mode directly End device 。Power Source: DC 9~30V 。Signal Input Interface: RS-485*1 。RF Interface: 3.5mm SMA Female 。RF Band: ISM Band 2.4G
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: Linx Technologies
Description: or additional RF components (except an antenna) to form a complete GNSS solution. This makes the GM Series easy to integrate, even by engineers without previous RF or GNSS experience. Benefits Low power: 16mA tracking supply current (less than half of competitive
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Technology: GPS
- Features: Other
-
Supplier: Magnetics
Description: Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their
- Inductance: 3,499.9999999999995 nH
- Length: 35.5 mm
- Diameter: 23.2 mm
- Core Shape: EP, PQ, RM
-
Supplier: S.I. Tech, Inc.
Description: for up to 56K bps operation. Model 2004 is a stand-alone component complete with RS-232 interface, 120 volt line power cord, plus input and output transmission connections. This system utilizes small size, lightweight fiber optic cable which has complete immunity from -- and does not emit --
- Secondary Port Maximum Cable Distance: 2 km
- Connector: DB-9, ST Multimode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are
- Bus Width: 16-Bit
- Manufacturer: ARM, Xilinx
- Supported System: ASIC, CPU, Communications/Networking, DSP, FPGA, RF, Sensors, SoC, Wireless Systems
- Signal Type: Analog, Digital
-
Supplier: RainWise, Inc.
Description: Interface to a dial-up modem will permit remote access to locations such as camps and summer homes. It provides both current and historical information. Product Features Operates independently, with its own RF receiver. Battery backup 3 month data memory. Connects directly
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Data Storage: 0.004 MB
- User Interface: Computer Programmable, None
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Microchip Technology, Inc.
Description: convert the media of each. (The data rate cannot be converted. It is necessary to operate all nodes in the same network at the same data rate.) The Hubs can be expanded by connecting two or more TMC2005 chips. By setting one of 5 ports to open-drain output, the Hub can be expanded
- Features: Other
- Package Type: Surface Mount
-
Supplier: Infineon Technologies AG
Description: drive circuit World's lowest RDSon at 30V Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications
- VGS(off): -2 to -1 volts
- rDS(on): 0.0105 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: TMP Pro Distribution
Description: in twin 120MHz high performance DSP processors. D/A conversion uses 24 bit delta-sigma converters with 128x oversampling. All inputs and outputs are precision balanced and RF protected using XLR connectors. Each input allows you to control gain, delay and six filters (each of
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: in twin 120MHz high performance DSP processors. D/A conversion uses 24 bit delta-sigma converters with 128x oversampling. All inputs and outputs are precision balanced and RF protected using XLR connectors. Each input allows you to control gain, delay and six filters (each of
- Application: Music / Audio Systems
-
Supplier: Optoma Technology, Inc.
Description: Delivering the Ultimate Experience to Serious Gamers The Optoma GT750E joins Optoma’s offering of 3D gaming-focused DLP projectors and offers a feature-rich and comprehensive solution to gamers. The gaming projector, which includes only an RF emitter in the box, aims to
-
Supplier: Optoma Technology, Inc.
Description: a 300” screen size 3D-Ready for Blue-ray, 3D broadcast, 3D PCs and gaming consoles HDMI 1.4a to support 1080p 3D audio and video RF Emitter for 3D included (RF glasses sold separately) The Optoma HD33 is a 1080p 3D-ready DLP projector designed to work with 1080p 3D output
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Converters: VSWR to Return Loss (read more)
Browse RF Filters and Microwave Filters Datasheets for Marki Microwave LLC -
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
inspection system; RF629 — ultra-fast scanners, up to 50000 profiles/s. Measuring ranges, mm: from 10 to 1165 Linearity, % of F.S: ±0.05 Measuring rate, profiles/s: 484,938,5096,6800 Interface: Ethernet / 1000 Mbps Synchronization inputs (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The LTH 65R-F3-HSA series of heavy-duty, railway quality DC-DC converters are designed to float charge hold-up batteries for onboard rolling stock electrical equipment. The units are also suitable for a broad range of other transportation and industrial applications (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
, including RS232, RS485, Ethernet and USB, are available upon request (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
Converter Miniaturization Using Multi-Mix® - Miniature Footprint with Maximum Flexibility and Performance Our multilayer MMIX technology enables us to meet your most complex RF converter needs (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
2.2.06 -- Feature Article: Design Of A CMOS Gm-C Low-Pass Filter For RF Applications
The module can be directly connected to serial devices including microprocessors, RS232 /RS485 level converters , or wireless RF modules...
-
Technique to correct the localization error of the mobile robot positioning system using an RFID
The reader includes RF emitter and receiver, protocol converters and RS232 serial interface which can be applied up to 115200 bps data rates.
-
Localization of Mobile Robot Based on Radio Frequency Identification Devices
The reader includes RF emitter and receiver, protocol converters and RS232 serial interface which can be applied up to 115200 bps data rates.
-
Technique for localization and visual servoing of mobile manipulators
The reader includes RF emitter and receiver, protocol converters , and RS232 serial interface which can be applied up to I I5200bps data rates.
-
Embedded active RFID with WSN for machine condition monitoring
The RFID reader prototype consists of RF transceiver module, positive voltage regulator for 3.3 V output voltage, RS232 drivers/receivers, USB to serial converter cable, and AC to DC adapter with 9 V output voltage and output current of 500 mA.
-
Wireless implantable biomicrosystem for bladder pressure monitoring and nerve stimulation
The PC-based unit includes a RS232 to USB converter , an amplitude shifted-key (ASK) modulator, a Class-E transmitter, a transceiver coil, a radiofrequency ( RF ) receiver, and a personal computer.
-
Smart Flexible Turbidity Sensing Based on Embedded Neural Network
… IE2 LEDs drive currents, IDI, ID2 IR LEDs currents, UPWMA, UpwMB PWM control signals, PWMA, PWMB - MIOB output PWM ports; ANO, AN1 analog input channels, V/I voltage to current converter , F - low pass filter … … programmable gain amplifier, ER400 - RS232 -wireles RF bridges .
-
Shopping In Routers - Big Bruin
You will need an RS232 to TTL converter circuit if you need to attach this to a computer.Specifications:FCC Approved Class … … both in integrity and transmission distance (18m)Hardy frequency hopping scheme - operates in harsh RF environments like WiFi, 802 …
-
Shopping In Routers - Big Bruin
You will need an RS232 to TTL converter circuit if you need to attach this to a computer.Specifications:FCC Approved Class … … both in integrity and transmission distance (18m)Hardy frequency hopping scheme - operates in harsh RF environments like WiFi, 802 …
-
Automation Equipment and Systems
Low-cost 8-bit microcontroller generally has only RS232 asynchronous serial communication interface, it needs to convert communication interface to access internet, which is not only a physical conversion, but also the conversion of data format and communication protocol. Gateway node mainly consists of Single-chip wireless RF module and wireless transceiver module, RS232 serial ports and RJ45 Ethernet interface converter .
Indicates content that may require registration and/or purchase.