-
Supplier: Sealevel Systems, Inc.
Description: The DB110 has a DB-9 female connector that plugs directly into any Sealevel RS-422 device and converts it to an RJ45 connection. The DB110 is designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-422 serial port via standard CAT5 patch cables. Note: Picture shows both sides of modular
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: female to RJ45 adapter (RS-422 pinout), Item # DB110, and a 7′ CAT5 patch cable, Item # CA246. Note: Picture shows both sides of modular adapter. Unit quantity is one.
- Connector Type: DB9, RJ-45
-
Supplier: Renesas Electronics Corporation
Description: bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common
- Data Rate: 250 kbps
- Features: Other
- Technology: RS422, RS485
- Package Type: SOIC
-
-
Supplier: Renesas Electronics Corporation
Description: floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 3 for
- Data Rate: 250 kbps
- Features: Other
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: duplex pinouts are available. See Table 1 on page 2 for key features and configurations by device number.brbr For a fault-protected RS-485 transceiver with a ±25V extended common mode range, please see the ISL32490E and ISL32483E data sheets.
- Data Rate: 250 kbps
- Features: ESD Protected, Other
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: are 8 Ld versions without Rx and Tx output enables. The other two versions include Rx and Tx output enable pins in a standard 14 Ld pinout.brbr The ISL8488E, ISL8489E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or
- Data Rate: 250 kbps
- Features: ESD Protected, Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit and
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit and
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: Black Box
Description: Securely manage data center and network equipment from anywhere in the world.
- Operating Temperature: 5 to 50 C
- Network Protocol: Fast Ethernet
- Server Type: Network Server
- I/O Ports: Serial
-
Supplier: Black Box
Description: Securely manage data center and network equipment from anywhere in the world.
- Processor Speed: 800 MHz
- Supported RAM: 256 MB
- Operating Temperature: 5 to 50 C
- Network Protocol: Fast Ethernet
-
Supplier: Sealevel Systems, Inc.
Description: The DB109 has a DB-9 female connector that plugs directly into any standard DB-9 RS-232 serial port and converts it to an RJ45 connection. The DB109 is designed to easily connect SeaI/O RS-232 devices to any standard serial port via standard CAT5 patch cables. Note: Picture shows both sides of
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: The TB34 terminal block adapter offers a simple solution for connecting RS-422 and RS-485 field wiring to a serial port. The terminal block is compatible with 2-wire and 4-wire RS-485 networks and matches the RS-422/485 pin-out on Sealevel serial devices with DB9 male connectors. A pair of
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit and
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit and
- Number of ports: 8
- Standard Type: Asynchronous Serial Module
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: Embedded Data Systems
Description: RS232 to 1-Wire adapter. CAT-5 twisted pair up to 1000 Feet, 100 devices. No external power required on true RS232 ports. External power connector for non-standard ports. Supports 1-Wire communication protocol. TMEX compatible using DS9097E driver. Power boost provision for DS1820, DS1920
- Features: Other
- Technology: RS232
-
Description: The XIt1025 is a 6U VME rear transition module designed specifically to match the XCalibur4730 6U VME SBC pinout. The XIt1025 supports three 10/100/1000BASE-T Ethernet ports, four RS-232/422/485 serial ports, two USB 2.0 ports, and one PIM site. Features 6U VME Rear Transition Module (RTM)
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders Opt. incremental encoder, 58mm - Alu body - Holl. shaft - 14mm shaft - 5 Vdc - TTL / RS422 - AA/ BB/ 00/ - 0 gated A&B - B before A - 1024 ppr - 12 pinouts M23 connector - Side - ATEX 2014/34/EU - Ex II 1 G - Ex ia IIC T4 Ga - LCIE 04 ATEX 6109 X - I
-
Supplier: Radwell International
Description: SERIAL SPLITTER, 9 PIN D-SUB (DB-9)-FEMALE, STRAIGHT-THRU PIN-OUT, DB9 FEMALE TO 2 MALE CONNECTORS, SUPPORTS ALL RS232 DEVICES INCLUDING PRINTERS/ MOUSE/ MODEMS/ PDAS/ AND DIGITAL CAMERAS. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Telit IoT Solutions, Inc.
Description: stations, irrigation, and watering, thus reducing development time and cost while providing highly reliable communications. LE70-915 modules have the same form factor and pinout of LE50-868 and LE70-868. They have also the same form factor and are pin to pin compatible with Telit ZE Family
- Operating Frequency: 902 to 928 MHz
- Data Rate: 2.4 kbps
- TJ: -40 to 85 C
- Sensitivity: -115 dBm
-
Supplier: SFCable.com
Description: This modular adapter has a DB25 Female connector that plugs into DB25 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2 -- Black Pin3 -- Red Pin4 -- Green Pin5 -- Yellow Pin6 -- Blue. Gold plated pin. 28AWG wire. Molded Gray color housing. Thumb
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire Molded adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2 -- Black Pin3 -- Red Pin4 -- Green Pin5 -- Yellow Pin6 -- Brown. Gold plated pin. 28AWG wire. Molded ivory color housing. Thumb
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire Molded adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: L-com, Inc.
Description: shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Converts standard, straight wired cables to specialty null modem wiring Gold contact plating provides reliable
- Coupling / Adapter: Coupling / Adapter
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Quad LVDS Driver with Flow-Through Pinout 16-SOIC -40 to 85 Product overview: SN65LVDS047DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- Data Rate: 400,000 kbps
- Pd: 950 milliwatts
- TJ: -40 C
- Features: Other, RoHS Compliant
-
Supplier: L-com, Inc.
Description: shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Converts standard, straight wired cables to null modem wiring Gold contact plating provides reliable connections with
- Coupling / Adapter: Coupling / Adapter
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: L-com, Inc.
Description: shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on
- Coupling / Adapter: Coupling / Adapter
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: L-com, Inc.
Description: shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Wired straight through except pin 2 & 3 reversed Gold contact plating provides reliable connections with repeated mating
- Coupling / Adapter: Coupling / Adapter
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 250-Mbps quad LVDS receiver with flow-through pinout 16-TSSOP 0 to 70 Product overview: SN75LVDT390PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and
- Data Rate: 630,000 kbps
- Pd: 774 milliwatts
- TJ: 0 C
- Features: Other, RoHS Compliant
-
Supplier: Electro Standards Laboratories
Description: lbs (0.6 kg) For a BNC Switch with RS422 Remote Serial Data Port, see the Model 7203, Catalog Number 307203. For 50 Ohm BNC Switch with DTE, see Model 7202, Cat No 307202 For 93 Ohm BNC Switch, see Model 7402, Cat No 307402 For 75 Ohm BNC Switch, see Model 7302, Cat No 307302 FEATURES: Switch
- Number of Ports: 3 #
- Form Factor: Desktop / Standalone
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Description: in. VPX slot pitch (12-core processor configurations require 1.0 in. pitch). This gives system integrators a plethora of COTS options for additional I/O, storage, or processing. The XPedite7680 has orderable options supporting a SOSA-aligned pinout compatible with backplane slot profile
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: Ethernet port Two x4 Gen3, one x4 Gen2, and two x2 Gen2 PCI Express interfaces Two USB 2.0 ports Two RS-232/422/485 serial ports RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support SOSA-aligned pinout support (contact factory for details) Wind River VxWorks BSP X-ES
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 2.5 ft
- Connector Type: DB25
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 5 ft
- Connector Type: DB9
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 10 ft
- Connector Type: DB25
Find Suppliers by Category Top
More Information Top
-
Applications of Intelligent Control to Engineering Systems
4 × 5 Pin Standard, 2× Board Pinout Serial 2× RS232, 1× RS232/ RS422 .
-
IP68 Bluetooth Buccaneer connector eliminates serial cables
Half and Full Duplex RS232, RS422 (4-wire) and RS485 (2-wire) modes are easily selected. … selection of RS232/RS485 and Half/Full duplex modes, and alteration of 9-D connector pinout for DTE or …
-
First results with TC-MIRC (two channel-medium IR camera)
The two detectors share the same pinout map, apart from a bias line, and the printed circuit … This arrangement inserts an insulation stage (with dedicated supply and RS422 differential connection) between the main processing …
-
https://www.duo.uio.no/bitstream/handle/10852/37179/Furevik-Master-rettet.pdf?sequence=3
RS422 positive input 11 Figure 4.15: Pinout of the connector on the STIM210 gyro and relation of the gyro axes.
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/23d80efbb1cd542c85256ee70068451f/$File/TG7.11.1.7-51%20v2.1%20b1%20%20DPU%20Modbus.pdf
RS232 Cable Pinout with Handshaking Incorporated (See Figure 1 for Dipswitch Settings The Telebyte converter supports RS422 , 4 Wire RS485 and 2 Wire RS485 connectivity.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-05-3583/ENGELKEMEIR-THESIS.pdf?sequence=2
D1.3 “ RS422 .c” .................................................................................299 Table C1.1: Master external interface pinout .....................................................269 .
-
Robust, distributed-data acquisition architecture
The standard pinout means that these TItAMs may be interchanged. … direct point to point serial links of the transputer a balanced differential drive TRAM ( RS422 ), was built.
-
A Combined Data and Power Management Infrastructure
The connector pinout of the CCSDS-Boards can be taken from the annex Sect. It is cited with ‘‘TC UART’’ here since it is implemented as an RS422 type interface.
-
High-Dynamic-Range (HDR) Vision
Physical interfacing to any transmission board with standards like RS422 , Camera LinkTM [2], 1394 Fire Wire, or … The pinout of the module connector is shown in Fig. 5.12, and Table 5.2 gives …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/800-02607V3.pdf
… Connectors for Serial Communications on Ports 1 to 8 on page 52 for pinout information for serial … RapidDome or Orbiter SensorMatic RS422 .
Indicates content that may require registration and/or purchase.