Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AR RF/Microwave Instrumentation
Description: The AR RF/Microwave Instrumentation Model VM7000 (Virtual Field Monitor)is a PC-based software application that simultaneously controls and operates any combination of FL8000 Series field probes. The graphical user interface allows effortless control of all field probe functions, while
- Computer Platform: PC
-
Supplier: Advantech
Description: software support, includes windows DLL drivers, OCX drivers, OPC server and popular HMI/SCADA software drivers Seamlessly integrated with easy-to-use ADAMView data acquisition software
- Operating Temperature: 14 to 158 F
- Form Factor: DIN Rail
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: the data. When operating with Windows programs, this AUTO mode is mandatory. With RTS control, your application software must enable/disable the driver. The card is 100 percent compatible with MS-DOS with support for the standard COM1 through COM4 serial port address. However, you are not
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, Other
-
-
Supplier: ACCES I/O Products, Inc.
Description: programs, this AUTO mode is mandatory. With RTS control, your application software must enable/disable the driver. A transmission line should be terminated at the receiving end in its characteristic impedance in order to eliminate "ringing." You can install jumpers that apply a 120ohm and 0.1
- Data Rate: 115 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Host Bus: ISA / EISA
-
Supplier: Sealevel Systems, Inc.
Description: use industry standard RFC 2217 TCP/IP protocol for maximizing compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation,
- Data Rate: 230.4 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Qualitrol Company, LLC
Description: The Neoptix OptiLink software (formerly called NeoLink) allows use of your fiber optic temperature monitoring system in a highly flexible manner. OptiLink features direct data logging of the temperature information acquired by the fiber optic sesnors and monitors for full remote
- Applications: Condition Monitoring Software, Non-Destructive Test, Predictive Maintenance
-
Supplier: ACCES I/O Products, Inc.
Description: INTERFACE The Serial Interface function of the WDG-SIO card can be used for either RS422 serial communications or RS485 communications. (The RS485 specification allows multiple transmitters and receivers to communicate over a two-wire "party line" bus.) Opto-isolators are incorporated
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB25
-
Supplier: ACCES I/O Products, Inc.
Description: special orders would be conformal coating, custom software, RJ45 connectivity, etc. SOFTWARE A complete driver support package is provided including an easy-to-use Windows terminal program for testing your COM ports. This simplifies the verification of proper COM port operation. The
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: Advantech
Description: software support, includes windows DLL drivers, OCX drivers, OPC server and popular HMI/SCADA software drivers Seamlessly integrated with easy-to-use ADAMView data acquisition software
- Operating Temperature: 14 to 158 F
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Qualitrol Company, LLC
Description: The Neoptix OptiLink II software offers an easy to use interface designed for quick access to your fiber optic temperature data. Analyze and compare different monitoring devices from one location with real-time, remote visualization. Features Support for up to 4 systems on 4 different
- Applications: Condition Monitoring Software, Non-Destructive Test, Predictive Maintenance
-
Supplier: Littelfuse, Inc.
Description: Solutions is a software application that provides the ability to configure and monitor Modbus (Solutions-M) or DeviceNet™ (Solutions-D) networks. The Solutions Software features include data logging, real-time data monitoring and fault and event monitoring. Devices can be
-
Supplier: INTEG Process Group, Inc.
Description: Associated with the JNIOR hardware is the robust and easy to use JNIOR software. The standard JNIOR contains a variety of features that make it easy to use for digital cinema applications. Some of the key software features include: Various communication methods to work with a variety
-
Supplier: Allied Electronics, Inc.
Description: Whether you are testing for OSHA compliance, quieting equipment, or monitoring the roar of a stadium crowd, B+K Precision's Sound Level Meter can get the job done. The model 732A Sound Level Meter provides 30~130 dB capability in three convenient measurement ranges Low, Med and Hi with an
-
Supplier: Sealevel Systems, Inc.
Description: removable 3.5mm terminal blocks. The SeaI/O-420M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-420M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Moxa Inc.
Description: By providing a central point of access to remote devices, OnCell Central Manager makes it easy for you to manage multiple devices. Using a standard Web browser, you can securely make configuration changes to a device, manage devices, and monitor device status. OnCell Central Manager helps you
- Category: Development Software
- Ports: Ethernet, RS232/RS422/RS485
- Features: Software Included
- Supported System: Wireless Systems
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: the unit’s registers with non-proprietary software that is available on the market today! So in other words you can incorporate the Modbus CO monitor into other open protocol monitoring systems. Digital Calibration Keypad Programming No potentiometers Nonmetallic, High impact molded
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Instrument Type: Monitor
-
Supplier: Sealevel Systems, Inc.
Description: Communicate with the SeaI/O-520M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Description: gas monitor. Configure the sampling system either directly via the front panel interface of the gas monitor or Innova software. The Innova 1409 communicates with the gas monitor over a USB interface. When using the Innova software, the computer connects to the gas monitor via RS232,
- Number of Channels: 24
- Operating Temperature: 41 to 104 F
- Operating Humidity: 80 %
- Application: Ambient Air Monitoring, Confined Space Monitoring, Continuous Emissions Monitoring
-
Supplier: Sealevel Systems, Inc.
Description: This software includes an advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment. Provided Software API Drivers All MIL-STD-1553 boards are provided with drivers for Microsoft® Windows®,
- Operating Temperature: -40 to 185 F
- Data Acquisition: I/O Module
- Features: Other
- Host Connection: RS232/422/485
-
Supplier: Nelson Fastener Systems
Description: PROCESS MONITOR Graphical representation of each weld. Pass/Fail indicator allows operator to verify weld parameters are within acceptable range. Archives weld information. Various print features include automatic document upon welding failure. REMOTE CONTROL Extends control functions and display
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
-
Supplier: HORIBA Instruments, Inc.
Description: shipment allowing the user to make sensor changes in the field without the need for fine tuning or technical expertise Network sensors Up to eight sensors can be monitored by a single PC using RS-485. The systems can also be monitored remotely over Ethernet User friendly software Micropole
- Mounting Type: Fixed
- Instrument Type: Monitor
- Application: Process Gas
-
Supplier: Eagle Eye Power Solutions, LLC
Description: battery monitoring solution. Real-time battery monitoring protects the user from costly downtime, data loss, and security risks. Real-time battery monitoring also reduces maintenance and replacement costs by maximizing battery life.
- Operating Temperature: 0 to 50 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Automated Operation, Power Management / Control, Test Software / Computer Interface
-
Supplier: Littelfuse, Inc.
Description: electronic motor protection and critical, user-friendly, motor monitoring.The RM2000 has membrane keypad controls which allow both monitoring and control of a 777 relay through an RS-485 network using Modbus RTU protocol. A second communication port allows monitoring and control
-
Supplier: Aries Engineering Co., Inc.
Description: costs. Best of all, the wizard configures the HyperView-Press® for your specific press monitoring needs in a matter of minutes unlike other press monitoring solutions that require costly on-site installation by a 3rd party. Off -The-Shelf Solution Sciemetric’s HyperView-Press® Press
- Analog Input Channels: 4 #
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Accuracy: 0.015 % FS
-
Description: sensitivity for multiple trace pollutant monitoring, the model 3433 is valued for its extremely simple integration into most test installations and for enabling reliable direct measurements. Key Features Multi Gas Monitoring – up to 5 different gases (+ water vapor) can be measured
- Response Time: 150 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 80 %
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Halocarbons (Refrigerants), Hydrocarbons, Nitrogen Oxides (NxOx), Toxic Gas
-
Supplier: CARLO GAVAZZI Automation Components
Description: Integrated Software. No subscriptions or additional services are required. • Fast, easy and free updates. Integrated software updates can be easily downloaded and installed via web interface, without losing data and without additional fees. Communication flexibility. The system
- Frequency Ranges: 0 to 1,000 Hz
- Data Interfaces: Ethernet, RS232 / RS485, USB
- Power Quality Parameters: Power Factor, Total Harmonic Distortion (THD)
- Phase: Single-Phase, Three-Phase
-
Supplier: ValueTronics International, Inc.
Description: communications equipment. Additonal Features: Split Screen digitized full scan spectrum analyzer to 1 GHz EasyCom software allows simplified testing of land mobile transceivers EasySpan automated test software allows you to display and capture spectrum analyzer and tracking generator
-
Supplier: FineTek
Description: The EST Series is a grain temperature monitoring system consisting of the EST110 sensors and EST120 temperature & level monitoring transmitter and MMS-TLA PC-software. The EST110 sensor cable is for temperature sensing only, the EST120 is for temperature/level monitoring
- Local Interface: Computer Interface
- Interface: Serial Interface
-
Supplier: Visual Sound, Inc.
Description: beyerdynamic, Inc. Digital Diversity Receiver, 4-ch., 19" metal housing, 1U, 128Bit digital Encryption, RS-232, USB Service Port. Editor-Software free of charge with Stegos RS Power on / Status LEDs for a maximum of four microphone channels Flush switch for RF band switching with LED Standby
-
Supplier: Minco
Description: The CT224 consists of a 12-Channel temperature monitor/over-temperature alarm and MincoSoft™ CT224 Software. It is the next generation in temperature monitoring equip ment from Minco designed to meet the needs of electric machinery protection. The 12-channel scanning capability,
- Number of Inputs: 12 inputs
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Aalborg Instruments
Description: LCD or digital interface. Programmable set point table with ramping up/down capability up to 16 steps. Free Configuration and Monitoring Utility software.
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Serial / Digital
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Serial / Digital Input
- Media: Gas / Air, Liquid
-
Description: replaceable gold-lined sample cell that the gas of interest is flowing through. The beam then passes into an optical assembly of highly specialized filters and a unique multi-element detector. Comprehensive Software Architecture The 6511 embedded Operating System (OS) software has been
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
Find Suppliers by Category Top
Featured Products Top
-
Accuracy class: 0.5% F.S. Up to 300 A – 800 V AC Up to 400 A – 1000 V DC measurement Bi-directional active energy measurement kWh Working frequency: DC or 1…400 Hz Fully configurable via Modbus RS485 interface (free software (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
value in the industry. Ethernet monitoring & control RS-232, RS-485 serial communications Slide-Out, Adjustable product shelf Two, 4" (10 cm) circular ports Fog-free viewing window & interior light (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
(0.01~15°/s pan, 0.01~3°/s tilt). Software-controlled acceleration/deceleration ensures smooth starts and stops, eliminating jitter for high-precision imaging and monitoring. Seamless System IntegrationEquipped with an RS485 communication interface (with optional RS422/RS (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
precision, reliability and easy integration, it delivers accurate dependable data across demanding industrial environments with significant electrical noise. Building on decades of sensor expertise, the SHAW AcuDew now features Modbus RTU Serial Line RS485 digital communication, allowing (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
applications everywhere improving system designs for engineers in many possibilities across a broad market base. SO, WITH NO SCREEN HOW DO I READ MY DATA? Simple – ModBus RS485 capable. Why use a separate screen when majority of applications already have a PLC, central computer, or any (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
Advantech proudly introduces the WISE-2460, an innovative vibration sensing solution. This advanced device supports RS-485 serial communication through (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
ideal for demanding applications. It offers multiple communication interfaces including 1 x CAN, 1 x RS-232/485, and 3 x GbE, along with 24 DI and 6 Relay outputs. This model operates efficiently in a wide temperature range of -40 to 80°C, ensuring reliability in various environmental conditions (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
. Moreover, the infrared camera boasts features such as automatic spot finding, direct analog output (0/4-20mA), and compatibility with industrial fieldbus systems such as Ethernet/IP, Modbus TCP/IP, RS485, or Profinet, making it the ultimate solution for original equipment manufacturer (OEM) use. The Xi (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
As material handling systems become faster and more automated, conveyor technology requires increasingly precise synchronization and position control. Encoders play a critical role in monitoring belt speed, transported length, and shaft position to ensure reliable and efficient operation (read more)
Browse Incremental Rotary Encoders Datasheets for POSITAL B.V.
Conduct Research Top
-
Low-latency Industrial RS-485 Communication
Building Automation Systems (BAS) are centralized, interlinked networks that use hardware and software to monitor and control environmental conditions in commercial, industrial, institutional and home building settings. These automation systems manage various control functions of building systems
More Information Top
-
Research on the LN2 auto-filling system for dewar vessel based on Bang-Bang + PID control
With an RS485 plate isolated from photo electricity installed inside, the IPC is connected with various controllers through the general line of RS485 , and runs the monitoring software , which has various functions such as selection of Dewar vessel LN2 filling, state monitoring…
-
Nonlinear sensorless cooling control for a peltier actuated aluminum plate thermal system
HB300 by the RS485 and provides real-time electricity parameter signals to the PC monitor software .
-
Development of wind permanent-magnet generator experimental platform
HB300 by the RS485 and provides real-time electricity parameter signals to the PC monitor software .
-
Monitoring Floor Panel Separation with a String Pot
Configuration and data accessibility were a snap: the FieldLogger’s user-friendly configurator software was accessible by Ethernet, USB or RS485 , and also provided means for online monitoring , downloading of all logged data, and quick exporting to spreadsheets and other formats.
-
7.5kW AC drive | News | The Engineer
If PC programming is preferred, the drive’s integral RS485 communications can be used along with Allen-Bradley’s DriveExplorer and DriveExecutive configuration and monitoring software .
-
Design of an on-line monitoring system of mechanical characteristics of high voltage circuit breakers
Through the CAN bus and RS485 , monitoring terminal data information transfer to intelligence component (IED), Finally the paper introduces the experts software of related diagnosis strategy to equipment judgment.
-
An active transmission ModBus protocol based on Zigbee
Allowing for up to 31 addressable chiller nodes, a RS485 -equipped center computer with SCADA software can send commands to all chillers and each chiller can be controlled and monitored separately when assigned unique [3-4].
-
Real time leak detection system applied to oil pipelines using sonic technology and neural networks
The communication to the monitoring software is performed through the serial interface (RS232) of the DSP, which is converted to the RS485 standard at the Remote Terminal Unit (RTU), due to the distance between the DSP and the Ethernet switch.
-
HYDROGEN PRODUCTION FOR FUEL CELLS VIA REFORMING COAL-DERIVED METHANOL
Data acquisition is possible using a RS485 /RS232 port converter and a monitoring program (provided by Ballard) based on LabView, which allows communication to the fuel cell systems software .
-
Hydrogen Production For Fuel Cells Via Reforming Coal-Derived Methanol
Data acquisition is possible using a RS485 /RS232 port converter and a monitoring program (provided by Ballard) based on LabView, which allows communication to the fuel cell systems software .
Indicates content that may require registration and/or purchase.